Products/Services for UHF Schematic Amplifier
-
RF Amplifiers - (558 companies)...when selecting RF amplifiers. Package Type. Surface mount technology (SMT). Flat pack. Through hole technology (THT). Connectorized. Waveguide assemblies. Connector Type. BNC. MCX. Mini UHF. MMCX. SMA. SMB. SMP. TNC. Type F. Type N. UHF. 1.6 / 5.6...Amplifier TypeApplicationsRoHS Compliant
-
Power Amplifiers - (172 companies)Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers. There are many different types of power amplifiers. Examples include: RF power amplifiers...
-
Signal Amplifiers - (286 companies)Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements. Signal amplifiers are electronic devices that receive and amplify signals for processing...
-
Amplifier and Comparator Chips - (321 companies)Amplifier and comparator chips are board-level components for amplifying voltage, current, or power. There are several basic types of amplifier and comparator chips. Differential amplifier chips are designed to amplify a small difference between two...
-
Signal Conditioners - (941 companies)An active filter uses passive components and active components like operational amplifiers and transistors. They have a higher gain with sharper frequency response curves. The filter architecture can be analog or digital. Analog (RC) - Analog...
-
RF Diodes - (57 companies)Description. RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices. Types. PN junction diodes or general purpose diodes are designed...
-
Transistors - (701 companies)...noise. High gain. Some specific applications include: Mixer. UHF/VHF amplifier. Darlington amplifier. Wide band amplifier. Standards. BS IEC 60747-7 - Semiconductor devices - discrete devices part 7: Bipolar transistors. References. All About...
-
Satellite Communications Equipment - (170 companies)...with features such as remote control, an integrated heatsink, and an embedded power supply are commonly available. Types of Satellite Communications Equipment. There are many different types of satellite communications equipment. Amplifiers are used...
-
Operational Amplifiers - (149 companies)Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
-
Instrumentation Amplifier Chips - (52 companies)Image Credit: Digi-Key. Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection. Also known as instrument amps, these devices are a type of operational amplifier...
Product News
-
Richardson RFPD
Empower RF Counter-UAS RF Power Amplifiers . Empower RF Systems amplifiers are used in the defeat role of drone threats using electromagnetic response: Jamming the communications links between operator and the aircraft. Jamming its GPS link. Spoofing/take over solution. Empower supplies RF and microwave amplifiers for many deployed C-UAS and C-sUAS systems: Dismounted/Handheld Systems. Fixed/Semi-Fixed Systems. Mounted/Mobile Systems. Common Commercial Drone Frequencies. Frequency Range. Application. 420 to 460 MHz. UHF Short Range. 902 to 928... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
UIY Inc.
RF Filter for VHF, UHF band RF Filter for VHF, UHF band with N, SMA, BNC Connector. * VHF Band Pass Filter: 50 to 700MHz. * UHF Band Pass Filter: 130-3000MHz, from 1MHz to full bandwidth. * Connector type: BNC,N,SMA. * Application: Military, space, telecom, network etc. * Features: Low insertion loss, high isolation, high power handling. * Advantage: Custom design available upon request. VHF Band Pass Filter. Model No. Pass Band. (MHz). IL. (dB). VSWR. Rejection. Power. (W). Connector. Type. Temp. ( C). Dimension. LxWxH... (read more)Browse RF Filters and Microwave Filters Datasheets for UIY Inc. -
UIY Inc.
UHF Band Pass Filter 130MHz to 3000MHz UHF Band Pass Filter 130MHz to 3000MHz with coaxial connector. * UHF Band Pass Filter: 130-3000MHz, from 1MHz to full bandwidth. * Connector type: BNC,N,SMA. * Power: 2W ~ 100W. * Application: Military, space, telecom, network etc. * Features: Low insertion loss, high rejection, high power handling. * Advantage: Custom design available upon request. UHF Band Pass Filter. Model No. Pass Band. (MHz). IL. (dB). VSWR. Rejection. Power. (W). Connector. Type. Temp. ( C). Dimension. LxWxH(mm... (read more)Browse RF Filters and Microwave Filters Datasheets for UIY Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Electro Optical Components, Inc.
Best Compact Lock-in Amplifiers The FEMTO series of miniaturized lock-in amplifiers have settings - e.g. phase, gain, time constant - controlled either by switches directly on the amplifier module or externally. The lock-in amplifiers are well suited for amplifying signals from high impedance sources like photodiodes or PMTs while the voltage input can be used to measure signals from low impedance sources like pyros or coils. These amplifiers include: LIA-MV-150 series Compact Lock-In Amplifiers. LIA-MV(D) series Lock-in... (read more)Browse Signal Amplifiers Datasheets for Electro Optical Components, Inc. -
Dongguan Yili Electronics Co., Ltd.
Tube Amplifier Audio Transformers Audio Transformers are designed for use in audio amplifier applications for coupling and impedance matching of amplifiers and speakers. Mounting: Chassis and PCB Mount. Frequency Range: 20 Hz. to 20 kHz. Frequency Response: +-1dB. Primary/Secondary: Customization. DC Resistance (DCR): Customization. Type: Impedance Line Matching, Coupling. Insertion Loss: less than 0.5dB. Application: Input, output, driver. Voltage Isolation: 1500V (read more)Browse Audio Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
RDP Electrosense
Low profile carrier amplifier DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and selectable excitation ensure that the DR7 is compatible with a very wide selection of transducers and applications. LVDT amplifier. Strain gauge transducer amplifier... (read more)Browse Bridge Conditioners Datasheets for RDP Electrosense -
Amp-Line Corp.
Wideband Power Amplifiers The "HF-A" series power amplifiers are wideband, complimentary class AB linear amplifiers with output impedance close to zero ohm. This feature enables our power amplifiers to have the ability to cope with a wide range of dynamic loads. The frequency response of our power amplifiers covers the whole audio frequency range (20 Hz to 20K Hz) and part of the ultrasound & radio frequency range (up to 800K Hz). The standard output voltage of the power amplifiers (without output transformers) is 0... (read more)Browse Power Amplifiers Datasheets for Amp-Line Corp. -
Lingto Electronic Limited
Linear- Amplifiers- Audio--A21SP16J IC AMP D MONO 1.4W 9FLIPCHIP. Specifications. Product Category: Audio Amplifier Chips. Output Power: 1.4 watts. Operating Temperature : -40 to 85 C (-40 to 185 F). Datasheet (read more)Browse Audio Amplifier Chips Datasheets for Lingto Electronic Limited -
Haskel International LLC
Air Pressure Amplifiers Haskel air pressure amplifiers offer the most comprehensive operating range in the industry, combining simple principles of operation with rugged construction suitable for the most demanding industrial applications. Capable of producing pressure outputs up to 5000 psi (345 bar), Haskel air amplifiers are compact, require no electrical or mechanical drive connections, are powered by the same air that they amplify, and can be mounted in any position. (read more)Browse Pressure Intensifiers and Boosters Datasheets for Haskel International LLC
-
Intermodulation distortion in uhf transistors
The schematic diagram of a UHF amplifier is s h o 9 in Figure 4.
-
RF and Microwave Power Amplifier Design, Second Edition > Power Amplifier Design Fundamentals
Circuit schematic of high-power UHF LDMOSFET push-pull amplifier .
-
A UHF-band digital pre-distortion power amplifier using weight divided adaptive algorithm
Fig.4 shows the schematic diagram of the developed UHF -band ADPD power amplifier .
-
Standard Handbook of Electronic Engineering, Fifth Edition > UHF and Microwave Components
Simplified schematic for high-efficiency, depressed-collector-klystron UHF -TV final amplifier .
-
Source modulated microwave spectrometry
Figure 3 Schematic diagram of the source-modulated spectrometer: 1, klystron; 2, isolator; 3, harmonic … … taper; 7, sample cell; 8, inlet; 9, taper; 10, signal detector; 11, UHF synthesizer; 12, motor; 13 … … divider); 23, detector; 24, amplifier (Brookdeal 450); 25, phase …
-
RF and Microwave Power Amplifier Design, Second Edition > Broadband Power Amplifiers
Bipolar high-power UHF amplifier for TV transmitters. Figure 8.61 shows the circuit schematic of a two-stage reactively matched GaN HEMT MMIC power …
-
A new approach to UHF channel strip design
The RF and converter stages of the VHF tuner are used as IF amplifiers to provide the needed gain at UHF and send it on to the rest of the receiver in much the same way as any other television signal. Figure 10 is a schematic diagram of the UHF single-space strip.
-
Standard Handbook of Broadcast Engineering > Television Transmitters
Schematic diagram of a 600 W VHF amplifier using eight FETs in a parallel device/ parallel module configuration. • Grid-based power vacuum tubes—tetrode, UHF tetrode, and Diacrode .
-
High Performance UHF Varactor Tuner with a Dual-Gate GaAs Mesfet and GaAs Varactor Diodes
Fig. 13 is a schematic diagram of the high performance UHF varactor tuner. A dual-gate GaAs MESFET is used for the RF amplifier .
-
Review on partial discharge detection techniques related to high voltage power equipment using different sensors
Figure8 is a schematic diagram of the UHF PD measurement system for the power cable. The system consists of a UHF PD sensor, a pre- amplifier , and a PD measurement outfit.