-
Supplier: UL Standards & Engagement
Description: cables. 1.3 These requirements do not cover any wire, cable, or cord types that are presently covered in the National Electrical Code (NEC), NFPA 70, and are not intended for installation in buildings or structures in accordance with the NEC except within the scope of the installation
-
Supplier: Altech Corp.
Description: For wire-to-board connections in industrial applications and where frequent wire terminations occur. Use Double Level where space requirements call for high density wiring. Features: Multipole, Modular Design Housing Material: Polyamide 6.6 Standard Color: AKZ300 is Gray, all others
- Number of Contacts: 8
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 300 to 630 volts
- Current Rating: 0.5 to 4 amps
-
Supplier: Harbour Industries, Inc.
Description: UL tests AWM to ANSI/UL 758, the Standard for Safety for Appliance Wiring Manual. The types of tests performed are dependent on the construction and anticipated use of the product. The style pages for rating information, insulation type and thickness, and conductor material can
- Features: Other
-
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Regal Bronze Product Name: Five-Light Highlands Chandelier UPC: 785652302510 Category: Chandeliers Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL Safety
- Light Fixture Wattage: 40 watts
- Fixture Type: Chandeliers
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 14.75 Length 14.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Regal Bronze Product Name: Highlands Pendant UPC: 785652652516 Category: Pendant Lighting Glass: Dusted Ivory Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Dry
- Light Fixture Wattage: 150 watts
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 24.50 Length 24.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Regal Bronze Product Name: Five-light Highlands Chandelier UPC: 785652312519 Category: Pendant Lighting Glass: FawnFabric Connection: Center Lock-Up Safety Rating: UL/cUL
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Chandeliers
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 59.25 Length 59.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Regal Bronze Product Name: Single-Light Highlands Wall Torchiere UPC: 785652242519 Category: Wall - Bath Lighting Glass: Dusted Ivory Connection: Cap Nuts Safety Rating: UL/cUL
- Light Fixture Wattage: 150 watts
- Application: Residential
- Fixture Type: Sconce Fixtures
-
Supplier: Southwire Company, LLC
Description: UL MTW/AWM, CSA TEW/VW-1/AWM I A/B FT1 TYPE 500 FT 0.155 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 83, UL 758, UL 1063, UL 1426, UL, CSA (CANADA AND US), CSA C22.2, NFPA 70/79 APPROVAL 600 V (RMS), 1000 V (AWM 1032) VOLTAGE RATING 29
- Rated Voltage: 600 to 1,000 volts
- Nominal Outer Diameter: 0.155 inch
- North American (AWG): 12 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Suzhou Ele Mfg Co., Ltd.
Description: Referende standard:UL1581 UL758 CSA C22.2NO.210 | Rated voltage: 1571/1692:30V | Rated temperature: 1571:80℃、1692:80℃ 、90℃&105℃ | 1571:Tinned or bare,stranded,top coated,over coated copper wires or solid copper conductor copper wires 50AWG minimum | Insulation:1571:Color-coded PVC or
- North American (AWG): 50 AWG
- Rated Voltage: 0.03 kilovolts
- Operating Temperature: 80 to 105 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Southwire Company, LLC
Description: 500 FT 500 LENGTH IN FT 0.108 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 758, UL 1063, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 9 LB/1000 FT WEIGHT 18 TO 10 AWG CONDUCTOR SIZE 16 STRANDS STRANDING WITH COLOR CODE GREEN/YELLOW LENGTH IN FT - UOM FT
- North American (AWG): 18 to 10 AWG
- Number of Strands: 16
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Stranded
-
Supplier: TE Connectivity
Description: Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL
- Voltage Rating: 250 volts
- Number of Contacts: 16 #
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Teknor Apex Company
Description: "Sinvicomp" SIZ 4905 is a wire & cable polyvinylchloride compound available in pellet form. SIZ 4905 provides good performance for insulation of electrical wires. Material Status Commercial: Active Availability Asia Pacific Features High Stiffness Uses Insulation Wire Types
- Tensile Strength (Break): 2,610 psi
- Type: Extrusion Grade Resin, Thermoplastic
- Form / Shape: Pellets
- Chemical System: PolyVinyl Chloride (PVC)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1309099-SLCSE-250-3-01 Category: Cables, Wires - Management>Cable Supports and Fasteners Series: Richco Type: Clip, Wire Saddle Color: Natural Package: Bulk Material Flammability Rating: UL94 V-2 Standard Package: 1,000 Panel Thickness: 0.031" ~ 0.078" (0.79mm ~
-
Supplier: Lapp Tannehill
Description: Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL :
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.18 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 12 AWG
-
Supplier: Lapp Tannehill
Description: Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown JACKET MATERIAL : PVC INSULATION MATERIAL : PVC
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.18 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 12 AWG
-
Supplier: Lapp Tannehill
Description: Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Dark blue JACKET MATERIAL : PVC INSULATION MATERIAL :
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.11 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: Availability UL STYLE / STANDARD : UL 1063 UL 758 UL 10269 TYPE : H07V2-K SERIES : ÖLFLEX® Multi-Standard H07V2-K AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : PVC INSULATION MATERIAL : PVC
- Rated Voltage: 1,000 volts
- Nominal Outer Diameter: 0.16 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 14 AWG
-
Supplier: Thermal Wire and Cable LLC
Description: Thermal Wire and Cable's MGT can be used almost anywhere extreme heat resistance is required. MGT lead wires utilize a glass reinforced mica tape dielectric system built to UL/CSA specifications. The tape is augmented with an overall glass braid impregnated with a heat and
- North American (AWG): 14 AWG
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: 538 C
-
Supplier: Generation Brands
Description: STEEL (BODY), BAMBOO (SHADE) MATERIAL NATURAL BAMBOO (BODY), NATURAL BAMBOO (SHADE) FINISH 9 INCH 8-1/8 INCH 180 INCH WIRE LENGTH UL APPROVAL 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED G40 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE DENMARK BRAND LAMP VOLTAGE 120 V CANOPY DIAMETER 5
- Light Fixture Wattage: 100 watts
- Lamp Type: Incandescent
- Fixture Type: Pendants
-
Supplier: Juno Lighting Group
Description: DOUBLE WALL HOUSING, SLOPED CEILING RECESSED TYPE 7-5/8 INCH UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION PAR16/PAR30/PAR38 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED, SLOPED CEILING TYPE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION PRE WIRED WITH (5) 1/2 INCH, (1) 3/4 INCH
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Marine
- Features: Other
-
Supplier: Juno Lighting Group
Description: UNIVERSAL RECESSED HOUSING TYPE 7-5/8 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP/WET LOCATION APPLICATION MR16 12 V 50 W LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY/12 V SECONDARY 50 VA MAGNETIC
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Marine
- Features: Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: Bunsen burner (Bunsen burner)and the specific gas source(methaneor natural gas). The ignition of bedding under the hot combustion duration and the specimen is ignited to assess its combustion. Automatic combustion tester suits for wires, cables, rubber, plastic, sheathing and insulation layer
- Display & Special Features: Digital Readout
- Features: Other
-
Supplier: Win Source Electronics
Description: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 23 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold, GXT™ Contact
- Contacts Pitch: 2.54 mm
- Product Type: IC Headers
- Features: Other
- Mounting: Through-hole
-
Supplier: TE Connectivity
Description: Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 1.25 MM [.049 INCH ] Housing Material : PA 9T GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating
- Voltage Rating: 125 volts
- Current Rating: 0.8 amps
- Operating Temperature: -25 to 85 C
- Number of Contacts: 14
Wire to Wire Connectors
(133 Companies)
Hookup Wires
(317 Companies)
Electrical Power Wires
(645 Companies)
Litz Wire
(37 Companies)
Wire Terminals
(427 Companies)