-
Supplier: Avins USA, Inc.
Description: Tellurium Copper
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Standards / Specifications: CDA
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Accuris
Description: Bolt, Externally Relieved Body - Double Hexagon Extended Washer Head, DTD5066, .187-32 UNS-3A
-
-
Supplier: Accuris
Description: PROPELLANT, UNS-DIMETHYLHYDRAZIN E
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNi MIL-E-21562 Type MIL-RN67, MIL EN67 ASME SFA5.7, Class ERCuNi QQ-R-571C MIL-R-19631B Type MIL-RcuNi MIL-1-23413 (MIL-67) Description Washington Alloy 67 is a copper-nickel filler metal used for MIG, TIG
-
Supplier: JIT Packaging
Description: Upright--Natural Fiber
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.6 Class ERCuSn-C DC Reverse Polarity (Electrode+) All-Position Phosphor (Tin) Bronze Electrode for Copper, Steel, Cast Iron and Galvanized Iron Features Rainier 3A is specially formulated to be used in any position with a minimum of
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: (R) BRACKET, FLAT, CRES UNS S32100
-
Supplier: Accuris
Description: NUT, PLAIN, HEXAGON, UNS S66286
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765 /3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives “PBC”
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.27 Class RBCuAn-C AWS A5.8 Class RBCuZn-C ASME SFA5.27 Class RBCuZn-C ASME SFA5.8 Class RBCuAn-C QQ-R-571C, MIL-R-19631B Type RcuZn-C Description Washington Alloy Low Fuming Bronze is a general-purpose oxyacetylene brazing
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: JIT Packaging
Description: Upright--Natural Fiber
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: ASTM International
Description: Specification for Welded Copper Alloy UNS C21000 Water Tube
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range
- Package Type: SOT3, Other
- Polarity: N-Channel
- Transistor Type: MOSFET
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, SEALED, WITHOUT C
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- Alloy: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Thickness: 0.0320 to 4 inch
- Standards / Specifications: CDA, UNS
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- Alloy: Yes
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Thickness: 0.0320 to 0.3750 inch
- Standards / Specifications: CDA, UNS
-
Supplier: Honeywell Sensing & IoT
Description: types, available in a number of sensitivities to meet a variety of customers' application requirements. The digital version of 103SR Series Hall-effect position sensors delivers stable output over -40°C to 100°C [-40°F to 212°F] temperature range with 20 mA current sinking
- Operating Temperature: -40 to 212 F
- Technology: Hall Effect Position Sensor
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: DigiKey
Description: 30MM IPROX CLONE,DC,UNS 29MM SN,
- Operating Temperature: -40 to 158 F
- Switch Type: Normally Open
-
Supplier: Belmont Metals, Inc.
Description: Boron Copper Featuring 2% Boron Copper for use as a deoxidizer and degasifier for copper and nickel-base alloys in a variety of forms Boron Copper has gained recognition in recent years as one of the best deoxidizers and degasifiers for pure copper and copper and nickel-based alloys. It is
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Other
-
Supplier: Materion Corporation
Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and
- Applications: Electrical / HV Parts, Wear Parts / Tooling
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock, Strip
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- ID: 8.25 inch
- Metal / Alloy Types: Alloy Steel (UNS G)
- Overall Length: 8 inch
- Overall Width / OD: 10.5 inch
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Solid bars are stocked in 13" increments and 144" lengths, and are available in other lengths and non-standard sizes. Consider bars for use when you need special
- Applications: Bearings (BQ)
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Rod / Round Bar Stock
-
Supplier: DigiKey
Description: SINGLE PORT, 8P8C, VERTICAL, UNS
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: SINGLE PORT, 6P6C, VERTICAL, UNS
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45, Other
-
Supplier: Belmont Metals, Inc.
Description: Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon
- Applications: Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Non-ferrous, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- Alloy: Yes
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Overall Thickness: 0.3750 to 2.5 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Plate
-
Supplier: United Performance Metals
Description: Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-harden able alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to
- Alloy: Yes
- Features: Corrosion Resistant, Heat Resistant / Hot Work
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R), Cobalt / Cobalt Alloy, Titanium / Titanium Alloy
- Overall Thickness: 0.1770 to 0.2400 inch
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk solid composed of a large number
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Powder
Find Suppliers by Category Top
Featured Products Top
-
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200 (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
. 3.maximizes ?ow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides: 1 (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc.
More Information Top
-
Phosphorus Deoxidized Tellurium-Bearing Copper UNS C14500
Phosphorus Deoxidized Tellurium-Bearing Copper UNS C14500 .
-
Tellurium-Bearing Copper Rods UNS C14500 – Mechanical Properties
Tellurium-Bearing Copper Rods UNS C14500 – Mechanical Properties .
-
Tellurium-Bearing Copper Tubes UNS C14500 – Mechanical Properties
Tellurium-Bearing Copper Tubes UNS C14500 – Mechanical Properties .
-
Modern Antenna Handbook Complete Document
• UNS C14500 Tellurium Bearing Copper, UNS C14700 Sulfur Bearing Copper.
-
ZCU752
Specification Equivalents: UNS C14500 ASTM B301 .
-
Current Lead Design for the Accelerator Project for Upgrade of LHC
The 13 kA lead is made from 101.6 mm diameter tellurium copper, UNS C14500 , which provides the desired RRR value of ~20 [2].
Indicates content that may require registration and/or purchase.