-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNS NO. C26000 BRASS STRIP IN NARROW WIDTHS AND LIGHT GAGE FOR HEAT- EXCHANGER TUBING
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- UNS Number: 26,000 to 2,600
- AISI / AA / CDA Grade: 260
- Overall Thickness: 0.032 to 0.375 inch
- CDA Grade: 260
-
Supplier: Concast Metal Products Co.
Description: Our wrought products are cast and cold drawn - not extruded. Rods are brought to final dimensions by one or more cold drawing operations with suitable intermediate anneals when necessary. After the final draw, the rods are straightened mechanically and cut to the desired length.
- Overall Width / OD: 0.375 to 2.5 inch
- Tensile Strength (UTS, Break): 46,000 to 57,000 psi
- Yield Strength (YS): 20,000 to 35,000 psi
- Elongation: 15 to 28 %
-
-
Supplier: Accuris
Description: PROPELLANT, UNS-DIMETHYLHYDRAZINE
-
Supplier: Accuris
Description: PIN, EXPANSION - CRES, 416 OR 416SE, LONG, UNS S41600/UNS S41623
-
Supplier: Accuris
Description: PIN, EXPANSION - CRES, 416 OR 416SE, SHORT, UNS S41600/UNS S41623
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCuNi MIL-E-21562 Type MIL-RN67, MIL EN67 ASME SFA5.7, Class ERCuNi QQ-R-571C MIL-R-19631B Type MIL-RcuNi MIL-1-23413 (MIL-67) Description Washington Alloy 67 is a copper-nickel filler metal used for MIG, TIG, oxyacetylene and submerged arc welding of wrought or cast
-
Supplier: JIT Packaging
Description: Upright--Natural Fiber
-
Supplier: ASTM International
Description: 1.1 This specification covers the requirements for copper-cobalt-beryllium Alloy UNS C17500 , and copper-nickel-beryllium Alloy UNS C17510, rod and bar in straight lengths. 1.2 The intent is to provide a system of interchangeable alloys. 1.3 The values stated in inch-pound units are to
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: JIT Packaging
Description: Upright--Natural Fiber
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package:
- V(BR)DSS: 20 volts
- PD: 1,200 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: JIT Packaging
Description: Handle Mops
- Type / Shape: Mop
-
Supplier: ASTM International
Description: Specification for Welded Copper Alloy UNS C21000 Water Tube
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel-chromium-molybdenum-columbium (UNS N06625), nickel-chromium-molybdenum-silicon alloy (UNS N06219), and Nickel-Chromium-Molybdenum-Tungsten Alloy (UNS N06650)* in the form of hot-worked rod and bar and cold-worked rod in the conditions shown
-
Supplier: Newark, An Avnet Company
Description: CPL/SILICON BRZ 1/2IN ROD 1/2-13UNS
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for copper-beryllium alloy seamless tube in straight lengths. Copper-cobalt-beryllium alloy UNS No. C17500 and copper-nickel-beryllium alloy UNS No. C17510 will be the alloys furnished whenever this specification is specified. 1.2 The
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, AC-0077, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 50m (166,7ft), max.+250°C (482°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27UNS 2-pin (F) to 7/16-27UNS 2-pin (F), 5,0m(16.7ft), 500°C (932°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 3,0m(10ft), 500°C (932°F)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, single shielded hardline, 7/16-27 UNS 2-pin (F) to 7/16-27 UNS 2-pin (M), 13,5m (44.3ft), 500°C (932°F)
-
Supplier: Lingto Electronic Limited
Description: MQUICK MODULE, SEALED, WITHOUT C
-
Supplier: Murphy Industrial Products Inc.
Description: Alloy 302(UNS S30200), 316(UNS S32205), 2205(UNS S32205), Inconel® 625(UNS N08925), HASTELLOY® C-276(UNS N10276) XM-19 Nitronic 50®(UNS S20910) Alloyed Well Measuring Line
- Diameter: 0.066 to 0.128 inch
- Breaking Strength: 750 to 2,724 lbs
- Application: Commercial
- Material: Monel® / Nickel Alloy
-
Supplier: DigiKey
Description: TOGGLE BOOT, FULL, 15/32-32 UNS-
- Operating Temperature: -79.96 to 399.2 F
- Boot Style: Full Boot
- Switch Configuration: Toggle
-
Supplier: DigiKey
Description: 30MM IPROX CLONE,DC,UNS 29MM SN,
- Operating Temperature: -40 to 158 F
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Avins USA, Inc.
Description: Free machining copper with high electrical conductivity
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: DigiKey
Description: Olive Drab Connector Cable Clamp 1 3/4-18 UNS 32
- Features: Other
- Geometry: Straight
-
Supplier: Avins USA, Inc.
Description: High Leaded Brass
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: DigiKey
Description: SINGLE PORT, 6P6C, VERTICAL, UNS
- Features: Board Mount Connector, Other
- Category: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Description: UNS C26000 Flat, Shaped and Round Wire CARTRIDGE BRASS APPLICATIONS Coinage Medals Electrical switches and receptacles Radiator cores Fasteners and eyelets Fuse clips, Jewelry Architectural components Deep drawing applications DESCRIPTION 260 Brass has fair to excellent corrosion
- UNS Number: 26,000
- Tensile Strength (UTS, Break): 34,000 psi
- Yield Strength (YS): 10,000 psi
- Elongation: 45 %
Find Suppliers by Category Top
Featured Products Top
-
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. 3.maximizes ?ow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long cycle life. Seat *Fully contained PCTFE seat design provides: 1 (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging. 3.maximizes flow capacity. Diaphragm *Hastelloy C-22 or cobalt-based superalloys (UNS R30003) material for strength and corrosion resistance. *Optimal design for long (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc.
More Information Top
-
Cartridge Brass UNS C26000
Cartridge Brass UNS C26000 .
-
Experimental calibration of numerical model of thermoelastic actuator
The dilatation element was made (according to its producer) of brass UNS C26000 .
-
Proceedings of the 36th International MATADOR Conference
and experimental tests have been carried out on brass, in particular on UNS C26000 alloy.
-
Cartridge Brass Copper Flat Products UNS C26000 - Mechanical Properties
Cartridge Brass Copper Flat Products UNS C26000 - Mechanical Properties .
-
Cartridge Brass Copper Rod UNS C26000 - Mechanical Properties
Cartridge Brass Copper Rod UNS C26000 - Mechanical Properties .
-
Cartridge Brass Copper Wires UNS C26000 - Mechanical Properties
Cartridge Brass Copper Wires UNS C26000 - Mechanical Properties .
-
ZSSTR527
Cu.026 Cartridge brass ( UNS C26000 ) thin-wall tubes, von Mises true stress-strain curves Results of path-change experiments on 70-30 brass.
Indicates content that may require registration and/or purchase.