-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: (R) NUT-HEX, CHECK, UNS G87400
-
Supplier: Accuris
Description: NUT-HEX, CHECK, UNS G87400
-
Supplier: Accuris
Description: (R) NUT, SPANNER, AERONAUTICAL, UNS G41400
-
Supplier: Accuris
Description: PIN, STRAIGHT, HEADLESS, STEEL UNS G10950
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need.
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: 14 to 194 F
- Maximum AC Voltage: 230 volts
- Maximum Current: 0.7000 amps
-
Supplier: Edgen Murray
Description: For the exploration and production of oil and gas from offshore fields, materials must withstand high mechanical stress, pressures and extremes of temperature. Our product range of high grade plates, pipes and sections includes products that meet or exceed international specifications and encompass
- Ferrous / Iron Based: Carbon Steel (UNS G)
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Type: Gage Block / Master, Pin / Plug Gage
- Units: English
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Size / Diameter: 1.12 inch
- Thread Gage Type: Type: Thread Ring Gage
- Thread Plug / Ring Gage Features: Type: Go
- Units: English
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread plug gauge GO and NOGO. Right hand thread. Hardened removable ends. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Plug Size / Diameter: 1 inch
- Type: Go, No Go
- Units: English
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge NOGO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 0.2125 inch
- Type: No Go
- Units: English
-
Supplier: Composition Materials Co., Inc.
Description: Composition Materials diversified line of Fillers & Extenders
- Metal / Alloy Types: Carbon Steel (UNS G)
- Shape / Form: Powder
-
Supplier: ASTM International
Description: 1.1 This specification covers additive manufacturing of parts manufactured via laser beam powder bed fusion (PBF-LB) processing of Grade 4340 (UNS G43400) used in transportation applications, including automotive applications. Parts made using this processing method require heat
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and alloys
- Applications: Bearings (BQ)
- Metal / Alloy Types: Carbon Steel (UNS G), Alloy Steel (UNS G)
- Shape / Form: Profile / Structural Shape, Bar Stock
- Standards / Specifications: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Channels and brackets specifically designed as support systems for mechanical, electrical and plumbing installations. The parts can be attached to existing steelwork or concrete inserts, or directly to walls, ceilings & floors.,Channel sections, in galvanised steel or stainless steel, and in either
- Ferrous / Iron Based: Carbon Steel (UNS G)
- Overall Length: 78.74 inch
-
Supplier: McKey Perforating Company, Inc.
Description: Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can
- Metal / Alloy Types: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Shape / Form: Sheet
-
Supplier: Trinity Brand Industries
Description: < Steel - HI Carbon 1095 RC 48/52 25 ft Coils Decimal - 0.001 Thru 0.030 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance between
- Coil Stock: Yes
- Metal / Alloy Types: Carbon Steel (UNS G)
- Overall Thickness: 0.0240 inch
- Shape / Form: Other
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile iron Process: sand casting and finished machining Application: custom direct drive, torque and liner motors Surface treatment: no oil, no rust Produce challenge: The thickness is very thin, if do not have good fixture, part will be deformed easily. Aftet casting process, further
- Metal / Alloy Types: Carbon Steel (UNS G), Alloy Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
-
Supplier: RS Components, Ltd.
Description: Highly resistant to corrosion and chemical attack. Easily formed and soldered, with good electrical conductivity. Natural inter-metallic bonding. Electrolytic tinplate (0.2, 0.3, 0.4 mm thick), otherwise hot dipped. To BS 1449 Part 1 CR4, BS 1872, FE/Z/SN/GD, DIN 1623//1541, BS 2920. Tin plating
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- ID: 2 inch
- Metal / Alloy Types: Alloy Steel (UNS G)
- Overall Length: 47 inch
- Overall Width / OD: 5 inch
-
Supplier: Trinity Brand Industries
Description: Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Decimal - 0.0005 Thru 0.035 Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Carbon Steel (UNS G)
- Overall Thickness: 0.0080 inch
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product. We
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Carbon Steel (UNS G), Alloy Steel (UNS G)
- Overall Length: 106 to 306 inch
- Overall Thickness: 0.5000 to 3.15 inch
- Overall Width / OD: 0.5000 to 3.15 inch
-
Supplier: Tokusen Kogyo Co., Ltd.
Description: World smallest level fine wires: Min. F0.008 mm World strongest level Tensile strength: Max. 3,200 MPa · Available various plating/coating. · Available various stainless steels
- Applications: Other
- Metal / Alloy Types: Carbon Steel (UNS G), Stainless Steel (UNS S)
- Overall Width / OD: 3.15E-4 inch
- Shape / Form: Fabricated Parts / Shapes, Wire / Shaped Wire
-
Supplier: Belmont Metals, Inc.
Description: Bismuth Alloys Featuring 99.9% Bismuth and Low Melt Eutectic and Non-Eutectic Alloys offering custom compositions and forms Bismuth is a white, crystalline, brittle metal with a pinkish tinge. It s the most naturally diamagnetic element and has one of the lowest values of thermal conductivity among
- Metal / Alloy Types: White / Low Melting (UNS L), Bismuth / Bismuth Alloys
- Shape / Form: Powder
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C Good desirable / indispensible Good
- Metal / Alloy Types: Refractory / Reactive (UNS R)
- Overall Width / OD: 0.0394 to 0.3937 inch
- Shape / Form: Powder, Other
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys
- Applications: Bearings (BQ), Other
- Metal / Alloy Types: Non-ferrous, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Universal Wire Works Inc.
Description: Universal 4130 is a heat treatable low alloy steel for the welding of SAE 4100 series steels. Some of these steels, the higher carbon grades, will require a preheat of 300 to 350 degrees F. The lower carbon grades are easily welded without preheat unless the preheat is required to develop specific
- Applications: Other
- Metal / Alloy Types: Alloy Steel (UNS G)
- Shape / Form: Wire / Shaped Wire
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Metal / Alloy Types: Alloy Steel (UNS G), Stainless Steel (UNS S), Tool Steel (UNS T)
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.0156 to 2 inch
- Overall Width / OD: 0.1250 to 14 inch
-
Supplier: Hoover Steel, Inc.
Description: Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot
- Applications: Construction & Building / Architectural
- Metal / Alloy Types: Carbon Steel (UNS G)
- Overall Thickness: 0.5260 inch
- Shape / Form: Profile / Structural Shape, Channel
-
Supplier: Trinity Brand Industries
Description: B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and clearance
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Carbon Steel (UNS G)
- Overall Thickness: 0.0028 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Sheet Stock Size: 4 FT. x 10 FT.
- Applications: Construction & Building / Architectural
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Carbon Steel (UNS G)
- Finish: Galvanized
- Gauge Thickness: 24 Gauge
-
Supplier: Hoover Steel, Inc.
Description: Hot Rolled Plate Shearing and bending services available. All inquiries are welcome! Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6 FT. x 10 FT.
- Applications: Construction & Building / Architectural
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Carbon Steel (UNS G)
- Processing Features: Hot Rolled
Find Suppliers by Category Top
Featured Products Top
-
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
ZCS123
UNS G10260 (Carburizing and General-Purpose Steel) UNS G10260 is a low-to-medium-carbon steel used in the annealed,hot-worked, normalized, cold-worked or water-quenched-and-tempered conditionforavarietyofenginccringandconsrmctionapplications.
-
ZEPST020
UNS G10260 ; ASTM A29, A273, A510, A519, A545, A576; SAE J403,5412,5414 .
-
AISI 1026 Carbon Steel (UNS G10260)
AISI 1026 Carbon Steel ( UNS G10260 .
-
ZPHTP1996P418
United States Designation UNS G10250 G10260 G10290 Gl0300 G10350 Gl0370 G10380 Gl0390 Gl0430 G10440 Gl0450 Gl0460 G10490 Gl0500 Gl0530 Gl0550 Gl0600 Gl0700 G10780 Gl0800 Gl0840 Glll00 G11170 Glll80 G11390 Gll400 Gl1410 Gll440 G11460 Gl1510 G12110 G12120 G12130 G12144 G12150 Gl3300 Gl3350 Gl3400 …
-
ZASMHBA0002179
For example, UNS G40230 may have the same effect on tool life as UNS G10220 and G10260 , while the more highly alloyed G86200 has a greater effect on tool wear (similar to the effect of G I0400 on tool wear).
-
ZCMED1997P048
Table 7.3 (continued) UNS No. G10230 Gl0250 G10260 Gl0290 010300 Gl0350 010370 010380 Gl0390 Gl0400 Gl0420 GI0430 Gl0440 G10450 010460 Gl0490 Gl0500 Gl0530 GI0550 010590 010600 010640 010650 010690 010700 Gl0740 010750 Gl0780 .
-
ASTM DS67C - Handbook of Comparative World Steel Standards
Chapter 5 5.1 Carbon Steel Tubes for General and Structural Applications 5.1A Mechanical Properties of Carbon Steel Tubes for General and Structural Applications (Continued) UNS Steel No. No. K02005 --G10250 -- G10260 --G10200 --G10200 --G10250 --G10300 ----1.0580 Section Thickness/Diameter Yield …
Indicates content that may require registration and/or purchase.