-
Supplier: Accuris
Description: NUT, SELF-LOCKING, CASTELLATED, PREVAILING TORQUE, UNS G41300 OR UNS G43400, UNJ 16 PITCH THREAD FORM
-
Supplier: Accuris
Description: (R) NUT, SELF-LOCKING, CASTELLATED, PREVAILING TORQUE, UNS G41300 OR UNS G43400, UNJ 16 PITCH THREAD FORM
-
Supplier: Accuris
Description: BRACKET, FLAT, STEEL UNS G41300, CADMIUM PLATED
-
-
Standards and Technical Documents - PIN, STRAIGHT, HEADLESS, OVERSIZE, STEEL, UNS G10950 -- AS91641BSupplier: Accuris
Description: PIN, STRAIGHT, HEADLESS, OVERSIZE, STEEL, UNS G10950
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need. The brass stem
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58 psi
- Material Temperature Range: 14 to 194 F
- Maximum Current: 0.7 amps
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 2 inch
- Size / Diameter: 2 inch
- Measurement Scale / Units: English
- Features: Go, Thread Ring Gage
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 1 inch
- Measurement Scale / Units: English
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 3 inch
- Measurement Scale / Units: English
- Gage / Instrument Type: Gage Block / Master
-
Supplier: Wiseman Threading Tools Ltd.
Description: Thread ring gauge GO. Right hand thread. Hardened. Marked with pitch diameter. For full details see Technical information. Image is representative.
- Ring Size / Diameter: 1.625 inch
- Size / Diameter: 1.625 inch
- Measurement Scale / Units: English
- Features: Go, Thread Ring Gage
-
Supplier: ASTM International
Description: 1.1 This specification covers additive manufacturing of parts manufactured via laser beam powder bed fusion (PBF-LB) processing of Grade 4340 (UNS G43400) used in transportation applications, including automotive applications. Parts made using this processing method require heat treatment to
-
Supplier: ASTM International
Description: 1.1 This specification covers two iron-cobalt alloy types currently manufactured and supplied commercially for use in magnetic cores requiring high permeability at and above 15 kG (1.5 T) under d-c and certain a-c conditions. The specific alloy types covered are: Alloy Type Nominal Composition 1 49
-
Supplier: RS Components, Ltd.
Description: Galvanised steel plain channel,21x41mm
- Overall Length: 78.7402 inch
- Type: Carbon Steel (UNS G)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Hafnium Purity 99.95% Form Granulate Dimensions 1 - 10 mm Quantity 500 g Melting Good Directly from Cu crucible Possible Reactive gas pressure Good 200 - 300 °C Good desirable / indispensible Good
- Overall Width / OD: 0.0393701 to 0.393701 inch
- Features: Hafnium, Non-ferrous - Any Type, Other
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Chromium Purity 99.95% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 7.2 Melting point in °C 1907 10⁻² mbar in °C 1330 10⁻¹ mbar in °C 1470 Boiling point in °C 2672 Sublimation Good Directly from Cu crucible Possible W Good Low residual
- Overall Width / OD: 0.02755907 to 0.13779535 inch
- Features: Chromium, Non-ferrous - Any Type, Other
- Shape / Form: Powder
- Type: Refractory / Reactive (UNS R)
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high thermal
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Ingot
- Features: Non-ferrous, Other
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B581, ASTM B582 HASTELLOY® G30 DESCRIPTION With higher chromium, added cobalt and tungsten alloy G30 is an improved version of nickel-chromium-iron-molybdenum-copper alloy G-3. G-30 shows superior corrosion resistance over most
- UNS Number: 6,030
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Nickel Purity 99.95% Form Wire Dimensions Ø 1 mm Quantity 500 g HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu crucible
- Overall Width / OD: 0.0393701 inch
- Overall Length: 0.0393701 inch
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type, Other
-
Supplier: McKey Perforating Company, Inc.
Description: Perforated Metal is among the most versatile products available today. People use perforated metal in many different areas, including industrial, commercial and architectural uses. It can be produced in a wide range of gauges and provide screening and filtering in a variety of applications. It can
- Features: Carbon Steel (UNS G), Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Shape / Form: Sheet
-
Supplier: Dura-Bar
Description: Similar to ASTM A48 class 40, contains type A graphite
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Hex Bar Stock, Hollow Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Squares / Square Bar
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring.
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling,
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Gold Purity 99.99% Form Wire Dimensions Ø 1 mm Quantity 100 g Theoretical density at 20°C in g/cm³ 18.9 Melting point in °C 1064 10⁻² mbar in °C 1400 10⁻¹ mbar in °C 1570 Boiling point in °C 2856 Melting Good Directly from Cu crucible Good W Possible Mo Possible Ta Good C Good W
- Overall Width / OD: 0.0393701 inch
- Overall Length: 0.0393701 inch
- Features: Gold / Gold Alloy, Non-ferrous - Any Type, Other
- Type: Noble / Precious Metal (UNS P)
-
Supplier: ASTM International
Description: Specification CA110 conforms to the requirements for Copper UNS No. C11000; SAE Specifications CA113, CA114, and CA116 conform to the requirements for Copper UNS Nos. C11300, C11400, and C11600; SAE Specification CA120 conforms to Copper UNS No. C12000 and SAE Specification
-
Supplier: Indium Corporation
Description: We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Shipped quantities will be adjusted to best fit the
- Overall Width / OD: 1.25 inch
- Overall Thickness: 0.5 inch
- Overall Length: 5.25 inch
- Shape / Form: Bar Stock, Semi-finished Shape / Mill Stock
-
Supplier: ASTM International
Description: shall be such that the finished material conforms to the specified temper properties. The material shall conform to the requirements for the copper UNS no. as specified. The material shall be furnished in either the O60 (soft anneal) or H80 (hard drawn) temper. The material shall conform to
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product.
- Overall Width / OD: 0.5 to 3.15 inch
- Overall Length: 105.9996 to 306 inch
- Overall Thickness: 0.5 to 3.15 inch
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product.
- Overall Width / OD: 0.1 to 3 inch
- Overall Length: 288 inch
- Overall Thickness: 0.1 to 3 inch
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
-
Supplier: Universal Wire Works Inc.
Description: Universal 4130 is a heat treatable low alloy steel for the welding of SAE 4100 series steels. Some of these steels, the higher carbon grades, will require a preheat of 300 to 350 degrees F. The lower carbon grades are easily welded without preheat unless the preheat is required to develop specific
- AISI Grade: 4,130
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Tokusen Kogyo Co., Ltd.
Description: World smallest level fine wires: Min. Φ0.008 mm World strongest level Tensile strength: Max. 3,200 MPa ・ Available various plating/coating. ・ Available various stainless steels
- Overall Width / OD: 0.0003149608 inch
- Tensile Strength (UTS, Break): 329,958.809537623 to 464,117.88594303 psi
- Gauge Thickness: 0.001 Gauge
- Features: Carbon Steel (UNS G), Ferrous / Iron Based - Any Type, Magnesium / Magnesium Alloy (UNS M), Nickel / Nickel Alloy (UNS N), Non-ferrous - Any Type, Other, Stainless Steel (UNS S), Titanium / Titanium Alloy
-
Supplier: Trinity Brand Industries
Description: B>Steel - HI Carbon 1095 RC 48/52 1/2" X 12" Strips Metric - 0.04 mm Thru 1.0 mm Feeler gage 12" strips and Thickness gage 25 ft coils are used in a variety of industries including aerospace, automotive and electronics as a close tolerance shim or to more accurately measure the spacing and
- Overall Thickness: 0.0393701 inch
- Features: Carbon Steel (UNS G), Ferrous / Iron Based - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Strip
Find Suppliers by Category Top
Featured Products Top
-
BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1½”. (read more)
Browse Bolts Datasheets for BUMAX® -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
including API, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. The External Supermicrometer®Model PC measures: Your Precision Parts Pin & Plug Gages (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
(Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron). Pratt & Whitney’s Gage (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
, NPT, NPTF, Dryseal, BSPP, BSPT, UN (Unified), M Profile (Metric), ACME, Buttress, UTS, UNC, UNF, UNEF, UNS, BSW (Whitworth), BA, BSC, BSF, BSP, to name a few. Other additions include a high resolution rotary encoder capable of measurements to 1 millionth of an inch (0.025 micron (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
ZASMHBA0003763
The microstructure of an as-rolled bloom of UNS G10400 steel is shown in Fig. 1.
-
ASTM DS67C - Handbook of Comparative World Steel Standards
For example, the UNS prefix letter for carbon and alloy steels is "G," and the first four digits are the SAE designation, for example, SAE 1040 is UNS G10400 .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
Table 3 Properties of Sample Candidate Materials Material AISI 1020 (UNS G10200) AISI 1040 ( UNS G10400 ) ASTM A242 type1 (UNS K11510) AISI 4130 (UNS G41300) AISI 316 (UNS S31600) AISI 416 heat treated (UNS S41600) AISI 431 heat treated (UNS S43100) AA …
-
Handbook of Materials Selection Complete Document
AISI 1020 (UNS G10200) AISI 1040 ( UNS G10400 ) ASTM A242 type 1 (UNS K11510) AISI 4130 (UNS G41300) AISI 316 (UNS S31600) AISI 416 heat treated (UNS S41600) AISI 431 heat treated (UNS S43100) AA 6061 T6 (UNS A96061) AA 2024 T6 …
-
Chapter 52-Cobalt-Base Alloys
With regard to the effects of dilution upon the wear prop- erties of cobalt-base alloy weld overlays, tests have been performed on all-weld-metal samples made from admix- tures of UNS R31233 and UNS G10400 (carbon steel) and of UNS …
Indicates content that may require registration and/or purchase.