-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.15 EST, AC-DC+ Sizes and Packaging 10 lb. tubes /60 lb. master carton Description Washington Alloy EST is a non-nickel, non-machinable cast iron electrode. It is the most economical way to go for repairing various kinds of cast iron products – providing that machinability of
-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA5.6 Class EcuNi MIL-E-22200/4 Type MIL-CuNi (70/30) UNS #W60715 Welding Positions Flat, horizontal, vertical, overhead. Description Washington Alloy 187 is a 70% copper – 30% nickel flux-coated electrode
-
Supplier: Washington Alloy Co.
Description: , oxyacetylene and submerged arc welding of wrought or cast 70/30, 80/20 and 90/10 copper-nickel to themselves or to each other. Excellent for joining copper-nickel alloys to nickel-copper Alloy 400, R-405, K-500 or high nickel alloy 200. Note: Washington Alloy 67 can be used for overlaying
-
-
Supplier: Accuris
Description: Steel, Forgings, Carbon and Low Alloy (UNS K13502, K12766 and K42365)
-
Supplier: Accuris
Description: SCREW, MACHINE - HEXAGON HEAD, SLOTTED, FULL SHANK, ALLOY STEEL, UNS K14675, 135 KSI MIN, .1900-32 UNS-3A
-
Supplier: Accuris
Description: SCREW, MACHINE - HEXAGON HEAD, SLOTTED, FULL SHANK, ALLOY STEEL, UNS K14675, 135 KSI MIN, .2500-28 UNS-3A
-
Supplier: Accuris
Description: (R) Steel, Welding Wire 0.06 Carbon, Maximum (UNS K00606)
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/4 NPT-VA52 Level Switches are ideal for general level measurement in tanks or containers, and have a 2-1/16" diameter stainless steel float with 100 VA reed
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: -40 to 302 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 3 amps
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 (49 % Co, 49 % Fe, 2 % V) and UNS K92650 (27 % Co, balance Fe), for use in magnetic components. The specification covers alloy supplied in form of forging billets, hot-rolled bar, hot
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 (49 % Co, 49% Fe, 2%V) and UNS K92650 (27 % Co, balance Fe), for use in magnetic components. The specification covers alloy supplied in form of forging billets, hot-rolled bar, hot rolled
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 and UNS K92650, for use in magnetic components requiring high permeability or high magnetic saturation. It covers material supplied in form of forging billets, hot-rolled products
-
Supplier: Riedon, Inc.
Description: Resistances from 0.5Ohm to 150kOhms Power Rating to 10Watt Resistance Tolerances to ±0.01% TCR to ±3ppm/K Load Stability to 0.01% TO-220 Housing Convenient SMD D2Pak Available
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 155 C
- Power Rating: 1.5 to 10 watts
- Resistance Range: 0.5000 to 150 ohms
-
Supplier: Riedon, Inc.
Description: Resistances from 0.2Ohm to 80Ohms Power Rating to 15Watt Resistance Tolerances to ±0.01% TCR to ±1ppm/K Load Stability to 0.01%
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -55 to 155 C
- Power Rating: 1.5 to 15 watts
- Resistance Range: 0.2000 to 80 ohms
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- ID: 11 inch
- Metal / Alloy Types: Alloy Steel (UNS G)
- Overall Length: 52.25 inch
- Overall Width / OD: 15.12 inch
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed
- Alloy: Yes
- Applications: Other
- Metal / Alloy Types: Noble / Precious Metal (UNS P), Gold / Gold Alloy
- Shape / Form: Ingot
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N)
- Shape / Form: Powder
-
Description: Strip, Coil, Foil, Wire, QQN286 APPLICATIONS Pump components, doctor blades and scrapers, oil well drill collars and cable wrap, marine instruments, electronic components, springs, valve tray, and submarine parts DESCRIPTION Monel® K500 (Alloy K500) is a
- Alloy: Yes
- Applications: Biocompatible / Biomaterial, Electronics / RF-Microwave, Marine, Oil and Gas, Wear Parts / Tooling, Other
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Work (Die / Mold)
-
Supplier: High Performance Alloys, Inc.
Description: MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL
- Alloy: Yes
- Applications: Aerospace / Aircraft (AQ), Abrasive / Erosive Wear Protection, Marine, Oil and Gas, Pressure Vessel (PVQ), Wear Parts / Tooling
- Features: Corrosion Resistant
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N), Other / Miscellaneous Nonferrous (UNS M)
-
Supplier: Arnold Magnetic Technologies
Description: laminations of Arnon produces a more efficient unit and frees up design constraints by allowing for fully enclosing the motor without external cooling, for example. Arnon laminations have proven to be the industry leader at switching frequencies above 1K Hz. Arnon has the ability to lower
- Applications: Aerospace / Aircraft (AQ), Biocompatible / Biomaterial, Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Thickness: 0.0040 to 0.0070 inch
- Overall Width / OD: 0.2000 to 17 inch
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Applications: Other
- Coil Stock: Yes
- Elongation: 30 %
- Features: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Alloy: Yes
- Applications: Other
- Elongation: 30 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Alloy: Yes
- Applications: Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Thickness: 0.0020 to 0.0200 inch
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Alloy: Yes
- Applications: Other
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Overall Thickness: 0.1250 to 3.62 inch
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- Applications / Industry: Corrosion Control
- Features: MIL-SPEC Certified
- Form / Shape: Rod Stock
- Materials: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Offering extremely high initial permeability, HyMu 80®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices.
- Alloy: Yes
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Nonferrous Metals: Non-ferrous - Any Type, Nickel / Nickel Alloy (UNS N), Refractory / Reactive (UNS R)
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Nickel-iron alloys with higher iron content provide not only magnetic shielding properties but also excellent glass-to-metal sealing capabilities. LE alloy 49 is used for applications such as solenoid components, glass-to-metal hermetic seals, transformers and power transducers.
- Applications: Electrical / HV Parts, Electronics / RF-Microwave
- Metal / Alloy Types: Other / Miscellaneous Ferrous Alloy (UNS K)
- Overall Length: 75 to 144 inch
- Overall Thickness: 1.00E-3 to 2 inch
-
Supplier: Dura-Bar
Description: Non-stock intended for elevated temperatures/ thermal cycling
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
- Metal Matrix Composite: Yes
- Overall Length: 54 to 144 inch
- Overall Width / OD: 1.25 to 20 inch
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM F31 ALLOY 42-6 DESCRIPTION Alloy 42-6 was developed to match the thermal expansion characteristics of 0120 glass. An additional advantage of this alloy for glass-to-metals seals is the tight dark green oxide coating formed by wet
- Applications: Electronics / RF-Microwave, Other
- Coil Stock: Yes
- Controlled / Low Expansion Alloy: Yes
- Elongation: 30 %
-
Description: Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Electrical resistors DESCRIPTION Alloy 46 is a nickel-iron controlled expansion alloy containing 46: nickel. It has a fairly constant coefficient of thermal expansion from room temperature up to 932 °F (500 °C).
- Alloy: Yes
- Applications: Electronics / RF-Microwave, Other
- Elongation: 30 %
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Specialty / Other Ferrous (UNS K)
-
Supplier: Umicore Metal Deposition Solutions
Description: base melt (premelt) Good Low residual pressure Good at 550 nm: n 0.76-0.95 at 550 nm: k 5.50-6.99 at 10 µm: n 25.3 at 10 µm: k 89.8
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A)
- Overall Length: 0.7874 inch
- Overall Width / OD: 2.24 inch
- Shape / Form: Other
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy K-500 (UNS N05500) Ni 65.5 Cu 29.5 Al 2.7, Ti 0.6 Age-hardenable version of MONEL alloy 400 for increased strength and hardness. Good strength and ductility from -423 to 1200°F. Pump shafts, doctor blades and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Closed Feedwater Heaters for Power Generation: A Working Guide > Examining and Testing Feedwater Heaters
Grade T-11 UNS K11597 .
-
Closed Feedwater Heaters for Power Generation: A Working Guide > Tubing
SA-213 T11, UNS K11597 .
-
ZFACH626
Keywords: Inclusions; Pressure vessels; Trialefin; Tube components Material: ASTM A213 grade T11 (Chromium-molybdenum alloy steel), UNS K11597 Failure type: Stress-corrosion cracking .
-
ZASMHBA0004156
For example, ASME SA213-T2 (0.5Cr-0.5Mo, UNS K11547), SA213-T11 (1Cr-1Mo, UNS K11597 ), and SA213-T22 (2.25Cr-1Mo, UNS K21590) are alloy steels widely used in boilers based on their exceptional high-temperature strength and resistance to …
-
ASTM DS67C - Handbook of Comparative World Steel Standards
UNS Number Index UNS Number K11597 K11630 K11646 K11757 K11789 K11820 K11856 K11947 K12000 K12001 K12020 K12021 K12022 K12023 K12037 K12039 K12042 K12043 K12045 K12054 K12122 K12143 K12202 K12320 K12437 K12447 K12520 K12521 K12539 K12554 K12765 K12766 K12822 K13502 K19667 K20747 K21001 …
Indicates content that may require registration and/or purchase.