-
Supplier: Washington Alloy Co.
Description: Specifications AWS/SFA 5.15 EST, AC-DC+ Sizes and Packaging 10 lb. tubes /60 lb. master carton Description Washington Alloy EST is a non-nickel, non-machinable cast iron electrode. It is the most economical way to go for repairing various kinds of cast iron products – providing that machinability
-
Supplier: Accuris
Description: SCREW, MACHINE - HEXAGON HEAD, SLOTTED, FULL SHANK, ALLOY STEEL, UNS K14675, 135 KSI MIN, .1900-32 UNS-3A
-
Supplier: Accuris
Description: SCREW, MACHINE - HEXAGON HEAD, SLOTTED, FULL SHANK, ALLOY STEEL, UNS K14675, 135 KSI MIN, .2500-28 UNS-3A
-
-
Supplier: Accuris
Description: (R) SCREW, MACHINE - HEXAGON HEAD, SLOTTED, FULL SHANK, ALLOY STEEL, UNS K14675, 135 KSI MIN, .1900-32 UNS-3A
-
Supplier: Accuris
Description: Steel, Forgings, Carbon and Low Alloy (UNS K13502, K12766 and K42365)
-
Supplier: Newark, An Avnet Company
Description: 12mm iProx Clone, AC, UNS 10mm Sn, NO Micro
-
Supplier: Newark, An Avnet Company
Description: 18mm iProx Clone, AC, UNS 18mm Sn, NO Micro
-
Supplier: Newark, An Avnet Company
Description: 30mm iProx Clone, DC, UNS 29mm Sn, NC Micro
-
Supplier: Newark, An Avnet Company
Description: 12mm iProx Clone, DC, UNS 10mm Sn, NO Micro
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/4 NPT-VA52 Level Switches are ideal for general level measurement in tanks or containers, and have a 2-1/16" diameter stainless steel float with 100 VA reed
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 302 F
- Maximum Current: 3 amps
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Riedon, Inc.
Description: Resistances from 0.5Ohm to 150kOhms Power Rating to 10Watt Resistance Tolerances to ±0.01% TCR to ±3ppm/K Load Stability to 0.01% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.5 to 150 ohms
- Tolerance: 0.01 to 1 +/- %
- Temperature Coefficient (TCR): 3 to 5 ±ppm/°C
- Power Rating: 1.5 to 10 watts
-
Supplier: ASTM International
Description: This specification covers wrought iron-cobalt high magnetic saturation alloys, UNS R30005 and UNS K92650, for use in magnetic components requiring high permeability or high magnetic saturation. It covers material supplied in form of forging billets, hot-rolled products cold-finished
-
Supplier: ASTM International
Description: This specification covers commonly used wrought nickel-iron soft magnetic alloys produced or supplied expressly for use in magnetic cores and other parts requiring high magnetic permeability, high electrical resistivity, low coercive field strength, and low core loss. This specification does not
-
Supplier: High Performance Alloys, Inc.
Description: MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the
- Tensile Strength (UTS, Break): 90,000 to 105,000 psi
- Yield Strength (YS): 40,000 to 65,000 psi
- Elongation: 25 to 45 %
- Applications: Abrasive / Erosive Wear Protection, Aerospace / Aircraft (AQ), Marine, Oil and Gas, Pressure Vessel (PVQ), Wear Parts / Tooling
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Type: Alloy, Noble / Precious Metal (UNS P)
- Features: Gold / Gold Alloy, Metal / Metal Alloys, All Types, Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Gesswein Co., Inc.
Description: Add 24K gold to our high-purity alloys to create the karat and color that you desire (18K = 75% fine gold, 25% alloy; 14K = 58.33% fine gold, 41.67% alloy; 10K = 41.67% fine gold, 58.33% alloy). Can also be used to lower karat. Sold in shot form and packaged in preweighed bags.
- Type: Alloy, Noble / Precious Metal (UNS P)
- Features: Gold / Gold Alloy, Metal / Metal Alloys, All Types, Non-ferrous, Other
- Shape / Form: Ingot
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- Overall Width / OD: 16.87 inch
- Overall Length: 22 inch
- ID: 12.12 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: Radwell International
Description: UNS-MS1/4NPT-K3-BN30/3, LEVEL SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Description: Strip, Coil, Foil, Wire, QQN286 APPLICATIONS Pump components, doctor blades and scrapers, oil well drill collars and cable wrap, marine instruments, electronic components, springs, valve tray, and submarine parts DESCRIPTION Monel® K500 (Alloy K500) is a Nickel Copper alloy which combines the
- UNS Number: 5,500
- Tensile Strength (UTS, Break): 90,000 to 170,000 psi
- Yield Strength (YS): 40,000 to 140,000 psi
- Elongation: 5 to 30 %
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Matexcel
Description: Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for aircraft and power-generation turbines, rocket engines, and other
- Applications: Aerospace / Aircraft (AQ), Chemical / Materials Processing, Nuclear
- Type: Nickel / Nickel Alloy (UNS N)
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- OD / Width: 1.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- OD / Width: 2.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Leading Edge Metals & Alloys, Inc.
Description: Used in conjunction with Chromel® in type K thermocouples, Alumel®1 is made of nickel, manganese, aluminum and silicon.
- Overall Width / OD: 12 to 24 inch
- Overall Thickness: 0.001 to 2 inch
- Overall Length: 75 to 144 inch
- Type: Alloy, Aluminum / Aluminum Alloy (UNS A), Nickel / Nickel Alloy (UNS N), Specialty / Other (UNS M)
-
Supplier: RS Components, Ltd.
Description: RS PRO 902/6005384K Metal Bar
- Overall Width / OD: 1.181103 inch
- Overall Length: 39.3701 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Bar Stock
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy, consisting of 49% Nickel, balance Iron used where high initial permeability, maximum permeability, and low core loss is needed.
- Overall Thickness: 0.002 to 0.02 inch
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Overall Width / OD: 24 to 30 inch
- Overall Length: 72 to 120 inch
- Overall Thickness: 0.01 to 120 inch
- Tensile Strength (UTS, Break): 75,000 psi
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy K-500 (UNS N05500) Ni 65.5 Cu 29.5 Al 2.7, Ti 0.6 Age-hardenable version of MONEL alloy 400 for increased strength and hardness. Good strength and ductility from -423 to 1200°F. Pump shafts, doctor blades and (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Ferrous metals
Experiments have been performed where 1018 (UNS G10180), A710( UNS K20747 ), A 537 (UNS K02400), and HY8O (UNS K31820) steel specimens, of surface finish corresponding to no. 120, 320, 600, and 1500 polishing, were polarized potentiostatically in seawater at -900 mV (SCE).
-
Corrosion and materials testing
Calcareousdepositsthat formed in naturalseawater upon ASTM A710 ( UNS K20747 ) steel polarized either potentiostatically. galvanostati- caily. or by a mixed-modetechnique (initiallygalvanostatic followedby potentiosta- tic) have been studied.
-
Substrate, Surface Finish, and Flow Rate Influences on Calcareous Deposit Structure
ABSTRACT Experiments have been performed where 1018 (UNS G10180), A710( UNS K20747 ), A537 (UNS K02400), and HY80 (UNS K31820) steel specimens, of surface finish corresponding to no. 120, 320, 600, and 1500 polishing, were polarized potentiostatically in seawater at ?900 mV (SCE).
-
ZSA446
Specification Equivalents: UNS K20747 MIL-S-24645 (SH) for approved usesin critical structural applications requiring higher strength and impact properties.
-
ZEPST506
UNS K20747 ; ASTM A710 CA!
-
ASTM DS67C - Handbook of Comparative World Steel Standards
Chapter 3 3.2 Alloy Steels for Structural Steel Plates 3.2.2B Chemical Composition of Alloy Steels for Structural Steel Plates (Continued) UNS Steel No. No. K20747 ----------K12043 --K20747 ------------------Section Thickness mm in. --------------t ≤ 100 --t ≤ 20 ------------t≤4 --t …
-
ASTM DS70 - Handbook of Steel Data: American and European
UNS Number Index UNS Number Page Number UNSNumber Page Number … K12700 K12765 K12766 K12821 K12822 K13047 K13050 K13502 K13547 K13548 K14048 K14247 K14507 K14508 K14542 K14557 K20747 .
Indicates content that may require registration and/or purchase.