-
Supplier: Accuris
Description: Tin - Lead Alloy Eutectic Solder 63Sn - 37Pb (UNS L13630)
-
Supplier: Accuris
Description: Bearings, Babbitt 91Sn - 4.5Sb - 4.5Cu (UNS L13910)
-
Supplier: Inorganic Ventures
Description: 2.5L size, These products are applicable to the determination of aluminosilicates containing various elements
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
-
Supplier: Inorganic Ventures
Description: 2.5L size, These products are applicable to the determination of aluminosilicates containing various elements
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Inorganic Ventures
Description: 2.5L size, These products are applicable to the determination of aluminosilicates containing various elements
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Inorganic Ventures
Description: 2.5L size, These products are applicable to the determination of aluminosilicates containing various elements
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: Accuris
Description: Steel, Forgings, Carbon and Low Alloy (UNS K13502, K12766 and K42365)
-
Supplier: Accuris
Description: Nickel Alloy, Corrosion and Heat Resistant, Wire 74Ni - 15.5Cr - 8.0Fe Annealed (UNS N06600)
-
Supplier: ASTM International
Description: This specification deals with eight typical white metal bearing alloys, in bar or ingot form, known commercially as "Babbitt metal." Covered in this specification are tin-based alloys, namely, UNS-L13910 (alloy no. 1), UNS-L13890 (alloy no. 2), UNS-L13840 (alloy no. 3), and
-
Supplier: ASTM International
Description: This specification deals with eight typical white metal bearing alloys, in bar or ingot form, known commercially as "Babbitt metal." Covered in this specification are tin-based alloys, namely, UNS-L13910 (alloy no. 1), UNS-L13890 (alloy no. 2), UNS-L13840 (alloy no. 3), and
-
Supplier: DigiKey
Description: DRO TUNING ROTOR; 0.190-64 UNS-2
-
Description: Strip, Coil, Foil, Wire, ASTM A167, ASTM A240 APPLICATIONS Chemical Processing, Food Processing, Oil Refineries, Paper Mills, Gas Scrubbers, Photographic Handling, and Marine Parts DESCRIPTIONS Type 317L (UNS 31703) is a low carbon austenitic chromium-nickel stainless steel that can be used
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 35 %
- UNS Number: 31,703
-
Supplier: Acme Chip Technology Co., Limited
Description: TUNING ROTOR; 0.094-80 UNS-2A; B
-
Supplier: Universal Wire Works Inc.
Description: Universal 308L is the low carbon version of 308 and is designed for welding 304L stainless steel. The weld deposit contains a maximum of 0.04 carbon which minimizes the formation of chromium carbides, thereby protecting the corrosion resistant qualities of the base metal and weld. This electrode
- Tensile Strength (UTS, Break): 86,000 psi
- Elongation: 48 %
- Type: Alloy, Stainless Steel (UNS S)
- Features: Austenitic, Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Supplier: SAE International
Description: Alloy: L-605 UNS Number: R30605
-
Supplier: Roda Specialty Steel
Description: Grade: 316/L Cold Drawn Annealed
- Overall Width / OD: 0.125 inch
- AISI Grade: 316
- Features: Austenitic, Ferrous / Iron Based - Any Type
- Processing, Temper & Finish: Cold Finished / Rolled / Drawn, Wrought
-
Supplier: Roda Specialty Steel
Description: Grade: 316/L HRAP
- Overall Width / OD: 0.375 to 2.5 inch
- AISI Grade: 316
- Features: Austenitic, Ferrous / Iron Based - Any Type
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
-
Supplier: United Performance Metals
Description: Alloy L605 has good formability, high strength to 1500°F (816°C), and good oxidation resistance to 2000°F (1093°C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in combustor liners
- Overall Width / OD: 0.25 to 36 inch
- Overall Thickness: 0.022 to 0.066 inch
- Overall Length: 96 to 120 inch
- Specifications: AMS, UNS
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Designed to be used primarily with basic fluxes Versatile electrode designed to weld several types of austenitic steels Balanced chromium and nickel levels provide enough ferrite in the weld metal for high resistance to hot cracking Typical Applications ASTM A743, A744 Types CF-8 and
- Diameter / Thickness: 0.078125 to 0.15625 inch
- Tensile Strength (UTS): 81,945.8142368163 psi
- Yield Strength: 55,113.9989557349 psi
- Elongation: 42 %
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- OD / Width: 2.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Belmont Metals, Inc.
Description: Anodes: Cathodic Featuring Mil Spec zinc anodes, MIL-A-18001 (Type ZHS, ZHB, ZSS, ZEP, and more) and ultra-pure anodes to ASTM B418 Type II. Belmont Metals has been a leading manufacturer of Zinc Cathodic Anodes. Cathodic Protection, also referred to as a sacrificial cathode, is a technique used to
- OD / Width: 2.25 inch
- Applications: Corrosion Control
- Features: MIL-SPEC Certified
- Shape / Form: Rod Stock
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent source for your
- Overall Width / OD: 11.5 inch
- Overall Length: 99.5 inch
- ID: 9.5 inch
- Features: Ferrous / Iron Based - Any Type
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Liquid Cold Plate Item No.: TY-L10 Material: TPM2/6061 Size: 280×101.6x10mm Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermal cooling system, thermal solutions
- Type: Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C)
- Features: Copper Alloy (Brass, Bronze), Fabricated (Casting / Forging), Non-ferrous - Any Type, Other, Specialty / Other Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: United Performance Metals
Description: 316/316L stainless steel has a high resistance to many chemical corrodents and marine atmospheres. 316/316L stainless steels are more resistant to general corrosion and pitting/crevices than conventional austenitic stainless steels. 316/316L stainless steels also offer higher creep,
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.01 to 0.13 inch
- Tensile Strength (UTS, Break): 70,000 to 75,000 psi
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Liquid Cold Plate Item No.: TY-L02 Material: C1220 Size: 6.35*T0.75*R10.0/R25.4 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design:
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Fabricated (Casting / Forging), Non-ferrous - Any Type, Other, Specialty / Other Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: High Performance Alloys, Inc.
Description: High Performance Alloys stocks and produces HAYNES 25 (L605) in this grade in the following forms: Bar, wire, fasteners and forgings. Nominal Chemistry The major alloying elements are as follows: Cobalt 50%, Chromium 20%, Tungsten 15% and Nickel 10%. Features Outstanding high temperature strength
- Tensile Strength (UTS, Break): 14,500 to 145,000 psi
- Yield Strength (YS): 9,000 to 68,700 psi
- Elongation: 45.7 to 113.7 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Belmont Metals, Inc.
Description: Jewelry Alloys Featuring Art Caster’s Brass, Beryllium Copper, Brittania, Electrolytic Copper, Everdur, Jeweler’s Manganese Bronze, Nickel-Silver, Pewters, Superdie Zinc Alloys, and White Bronze Brass, Bronze, and White Metal alloys have been used in the manufacture of Non Precious Metal fashion
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type, Other
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Custom Liquid Cold Plate Item No.: TY-L07 Material: C1220 Size: D9.53*T1.25*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure>3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design:
- Overall Width / OD: 0.375197053 inch
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Fabricated (Casting / Forging), Non-ferrous - Any Type, Other, Specialty / Other Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: Avins USA, Inc.
Description: Copper-zinc alloy with an á phase structure and with a reddish-golden colour. The alloy has excellent cold-working properties and is suitable for enamelling; it is generally not susceptible to dezincification and stress corrosion.
- Specifications: CDA
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
-
Supplier: Matexcel
Description: Application: The excellent mechanical and corrosion resistance properties and cost-effectiveness of stainless steel have led to a wide range of successful applications in surgical tools, metallic filters, pumps and structural automotive parts. Particle Size: 15-45μm; 15-53μm; 53-120μm; 53-150μm
- Applications: Automotive / Vehicular, Biocompatible / Biomaterial
- Features: Ferrous / Iron Based - Any Type
- Shape / Form: Powder
- Type: Stainless Steel (UNS S)
-
Supplier: Universal Wire Works Inc.
Description: Universal 90SB-3 and 90SB-3L are 2 1/4 chromium 1 molybdenum alloys for welding on steel of similar composition. These alloys are designed for joints in process piping steam piping systems, boilers or pressure vessels. The 90SB-3L is the same as the 90SB-3 with the exception of the carbon content
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 78,000 psi
- Elongation: 17 %
- Type: Alloy, Alloy Steel (UNS G)
-
Supplier: SAE International
Description: This specification covers wire, strip, bars, pigs, or as ordered. Alloy: 1.5 Sn Solder UNS Number: L50131
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LEVEL SWITCH, UNS1000-MS, 0.2 / 0.7 AMP, 42 / 240 V, SUGGESTED REPLACEMENT UNS1000-MS/1/2NPT-PG-BN25-L1/1-TS/70/2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: QUICK RELEASE VALVE, INLINE, QR-L, DIRECT MOUNT, 3/8 - 1/2 INCH P.T., EXHAUST, 1-1/8 INCH UNS. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
. NITRONIC® 50 (XM-19) (UNS S20910) Fe 57, Cr 22, Ni 13, Mn 5, Mo 2, Si 1 High strength Austenitic with superior corrosion resistance to types 316 and 316L, with (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HD SERIES HIGH PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the ?ow channel can be completely cleaned. 1.minimizes entrapment areas. 2.facilitates purging (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HD SERIES HIGH PRESSURE MANUAL DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications. *The inner surface roughness can reach Ra 5 μin, and the flow (read more)
Browse Diaphragm Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
ZASMHBA0003146
Arsenical lead ( UNS L50310 ) is used for cable sheathing.
-
ZASMHBA0001078
Arsenical lead ( UNS L50310 ) is used for cable sheathing.
-
ZAUTB2001P528
Arsenical lead ( UNS L50310 ) is used for cable sheathing.
-
Alloying: Understanding the Basics
Arsenical lead ( UNS L50310 ) is used for cable sheathing.
-
Lead and Lead Alloys
Arsenical lead ( UNS L50310 ) is used for cable sheathing.
-
Tech Notes: Properties of Lead (September 2008)
… selected lead alloys Alloy/condition Corroding lead (L50042)/ sand cast As-Pb pipe ( L50310 )/extruded and air … … cycles generally range from about 3 MPa (0.435 ksi) for corroding lead ( UNS L50042) to about …
Indicates content that may require registration and/or purchase.