Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • ZNCTA2000P092
    360 ( UNS N03360 ) M220C (UNS N03220) 41C 42C 43C 44C 46C Master .
  • ZASMHBA0001071
    form, UNS N03360 , which contains 1.85 to 2.05 wt% Be, 0.4 to 0.6 wt% Ti, and a balance of nickel.
  • ZNI527
    The alloy conformsto UNS N03360 .
  • ZASMHBA0002462
    Wrought and cast beryllium-nickel alloys are commercially available ( UNS N03360 with Ni-2Be-0.5Ti, for example .
  • Super Alloy Nibry™ (UNS N03360)
    Super Alloy Nibry™ ( UNS N03360 .
  • ZEMPM2000P093
    Table 3.2 Volume Resistivity at Ambient Temperature of Higher Resistivity Material Families Alloy-temper ( UNS number) Nickel, Nickel, Commercially Pure Nickel 211-Annealed (N02211) Nickel … … Nickel Beryllium 42C-Aged M220C-Aged Nickel 200-Annealed (N02200) N03360 -Aged (N03360) N03360-Mill …
  • ZNCTA2000P014
    Compositions of commonly used wrought corrosion-resistant nickel and nickel alloys Composition(a), wt% UNS No. N02220 N02225 N02230 N02270 N02211 N03301 N03360 N04400 N04401 N04404 N04405 N05500 .
  • ZAUTB2001P495
    … used wrought corrosion-resistant nickel and nickel alloys Composition(a), wt% Alloy Commercially pure nickels UNS No. N02211 N03301 N03360 .
  • ZCU635
    … Exposure Temperature, °C Olin alloy 186 Stress remaining, % C7025 C72900 (Cu-Ni-Sn) N03360 (Be-Ni Specification Equivalents: UNS C18600 .
  • ASM Ready Reference: Electrical and Magnetic Properties of Metals
    Wellman (Nibryl)360H925-H925 ( N03360 Alloy-temper ( UNS number .