-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PRECIPITATION HARDENING NICKEL ALLOYS UNS N07716 AND N07725, BAR AND WIRE
-
Supplier: ASTM International
Description: 1.1 This specification covers nickel alloys UNS N07716, N07725, N07773, N07776, and N09777 in the form of hot or cold finished rounds, squares, hexagons, rectangles, and cold finished wire. 1.2 The values stated in inch-pound units are to be regarded
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR WELDED NICKEL-CHROMIUM-ALUM INUM ALLOY (UNS N06699) AND NICKEL-CHROMIUM-IRON ALLOY (UNS N06600, UNS N06601, UNS N06603, UNS N06025, UNS N06045, UNS N06690, AND UNS
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR UNS N08904, UNS N08925, UNS N08031, UNS NO8932, AND UNS N08926 PLATE, SHEET, AND STRIP
-
Supplier: Accuris
Description: Standard Specification for Forged or Rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS
-
Supplier: ASTM International
Description: 1.1 This specification2 covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N10362, UNS N06686, UNS N08020, UNS N08024, UNS
-
Supplier: ASTM International
Description: This specification covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS
-
Supplier: ASTM International
Description: 1.1 This specification covers forged or rolled UNS N06030, UNS N06022, UNS N06200, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS
-
Supplier: ODG (Origin Data Global)
Description: MOSFET 8V 24V POWERDI3333-8
- IDSS: 10700 milliamps
- Package Type: Other
- Polarity: N-Channel, Other
- TJ: -55 to 150 C
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.15 Class ERNi-Cl Features Cascade 17T and 17M can be used in any position. Produces high quality welds with a minimal amount of effort. Weld deposits are strong, dense and fully machinable. Color will match that of cast iron. Description High nickel alloy bare wire for TIG or
-
Supplier: SAE International
Description: This procurement specification covers aircraft quality metric bolts and screws made from a corrosion and heat resistant nickel alloy of the type identified under the Unified Numbering System as UNS N07718.
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality solid rivets made from a corrosion resistant nickel-copper alloy of the type identified under the Unified Numbering System as UNS N04400 and of 46 ksi minimum shear strength.
-
Supplier: VAST STOCK CO., LIMITED
Description: MOSFET Dual N-Ch Enh FET 20V 10Vgss 1.2W
- Transistor Type: MOSFET
-
Description: MOSFET 2N-CH 20V 10.7A PWRDI3333
- Transistor Type: MOSFET
-
Supplier: DigiKey
Description: Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10.7A (Ta) 1.2W Surface Mount PowerDI3333-8
- Package Type: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 1033722-DMN2022UNS-7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range
- Package Type: SOT3, Other
- Polarity: N-Channel
- Transistor Type: MOSFET
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.7 Class ERCusN-C=ASME SFA57 ERCuSn-C=MIL-E-23765 /3 (MIL-CuSn-C) Description Washington Alloy Phos-Bronze C filler metal is used quite extensively for surfacing applications. The higher tin (Sn) content (7.0-9.0%) gives “PBC”
-
Supplier: Barksdale Control Products
Description: The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length of 23.6 inches, the UNS1000-BN18 can be customized to the exact stem length you need.
- Configuration (Normal State): Normally Open (NO), Normally Closed (NC)
- Material Temperature Range: 14 to 194 F
- Maximum AC Voltage: 230 volts
- Maximum Current: 0.7000 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Contact Probes SNGLE ENDED COAXIAL .20 CTR 12 NO CONN
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SNGLE END W/ CABLE .20 CTR 12 SMA MLE
- Application: RF
- Cable Length: 0.0683 ft
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped with 100 VA limit
- Contact Configuration: Switch Type: Normally Closed, NC
- High Temperature Set Point: 122 to 194 F
- Maximum Diameter or Width: 1.19 inch
- Maximum Height or Length: 4.88 inch
-
Supplier: DigiKey
Description: Black Connector Cable Clamp 1 3/4-18 UNS-2B 32
- Geometry: Straight, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors BLOCK PRX 2-WIRE UNS H NO
-
Supplier: Belmont Metals, Inc.
Description: Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable solidification range, Everdur Silicon
- Applications: Other
- Features: Corrosion Resistant
- Metal / Alloy Types: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Other
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying element with or without other designated alloys
- Applications: Bearings (BQ), Other
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Avins USA, Inc.
Description: Non-leaded Nickel Silver
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N)
- Standards / Specifications: CDA
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9995 Size: 35um
- Metal / Alloy Types: Magnesium / Magnesium Alloy (UNS M)
- Overall Length: 0.0014 inch
- Shape / Form: Powder
-
Supplier: Indium Corporation
Description: We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost.
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Overall Length: 10.5 inch
- Overall Thickness: 0.7500 inch
-
Supplier: Indium Corporation
Description: We produce 6N material with impurities held to less than 100 ppb/weight as analyzed by OES. 6N (and often 5N) indium is selected when the user's application offers enough flexibility to allow the balancing of device performance with material cost. Size: .125" Diameter approx;
- Applications: Other
- Nonferrous Metals: Non-ferrous - Any Type, White / Low Melting (UNS L)
- Overall Width / OD: 0.1250 inch
-
Supplier: High Performance Alloys, Inc.
Description: Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,
- Alloy: Yes
- Applications: Abrasive / Erosive Wear Protection, Automotive / Vehicular, Chemical / Materials Processing, Marine, Mining, Wear Parts / Tooling
- Ferrous / Iron Based: Ferrous / Iron Based - Any Type, Stainless Steel (UNS S)
- Performance Features: Corrosion Resistant, Wear Resistant / High Speed
-
Supplier: Aries Electronics, Inc.
Description: -filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: is 200µ [1.27µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING
- Contact Plating: Gold Plating, Nickel Plating, Other
- Contacts Pitch: 2.54 mm
- Current Rating: 3 amps
- Military Standards: Other
-
Description: MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562 APPLICATIONS OF MP35N Fasteners Springs nonmagnetic electrical components medical instruments medical and dental devices seawater
- Applications: Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Electrical / HV Parts, Marine, Oil and Gas, Other
- Coil Stock: Yes
- Features: Corrosion Resistant, Cold Work (Die / Mold)
- Metal / Alloy Types: Refractory / Reactive (UNS R), Cobalt / Cobalt Alloy
-
Supplier: DigiKey
Description: ASY,PLG,6P,1.8CL,UNS LD,GEN50 A,N
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Alloy: Tin-Silver (Sn-Ag)
- Approvals / Conformance: ASTM / UNS
- Conductivity: 8.12E10 µS/cm
- Form / Shape: Paste, Powder, Preform, Wire
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- AISI / AA / CDA Grade: 706
- Alloy: Yes
- Metal / Alloy Types: Nickel / Nickel Alloy (UNS N)
- Overall Thickness: 0.0630 to 4 inch
Find Suppliers by Category Top
Featured Products Top
-
Nitronic® 60 - Gall-Tough® Plus - HPA N60 - UNS S21800 - Alloy 218 - N60 Steel - Material P513 - N & Mn Strengthened Stainless Steel New Level 6 High Strength option! Level 6 is noted by its minimum (read more)
Browse Datasheets for High Performance Alloys, Inc. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
® alloy X (HX) (UNS N06002) Ni 47.5, Cr 21.8, Fe 18.5, Mo 9.0 Excellent high temperature strength and oxidation resistance to 2200°F. Excellent forming and welding characteristics. Resistance to oxidizing, reducing, and neutral atmospheres. Resistant to SCC in (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
™ Alloy N60 Cold Drawn, Annealed & Centerless Ground UNS S21800 ASTM A276 ASTM A479 ASTM A262 Practice E AMS 5848 0.25" Diameter x 12 foot random lengths Sheared ends DFARS - Melted and Manufactured in the (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc.
More Information Top
-
Corrosion-Resistant Alloys UNS N09925 And N07725 For Oilfield Applications
ABSTRACT Alloy 925 (UNS N09925) and alloy 725 ( UNS N07725 ) are highly corrosion resistant alloys capable of being age hardened to minimum O.2% yield strengths of 105 ksi (724 MPa) and 120 ksi (827 MPa), respectively.
-
The corrosion performance of metals for the marine environment: a basic guide (EFC 63)
The alloys can be work hardened but some (e.g. UNS N05500, UNS N07725 , UNS N09925, and UNS N07718) purposely have small titanium and aluminium alloying additions that allow them to be age hardened by thermal treatment to further increase their mechanical …
Indicates content that may require registration and/or purchase.