-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers voltage regulation, surge suppression and long-lasting battery support for PCs, home entertainment systems and media centers. Tripp Lite's HT1000UPS Line-Interactive Digital UPS System offers
-
Supplier: Visual Sound, Inc.
Description: transfer to battery in the case of an over or under voltage condition, or if excessive line noise or distortion is detected, ensuring optimum performance of sensitive video and audio equipment during momentary power glitches. When running on battery backup, the CEN-UPS1250 can power a rack
-
Supplier: TelephoneStuff.com
Description: Smart 3000 UPS System provides battery backup for networks and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 3,000 VA output power rating (2,400 watts) - 8 protected outlets (4 NEMA 5-15, 4 NEMA 5-20); 8-ft.
- Technology: Line-Interactive
-
-
Supplier: TelephoneStuff.com
Description: Standby UPS Features: - 280 Watts - Up to 30 minutes typical backup time - 6 protected outlets (3 UPS & surge + 3 surge-only) attached to a 6 foot cord - Built-in RJ11 jacks prevent surges from damaging your modem/fax equipment on 2 lines simultaneously - 6 foot Telephone line
- Volt-Amp Rating: 0.5 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's OMNISMART850 UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work t... Tripp Lite's OMNISMART850 UPS System provides
- Protection: Lightning
-
Supplier: TelephoneStuff.com
Description: Provides battery backup for networks and servers. 1,400 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 1,400 VA output power rating (940 watts) - Up to 75 minutes typical backup time - 6 protected outlets and a 6 ft. cord -
- Technology: Line-Interactive
-
Uninterruptible Power Supplies (UPS) - Tripp Lite BCPersonal 450VA Standby UPS System -- BC-PERS-450Supplier: TelephoneStuff.com
Description: BCPersonal 450VA Standby UPS System is an economical UPS solution that provides surge suppression and battery backup protection through all power conditions. Designed especially for personal computers, home-office workstations, hubs, routers, small-business telephone/voicemail systems,
- Volt-Amp Rating: 0.45 kVA
-
Supplier: Visual Sound, Inc.
Description: at full load during power failures. 1050VA / 705 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of
- Protection: Lightning
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect other
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Tripp Lite by Eaton
Description: 4 devices Recycle/reset button resets connected equipment during system freeze-ups with sequential outlet startup HD-compatible 2.2GHz coax jacks protect connected coax lines against surge damage and filter disruptive EMI/RFI line noise. Tel/modem/DSL jacks protect connected
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.55 kVA
- Watt Rating: 0.3 kwatts
- Runtime at Half Load: 9.7 minutes
-
Supplier: Chloride Power North America
Description: industrial level protection against high voltage spikes High frequency noise filters exceed insertion loss capability of standard industrial filters to provide maximum attenuation of high frequency noise Broad voltage capabilities include models for input voltage of 190 V
- Features: Three Phase
-
Supplier: Allied Electronics, Inc.
Description: UPS, 300 VA Capacity, 120 V @ 50⁄60 Hz Input Voltage, 120 V @ 50⁄60 Hz Output Voltage 300 VA output power rating (150 watts) Up to 11 minutes backup time (single PC; 15-in monitor) Battery run time: 10 minutes half load ⁄ 4 minutes full load 6 protected outlets (3 UPS & surge +
-
Supplier: Tripp Lite by Eaton
Description: 120V output levels, without using battery power Supports loads up to 600VA/425 watts 22 minutes half load runtime (300VA/210 watts), 7 minutes full load runtime (600VA/425 watts) 6 protected outlets total (3 UPS Supported & 3 surge-suppression only); 6-ft. cord DB9 serial network
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.6 kVA
- Watt Rating: 0.4249999999999996 kwatts
- Runtime at Half Load: 22 minutes
-
Supplier: SCHURTER Inc
Description: Description Line filter in standard and medical version 2 stage 3 Designs:C) high symmetrical and asymmetrical noise attenuationD) Excellent high frequency noise attenuationF) Excellent low frequency noise attenuation Unique Selling Proposition Broad band attenuation 3
- Rated Voltage: 250 volts
- Rated Current: 1 to 30 amps
- Operating Temperature: -40 to 100 C
- Product Standards: CE Conformity Marks, CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
-
Supplier: Tripp Lite by Eaton
Description: The SMART1050 SmartPro 120V 1.05kVA 705W Line-Interactive UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up data centers, VoIP systems, points of sale
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.05 kVA
- Watt Rating: 0.705 kwatts
- Runtime at Half Load: 23 minutes
-
Supplier: Tripp Lite by Eaton
Description: battery power Supports loads up to 1200VA/940 watts 16 minutes half load runtime (600VA/470 watts), 7 minutes full load runtime (1200VA/940 watts) 6 protected outlets; 6-ft. cord DB9 network interface Complete surge protection and EMI/RFI noise filtering $200,000 Ultimate Lifetime
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.2 kVA
- Watt Rating: 0.9399999999999993 kwatts
- Runtime at Half Load: 16 minutes
-
Supplier: Allied Electronics, Inc.
Description: For blackout protection coupled with advanced power conditioning, SOLA S3K Series UPSs provide a minimum of five minutes of battery back-up at full load — more than enough time to save and shut down. With their sophisticated line-interactive technology, SOLA S3K Series UPSs
-
Supplier: Allied Electronics, Inc.
Description: For blackout protection coupled with advanced power conditioning, SOLA S3K Series UPSs provide a minimum of five minutes of battery back-up at full load — more than enough time to save and shut down. With their sophisticated line-interactive technology, SOLA S3K Series UPSs
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite PC300 Module Carrier Card is a filter mounting assembly that eliminates the need of breadboard or hand wiring filter modules into individual test set-ups. The PC300 is a factory assembled printed circuit card with socket pins for filter module insertion,
- Analog Input Channels: 1 #
- Architecture: Analog (RC)
- Form Factor: Stand Alone
-
Supplier: Cable Depot Inc.
Description: for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A
-
Supplier: Hangzhou X-mag Inc.
Description: inductors are integral to power filters in power supplies, effectively minimizing high-frequency common mode noise. They suppress common mode interference from the power input to the output and prevent the spread of common mode noise within the circuit to the power line. •
- Application: General Purpose, High Current, High Frequency, Power Inductor
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Tripp Lite's Utility/Work Truck Inverter/Chargers are the clean, quiet alternative to gas generators, with no noise, fumes or fuel requirement. They provide connected equipment with utility- or generator-supplied AC electricity filtered through premium Isobar surge protection. These versatile
-
Supplier: Aries Engineering Co., Inc.
Description: to use the power stroke (high force) anywhere within the total stroke of the press. Advance the ram pneumatically, make contact with the part or tooling and auto sequence into the power stroke. This feature permits easier set-ups or part change-over, and the low force/high speed contact with
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: ValueTronics International, Inc.
Description: source: The 6061A's low SSB phase noise: typically -123 dBc/Hz at 500 MHz and 20 kHz offset, reducing to approximately -150 dBc/Hz at 1 MHz offset, combined with low out-of-band spurious makes the 6061A suitable for laboratory simulations Large dynamic-range measurements: The same
- Minimum Frequency Range: 1,050 MHz
- Maximum Frequency Range: 1,050 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment. Rosenberg USA is located just outside Charlotte in Indian Trail, N.C. For more information, or to place an order, contact Rosenberg USA by phone at (704) 893-0883; fax (704) 882-0755 or e-mail sales@rosenbergusa.com. -end- (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
The MXH series is AEC-Q200 qualified, meets a 2,000-hour THB (Temperature, Humidity, Bias) life test, and has applications in motors, AMR (Automated Meter Readers), UPS, power supplies, charging systems, and appliances. These X2, across-the-line capacitors filter out (read more)
Browse Capacitors Datasheets for Knowles Precision Devices -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
78% while reducing noise by up to three dBA. It also increases airflow compared to standard impellers operating at the same speed. The new B-Wheel modules are perfect for data center cooling applications and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Uninterruptible Power Supply Reference Design
The common mode filter prevents UPS switching noise from getting back onto the main power lines.
-
On reliability modeling and analysis of highly-reliable large systems
Uninterruptible Power Systems ( UPS ) filter out “ noise ” such as voltage sag and wave distortion.
-
Variable block and multi-level extended visual pattern image coding
Furthermore, post-processing is required to filter the grid noise around UPS .
-
Transformer or transformerless ups?
will prove more reliable over an extended period than The potential anti-social characteristics of the sophisticatedbut sensitive electronic component based transformer-based UPSs are heightened by the noise filters .
-
Reduction of conducted emission for UPSs using passive EMI filters
Simple polystyrenes which are low resistance and stable capacitance-frequency characteristics are suitable for filtering and noise suppression for off-line UPS which is used in low power range (less than 600VA).
-
Channel characterization and system verification for narrowband power line communication in smart grid applications
High frequency noise com- ing from the UPS is also filtered away by the LISNs.
-
DOSAR/CalLab Operations Manual
Electrical power to the control computer and critical equipment is protected from surges and line noise by a filtered uninterruptible power supply ( UPS ).
-
RADCAL Operations Manual Radiation Calibration Laboratory Protocol
Electrical power to the control computer and critical equipment is protected from surges and line noise by a filtered unintermptible power supply ( UPS ).
-
SOLA-HD - S3K1000 - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
With their sophisticated line-interactive technology, SOLA S3K Series UPSs filter utility power to eliminate spikes, noise and other transients.
-
SOLA-HD - S3K700 - Power Products - UPS (Uninterruptible Power Supplies) - Allied Electronics
With their sophisticated line-interactive technology, SOLA S3K Series UPSs filter utility power to eliminate spikes, noise and other transients.
Indicates content that may require registration and/or purchase.