-
Electronic Development Boards - Usb Gps Receiver, 56-Ch, 1.602Ghz Rohs Compliant Dfrobot -- 52AJ6013Supplier: Newark, An Avnet Company
Description: USB GPS RECEIVER, 56-CH, 1.602GHZ ROHS COMPLIANT: YES
-
Supplier: Linx Technologies
Description: GPS Receiver for Positioning, Tracking and Navigation The FM Series GPS receiver module is a self-contained high-performance Global Positioning System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can
- Sensitivity: -161 to -143 dBm
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3 to 4.3 volts
-
Supplier: Linx Technologies
Description: UART on a microcontroller or a PC using a USB or RS-232 converter chip. Housed in a compact reflow-compatible SMD package, the GPS receiver requires no programming or additional RF components (except an antenna) to form a complete GPS solution. This makes the RM Series
- Operating Frequency: 1,575.42 MHz
- Operating Temperature: -40 to 85 C
- Supply Current: 12 to 44 mA
- Source Type: DC (Battery) Power
-
-
Supplier: Newark, An Avnet Company
Description: GPS MODULE, RECEIVER, 16 CHANNEL, USB, INT ANT; Protocol:NMEA, SiRF Binary; Supply Voltage Min:3.8V; Supply Voltage Max:8V; No. of Channels:16Channels; Frequency RF:-; Position Accuracy:5m; Module Interface:USB; Product Range:- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: RF Receiver GPS USB
- Sensitivity: -163 dBm
- Supply Voltage: 5 volts
- Features: RoHS
-
Supplier: DigiKey
Description: RF RCVR GPS/GLONASS/BEIDOU USB
- Data Rate: 921.6 kbps
- Sensitivity: -165 dBm
- Supply Voltage: 3 to 5.5 volts
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: RF RECEIVER GNSS/GPS USB IP67
- Sensitivity: -165 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: DigiKey
Description: mosaic™-X5 RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS
- TJ: -40 to 85 C
- Technology: GPS
- Device Type: Receiver
- Features: UART
-
Supplier: Advantech
Description: ICR-2800-S1, EMEA, 2× Ethernet, 2× RS232/RS485, USB, GPS, Metal, EU ACC LTE Cat.4 with 3G/2G fallback Security based on IEC 62443-4-2 level 1 GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet 10/100, 2× Serial
-
Supplier: Advantech
Description: ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Plastic, Without Accessories LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet 10/100, 2× Serial RS232/RS485, USB Host 2.0
-
Supplier: Advantech
Description: ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Metal, Without Accessories LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet 10/100, 2× Serial RS232/RS485, USB Host 2.0 Metal
-
Supplier: Advantech
Description: ICR-2800, EMEA, 2x Ethernet, 2× RS232/RS485, USB, GPS, Metal, UK ACC LTE Cat.4 with 3G/2G fallback GNSS receiver 1.3 GB eMMC storage to host customer SW applications 2× SIM with cover, eSIM ready 2× Ethernet 10/100, 2× Serial RS232/RS485, USB Host 2.0 Metal case DIN Rail
-
Supplier: Telit IoT Solutions, Inc.
Description: The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne® assisted GPS, digital and
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 153.6 kbps
- TJ: -30 to 80 C
- Sensitivity: -108.00000000000001 dBm
-
Supplier: Linx Technologies
Description: Tiny GNSS Receiver for Positioning, Tracking and Navigation The TM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: Linx Technologies
Description: The GM Series GNSS receiver module is a self-contained high-performance Global Satellite Navigation System receiver designed for navigation, tracking and positioning applications. Based on the MediaTek chipset, it can simultaneously acquire and track multiple satellite constellations.
- Operating Frequency: 1,575.42 to 1,605.375 MHz
- Supply Voltage: 2.7 V
- Technology: GPS
- Features: Other
-
Supplier: LORD MicroStrain Sensing Systems
Description: Miniature GPS-Aided Inertial Navigation System Overview The 3DM-GX3® -45 high-performance, miniature GPS-Aided Inertial Navigation System (GPS/INS) combines MEMS inertial sensors, a highly-sensitive embedded GPS receiver, and a complex Extended Kalman Filter to
- Angular Rate Range: 49.999999999999986 to 1,200 deg/sec
- Bandwidth: 440 Hz
- Linear Acceleration Range: -50 to 50 g
- Maximum Dimension: 1.7322844 inch
-
Supplier: Microchip Technology, Inc.
Description: overall system costs, with the incorporation of leadership functionality, including; Dual UpSTream (DUST) architecture, battery charging support for industry profiles, embedded 32 bit micro-controller for the implementation of USB IO bridging and USB Power Delivery. The multiple
-
Description: RF RCVR GNSS/GPS MODULE USB
- Sensitivity: -165 dBm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 5.5 to 3 volts
- Features: Other
-
Supplier: TelephoneStuff.com
Description: EZTraQ-V GPS Speaker Mic with LCD Display combines GPS features with optional capability of transmitting data through 2-way communication. EZTraQ-V Features: - Intended for use as a traditional stand-alone GPS unit with the added benefit of transmitting location, text messages
- Application: Telephone / Voice Communication
-
Supplier: Telit IoT Solutions, Inc.
Description: Automotive, telematics, aftermarket, and fleet tracking. Key Features Dead Reckoning software GNSS support for: GPS L1, GLONASS L1, Galileo E1 16 x 12.2 x 2.4 mm LLC package Supply voltage range: 3 - 3.6 VDC High RF sensitivity and Jamming detection/removal Assisted GPS 10Hz
- Bias / Operating Current: 0.073 mA
- Maximum Modulation Current: 67 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 813739-STA8088GATR Packaging: Reel Applications: GPS Receiver Memory Size: 256kB SRAM Data Interface: I2C, UART, USB Sensitivity: -162dBm Modulation or Protocol: Galileo, GLONASS, GNSS, GPS Supplier Device Package:
- Sensitivity: -162 dBm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.3 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1235894-STA8090EXG Category: RF/IF and RFID>RF Receivers Series: Automotive, AEC-Q100 Package: Tray Applications: GPS Receiver Standard Package: 1,560 Mounting: SMD (SMT) Frequency: 4.092MHz ~ 1.561GHz, 8.57MHz ~ 1.575GHz, 10.23MHz ~ 1.601GHz Memory Size:
- Sensitivity: -162 dBm
- Operating Frequency: 4.092 to 1,601 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.08 to 1.32 volts
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® OCG-D Developer Kits Include: Modem with GPS receiver, universal power supply, GSM/GPS antenna, GPIO cable, Ethernet cable, RS-232 cable, compact flash, USB cables, DVD, and screwdriver. KEY BENEFITS Application-ready hardware platform Includes
- Category: Development Board
-
Supplier: Telit IoT Solutions, Inc.
Description: customers to design once , select and mount the JN3, SL869 or SL869 V2 depending on required features. It supports GPS, QZSS and Glonass and is ready for Galileo and Compass/Beidou. Two variants of the SL869 V2 simultaneously track GPS + Galileo and Glonass or GPS and
- Bias / Operating Current: 25 to 30 mA
- TJ: -40 to 85 C
- Pin Count: 24 #
- Sensitivity: -148 to -165 dBm
-
Supplier: LORD MicroStrain Sensing Systems
Description: magnetometer, temperature sensors, and an on-board processor running a sophisticated fusion algorithm to provide orientation, inertial, and GPS measurements. Data from the GPS receiver is time synchronized with the inertial sensors and all inertial and GPS data are
-
Description: · Frequency Range from 9 kHz up to3.6 GHz · -160dBm Displayed Average Noise Level · Phase Noise -82dBc/Hz @1Gz and offset at 10KHz · Total Amplitude Accuracy <1.5dB · 10Hz Minimum Resolution Bandwidth (RBW) · Standard GPS receiver · EMI Pre-compliance Test Kit · Up to 3.6 GHz Tracking
- Host Connection: Ethernet, USB
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
- Test Type: Noise
-
Supplier: Data Connect Enterprise, Inc.
Description: HSPA/UMTS Router WAN Connectivity – HSPA/UMTS with EDGE/GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output GPS Receiver – Standard, Built In IPsec Secure Tunneling – Optional Warranty – 1 Year Limited Warranty
- Form Factor: Desktop / Standalone
- Network Equipment: Router
- Network Media: Wireless
-
Supplier: TOP-electronics USA
Description: modules. They are complemented with additional features like a GPS receiver. Included with the BG96 Arduino shield are a power adapter, USB cable and an ERF4061 u.Fl antenna. Besides Arduino, the ERF3000 also works standalone and can be controlled through the USB port.
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: speed, large capacity, low latency, and high reliability etc. RG500Q series contains two variants: RG500Q-EA and RG500Q-NA*. It supports Qualcomm® IZat™ location technology Gen9C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS receiver greatly simplifies product
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Distance-to-fault measurements (DTF) One-port cable loss measurements Reflection measurement Transmission measurements Built-in DC voltage supply Position finding using GPS receiver Factory calibration of the R&S®ZVH Maintenance of antenna systems Two-port vector network analysis
- Frequency Range: 100 to 8,000,000 kHz
- Instrument Type: Portable / Benchtop Instrument
- Host Connection: Radio / Telemetry
- Display: Video Display
-
Supplier: ValueTronics International, Inc.
Description: to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 1 MHz to 20 GHz Internal preamplifier up to 20 GHz Built-in GPS receiver and GPS antenna Built-in tracking generator -144 dBm typical
- Frequency Range: 20,000,000 kHz
-
Supplier: Richardson RFPD
Description: that require high data throughput. Fibocom FM160-NA module adopts M.2 form factor measuring 30x52x2.3mm. It is compatible with Fibocom’s 5G module FM150. The module also supports multi-constellation GNSS receiver (GPS/ Galileo/ GLONASS/ BeiDou), which provides high-performance
-
Supplier: Siglent Technologies NA, Inc.
Description: kHz offset SSB Phase Noise (Typ.) Full bandwidth source (Opt.*) and standard preamplifier Analog and Digital Signal Modulation Analysis Mode (Opt.*) Advanced Measurement Kit with Waterfall chart (Opt.*) GPS Receiver and GPS Logging (Opt.*) Typical working time 4 hours, 3.2 kg
- Frequency Range: 9 to 7,500,000 kHz
- Dynamic Range: 100 to 108 dB
- Operating Temperature: 32 to 122 F
- Operating Humidity: 75 to 95 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: for noise measurement and frequency analysis. The sound level meter is equipped with a GPS receiver in addition to the sound measurement function. The GPS function allows the user to assign the measured values to an exact position. This integrated precision pulse sound level
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: measurement and frequency analysis. The SPL meter is equipped with a GPS receiver in addition to the sound measurement function. The GPS function allows the user to assign the measured values to an exact position. This integrated precision pulse SPL meter follows all valid
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
Find Suppliers by Category Top
Featured Products Top
-
(power management IC) providing a 1.8 V to 3.3 V user-programmable power supply from USB Supported by Board Configurator GUI provided with nRF Connect for Desktop Applications PC (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
A high-performance 25G DWDM SFP28 optical module designed for high-density, long-reach data transmission in access networks, telecom Ethernet, and cloud infrastructure.
(read more)
Browse Fiber Optic Receivers Datasheets for Nova Technology(HK) Co.,Ltd -
Quick release ball lock pin accessories include components such as wire rope lanyard assemblies, flanged receptacles, and end caps.
(read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc. -
The flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against.
(read more)
Browse Quick Release Pin Receptacles and Receiver Caps Datasheets for Fairlane Products, Inc.
More Information Top
-
Beginning Python Visualization
You just got a USB GPS receiver for your birthday!
-
Raspberry Pi for Secret Agents
…with an internal or external SD card reader A USB microphone A camera module or USB webcam (projects verified with Logitech C110) A USB Wi-Fi adapter (projects verified with TP-Link TL-WN822N) A USB GPS receiver (projects verified with Columbus…
-
Beginning Python Visualization
You just got a USB GPS receiver for your birthday!
-
Raspberry Pi Android Projects
In some chapters, we will even use a USB Wi-Fi dongle, DHT11 or DHT22 temperature sensor, jumper cables, an LED light, a USB Bluetooth dongle, Pi camera, USB GPS receiver , and an OBD Bluetooth interface, all of which are available on…
-
Loco-Radio : designing high-density augmented reality audio browsers
For outdoor location sensing, we use a USB GPS Receiver (GlobalSat BU-353).
-
Ubiquitous Information Technologies and Applications
In this system, location information which is not provided by the existing AVM systems of automotive companies is added to the around view monitoring system based on Car PC by way of using a USB GPS receiver with which location information and…
-
An affordable wearable video system for emergency response training
Pharos i500 USB GPS receiver .
-
Experimental Analysis of
Opportunistic Communication for
Vehicular Internet Access
• Access point: Dell Latitude CPX H500GT laptop with 500 MHz processor and 512 MB RAM, with magnetic GlobalSat BU-353 USB GPS receiver , Atheros-based CB9-GP-EXT CardBus 802.11 a/b/g wireless card and 7 dBi .
-
Vehicle Movement Tracking Using Online Map with Real-Time Live Video in 3G Network
Basically, we established our tested with a laptop, USB GPS receiver , and a WiBRO modem for client side.
-
Wireless4×4: An integrating learning experience for Telecommunications students
There are several elements connected to this computer like an USB GPS receiver , an USB .
Indicates content that may require registration and/or purchase.