-
Supplier: Electro Standards Laboratories
Description: Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable.
- Operating Temperature: 32 to 122 F
- Signal Converter Package: DIN Rail, Other
- Signal Converter Type: Other
- Signal Inputs: DC Voltage
-
Supplier: Electro Standards Laboratories
Description: . Extend USB communication in environments that are subject to high EM or RF interference that might corrupt communication over a copper interface. Typical applications include industrial control, KVM extension, remote desktop USB connections, and remote USB device
- Form Factor: Module
- Primary Network: Other
- Primary Port Connectors: Other
- Secondary Port Connectors: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools PCB to connect EVB's SPI port with a PC's USB port converts SPI of ICs to USB for PC programming for use with EVB7122, EVB71122, EVB73290-M and A
-
-
Supplier: Electro Standards Laboratories
Description: Model 4112 High Speed Ruggedized ST Fiber-to-USB Converter/Extender, Host & 4-Port USB Hub, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Multimode Fiber
- Primary Port Connectors: ST Multimode
-
Supplier: Electro Standards Laboratories
Description: . The Models 4162 and 4169 are ideal for applications involving PC communications that require high speed, secure communications, and optical isolation. They are ideal for extending USB communications in environments that are subject to high EM or RF Interference that might
- Form Factor: Module
- LED Indicator: Yes
- Primary Network: Multimode Fiber
- Primary Port Connectors: Other
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature
- Agency Approvals: CE Conformity Marks, RoHS
- Input Standard: USB
- Operating Temperature: -40 to 85 C
- Output Standard: RS232
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Input Voltage (VIN): 100 to 240 volts
- Output Power: 12 watts
- Output Voltage (Volt): 19 volts
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Input Voltage (VIN): 90 to 264 volts
- Output Power: 10.8 watts
- Output Voltage (Volt): 9 volts
-
Description: CONVERTER USB TO SPI
- Device Type: Other
-
Supplier: TMP Pro Distribution
Description: place in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors. Each input allows you to control gain, delay and six filters (each
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: place in twin 120MHz high performance DSP processors. D/A conversion uses 24 bit delta-sigma converters with 128x oversampling. All inputs and outputs are precision balanced and RF protected using XLR connectors. Each input allows you to control gain, delay and six filters (each
- Application: Music / Audio Systems
-
Supplier: Linx Technologies
Description: networking and assured delivery features. It has a Universal Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a
- Applications: Terrestrial RF/Microwave Systems
- Data Rate: 115 kbps
- Features: RoHS
- Form Factor / Package: Surface Mount Technology (SMT)
-
Supplier: Linx Technologies
Description: connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. All configuration settings and data are accessed through the UART interface. The 25 Series has a
- Applications: Terrestrial RF/Microwave Systems
- Communication Interface: Serial Interface
- Data Rate: 154 kbps
- Form Factor / Package: Surface Mount Technology (SMT)
-
Supplier: Linx Technologies
Description: Asynchronous Receiver Transmitter (UART) serial interface that can be connected directly to microcontrollers, RS-232 converters or USB adaptors. The module automatically handles all radio functions resulting in a UART-to-antenna wireless link. The transceiver uses a wide
- Communication Interface: Serial Interface
- Data Rate: 100 kbps
- Features: RoHS, Antenna Connector
- Form Factor / Package: Surface Mount Technology (SMT)
-
Supplier: Nordic Semiconductor ASA
Description: NFC-A, ADC, Full-speed 12 Mbps USB 2.0, High-speed 32 MHz SPI, UART/SPI/TWI, PWM, I2S and PDM, and has a 1.7 V to 5.5 V supply voltage range, which enables powering the device from rechargeable batteries or over USB. The two-stage LDO regulator and a DC-DC converter,
- Clock Frequency: 64 MHz
- Data Bus: 128 Bit
- Interface: UART, USB
- Processor Core: ARM
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications.
- AC Current Input: Yes
- AC Voltage Input: Yes
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
-
Supplier: Richardson RFPD
Description: low frequency quadrature hybrid was used to produce a 100 MHz USB IF output. This MMIC based module is a more reliable and consistent alternative to hybrid style I/Q Mixers and Single Sideband Converter assemblies. The module features removable SMA connectors which can be
- Conversion Loss: 8 dB
- IF Frequency Range: 0.0 to 3500 MHz
- LO - IF Isolation: 22 dB
- LO - RF Isolation: 35 dB
-
Supplier: Richardson RFPD
Description: low frequency quadrature hybrid was used to produce a 100 MHz USB IF output. This MMIC based module is a more reliable and consistent alternative to hybrid style I/Q Mixers and Single Sideband Converter assemblies. The module features removable SMA connectors which can be
- Conversion Loss: 9 dB
- IF Frequency Range: 0.0 to 3500 MHz
- LO - IF Isolation: 25 dB
- LO - RF Isolation: 35 dB
-
Supplier: ValueTronics International, Inc.
Description: The USG-0818 is a 1.8 GHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 1800 MHz
- Minimum Frequency Range: 1800 MHz
-
Supplier: ValueTronics International, Inc.
Description: The USG-0103 is a 3 MHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 3 MHz
- Minimum Frequency Range: 3 MHz
-
Supplier: ValueTronics International, Inc.
Description: The USG-2030 is a 3 GHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 3000 MHz
-
Supplier: ValueTronics International, Inc.
Description: The USG-3044 is a 4.4 GHz RF Generator from Instek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 4400 MHz
- Minimum Frequency Range: 4400 MHz
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- AC Current Input: Yes
- AC Voltage Input: Yes
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- AC Current Input: Yes
- AC Voltage Input: Yes
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
-
Analog-to-Digital Converters - Data Acquisition Module -- STEMlab 125-14 Z7020 Low Noise Starter KitSupplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- AC Current Input: Yes
- AC Voltage Input: Yes
- Accuracy: 0.2000 % FS
- Analog Input Channels: 6 #
-
Supplier: Microchip Technology, Inc.
Description: .6V supply FCC / ETSI compliant RF front end with harmonic filter Two Serial Communication interface (SERCOM) units left for external applications High precision 16 MHz crystal oscillator 12-bit, 350 ksps Analog-to-Digital Converter (ADC) I2C up to 3.4 MHz Full-speed (12
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Frequency: 700 to 900 MHz
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: FineTek
Description: The devices of Wireless Monitoring Total Solution are managed with the MMS. It allows users to create a network, add device to a network, defines parameters and monitor measuring data. Coordinator ?Power Source: DC 5V 。RF Interface: 3.5mm SMA Female connector (ANT)
- Equipment Type: Analog-to-Wireless Converter
- Network Media: Wireless
-
Supplier: Linx Technologies
Description: -232 converter chip. Housed in a tiny reflow-compatible SMD package, the GNSS receiver requires no programming or additional RF components (except an antenna) to form a complete GNSS solution. This makes the TM Series easy to integrate, even by engineers without previous
- Device Type: Receiver
- Interface: RS232, USB
- Supply Voltage: 2.7 V, Other
- Technology: GPS
-
Supplier: Win Source Electronics
Description: -Reference): USB2240-AEZG-06; STM32F103TBU6; STM32F103T8U6; NCV7608DQR2G; CC2511F32RSP; AT88RF1354-ZULMP9201 8SQNOPB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments
- Interface Type: SPI, Other
- Operating Temperature: -40 to 125 C
-
Supplier: RS Components, Ltd.
Description: Blackfin Processor. ADM6315 Reset Supervisor. ADP5024 Dual buck, plus LDO Regulator. Micron MT47H128M16 2G bit DDR2 Memory. 32M bit Quad SPI Flash Memory. RF Wireless Connector. FTDI FT232RQ USB to UART Converter. High speed USB, HADC inputs. Debug interface
- Category: Development Suite / Kit
- Ports: USB, Other
- Supported System: Other
-
Supplier: RS Components, Ltd.
Description: Blackfin Processor. ADM6315 Reset Supervisor. ADP5024 Dual buck, plus LDO Regulator. Micron MT47H128M16 2G bit DDR2 Memory. 32M bit Quad SPI Flash Memory. RF Wireless Connector. FTDI FT232RQ USB to UART Converter. High speed USB, HADC inputs. Debug interface
- Category: Development Suite / Kit
- Ports: USB, Other
- Supported System: Other
-
Supplier: RS Components, Ltd.
Description: Full-featured evaluation board for the AD9910. The AD9910 is a 1 GSPS Direct Digital Synthesis (DDS) with a 14-bit Digital-to-Analogue Converter (DAC). PC evaluation software for control and measurement of the AD9910. USB interface. Graphic user interface (GUI) software with
- Category: Development Suite / Kit
- Ports: Wireless
- Supported System: RF
-
Supplier: RS Components, Ltd.
Description: Internet of Things (IoT) Module Type = Transceiver Supported Frequency Bands = 868 MHz Modulation Technique = ASK Maximum RF Data Rate = 125kbit/s Maximum Output Power = +7dBm Receiver Sensitivity = -96dBm Supported Bus Interfaces = SPI, USB Supply Voltage = 2.1 - 4.5V Dimensions = 22
-
Supplier: TelephoneStuff.com
Description: audio input port (may require a Line-to-Mic Converter 07-STEMIC-PPP), OR a USB port for connection directly to a personal computer - The Base plugs into a power source to serve as the charger for the Solo Wireless Microphone - Compatible Revolabs Solo Wireless
- Application: Security / Paging
- Features: Wireless Microphone
-
Supplier: Infineon Technologies AG
Description: comprehensive portfolio addresses a broad range of applications including DC motors, battery management systems, inverters, and DC-DC converters. Summary of Features Industry standard surface-mount power package Product qualification according to JEDEC standard
- Package Type: Other
- Packing Method: Tape Reel, Other
- Polarity: N-Channel, Other
- TJ: 150 C
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
ABSOPULSE Electronics has released the HVI 41R-F1, a 50W addition to its line of high input voltage railway quality DC-DC converters. The converter employs the latest silicon carbide (SiC) semiconductor technology to deliver high conversion efficiency, high power density and a smaller form (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
external frame grabbers, video from Base and Medium mode Camera Link cameras is transmitted with low, predictable latency over a USB 3.0 link directly to existing ports on a broader selection of computing platforms, including laptops, embedded computers, and single-board computers. Integrated PLC (read more)
Browse Frame Grabbers Datasheets for Pleora Technologies Inc. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
USB2.0 to Fiber Optic Media Converter S.I.Tech 2183/2184 USB media converter pair extends the range of USB 2.0 beyond the USB 5 meter limit. The USB media converters are compliant with the USB 2.0 specification supporting low speed(1.5 Mbps), full speed(12 (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator to ensure you (read more)
Browse RF Generators Datasheets for Uni-Trend US
More Information Top
-
Call processing performance evaluation in a prototyped field environment for EV-DO system
Hardware Requirements are as follows a) Couple of Desktop PCs/Laptops: Windows XP, b) AT's: Rev 0, Rev A, & Rev B, c) Programmable RF attenuators, d) USB to Com port converter , e) 6:1 combiners, f) USB port hubs, USB port cables …
-
Remote Control Based Hybrid-Structure Robot Design for Home Security Applications
The video RF video receiver and the NTSC- to - USB converter are all presented in photo.
-
The Precision32™ Family of Mixed-Signal Microcontrollers
This expertise is embodied in a number of IP blocks such as analog-to- digital converters (ADCs) and digital- to -analog converters (DACs), digital isolation, digital phase-locked loops, USB , RF , and sensors.
-
Privacy protected localization and authentication of georeferenced measurements using Galileo PRS
The PRS snapshot recorder hardware comprises an inte- grated or external antenna, a radio frequency ( RF ) down converter chip, an analog to digital converter, and a data transmission controller (e.g. USB , Bluetooth or WiFi).
-
Broadcom Announces Industry's Most Advanced 65 Nanometer Solution for Next Generation Cable, Satellite and IP Set-Top Boxes
• An extensive set of 65nm analog cores including dual SATA-II ports, Fast Ethernet PHY, triple USB 2.0 ports, HDMI 1.3, integrated video and audio digital- to -analog converters , an RF modulator and a UHF remote control receiver .
-
A Software Defined Radio Scheme for the Hierarchical Modulation Based Multimedia Broadcast System Using USRP
The following work will be done in USRP board which is a RF and IF converter sends or receives I/Q baseband signal to /from the host by the USB 2.0 cables.
-
Embedded active RFID with WSN for machine condition monitoring
The RFID reader prototype consists of RF transceiver module, positive voltage regulator for 3.3 V output voltage, RS232 drivers/receivers, USB to serial converter cable, and AC to DC adapter with 9 V output voltage and output current of 500 mA.
-
SDR implementation of cognitive radio: Sensing and disjoint spectrum access
In essence, it is an RF and IF converter that sends or receives I/Q baseband signal to /from the computer by the USB 2.0 cables.
-
A Wideband Dual-Antenna Receiver for Wireless Recording From Animals Behaving in Large Arenas
The WINeR-6 Rx block diagram, shown in Fig. 1(b), has four major modules in addition to the antennas: RF front end, ana- log signal … … programmable gate array (FPGA) including USB 2.0 interface, and digital- to -analog converter (DAC).
-
Wireless implantable biomicrosystem for bladder pressure monitoring and nerve stimulation
The PC-based unit includes a RS232 to USB converter , an amplitude shifted-key (ASK) modulator, a Class-E transmitter, a transceiver coil, a radiofrequency ( RF ) receiver, and a personal computer.
Indicates content that may require registration and/or purchase.