Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MSA Safety
Description: The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 45 to 90 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Det-Tronics
Description: The evolution continues with the new X2200 UV Flame Detector. Approved to FM 3260 (2000), the X2200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The
- Maximum Response Time: 1 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Maximum Response Time: 0.04 to 15 seconds
- Maximum Detector Range (Sensitivity): 2 to 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR SSTTALENTUM STAINLESS STEEL
-
Supplier: Spectrex, Inc.
Description: Model 20/20L (& LB) Combined UV/IR Flame Detector employs a solar blind UV sensor coupled with a narrow band IR sensor to provide excellent sensitivity combined with enhanced immunity to false alarms (solar blind). The detector has a 20 msec response
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR REDTALENTUM COPPER FREE ALLOY
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR BLUETALENTUM DIE CAST ALLOY
-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Operating Temperature: -4 to 158 F
- Output Options: Analog Current, Switch or Alarm
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 EXD FLAME DETECTOR SSTTALENTUM STAINLESS STEEL
-
Supplier: Honeywell Analytics, Inc.
Description: Fire Sentry SS3 Multi-Spectrum Optical Fire and Flame Detectors are fast reacting, digital, reprogrammable, computerized — smart technology. The Fire Sentry SS3 fast-reacting, Ultraviolet (UV), Wide Band Infrared (IR) and Visible spectral brand electro-optical digital
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 30 ft
- Operating Temperature: 32 to 170 F
- Device Classification: Sensor
-
Supplier: Det-Tronics
Description: Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous
- Maximum Response Time: 15 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: MSA Safety
Description: The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight
- Maximum Response Time: 10 seconds
- Maximum Detector Range (Sensitivity): 70 to 310 ft
- Operating Temperature: -67 to 176 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 215 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: field with accurate, real-time flame detection Operate at your full potential Enhanced false alarm immunity helps you reduce downtime and increases efficiency Specifications and Features Multi-spectrum Design: Monitor broad range of hydrocarbon gases Highest immunity to false alarms Multiple
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 215 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Reliable flame detection coverage in any hazardous area provides a more holistic view of your facility Specifications and Features Ultraviolet Infrared Design Monitor broad range of hydrocarbon and hydrogen gases Dual-band sensor for enhanced false alarm immunity Multiple output options for
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Multi-spectrum infrared sensing technology detects ‘invisible’ hydrogen fires at long distances with high false alarm immunity. Optimize Safety Coverage Long range detection of hydrogen based fires Operate at your full potential Enhanced false alarm immunity helps you reduce downtime and increase
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Description: imaging-based flame detectors). This PAS is applicable to the type selection, design, installation, commissioning, inspection, maintenance and acceptance of the radiant energy sensing flame detectors, which monitor the flame status of burners
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and in
- Responsivity: 2 to 275 mV/µW
- Detectivity: 2.2 to 4.32 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Marktech Optoelectronics
Description: UV LEDs are becoming more prevalent in the industry replacing old technology such as mercury lamps. As a result, the need for UV detection is also increasing. Marktech UV detectors are offered in a variety of TO metal-can type packages from TO-18 to TO-39 with special
- Peak Wavelength: 440 nm
- LED Type: Ultraviolet
-
Supplier: Hamamatsu Photonics Europe
Description: This flame sensor module consists of a UVTRON® flame / discharge sensor integrated with a driver circuit and a signal processing circuit such as for processing of background noise. Just supplying a DC voltage to this module will start to detect UV light. Besides acquiring
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Hamamatsu Photonics Europe
Description: High sensitivity, for flame detection The T15770 is a high-sensitivity thermopile detector suitable for flame detection. Infrared energy generated from flame has spectral characteristics of peak wavelength 4.45 μm. The light input window of the T15770 employs the band-pass filter
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Takex America, Inc.
Description: Description 30m (66ft) Outdoor Battery Operated Flame Sensor for Wireless Systems Wires are no longer necessary - substantially reduce installation costs! High sensitivity flame sensor with ultra-low current consumption plays a crucial role for wireless fire-watching systems. Features
- Maximum Detector Range (Sensitivity): 33 ft
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: Hamamatsu Photonics Europe
Description: For flame eye/using photo IC diode (RoHS compliance) instead of CdS cell The S10108 is designed specifically for flame detection (flame eye) in oil-fired hot water boilers and heaters. This sensor is assembled in an easy-to-install package along with the cable. Features -
- Device Classification: Sensor
- Sensor Technology: UV Detector Only
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Sensitivity: 0.13 A/W
- Spectral Response Range: 205 to 395 nm
- Active Area Diameter or Length: 0.10000000000000002 to 2.525 mm
- Active Area Height: 5.1000000000000005 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLAME DETECTOR, UV/IR SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Takex America, Inc.
Description: Flame sensor FS-6000 immediately detects ultraviolet rays contained in flames and outputs a warning message and activates an external output. The sensor and speaker combined body can be installed either indoors or outdoors.
- Maximum Detector Range (Sensitivity): 33 ft
- Device Classification: Sensor
- Output Options: Switch or Alarm
- Sensor Technology: UV Detector Only
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLAME DETECTOR, SHARP EYE, IR SENSOR, 18-32 VDC, STAINLESS STEEL HOUSING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hamamatsu Photonics Europe
Description: Capable of detecting from UV to IR The K1713-003 has a two-level structure in which an infrared transmitting Si photodiode is mounted over an infrared detector element. This structure allows you to design instruments using the same optical path. Features - Wide spectral response
- Sensing Range: 0.0053 mm
- Color Types Detected: Near IR, RGB (Visible), UV
- Number Of Colors Detected: Two
-
Supplier: Electro Optical Components, Inc.
Description: Micro-Hybrid Electronic GmbH produces high performance pyroelectric detectors and NDIR gas sensors, as well as thermopile infrared detectors and IR sources. View the Micro-Hybrid video at the bottom of this page. Pyroelectric detectors are available in voltage and in
- Responsivity: 0.95 to 1,100 mV/µW
- Detectivity: 1.7 to 5.87 10^8cmHz^(½)/W
- Category: Sensor / Transducer
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Terra Universal, Inc.
Description: The ideal monitoring system for wet benches, exhaust fume lines, and other potentially hazardous cleanroom equipment involving volatile chemicals Multi-spectral IR flame detector senses all types of fires, even through gases and vapors Electro-optical sensor design meets Factory
- Maximum Detector Range (Sensitivity): 8 ft
- Output Options: Analog Voltage, Switch or Alarm
- Sensor Technology: Multi-IR Detector
- Device Classification: Sensor System
-
Description: This unique Pilot Flame Detection System is designed for continuous duty monitoring of pilot flames on flare stacks under varied environmental and changing weather conditions. It reports the presence of a flame via a 4 mA or 20mA current output; low current signal when
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
FL5000 MSIR Flame Detector The MSA General Monitors® FL5000 is an advanced multi-spectrum infrared (MSIR) flame detector that provides superior false alarm discrimination over long distances. The FL (read more)
Browse Flame Detectors Datasheets for MSA Safety -
-effective and robust FTIR-based measurement systems, especially for use outside the laboratory in mobile devices or where there are significant variations in IR radiation power. Suitable spectrometer detectors PYRONEER series users can now choose between high (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Flame Detector, and FL500 UV/IR Flame Detector. Set up is simple with the SENTRY io Controller’s intuitive interface. MSA’s advanced EZ-ID scans a facility’s devices and prepopulates the details of installed MSA gas and flame detectors for effortless set-up and (read more)
Browse Gas Instruments Datasheets for MSA Safety -
180 VDC Only responsive to UV Ideal for UV Flame Detection EOC also offers the JEAPD19 Large Area Ultraviolet/Visible (UV/VIS) Photodiode optimized for UV, Blue & Green (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
produces custom-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd.
Conduct Research Top
-
Flare Gas Monitoring Systems (.pdf)
automated remote monitoring on a 24/7 basis in virtually any weather. In addition, IR cameras avoid many of the technical and cost-related problems associated with other technologies such as ultraviolet (UV) flame detectors, flame ionization spectrometers, thermocouples, and pyrometers.
More Information Top
-
Arizona Public Service - Alternative Fuel (Hydrogen) Pilot Plant Design Report
Run a test of the UV/IR flame detectors to ensure that they are operating properly.
-
Applying Neural Network Technology To Next Generation Flame Detectors
The combined UV/IR flame detector offers increased immunity over the UV detector.
-
Selecting a Flame Detector
UV/IR Flame Detectors .
-
diagnostic connector - offers from diagnostic connector manufacturers, suppliers, exporters & wholesalers
UV/IR Flame Detector RFD-2FTN .
-
http://www.nasa.gov/centers/johnson/pdf/363372main_NNJ09JA01C.pdf
ULTRAVIOLET UV AND UV/IR FLAME DETECTORS .
-
The In situ growth of Nanostructures on Surfaces (INS) endstation of the ESRF BM32 beamline: a combined UHV–CVD and MBE reactor for in situ X‐ray scattering in...
The gas reactivity with air can ignite a flame: this is under surveillance by a Dra¨ger Flame 2300, an explosion-proof combined UV/IR flame detector used for the detection of hydrocarbon-based fires, placed inside the steel cabined.
Indicates content that may require registration and/or purchase.