Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MSA Safety
Description: The General Monitors® FL500 UV/IR Flame Detector by MSA delivers fast, dependable flame detection with enhanced false alarm immunity-all in a compact, industrial-grade design. By monitoring both ultraviolet (UV) and infrared (IR) radiation, the FL500 provides rapid
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 45 to 90 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Supplier: Spectrex, Inc.
Description: Model 20/20L (& LB) Combined UV/IR Flame Detector employs a solar blind UV sensor coupled with a narrow band IR sensor to provide excellent sensitivity combined with enhanced immunity to false alarms (solar blind). The detector has a 20 msec response to a
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR SSTTALENTUM STAINLESS STEEL
-
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 EXD FLAME DETECTOR SSTTALENTUM STAINLESS STEEL
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR REDTALENTUM COPPER FREE ALLOY
-
Supplier: Newark, An Avnet Company
Description: UV/IR2 FLAME DETECTOR BLUETALENTUM DIE CAST ALLOY
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 60 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order
- Active Area Diameter or Length: 10.000000000000002 mm
- Rise Time: 250 ns
- Operating Temperature: -20 to 80 C
- Photodiode Package: Leaded
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order
- Rise Time: 2,000 ns
- Quantum Efficiency: 100 %
- Operating Temperature: -20 to 80 C
- Photodiode Package: Through Hole Technology (THT)
-
Supplier: Honeywell Analytics, Inc.
Description: designed to alarm on all types of fires. They have an alarm range of 30 ft for a one square foot gasoline reference fire with a 120° circular field of view coverage. To eliminate common nuisance false alarms that occasionally occur with UV-only, IR-only, Dual IR or Dual Mode
- Maximum Response Time: 2 to 5 seconds
- Maximum Detector Range (Sensitivity): 30 ft
- Operating Temperature: 32 to 170 F
- Device Classification: Sensor
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Sensitivity: 0.13 A/W
- Spectral Response Range: 230 to 530 nm
- Active Area Diameter or Length: 1.1 to 3.6 mm
- Active Area Height: 1.1 to 3.6 mm
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Sensitivity: 0.13 A/W
- Spectral Response Range: 205 to 395 nm
- Active Area Diameter or Length: 0.10000000000000002 to 2.525 mm
- Active Area Height: 5.1000000000000005 mm
-
UV Sensors - Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors -- EL7900ILCZ-T7
Description: IC PHOTO DETECTOR AMBIENT 5-DFN
- Operating Temperature: -40 to 85 C
-
Supplier: Det-Tronics
Description: Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting arrangement allows the UV and IR sensors to monitor the same hazardous
- Maximum Response Time: 15 seconds
- Maximum Detector Range (Sensitivity): 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Spectral Response Range: 210 to 380 nm
- Active Area Diameter or Length: 0.25 to 3.3000000000000003 mm
- Active Area Height: 0.25 to 3.3000000000000003 mm
- Photodiode Package: Leaded, Through Hole Technology (THT)
-
Supplier: Hamamatsu Photonics Europe
Description: Capable of detecting from UV to IR The K1713-003 has a two-level structure in which an infrared transmitting Si photodiode is mounted over an infrared detector element. This structure allows you to design instruments using the same optical path. Features - Wide spectral response
- Sensing Range: 0.0053 mm
- Color Types Detected: Near IR, RGB (Visible), UV
- Number Of Colors Detected: Two
-
Supplier: Electro Optical Components, Inc.
Description: photodetectors are extremely durable and have been proven to withstand prolonged UV exposure in production quantities in many applications. No other detector material (e.g. Si, Ti02, GaN or diamond) can offer the unique advantages of IFW’s silicon carbide detectors (SiC) in
- Spectral Response Range: 315 to 395 nm
- Operating Temperature: -25 to 85 C
- Photodiode Package: Leaded, Through Hole Technology (THT)
- Photodiode Spectral Response: UV
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Highly efficient dual band detector that is sensitive to UV and IR radiation, can be used indoors and outdoors to detect hydrocarbon-based flames with robust false alarm immunity. Maximize Asset Coverage Eliminate “blind spots” and cost-effectively cover more of your facility
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 215 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: Newport MKS
Description: source are included and require minimal assembly before use. Three Different IR Emitters Offered Three different IR light sources are available, varying in the type of IR emitter included. An IR emitter should be chosen based on output intensity and radiating area. 6575:
- Lamp / Output Power: 9 watts
-
Supplier: Newport MKS
Description: The 6363IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light emission. The 6363 140 W IR emitter provides a high intensity, spectrally uniform output practical for use in
- Lamp / Output Power: 140 watts
-
Supplier: Newport MKS
Description: The 6575IR is a complete infrared (IR) light source kit suitable for applications requiring intense near to far-IR light output without ultraviolet and visible light emission. The 6575 22 W IR performs very similar to a 1273K Blackbody or a Nernst element. Its spectrally uniform
- Lamp / Output Power: 22 watts
-
Supplier: Ophir-Spiricon Inc.
Description: Recommended for measurement of low energies
- Spectral Response Range: 190 to 12,000 nm
- Active Area Diameter or Length: 8 mm
- Photodiode Spectral Response: IR, UV, Visible
- Features: Other
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order
- Active Area Diameter or Length: 10.000000000000002 mm
- Rise Time: 250 ns
- Operating Temperature: -20 to 80 C
- Photodiode Package: Leaded
-
Supplier: Opto Diode Corporation, an ITW Company
Description: Our detector preamplifiers are available in standard amplifier gains from 100K to 500K and custom amplifier gains, if needed. Opto Diode also offers visible or near infrared (near IR) enhanced versions. To order standard product, please choose the device that suits your need and order
- Active Area Diameter or Length: 1 mm
- Rise Time: 0.7 ns
- Quantum Efficiency: 100 %
- Operating Temperature: -20 to 80 C
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Innovative technology integrates ultraviolet and infrared sensors to rapidly detect hydrocarbon-based fuel and gas fires, hydroxyl and hydrogen fires, as well as metal and inorganic fires. Protect Critical Assets Provides high speed response to explosive fires (20 msec) Identify Abnormal Conditions
- Maximum Response Time: 3 seconds
- Maximum Detector Range (Sensitivity): 66 ft
- Operating Temperature: -67 to 185 F
- Features: Adjustable Time Delay, Automatic Self-test, Other
-
Supplier: OSI Optoelectronics
Description: talk and super high uniformity between adjacent elements allowing very high precision measurements. Arrays offer a low cost alternative when a large number of detectors are required. The detectors are optimized for either UV, visible or near IR range. Then can be either
- Sensitivity: 0.06 A/W
- Spectral Response Range: 200 to 1,100 nm
- Active Area Diameter or Length: 4.39 mm
- Active Area Height: 0.89 mm
-
Supplier: Det-Tronics
Description: integration DTM software driver Pulse output for simplified retrofitting of UV systems Cu-free aluminum or 316 stainless steel construction, metric or imperial threads Four conduit entries Multiple sensitivity modes ideal for specific applications and superior false alarm rejection RELIABLE:
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
- Output Options: Analog Current, Switch or Alarm
- Sensor Technology: Multi-IR Detector
-
Supplier: OSI Optoelectronics
Description: The Photop™ Series, combines a photodiode with an operational amplifier in the same package. Photop general-purpose detectors have a spectral range from either 350 nm to 1100 nm or 200 nm to 1100 nm. They have an integrated package ensuring low noise output under a variety of operating
- Sensitivity: 0.14 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 4.57 mm
- Operating Temperature: 0 to 70 C
-
Supplier: Marktech Optoelectronics
Description: custom wafer / die that meets your specific application. The SWIR wavelength range also requires specialized optical detectors as standard silicon detectors have a maximum sensitivity limit of approximately 1100nm. Marktech produces a line of InGaAs detectors that are optimized
- Peak Wavelength: 1,720 nm
- Forward Voltage: 0.7 volts
- Optical Power Output: 1 milliwatts
- Viewing Angle: 6 degrees
-
Supplier: Marktech Optoelectronics
Description: suited for visible and near IR applications requiring high speed and high sensitivity as well as low noise such as optical switches and optical communications. Marktech silicon detectors can be obtained with integrated filters for reduced visible light interference or optimized for
- Active Area Diameter or Length: 1.21 mm
- Features: Other
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible
-
Description: IEC PAS 63312:2021 deals with the general requirements, classification and technical requirements, installation and commissioning requirements, inspection and maintenance requirements, test methods and requirements of radiant energy sensing flame detectors (including IR, UV,
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLAME DETECTOR, UV/IR SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Knight Optical (UK) Ltd
Description: colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.20000000000000004 mm
- Thickness: 0.20000000000000004 mm
- Rejection Range: 700 to 1,000 nm
-
Supplier: Knight Optical (UK) Ltd
Description: colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions between the
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.20000000000000004 mm
- Thickness: 0.20000000000000004 mm
- Rejection Range: 700 to 1,000 nm
-
Supplier: OSI Optoelectronics
Description: ideal for visible and near IR applications. For additional sensitivity in the 350 to 550 nm region, the blue enhanced devices are more suitable. These detectors have high shunt resistance and low noise, and exhibit long term stability. Unbiased operation of these detectors
- Sensitivity: 0.5 A/W
- Spectral Response Range: 350 to 1,100 nm
- Active Area Diameter or Length: 1.02 mm
- Rise Time: 20 ns
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
No other detector material (e.g. Si, Ti02, GaN or diamond) offers the unique advantages of IFW's silicon carbide detectors (SiC) in UV-applications: intrinsic spectral response is (read more)
Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder Shutboy *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch (read more)
Browse Pressure Controllers Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Flame Detector, and FL500 UV/IR Flame Detector. Set up is simple with the SENTRY io Controller’s intuitive interface. MSA’s advanced EZ-ID scans a facility’s devices and prepopulates the details of installed MSA gas and flame detectors for effortless set-up and (read more)
Browse Gas Instruments Datasheets for MSA Safety -
across a vast range of wavelengths, from ultraviolet (UV) through visible light and into the infrared (IR). Accurately capturing this radiation informs solar power design, atmospheric modeling, and the development of optical technologies. Dexter Research supports this effort with precision (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
*UV/IR Flame Detector *Cylinder heating *Panel heating *Ethernet communication module *Weight Scale *Excess Flow Switch *Smoke Sensor Switch (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Operation interface 10″ color touch screen Optional *UV/IR Flame Detector *Cylinder heating *Panel heating (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
, and it outputs spectrum data via USB2.0/UART. EOC-SI-6500 requires only 5V DC supply, and has easy to use integration. Electro Optical Components has a full range of Mini Spectrometer Systems for applications from UV to Mid IR. They can be portable and handheld, used in airborne applications or in the laboratory environment. (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
to meet one or more of the following challenging specifications: Up to OD8 precision blocking by design Up to 99% transmission Notch CWL at any wavelength from the UV to the mid IR (~250 nm to 11 µm) Tolerances as tight as 0.25% of (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
Introduction to Thermopile Detectors
Dexter Research Center is a leader in the manufacture of stable, high quality, high output radiation sensing thermopile detectors with a linear dynamic range from the UV to long wave IR. Thermopile detectors are passive radiation sensing voltage-generating devices, that require no bias or cooling
-
Flare Gas Monitoring Systems (.pdf)
automated remote monitoring on a 24/7 basis in virtually any weather. In addition, IR cameras avoid many of the technical and cost-related problems associated with other technologies such as ultraviolet (UV) flame detectors, flame ionization spectrometers, thermocouples, and pyrometers.
-
Unified Optical Scanning Technology - Preface
be conducted with many "shades " of "light, " ranging spectrally from UV through the visible to IR and exhibiting incoherent to coherent order. Although the transfer of optical information that is outside that range of electromagnetic radiation is perfectly valid, as notably by CT (X-ray) scans
More Information Top
-
Mixed‐bed polymeric o ‐nitrobenzophenone reagents for the on‐line derivatization of amines in high performance liquid chromatography
UV DETECTOR Ir 0-1SPR .
-
Detectors / UV / IR Spectrometers
There were no results for " Detectors UV IR Spectrometers" .
-
GaN-Based heterojunction structures for ultraviolet/infrared dual-band detection
A UV / IR detector design to further improve the detection capabilities is also reported.
-
Dual band HEIWIP detectors with nitride materials
The energy band diagram of a simple UV - IR detector with .
-
Arizona Public Service - Alternative Fuel (Hydrogen) Pilot Plant Design Report
Examples of an S-1 alarm would be the UV / IR detectors detecting an "incipient" flame, which is one that may or may not be present and that requires investigation by trained personnel.
-
Ultraviolet-to-infrared dual-band detectors based on quantum dot and heterojunction structures
The energy band diagram of a simple UV - IR detector with the transitions for both mechanisms indicated is shown in Fig. 4(b).
-
Monolithically integrated UV/IR‐photodetectors based on an AlN/GaN‐based superlattice grown on an AlGaN buffer layer
As a first dem- onstrator, we present here a UV / IR detector pair with only 350 µm spatial separation between the UV and IR device.
-
Characterization and Analysis of Polymers
Furthermore, the extensive use of a diverse range of organic solvents for SEC can restrict the use of UV or IR detectors as the background absorption from the solvent itself can be significant enough to mask out any contribution from the sample …
-
Detectability enhancement of spectrophotometric detectors by the use of multidimensional gas chromatography
UV and IR detectors are generally less sensitive than mass spectrometers or other GC detectors.
-
Al fraction induced effects on the capacitance characteristics of n+-GaN/AlxGa1-xN IR detectors
… the presence of trap states at interface junctions, induced either by lattice mismatch, interface roughness, or interfacial bonding mismatch.3 Here, the effects of Al concentration in the barrier layer of n+ -GaN/AlxGa1−xN dual-band UV - IR detectors as analyzed by capacitance …
Indicates content that may require registration and/or purchase.