Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Electro-Lite Corporation
Description: No Description Provided
- Substrate Compatibility: Ceramic / Glass
- Industry: OEM / Industrial
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7157 is a good choice for potting and encapsulating applications due to its ability to deep section cure up to ¾ inch. Another unique and important feature is its ability to "dark cure." Once exposed to UV light the UV Cure 60-7157 will continue to cure in the absence
- Viscosity: 600 cP
- Use Temperature: -58 to 392 F
- Tensile Strength (Break): 6,200 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7100 is a water clear and non-yellowing adhesive. This adhesive is formulated to provide high elongation and adhesion to a variety of substrates. UV Cure 60-7100 is an ideal adhesive choice when impact resistance and/or clarity is important. It will cure
- Viscosity: 4,000 cP
- Use Temperature: -67 to 302 F
- Tensile Strength (Break): 550 psi
- Elongation: 1,025 %
-
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: exceptionally effective latent UV curing agent system. The fast curing mechanism is triggered by any convenient source of UV light such as a 200 watt per inch medium pressure mercury vapor lamp. With commercial UV lamps, cures have been effected in very short time periods, e.g.,
- Viscosity: 300 to 400 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond UV10Med is a one component, UV curable system that fully meets USP Class VI specifications. This low viscosity, optically clear system is a superior adhesive, sealant and coating and is castable beyond 1/8" thick. The cured system has good chemical resistant
- Viscosity: 1,200 to 1,500 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15-7HP is a low viscosity, easy to apply, one-part, UV curable adhesive system with excellent strength properties.
- Applied Thickness / Gap Fill: 0.001 to 0.003 inch
- Use Temperature: -80 to 300 F
- Coeff. of Thermal Expansion (CTE): 30.555555555555554 to 33.333333333333336 µin/in-F
- Tensile Strength (Break): 6,000 to 7,000 psi
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV Cure 60-7158 is a semi-rigid adhesive and it is well suited
- Viscosity: 20,000 cP
- Use Temperature: -40 to 275 F
- Tensile Strength (Break): 3,800 psi
- Dielectric Strength: 425.0000000000001 kV/in
-
Supplier: Hernon Manufacturing, Inc.
Description: Hernon® Ultrabond® 750 is a UV curable adhesive that can be used to seal a variety of plastics when exposed to UV light. The sealant offers a water- tight seal with excellent environmental resistance. Prevents material escaping through a crimped seal. With Ultrabond 750 a
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Thermosetting / Crosslinking, UV / Radiation Cured (EB, Light)
-
Supplier: Ellsworth Adhesives
Description: Permabond UV640 UV Curable Adhesive Clear is a one component adhesive used for bonding plastics. It offers cure on demand, high shear strength, and fast curing with low-power lamps. 2 L Bottle.
- Tensile Strength (Break): 1,900 psi
- Elongation: 110 %
- Dielectric Strength: 635.0000000000014 to 762.0000000000016 kV/in
- Substrate Compatibility: Plastic
-
Supplier: Hernon Manufacturing, Inc.
Description: Ultrabond® 3444 is a single component, tri-cure conformal coating formulated for bonding glass to glass or glass to metals. Ultrabond® 3444 is excellent for bonding and tacking many parts. Ultrabond® 3444 can also be cured with heat above 200°F (93°C) or Activator 56. Exposure to a high intensity
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Substrate Compatibility: Ceramic / Glass
- Features: Conformal Coating, Single Component System, Thermosetting / Crosslinking, UV / Radiation Cured (EB, Light)
-
Supplier: Qosina Corp.
Description: Qosina offers a variety of UV-curable adhesives that are in-stock and ready for immediate delivery. H. B Fuller's UV-curable adhesives are medium-to-high viscosity, medical grade UV-curable adhesive designed for bonding a wide variety of
- Features: UV Lamps
-
Supplier: Ellsworth Adhesives
Description: Permabond UV645 UV Curable Adhesive Clear is a one component, high viscosity adhesive. It is used to bond plastics, metals, and glass. It offers high sheer strength, cure on demand, and fast curing with low-power lamps. 50 mL Bottle.
- Tensile Strength (Break): 1,600 psi
- Elongation: 70 %
- Dielectric Strength: 635.0000000000014 to 762.0000000000016 kV/in
- Substrate Compatibility: Metal, Plastic
-
Supplier: Newark, An Avnet Company
Description: UV / VISIBLE LIGHT CURABLE ADHESIVE, 25 MIL SYRINGE ROHS COMPLIANT: YES
-
Supplier: ThreeBond International, Inc.
Description: Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several seconds
- Viscosity: 16,500 cP
- Industry: Optical Grade / Material
- Substrate Compatibility: Rubber / Elastomer
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Accuris
Description: ADHESIVE, UV CURABLE, ONE PART, FIBER OPTICS
-
Supplier: Epoxies Etc...
Description: UV Cure 60-7158 is a UV Curable Epoxy Adhesive formulated to bond rigid substrates. This adhesive bonds extremely well to aluminum while also providing good water and chemical resistance. UV Cure 60-7158 is a semi-rigid adhesive and it is well suited
- Viscosity: 20,000 cP
- Use Temperature: -58 to 311 F
- Tensile Strength (Break): 3,800 psi
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Accuris
Description: ADHESIVE, ONE PART UV CURABLE
-
Supplier: Accuris
Description: Adhesive, UV Curable, One Part, Fiber Optics
-
Supplier: Electro-Lite Corporation
Description: No Description Provided
- Viscosity: 7,500 cP
- Use Temperature: -40 to 265 F
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 µin/in-F
- Dielectric Strength: 400.000000000001 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ECCOBOND UV 4003, Epoxy, Opto/Photonics, UV Cure Adhesive LOCTITE® ECCOBOND UV 4003 UV cure adhesive is designed for high throughput assembly operations. One component UV curable
- Viscosity: 1,250 cP
- Features: Single Component System, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: HLC-M-1000 is a wicking grade HLC™ adhesive designed for the rapid assembly of medical devices. The adhesive meets various biocompatibility standards and is well-suited for bonding applications on catheters, tube sets, diagnostic and therapeutic devices, autoinjectors, and endoscopes.
- Viscosity: 3 cP
- Features: Other, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: hybrid light-curable formulation has a built-in moisture/contact cure feature that enables complete adhesive curing in dark areas. HLC-M-1004 cures rapidly with broad-spectrum light and is LED optimized at 405 nm, and it can also cure at a very low intensity (~ 20 mW/cm2). The
- Viscosity: 1,300 cP
- Features: Other, UV / Radiation Cured (EB, Light)
-
Description: It is a unitized, UV-curable adhesive, specially designed for pin bonding applications of LCD terminals.
- Substrate Compatibility: Ceramic / Glass
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Panacol Vitralit® UC 1619 is a uv-curable compound designed for opto-electronic components like LED and VCSEL. This product features excellent transmission (650-1300nm) along with ionic pureness, non-yellowing and extremely good thermal shock resistance when operating between -55°C and
- Chemical System: Epoxy (EP)
- Features: Thermosetting / Crosslinking, UV / Radiation Cured (also EB, Light)
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Electrodag PF-021 UV Curable Encapsulant ) LOCTITE EDAG PF-021 E&C is a dot dispensable, UV curable encapsulating photopolymer designed to secure low profile surface mount devices to rigid or flexible substrates.
- Industry: Electronics
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST UV 7993 meets MIL-I-46058C standards. LOCTITE STYCAST UV 7993 conforms to IPC-CC-830 requirements. UV curable Room temperature moisture cure for shadowed areas Solvent-free Good moisture resistance Excellent chemical resistance
- Viscosity: 120 cP
- Features: Encapsulanting / Potting, Single Component System, UV / Radiation Cured (EB, Light)
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Qosina Corp.
Description: Medical adhesives help your team stick to the project plan. Qosina offers a variety of UV-curable and cyanoacrylate instant adhesives from H.B. Fuller that are in stock and ready for immediate delivery. Medical-Grade Partnerships H.B. Fuller connects innovation with
- Chemical System: Acrylic / Polyacrylate
- Industry: Medical / Food (Sanitary / FDA)
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 4731 is a medium viscosity, flexible adhesive designed for plastic and plastic/glass bonding; it offers a good adhesion to a wide range of other materials including ceramics and metals. Vi 4731 is a UV light curable material with USP Class VI and ISO 10993-5 approvals;
- Features: UV / Radiation Cured (EB, Light)
-
Industrial Adhesives - Permabond UV643 Light Cure Acrylic Adhesive 50 mL Bottle -- UV643 50ML BOTTLESupplier: Ellsworth Adhesives
Description: Permabond UV643 Adhesive is a UV-curable, thixotropic, extremely fast curing acrylic adhesive used to bond rigid plastics. It offers excellent performance on many thermoplastics including PET, ABS, polycarbonate, PMMA, PETG, and rigid PVC. This acrylic adhesive
- Viscosity: 2,000 to 17,600 cP
- Tensile Strength (Break): 3,336 psi
- Elongation: 50 %
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Dymax
Description: precise quantity and placement of adhesive. 4-20418 features good impact and shock resistance. Adheres well to ABS and PMMA, as well as glass substrates. Additionally, the adhesive is LED-curable at a wavelength of 385 nm. Dymax materials have no solvents added and cure upon
- Viscosity: 450 cP
- Substrate Compatibility: Ceramic / Glass
- Features: Other, UV / Radiation Cured (EB, Light)
-
Supplier: Dymax
Description: Dymax 9671 cures upon exposure to light and is designed for rapid bonding of liquid crystal polymer (LCP). This adhesive also provides rapid bonding and sealing of various other speaker substrates including PAR, PEN, and voice coils. Dymax 9671 cures in seconds upon exposure to
- Viscosity: 45,000 cP
- Elongation: 200 %
- Features: Other, UV / Radiation Cured (EB, Light)
- Substrate Compatibility: Plastic
-
Supplier: Henkel Corporation - Electronics
Description: (Known as HYSOL UV3000 ) LOCTITE ECCOBOND UV 3000 is a UV curable adhesive designed for high throughput assembly operations. This adhesive can withstand exposure to temperatures as high as 200°C. It can be used for glass bonding as well as lens attach applications
- Viscosity: 5,300 cP
- Coeff. of Thermal Expansion (CTE): 41.666666666666664 µin/in-F
- Industry: Electronics
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE DSP 3803, Acrylic, Display material, Optical lamination, Single Component, UV Curable Adhesive LOCTITE® DSP 3803 is a single component UV curable adhesive, specifically designed for PSA lamination process. LOCTITE DSP 3803 is a medium viscosity yet
- Viscosity: 7,500 cP
- Chemical System: Acrylic / Polyacrylate
- Industry: Optical Grade / Material
- Features: Single Component System, UV / Radiation Cured (also EB, Light)
-
Supplier: Ellsworth Adhesives
Description: DYMAX Ultra Light-Weld 3130-UR LED Curable Plastic Bonder is a one component, UV light and tack free curing, acrylated urethane that is used for bonding a variety of plastics in the industrial, automotive, and appliance assembly process. It contains no non-reactive solvents, faster
- Substrate Compatibility: Plastic
- Cure / Technology: Single Component System
Find Suppliers by Category Top
Featured Products Top
-
UV17Med is a non-cytotoxic system is formulated for demanding applications in the medical industry, and is capable of withstanding many chemicals including liquid sterilants, antimicrobial agents, Ethylene Oxide (EtO), e-beam, and gamma radiation. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
Master Bond LED405Med is a one part, nanofilled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features outstanding optical clarity. (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
A new study conducted with the Rochester Institute of Technology reveals how thermocouple attachment methods impact reflow profiling accuracy. Results show Dymax 9037-F UV-curable adhesive provides stronger, more repeatable thermocouple holds than solder, aluminum tape, or polyimide tape (read more)
Browse Encapsulants and Potting Compounds Datasheets for Dymax -
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
. In addition to UV-curable coatings and inks, adhesives are used on a wide variety of medical products including syringes, catheters, hearing aids, dialysis machines, filters, and more (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
. How UV-curable chemistry supports faster curing and improved throughput Innovations like dual-cure and propagation-cure technologies for challenging applications Material strategies for thermal management and harsh (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
Magna-Cryl 2464 is a UV curable, permanent coating providing painted and bare metal aircraft parts with a protective coating against exposure to jet fuels and other aircraft fluids. It meets Boeing’s BMS 1060-A specification to protect aircraft parts from exposure to standard aircraft (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
high temperature electrical potting compounds and powdered epoxies for electrical insulating and electric conductivity as well as UV curable adhesives for temporary metal maskants and insulating coatings. (read more)
Browse Epoxy Adhesives Datasheets for Beacon Adhesives, Inc. -
Eco-Friendly Formulations Dymax light-curable adhesives and coatings developed without added solvents polymerize through photoinitiated crosslinking, eliminating VOC emissions and minimizing hazardous waste. These 100% solids, one-part chemistries streamline assembly and (read more)
Browse UV Curing Adhesives Datasheets for Dymax
Conduct Research Top
-
UV Curable Adhesive Systems
UV-curable adhesive systems are rapidly gaining popularity in various industries due to their numerous benefits over traditional adhesive systems. These adhesives cure quickly, have high bond strength, low toxicity, and provide improved aesthetics, among other benefits. This article will provide
-
What Is The Market For UV Curable Adhesive?
UV curable adhesive is a type of adhesive that cures, or hardens, when exposed to ultraviolet (UV) light. It is used in a wide range of industries, including automotive, electronics, medical devices, packaging, and more. It tends to several advantages over traditional adhesives, such as faster
-
What Are The Benefits of UV Curable Adhesive Systems?
UV Curable Adhesive Systems are not only accepted, but have also become the acceptable standard for adhesive applications. These systems are currently getting all the spotlight today for obvious reasons. They are more reliable and more efficient compared to other adhesive solutions.
-
How UV Curable Adhesive Systems Improve Efficiency in Automotive Assembly
UV curable adhesive systems are a type of adhesive that cures when exposed to ultraviolet (UV) light. These adhesive systems have become increasingly popular in automotive assembly due to their numerous benefits and efficiency. Adhesive systems play a crucial role in automotive assembly
-
Does Epoxy Silicone Material Make The Best UV Curable Adhesives?
Silicone adhesives are widely used as bonding agents because of their many positive properties. The adhesives are easy to produce, considering that the raw material used in their production is always produced in high volumes. It is, therefore, understandable why silicone adhesives are found in all
-
Key Features and Uses UV Cure Adhesive Glue for Glass to Metal and Plastic
UV curable adhesives are also called light-curing adhesives, and they are compounds used in precision bonding. They are also used widely in glassware, medical equipment, and optical devices. The adhesives are a good choice in industries where stability and transparency are primary needs.
-
UV Curable Polyurethane Adhesive
UV curable polyurethane adhesive is a powerful adhesive that offers several advantages over traditional adhesive systems. It is a fast-curing, high-performance adhesive widely used in many industries due to its superior bonding capabilities, reduced environmental impact, and increased efficiency
-
Mistakes To Avoid When Choosing The Best UV Glue For Metal
UV glue, also referred to as ultraviolet glue or UV-curable adhesive, is a remarkable type of adhesive that solidifies or hardens upon exposure to ultraviolet light. It is widely utilized for bonding a diverse range of materials, including metal. The composition of UV glue comprises a liquid resin
More Information Top
-
UV Curing of Coatings
The recently introduced cationic epoxies appear to offer advantages over conventional acrylate-based UV curable adhesive systems.
-
OCA/OCR for Touch Panel Key Patent Report - 2014
A UV curable adhesive composition that includes a morpholine group-containing (meth)acrylic copolymer, which is a copolymer that comprises a C1–20 alkyl (meth)acrylate, an alicyclic- containing (meth)acrylate, a hydroxyl group-containing monomer, and an unsaturated morpholine- containing monomer mixture…
-
Ultrafast UV-Curable Adhesives for Optical Pick-Ups
(DMA) were used to measure the thermomechanical properties of the cured UV adhesives .
-
Adhesives and Sealants
In Japan, the market prices for UV curing adhesives for electronic applications vary depending on the applications: (1) adhesives for DVD bonding are the least expensive, at about ¥1,500-2,000 ($18.90- 25.30) per kilogram; (2) for optical pickup…
-
Radiation Curable Coatings
108 Table 40 Characteristics of UV Curable Adhesives ................................................................................
-
Comparison of UV ‐Curing, Hotmelt, and Pressure Sensitive Adhesive as Roll‐to‐ R oll Encapsulation Methods for Polymer Solar Cells
The UV curable adhesive is the only one where the application was carried out directly during the lamination run just before the barrier and the solar cell substrate are joined together with the pressurized rollers.
-
Design and engineering of low-cost centimeter-scale repeatable and accurate kinematic fixtures for nanomanufacturing equipment using magnetic preload and potti...
The fixture achieves accuracy to within one micrometer via an adjustable interface composed of UV curing adhesive between the mating kinematic coupling components.
-
UV/heat dual‐curable adhesive tapes for fabricating stacked packages of semiconductors
The post- UV curing adhesive strength was measured according to JIS Z 0237.
Indicates content that may require registration and/or purchase.