-
Description: mils almost instantaneously. With strong black fluorescence, it has good adhesion to the surface of various metals, ceramics and glass filled epoxy resins, and meets the needs of the most demanding environmentally friendly applications.
- Features: Reactive / Moisture Cured, UV / Radiation Cured (EB, Light)
-
Supplier: ThreeBond International, Inc.
Description: Our UV curable resins are materials that are polymerized and cured in a short time by the energy radiated from ultraviolet irradiation devices. We offer our UV curing adhesives in many variations to meet almost any industrial need. Curing is completed in several
- Viscosity: 4,600 cP
- Substrate Compatibility: Plastic, Rubber / Elastomer
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Henkel Corporation - Industrial
Description: Acrylic liquid resin used for prototyping which cures with very short exposure to monochromatic light sources. LOCTITE® 3D 3830 is a clear, white, gray or black, UV light, low viscosity, room temperature-cure, acrylic compound used for prototyping via stereolithography.
- Industry: Optical Grade / Material
-
-
Description: mils almost instantaneously. With strong black fluorescence, it has good adhesion to the surface of various metals, ceramics and glass filled epoxy resins, and meets the needs of the most demanding environmentally friendly applications.
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Cure / Technology: Reactive / Moisture Cured, UV / Radiation Cured (also EB, Light)
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite light cure adhesives are single-part, photo-initiated acrylates that cure on demand when exposed to UV-light. Almost instant cure Some cure with very low intensity Flexible or rigid products available High optical clarity & non-yellowing Bonds a wide range of substrates
- Use Temperature: -65 to 374 F
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
- Features: Die Bonding Adhesive / Compound, Liquid, Single Component System, UV / Radiation Cured (EB, Light)
- Industry: Electrical Power / HV, Electronics
-
Supplier: Techsil Limited
Description: Vitralit® 4282 mod 2 is an adhesive which utilises a unique two step curing process, boasting a uv-curing system combined with an anaerobic acrylic bond that can be used for filling, bonding , thread locking and retaining. The UV feature allows assembly of parts
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: Techsil Limited
Description: Vitralit® 4282 mod 2 is an adhesive which utilises a unique two step curing process, boasting a uv-curing system combined with an anaerobic acrylic bond that can be used for filling, bonding , thread locking and retaining. The UV feature allows assembly of parts
- Features: UV / Radiation Cured (EB, Light)
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite Structural adhesives are a methacrylate technology, room temperature curing, two part, no mix system comprised of resin and hardener. Structural adhesives work on metal, composites, plastic, wood, ceramic and many other substrates. Since it is a two part system, structurals
- Use Temperature: -65 to 300 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Electro-Lite Corporation
Description: ELC-4481 optically transparent acrylic with a refractive index of 1.48 is an excellent material for use in fiber optics, lenses tacking and laser applications. Available in 300cps -- 5000cps -- 20,000cps
- Applied Thickness / Gap Fill: 0.25 inch
- Viscosity: 5,000 cP
- Use Temperature: -45 to 300 F
- Tensile Strength (Break): 7,000 psi
-
Supplier: Master Bond, Inc.
Description: UV15X-5 contains an exceptionally active UV curing initiator which makes cures practical even with relatively low intensity UV light sources. Finally, although UV15X-5 has a relatively high viscosity, this feature is adjustable and lower viscosity's with similar properties are
- Viscosity: 240,000 cP
- Use Temperature: -80 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 83 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat
- Viscosity: 300 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: Master Bond, Inc.
Description: UV15X-6NM-2 features vibrant flexibility, excellent toughness and superior abrasion resistance. This fast curing moderate viscosity compound can be used for bonding, sealing, coating and encapsulation. Its robust flexibility gives it the capacity to withstand severe thermal cycling as well as
- Viscosity: 35,000 to 55,000 cP
- Use Temperature: -80 to 250 F
- Tensile Strength (Break): 1,800 to 2,000 psi
- Elongation: 200 %
-
Supplier: Master Bond, Inc.
Description: devices, particularly when optical clarity and chemical resistance are important parameters. Product Advantages One component system, no mixing needed Rapid curing with proper UV light source Good electrical insulator High bond strength Outstanding chemical resistance Excellent optical
- Viscosity: 1,200 to 4,800 cP
- Use Temperature: -60 to 250 F
- Dielectric Constant (Relative Permittivity): 3.6
- Index of Refraction: 1.524
-
Supplier: U.S. Plastic Corporation
Description: HCF is a flexible acrylic, water base coating. Its very low V.O.C.s, non-flammable and high solids content make it an Emission Control Coating System, eccs, that can be air dried or heat cured to meet production demands. HCF can be sprayed*, dipped or brushed, is available in a wide variety
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Description: It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallization, components and substrate materials.
- Viscosity: 80 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Therm 601 Acrylic Adhesive is a two component, thermally conductive UV curing resin system used for coating electronic assemblies. It has low viscosity and surface tension, superior low and high temperature cycling performance, and is a flame retardant. Part
- Viscosity: 2,500 cP
- Thermal Conductivity: 1.8 W/m-K
- Dielectric Strength: 1,447.8000000000031 kV/in
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: HB Fuller EV Therm 601 Acrylic Adhesive is a two component, thermally conductive UV curing resin system used for coating electronic assemblies. It has low viscosity and surface tension, superior low and high temperature cycling performance, and is a flame retardant. Part
- Viscosity: 2,500 cP
- Thermal Conductivity: 1.8 W/m-K
- Dielectric Strength: 1,447.8000000000031 kV/in
- Chemical System: Acrylic / Polyacrylate
-
Supplier: PPG TrueFinish
Description: Excellent color and gloss retention, anti marring
- Coverage: 834 to 994.0000000000001 ft²
- Wet / Applied Thickness: 0.0025 to 0.0045 inch
- Cure / Dry Temperature: 77 to 180 F
- Chemistry: Acrylic / Latex, Polyurethane, Resin Base / Polymer Binder
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of ultraviolet curing adhesives and compounds, the Ultrabond® line of products. These products are single component systems offering either ultraviolet light or ultraviolet light & primer initiated curing mechanisms. All Ultrabond® products cure upon
- Applied Thickness / Gap Fill: 0.1 inch
- Viscosity: 300 cP
- Use Temperature: -65 to 350 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 150 %
- Dielectric Constant (Relative Permittivity): 2.38
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 100 %
- Dielectric Constant (Relative Permittivity): 4.69
- Index of Refraction: 1.5
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 300 %
- Dielectric Constant (Relative Permittivity): 2.28
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Henkel Corporation - Electronics
Description: Loctite® Liquid Optically Clear Adhesives (LOCAs) for cover lens bonding, touch panel sensor assembly and direct bonding applications in touch panel and display devices including mobile phones, tablets, monitors, televisions and outdoor signage.
- Elongation: 250 %
- Dielectric Constant (Relative Permittivity): 2.45
- Index of Refraction: 1.52
- Transmission: 99 %
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 7: reacts slowly with moisture/water Safety Packaging Under Nitrogen 8-Glycidoxyoctyltrimethoxysilane; 8-(trimethoxysilyl)octyl glycidyl ether Epoxy functional trialkoxy silane Viscosity: 6-7 cSt Adhesion promoter with improved slubility in acrylic
- Purity: 95 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite products offer the same high quality and superior performance of other name brand products at a cost saving of Up to 40% Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our
- Use Temperature: -40 to 200 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Reactive / Moisture Cured, Two Component System
-
Supplier: Hernon Manufacturing, Inc.
Description: demonstrated the ability to provide high tensile strength while maintaining excellent product flexibility. This results in tough, durable bonds with outstanding impact and peel resistance. This tough acrylic is a single component, room temperature curing adhesive which is used in
- Chemical System: Acrylic / Polyacrylate, Ceramic / Inorganic Cement
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Cure / Technology: Single Component System
- Features: Specialty / Other
-
Description: by this market. Polylure®1500 coatings are an excellent alternative to acrylic/melamine offering higher solids than acrylics, while still providing the solvents necessary for efficient use of thermal oxidizers. Polylure®1500 coatings do not exhibit the tacky overspray associated with
- Features: Coating, Other, Weather / UV Resistant
- Location / Orientation: Exterior
- Chemistry: Resin Base / Polymer Binder
-
Supplier: Techsil Limited
Description: MG Chemicals 419c Acrylic Conformal Coating is an IPC-CC-830B and UL 94-VO certified, fast drying, one part coating product which provides an excellent finish. It is easy to use and does not require any special or costly equipment's to apply. Ideal for high moisture environments and protects
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly)
Find Suppliers by Category Top
Featured Products Top
-
About Master Bond Master Bond Inc. was founded in 1975. Our focus has been on developing the best in epoxies, silicones, polyurethanes, polysulfides, UV cures and (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
conventional coating processes using solvent-based varnishes which typically require oven curing times of up to 20 minutes, Bectron PT 4700 N cures completely at room temperature – in record time: in just 5 to 10 seconds under broadband UV light or in 10 to 20 seconds using an LED curing device. As a (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
Master Bond UV23FLDC-80TK is a moderate viscosity, cationic type system that offers both UV light and heat curing mechanisms. It cures readily within 20-30 seconds when exposed to a UV light source emitting a wavelength of 320-365 nm. The adhesive can also undergo a secondary heat curing for (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
? Glues & Liquid Adhesives • Cure times can take hours, especially if environmental factors are present • The production costs of liquids goften outweigh those of tapes • Oozing and overflowing not only creates a mess, but also generates waste. Tapes (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
UV bulbs have distinct differences and are tailored to meet your application's specific needs. Their usage abilities range from killing COVID to curing resin. UV bulbs generally contain an inert gas mixed with mercury. UV light is produced when electricity reacts with mercury, and the pressure (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Dymax OP-81-LS Low-Shrink™ optical positioning epoxy is engineered for bonding delicate optical components where alignment stability is critical. The material cures quickly with UV/Visible or LED light and includes a low-temperature heat-cure option for shadowed areas or heat (read more)
Browse Industrial Adhesives Datasheets for Dymax -
/SLA) and digital light processing (DLP). These processes use liquid 3D printing resins, which solidify under a light source to create three-dimensional printed objects. In the case of SLA, lasers cure liquid resin into materials, while DLP employs shorter wavelength light for resin curing (read more)
Browse Silica, Quartz, and Silicate Materials Datasheets for AGC Chemicals Americas, Inc. -
deliver coatings and expertise for: Metal or Plastic substrates Liquid or Powder Coatings Water Base, Solvent Base and UV Cure formulas Electro-Magnetic Shielding 100% Acrylics, Urethane (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
contaminant & corrosion resistant, and flow easily around components. Most conformal coatings are clear, and many formulations have a UV indicator to enable easy visual quality control inspection under an ultraviolet light source. Their cure systems vary and include air drying, heat cured (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc.
More Information Top
-
X-ray mask distortion induced by final back-etching process
Heat curing(150°C , ihour) novolak resin or UV curing acrylic resin was used for frame mounting.
-
Development of novel tunable light scattering coating materials for fiber optic diffusers in photodynamic cancer therapy
A class VI medical grade UV curing acrylic resin (1186-MT, Dymax Corp.) was investigated for use as a matrix in the coating material.
-
Aerobic adhesives VII: a new high-performance bonding option for optical assembly
The late I 970's saw large scale acceptance and use of UV curing acrylic resins by the ink industry as an alternative to solvent based inks.
-
Large format cylindrical lens films formed by roll–to–roll ultraviolet embossing and applications as diffusion films
In this research, an acrylic UV curable resin (supplied by Microsharp Co Ltd UK) with low viscosity is selected.
-
High resolution UV roll-to-roll nanoimprinting of resin moulds and subsequent replication via thermal nanoimprint lithography
This study has also examined the effects of multiple iterative or descended copies from a nickel master out to the fourth generation, and through multiple material carrier types (nickel, UV cured acrylic resin , PMMA).
-
Designing of antibacterial plastics: thymol release from photocured thymol-doped acrylic resins
The release rate of thymol from an UV cured acrylic resin , and therefore the anti- bacterial activity of the doped resin, has been demonstrated to depend on several factors.
-
MEMS Materials and Processes Handbook
UV curable acrylic resin is locally deposited by electroplating between the exposed SMA surface and the exposed metal surface.
-
Handbook of Adhesives and Sealants, Second Edition > SYSTEMS BASED ON HARDENING FROM THE MELT
The UV curable acrylic resin is processed with standard hot melt equipment that can be used for SIS/SBS hot melts; the only special equipment necessary is the UV lamps for cross-linking.
-
Characterization of photocurable coatings using fluorescence probes
UV curable acrylic resins are widely used as coat- ings on plastic materials such as polystyrene, polyvi- nyl chloride (PVC), and polyethylene terephthalate (PET).
-
High efficient self-written connection between V-slot optical waveguide
Refractive indices of dye-mixed UV curing resin ( acrylic acid resin) and polymeric optical waveguide is almost equal.
Indicates content that may require registration and/or purchase.