-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® Lab Scale system UVCLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation (254 nm) while
- Type: Chamber
- Features: Other
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Techsil Limited
Description: The UVACube 2000 is a UV curing chamber designed for laboratory use and manufacturing by hand. Suitable for a large range of applications, this light chamber offers an array of individual process solutions. The UVACube 200 has a useful working capacity of around 460 x 400 x 300
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® GMP Lab system UVCGMPLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation (254 nm) while
- Type: Chamber
- Features: Other
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
-
Supplier: Techsil Limited
Description: The Hoenle (No Suggestions) 100 is an compact UV curing light chamber for laboratory use and manufacturing by hand. The UVACube 100 has a manually operated shutter and meets the highest demands in operational safety and ease of use. The working capacity of this unit is 180 x 180 x 180
- Lamp / Output Power: 100 watts
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Ushio America, Inc.
Description: Hardening photoresist and coating curved lens surfaces. FEATURES & BENEFITS Our telecentric optical system and unique electrical control of our optical manufacturing enable high-intensity parallel light and individual output controls for each irradiation area. Illuminance control suitable for
- Lamp Intensity: 100 mW/cm²
- Type: Chamber
- Features: Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Weiss Technik North America, Inc.
Description: in less than 100 hours. Homogenous irradiation of the entire storage area with the help of special light and UV filter systems For recording of the illumination and UV irradiance this system can be equipped with corresponding light and UV sensors (optional) Patented Vapor
- Features: Shelves
-
Supplier: Aralab
Description: recreate temperature, climatic conditions, and irradiation, for simulating prolonged solar radiation exposure. Equipped with a 2500W lamp that offers full global spectrum, it ensures accurate sunlight and UV simulation for testing plastics, polymers, raw materials, coatings, electronic
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.1 to 1 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.1 to 3 ± %RH
-
Supplier: Ushio America, Inc.
Description: methods. Capable of complex programmed irradiation at each wavelength while supporting a variety of general-purpose resists. – Independent output regulation and exposure timing control at i-, h-, and g-line wavelengths – Bandpass filters and ND filters not required – 750 W lamp equivalent
- Lamp / Output Power: 750 watts
- Type: Chamber
- Features: Other
-
Supplier: Sanuvox Technologies, Inc.
Description: Designed to help reduce airborne viruses, bacteria, mold and germs. Using a state-of-the-art patented UV technology, this portable air purifier can clean up to 800 cu.ft. The variable speed blower of the Biopür moves the air through a series of filters, then into the reflection chamber
- Technology: Portable, Ultraviolet Germicidal Irradiation (UVGI)
- Application: Residential
-
Supplier: Haida International Equipment Co., Ltd.
Description: size(W×D×H): 137 x 53 x 136cm 9) Power: 1∮,120V/60Hz, 16A or 230V/50Hz, 9A, 1800W (max) Chamber Structure The inner bladder of the chamber is made of imported high-class stainless steel plate while the outer bladder is made of SUS 304 steel plate. The heating mode adopts inner bladder
- Configuration: Floor Mount
- Features: Other
-
Supplier: Sanuvox Technologies, Inc.
Description: also designed to help reduce smoke buildup by continuously drawing air through a UV chamber. The controller automatically turns on and off a second lamp to actively deal with the increase or decrease of smoke. Ash will be captured on the filters, nicotine droplets will be
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Sanuvox Technologies, Inc.
Description: drop down ceiling or mounted on a wall. The air passes a UV 'J' lamp installed parallel to the airflow inside an aluminum reflection chamber. The Sanuvair® S100 is CARB certified. Product specs and BIM Models available on
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Sanuvox Technologies, Inc.
Description: Ideal for buildings that struggle with foul and lingering odors produced by garbage rooms. The Sanuvair® S1000 OZD is a larger version of the Sanuvair® S300 OZD, and is also designed to help continuously reduce odors by drawing air through a UV chamber, preventing the growth of harmful
- Application: Commercial
- Technology: Ultraviolet Germicidal Irradiation (UVGI)
-
Supplier: Mystaire, Inc.
Description: allows for ease of cleaning and maintenance between cases and minimizes the potential for bio-burden build-up. An optional timed 254 nanometer UV light is available for chamber irradiation, further reducing cross-contamination risk. Added security comes from the powder coated
- Hood Design: Conventional
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Mystaire, Inc.
Description: allows for ease of cleaning and maintenance between cases and minimizes the potential for bio-burden build-up. An optional timed 254 nanometer UV light is available for chamber irradiation, further reducing cross-contamination risk. Added security comes from the powder coated
- Height: 78 inch
- Width: 32 to 72 inch
- Depth: 23 inch
- Use: Industrial
-
Supplier: Metrohm USA, Inc.
Description: This is a horizontally mounted, multi-purpose spectroelectrochemical cell designed to be coupled with light sources and spectrometers (UV-Vis, NIR, IR) via optical fibers. It enables obtaining electrochemical and spectroscopic information from liquid sample or thin films in systems where
Find Suppliers by Category Top
More Information Top
-
http://www.atmos-chem-phys.net/7/5727/2007/acp-7-5727-2007.pdf
The SOA yield in UV irradiated chamber was about 5 times that in the dark chamber at same relative hu- midity and temperature (Fig. 5).
-
Development of real time experimental system for investigating photochromic response to UV irradiation
For these reasons, an UV irradiation chamber was developed to control the surrounding environment which governs the external light intervention during photochromic work and when direct absorption measurement was performed.
-
A library of thiol‐terminated methacrylate telomers prepared by photoinitiated iniferter mediated polymerization for use in modifications of chromatographic su...
Photoiniferted polymerization Controlled telomer polymerizations were performed in a CureZone (UV Process Supply, Chicago, Illinois) UV irradiation chamber equipped with a 400 W Hg lamp.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3491/1/Jones_Thesis_2008.pdf
.....................................................................................40 Figure 3.8 UV irradiation chamber .............................................................................41 Figure 3.9.
-
In vitro and in vivo responses of fungal biocontrol agents to gradient doses of UV-B and UV-A irradiation
Lourmat, Marne-la-Valle´e, France) UV irradiation chamber and then exposed to irradiation with weighted UV-B wavelength 312 nm at gradient doses of 0.005–1.1 J cm-2 (for all the 60 isolates) or weighted UV-A wavelength 365 nm …
-
On the absorptivity of a limited volume of blood subjected to extracorporeal ultraviolet irradiation
In calculations we considered a limited volume of blood in the form of a rectangular parallelepiped with relative dimensions 5 × 3 × 1; this corresponds to the shape of the UV irradiation chamber [6].
-
UV‐Induced Modification of Conjugated Polymers Using Gaseous Organosilanes
The samples were placed in a UV irradiation chamber and fixed to the backside with a double- faced adhesive tape.
-
A novel technique for the fabrication of laboratory scale model functionally graded materials
We used the same UV irradiation chamber as in the previ- ous experiments except that we placed a shield between the UV source and the ECO film.
-
On Particulate Formation in Ambient Air Induced by X-ray and Ultraviolet Radiation
Figures 5, 6, and 7 show the UV irradiation chamber and accessories.
-
Streptomycin-resistant mutant production in a continuous-flow UV mutation device
These bacteria were highly dispersed, which facilitated optimal UV light penetration in the UV irradiation chamber .
Indicates content that may require registration and/or purchase.