Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weiss Technik North America, Inc.
Description: UV light in sunlight and diffuse sky radiation is especially important. It can cause alterations in the surface of materials, which – accelerated by other climate factors, such as temperature and humidity – lead to the typical symptoms of aging. Staggered simulations of natural
- Temperature Control: Cooling
- Features: Windows
-
Supplier: Techsil Limited
Description: The UVACube 2000 is a UV curing chamber designed for laboratory use and manufacturing by hand. Suitable for a large range of applications, this light chamber offers an array of individual process solutions. The UVACube 200 has a useful working capacity of around 460 x 400
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: UV light aging tester chamber ,as a kind of environment test chamber, can simulate the sun, rain and dew to damage the material, UV machine using UV lamp simulate the effect of sunlight, cold rain and dew. Damage types include:
- Temperature Range: 30 to 80 C
- Humidity Range: 45 to 70 % RH
- Configuration: Floor Mount
- Temperature Control: Heating
-
-
Supplier: Haida International Equipment Co., Ltd.
Description: materials to alternating cycles of UV light and moisture at controlled, elevated temperatures. It simulates the effects of sunlight using special fluorescent UV lamps. It simulates dew and rain with condensing humidity and/or water spray. 2) The UV accelerated weathering
- Configuration: Floor Mount
- Features: Other
- Parameters: Temperature
-
Description: UV aging tester adopts fluorescent UV lamp as light source, by simulating natural light's ultraviolet (UV) radiation and condensation, accelerated resistant climate test was carried out on the material, in order to obtain material weatherability. UV Climate
- Chamber Capacity: 10.241250608246485 to 282.51725815852376 cubic feet
- Temperature Range: 40 to 80 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 95 % RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: Fluorescent UV Lamps (5) ASTM D4329: Standard Practice for Fluorescent UV Exposure of Plastics (6) AATCC TM186: Weather Resistance: UV Light and Moisture Exposure (7) ASTM D5208: Standard Practice for Fluorescent Ultraviolet (UV) Exposure of Photodegradable
- Configuration: Floor Mount
- Features: Other
-
Supplier: Electro-Lite Corporation
Description: The EC-500 is a completely contained, operator safe, chambered light exposure system. The system is available at 350nm 450nm or black light at 10 mW/cm2. The EC-500 features a digital countdown programmable timer, power down mode, safety interrupt chamber switch, and an audible
- Lamp Intensity: 30 mW/cm²
- Type: Chamber, Flood
- Features: Hour Meter / Timer, LED Source, Other, Side / Multi-directional Curing, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Description: Programmable UV Aging Environmental Aging Test Chamber is the world's most widely used ,can be used in more labs throughout the world than any other accelerated weathering tester. It's used widely in the industry, such as printing ink, paint, pastics, print, packaging,motor van, metal,
- Chamber Capacity: 10.135306636437038 to 35.31465726981547 cubic feet
- Temperature Range: 25 to 70 C
- Temperature Control Accuracy: 0.1 to 0.5 ± °C
- Humidity Range: 95 % RH
-
Description: UV accelerated aging test chamber can simulate environmental conditions such as self-climate ultraviolet rays, rain, high temperature, high humidity, dew condensation, darkness, etc. By reproducing these conditions, it is merged into a cycle, and it automatically executes the number of
- Chamber Capacity: 10.241250608246485 to 282.51725815852376 cubic feet
- Temperature Range: 40 to 80 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 95 % RH
-
Supplier: Haida International Equipment Co., Ltd.
Description: UV aging test machine which as a kind of environment test chamber can simulate the most important ultraviolet light in the sun, reproduction of light caused by the aging of the physical properties of materials. USAGE: Environmental Sun Rain Spray Accelerated Weather
- Temperature Range: 10 to 70 C
- Configuration: Floor Mount
- Temperature Control: Heating
- Parameters: Humidity, Temperature
-
Supplier: Techsil Limited
Description: The Hoenle (No Suggestions) 100 is an compact UV curing light chamber for laboratory use and manufacturing by hand. The UVACube 100 has a manually operated shutter and meets the highest demands in operational safety and ease of use. The working capacity of this unit is 180 x 180
- Lamp / Output Power: 100 watts
- Type: Chamber
- Features: Side / Multi-directional Curing
- Spectral Range: UVA (Long Wave)
-
Description: UV+DH test condition plus specially designed evaluation samples could generate faster results. It is proven that it will shorten the testing time by 50%. Also, straight line cracks caused by laser cut is effective and helpful for quantitative evaluation of snail trails.With UV+DH test
- Chamber Capacity: 10.241250608246485 to 282.51725815852376 cubic feet
- Temperature Range: 40 to 80 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 95 % RH
-
Supplier: Ushio America, Inc.
Description: Mask aligner, light source for MEMS exposure FEATURES & BENEFITS The world’s first capability to simultaneously and uniformly irradiate multiple wavelengths on the same area. Materializes high quality parallel light within 3 degree viewing angle and available for contact and proximity
- Lamp / Output Power: 750 watts
- Type: Chamber
- Features: Other
-
Supplier: Caron Products and Services, Inc.
Description: The 6540 Series Photostability chambers were specifically designed to perform near UV and visual light testing with fluorescent lamps per ICH Q1B Guidelines, Option 2. This second generation benchtop unit controls light and temperature conditions through an easy-to-use
-
Supplier: Aralab
Description: choice for precision, compliance, and versatility. Description An environmental chamber for photostability testing fully compliant with ICH guidelines, performing UV and Visible light tests in under 50 hours, with accumulated light emission tracking and automatic stop
- Chamber Capacity: 19.175858897509798 to 42.16570078015966 cubic feet
- Temperature Range: -5 to 60 C
- Temperature Control Accuracy: 0.15 to 1 ± °C
- Humidity Range: 20 to 95 % RH
-
Supplier: Weiss Technik North America, Inc.
Description: The photostability test chambers, Pharma 250L Pharma 500L are characterized by ideal light, UV, temperature, and humidity distribution and can therefore guarantee a completely reproducible climate, UV and light conditions. The lighting equipment used is in
- Features: Shelves
-
Supplier: Aralab
Description: temperature. Description Chambers designed to test the curing of cement, concrete and mortar samples, according to ASTM C192/C192M-14, IEC 679. Various optional accessories are available to further testing like UV and Solar radiation, CO2 Carbonation, and stainless-steel trays with
- Chamber Capacity: 19.175858897509798 to 42.16570078015966 cubic feet
- Temperature Range: -5 to 60 C
- Temperature Control Accuracy: 1 ± °C
- Humidity Range: 20 to 98 % RH
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Type: Flood
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Type: Flood
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Terra Universal, Inc.
Description: These economical, ETL-listed sterilization modules are ideal for glovebox isolators and other confined, difficult-to-clean chambers. Their long-lasting, low-mercury lamps can be installed in most Terra stainless steel chambers
- Type: Flood
- Features: Surface Disinfection (Part Sterilizers)
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Xenon Corporation
Description: technology is more versatile, the RC-800 offers more choices than mercury UV systems. You can choose from a wide range of high intensity pulsed UV lamps, housings and other options that let you mix-and-match a curing system to perfectly fit your application. You can use RC-800 systems
- Type: Chamber, Conveyor / Continuous
- Features: Computer Interface, Hour Meter / Timer, Pulsed
-
Supplier: Aralab
Description: This environmental chamber is developed for Solar Radiation Aging Tests and provides insights into how products react under various sun, humidity, and temperature conditions. Full-spectrum lamp compliant with DIN 75220 for simulating prolonged solar radiation exposure. Description Designed to
- Temperature Range: -70 to 150 C
- Temperature Control Accuracy: 0.1 to 1 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.1 to 3 ± %RH
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® Lab Scale system UVCLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation (254 nm) while obtaining
- Type: Chamber
- Features: Other
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Electro-Lite Corporation
Description: The EC-4001 Curing Frame functions as an economic add-on to the EC-4001 system that allows safe benchtop curing while preventing any exposure of the UV light within the general work area.
- Type: Chamber, Flood
- Features: Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro-Lite Corporation
Description: The Multi-Pole LED UV Curing System emits a consistent and repeatable 2.5 W/cm2 @ 365nm at each pole. Unlike lamp technology there is no lamp or liquid light guide degradation or UV intensity variables throughout the individual poles. The 50,000 hour life of the LED and lack of
- Lamp Intensity: 2,500 mW/cm²
- Type: Chamber, Handheld / Portable, Spot / Wand
- Features: Hour Meter / Timer, LED Source, Multiple Wands, Other, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Electro-Lite Corporation
Description: The EC-5 microprocessor-based UV spot curing system is perfect for clean room use, yet rugged enough to be an asset in the industrial environment. For increased application flexibilit, the EC-5 will accept any liquid light guide or a standard fixed quartz light guide. The high
- Lamp Intensity: 6 mW/cm²
- Type: Chamber, Focused
- Features: Hour Meter / Timer, LED Source, Specialty / Other
- Spectral Range: UVA (Long Wave)
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: UVC UVivatec® GMP Lab system UVCGMPLABSYSTEM The UV-C inactivation system UVivatec® shows efficient (>4 log) inactivation of both small non-enveloped viruses (20 nm) and large enveloped viruses (> 50 nm) from biopharmaceutical feed stream by UV-C irradiation (254 nm) while obtaining
- Type: Chamber
- Features: Other
- Applications: UV Disinfection / UVGI Sanitization
- Spectral Range: UVC (Short Wave / UVGI)
-
Supplier: Parameter Generation & Control, Inc.
Description: shelves Any combination of shelves (visible verses UV) can be selected at the time of order. The ballasts for the visible and UV lamps are interchangeable. The lamps can be replaced to convert from one type of light source to another. (If the automatic light control
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
Find Suppliers by Category Top
Featured Products Top
-
-Curing Process Light-curing systems deliver rapid polymerization in seconds using visible or UV light. LED units operate at controlled wavelengths for consistent, energy-efficient curing, while broad-spectrum systems use bulb-based technology to deliver higher-intensity output and fast (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
The ABCs of UV Light Ultraviolet (UV) light, an invisible form of electromagnetic radiation, sits between X-rays and visible light on the spectrum. Ultraviolet (UV) light is classified into three types based on the (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems -
Getting the right light-curing equipment can make or break a production process. This educational blog covers key considerations for choosing and using Dymax spot, flood, and conveyor systems, along with radiometers and accessories: How (read more)
Browse UV Curing Equipment Datasheets for Dymax -
Built with quality and performance in mind, the SUPERLITE S 04 is a remarkably efficient imaging instrument that covers all the spectra that matters in forensics. Imaging tools work best in dark rooms, but this powerful UV light (read more)
Browse UV Lamps Datasheets for U-Reach Data Solutions Inc. -
Dymax 9310 adhesive is engineered to reinforce fine-pitch and leadless PCB components with: ? Light cure in seconds ? Secondary heat cure for shadowed areas ? Adhesion through reflow ? High viscosity and thixotropic flow control for precise (read more)
Browse UV Curing Adhesives Datasheets for Dymax -
The BlueWave® AX-550 V2.0 LED light-curing flood lamp is compact and quiet, generating fast light curing of assembled parts in seconds.
(read more)
Browse UV Curing Equipment Datasheets for Dymax -
The Noblelight BlueLight® flash system uses pulsed UV light to offer >log 4 germ reduction at high speeds, plus it is a chemical-free, reliable and environmentally friendly technology. Specifically designed for food packaging disinfection of liquid and viscous food and is ideally suited to high-speed cap disinfection. (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for Excelitas Technologies Corp. -
Master Bond UV15RCL is a one part, low viscosity, cationic type UV curing system with a special color changing feature. The originally red material changes to clear once exposed to UV light, indicating that there is UV light access across the adhesive material. Although this change in (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
LightHammer® Series of Smart UV Curing Systems (read more)
Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp. -
The UV aging test chamber uses a fluorescent UV lamp that is excellent in analogy to the ultraviolet spectrum of sunlight, comb -ined with temperature control, humidity supply and other devices to analogize the damage to materials such as discoloration, brightness, strength decline (read more)
Browse Stability Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Accelerated Shelf-life Testing of Natural Colours in Model Food
drinks). Samples were stored. in a constant climate chamber at 20°C, 30°C and 40°C and exposed to high-intensity light at 4.000 Lux. with UV at 1.4 W/m2 and in dark. Loss of color was monitored in terms of change in Hue (?H) over. time (7 months at 20°C and 8 weeks at 30°C and 40°C. Results showed
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
More Information Top
-
Cytocompatible and regenerable antimicrobial cellulose modified by N‐halamine triazine ring
The chlorinated modified cotton fabrics were placed in the UV light chamber (0.89 W/m2 , 60 C) for contact times ranging from 1 to 24 h.
-
Shale Gas Well Fracturing Technologies Help Address HSE Concerns
Passing the fracturing fluid through a UV light chamber (Figure 3) during the fracturing injection process alters the cellular DNA of the bacteria, leaving the bacteria unable to replicate, ultimately reducing the bacteria by up to 99.9% (Rodvelt, Yeager, and Hyatt …
-
New Technologies in Fracturing for Shale Gas Wells are Addressing Environmental Issues
Passing the fracturing fluid (on the fly or pre-mixing) through a UV light chamber (Figs. 3 and 4) during the fracturing injection process alters the cellular DNA of the bacteria, leaving the bacteria unable to replicate and ultimately reducing the bacteria …
-
Comparison of clinical and cost‐effectiveness of psoralen + ultraviolet A versus psoralen + sunlight in the treatment of chronic plaque psoriasis in a developi...
… an effective treatment modality, and it may be preferred over systemic agents such as methotrexate, cyclosporine, and hydroxyurea because of the greater safety profile.2,3 Unfortunately, psoralen + ultraviolet A (PUVA) treatment requires sophisticated artificial UV light chambers with high initial and …
-
Flowering dynamics and pollination system of the sedge Rhynchospora ciliata (Vahl) Kükenth (Cyperaceae): does ambophily enhance its reproductive success?
… the inflorescences were exposed to ammonium hydroxide vapour for 10 min (Scogin et al. 1977); in the sec- ond test, the inflorescences and flowers were exposed to UV light (365 nm) and observed in a UV light chamber (Tecnal Io: TE-540 …
-
Sustainable Development of Urban Environment and Building Material
The UV light chamber of UV test was developed at the University of Florida.
-
An Environmental Solution to Help Reduce Freshwater Demands and Minimize Chemical Use
This unit contains two UV light chambers to obtain a maximum flow rate of 100 bbl/min (50 bbl/min per chamber) and to provide redundancy should one of the chambers fail to operate properly.
-
Decontamination of unpackaged and vacuum-packaged boneless chicken breast with pulsed ultraviolet light.
… an antibiotic-resistant strain of Salmonella Typhimurium on the top surfaces were treated with pulsed UV light for 5, 15, 30, 45, and 60 s at 5, 8, and 13 cm distance from the quartz window in the pulsed UV light chamber .
-
Cell Cycle Checkpoint Control Protocols
An ultraviolet ( UV ) light chamber (see Chapter 1 for details).
-
Combinatorial Library
Apparatus: UV light chamber (Pharmacopeia, Inc., Princeton, NJ), Genevac (Genevac, Ltd., Ipswich, UK), Tecan SLT FluoStar fluorescence plate reader (Tecan U.S., Research Triangle Park, NC), Sonicator, 96-well filter-bottom plates, 96-well assay plates.
Indicates content that may require registration and/or purchase.