Products/Services for UV Photocell Sensor Switch
-
Safety Sensor Switches - (156 companies)Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections. Safety sensor switches are used in machines and other industrial applications to prevent accidental contact with live electrical... -
Light Sensor Chips - (73 companies)Light sensor chips convert light into electrical signals which are then conditioned to produce a desired electrical output. They are sometimes called light-to-frequency chips, light-to-voltage chips, or ambient light sensors. Light sensor chips... -
Solar Radiation Instruments - (61 companies)...hemisphere. A typical analog pyranometer does not require power to operate and consists of a thermopile sensor beneath a glass dome. The thermopile absorbs all the solar radiation which encounters it and generates a small, proportional output voltage... -
Lighting Controls - (544 companies)Lighting controls include monitors, communication systems, and other devices for controlling facility lighting systems. Lighting controls are electrically-controlled devices including: ballasts. switches and relays. dimmers. occupancy and motion... -
UV Sensors - (113 companies)UV sensors are designed to measure the power or intensity of incident ultraviolet (UV) radiation. UV sensors measure the power or intensity of incident ultraviolet (UV) radiation. This form of electromagnetic radiation has shorter wavelengths than... -
UV Cameras - (29 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized...
-
Ultrasonic Linear Position Sensors and Switches - (119 companies)Ultrasonic linear position sensors and switches use ultrasonic waves in combination with light and frequency readings for position and displacement sensing. Ultrasonic linear position sensors and switches use ultrasonic waves in combination...
-
Magnetoresistive Linear Position Sensors and Switches - (62 companies)Magnetoresistive linear position sensors and switches have a linear resistance output signal representing the distance an object is from a reference point. How to Select Magnetoresistive Linear Position Sensors and Switches. Image Credits: Balluff...
-
Inductive Linear Position Sensors and Switches - (108 companies)Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference. Inductive linear position sensors are non-contact devices that measure a target object 's...
-
Diodes - (1073 companies)...a minimal amount, practically zero, of current is observed across the junction, the diode is said to be in a reverse bias condition. When forward biased the diode behaves much like a closed switch, and when reverse biased the diode behaves like an open...
Product News
-
Electro Optical Components, Inc.
SMD UV Sensors - Great for Sterilization UV Sensor SMD packages available are: Ceramic SMD Package with UV Quartz Window and UV sensor for high energy, robust applications that require lower cost. SiC Ceramic SMD Package with UV Quartz Window with the BEST high energy performance. The smaller size make these 2 package options ideal for applications where size is a concern. Use the GaN GUVA-S12GD-C for cost sensitive applications like wearable UV detectors, UV detectors in portable devices like phones and watches and other high volume... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Locon Sensor Systems, Inc.
SWITCHABLE LED PHOTOELECTRIC SENSORS SWITCHABLE LED PHOTOELECTRIC SENSORS. Designed for light sensitive applications requiring a greater sensing distance. The customer controlled LED function can be activated for easy maintenance or deactiveated during light critical operation. Darkroom applications are an ideal example of usage. The sensors are available in threaded M18 or M30 diameters, each featuring an M12 quick disconnect plug. Sensing ranges vary from 1,000mm to 2,000mm. (read more)Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Sensata Technologies
Level Sensors & Switches Selection Guide Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level sensors & switches selection guide to find the perfect product for your needs! (read more) -
Suzhou Ele Mfg Co., Ltd.
ELEGRP EKA25A Humidity Sensor Fan & Light Switch The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while maintaining optimal indoor air quality. Key Features & Benefits: All-in-One Control: Operates a ventilation fan, a fan/light combo, or independent circuits. Precision Sensing: Digital sensor accurately... (read more)Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
Electro Optical Components, Inc.
Smartphone UV Meter for UV Curing & Sterilization The Smart UV Checker is an ideal portable system for UV intensity measurement. You choose the style of sensor, corded or Bluetooth. The Smart UV Checker app (for your cellphone) gives you flexibility in how you measure the UV intensity. EOC also offers a variety of Multi-Function Portable UV Radiometers. These include: Cellphone based Smart UV Checker. Panel Mounted Units. Portable Meters. Large Outdoor UV Index Meters (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
Far UV Measurement Tools for Monitoring Safer UV Far UV (100 - 200nm) is safer for sterilization because it does not penetrate the skin. Conventional germicidal UV light (200 - 400nm) is a safety hazard because it kills skin and eye cells. Far UV (100 - 200nm) does not penetrate the dead cell layer at the surface of our skin and eyes. Also Vacuum UV (VUV = 100 - 200nm) is used in semiconductor photolithography and surface cleaning. Now there are tools for measuring and monitoring the Far UV intensity. TO-Can type sensor GFUV-T10GD-L. Far UV... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Electro Optical Components, Inc.
UV APDs - Best Low Level UV Signal Detection The Silicon Carbide (SiC) UV APDs are extremely sensitive and have high signal gain, but are only sensitive to UV . Because the substrate is tougher SiC, the bias voltage is higher than silicon based devices, around 180 VDC. Besides responding only to the UV, the tough silicon carbide (SiC) gives you: Stability in high energy UV applications. Higher temperature stability than silicon (175 C). The general specifications are: Sensitivity 1 nW/cm2. High dain 106 - 107. Bias Voltage 180 VDC. Only... (read more)Browse UV Sensors Datasheets for Electro Optical Components, Inc. -
Avantier Inc.
UV lenses Special Considerations for UV Lenses. Although UV lenses perform in a similar way to other lenses and are used in similar applications, there are some important considerations to keep in mind when working with UV optics. Scattering, dispersion effects, and laser damage and degradation are all important issues to be aware of when designing your UV setup. Scattering effects can occur anywhere on the spectrum, but they 're especially pronounced when working in UV. This is directly related... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Volktek Corporation
SPE Switches with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch enables high-speed 10 Mbps Ethernet communication over existing fieldbus cables, extending up to 1000m --outperforming standard 100BASE-TX. The 7015-4U2T-T1L not only simplifies cabling and reduces costs but also expands Industrial Ethernet applications to new sensor, actuator, and automation scenarios. Seamlessly interoperating with existing Ethernet networks via standard CAT5/6 cabling, this switch offers a future-ready solution... (read more)Browse Network Switches Datasheets for Volktek Corporation -
Excelitas Technologies Corp.
LightHammer® Series of Smart UV Curing System LightHammer (R) Series of Smart UV Curing Systems. The Fusion UV LightHammer (R) series of smart UV curing systems is Excelitas' most advanced, incorporating solid-state power supplies and internal sensors to monitor real-time system performance. Solid-state power supplies reduce energy costs and provide simple and flexible control schemes via software versus traditional hardware. Benefits. Reduced operating costs. Industry 4.0 ready. Simple and flexible controls. Real-time system performance... (read more)Browse UV Curing Equipment Datasheets for Excelitas Technologies Corp.
-
A stationary gas analyzer of nitric and sulfur oxides
… the gas analyzer: (1) microcontroller, (2) relay initiating the lamp discharge, (3) gas-discharge UV lamp, (4) lamp current sensor , (5) quartz-plate position … … turning the plate, (8) photocell and DCA, (9) voltage … … ating modes, (19) relay switching the power supply of …
-
Wastewater Solids Incineration Systems MoP 30 > Glossary
A device for flame surveillance: UV detector, flame rod, flicker detector, infrared detector, photocell , thermopile, or bimetal wrap switch . Also called flame sensor , flame scanner; formerly called flame safety device.
-
Applied Mechatronics
Exposure to high humidity or intense UV light for long pe- riods shortens a device’s life. Typical applications of common photoconductive sensors include automatic dimmers, light switches for outdoor day/night lighting, robotic light-level sensors, photoelectric servos, electronic camera shutters, melody greeting cards, and photoelectric relays. 11.9.1 Materials for Photocells .
-
A photoelectric plethysmograph for the measurement of cutaneous blood flow
The recording circuit. l- Photocells . ; . 7-AC . amplifier; 2- Sensor . selector switch ; . 10- UV recording galvanometer; &"reset . potentiometer 100 kR; .
-
Variable Rate Nitrogen Application in Florida Citrus Based on Ultrasonically-Sensed Tree Size
A MidTech Legacy 6000 controller and radar speed sensor (Midwest Technologies; Springfield, Ill.), 10-Hz Trimble AgGPS132 (Trimble; Sunnyvale, Calif.), six Banner QMT42 long-range diffuse photocells (Banner Engineering, Minneapolis, Minn.) to … … of the spreader and a switch box (Chemical Containers, Lake … … linear regression method was used to find the relationship between N concentration and UVs of selected trees …
-
http://dspace.mit.edu/bitstream/handle/1721.1/41880/4-493January--IAP--2005/NR/rdonlyres/Architecture/4-493January--IAP--2005/A9EAEEC7-5460-4FFA-A66B-D6E60ADF3...
… amount of daylight in both offices 〈 up to 30% DA on aisle => on/off switch with timer Occupacy Sensors • IR: detect changing heat fields (work best when its cool inside) • UV : detects changing movements (cannot differentiate between a fax machine and a person) • wall, celing mounted, integrated in luminaire • stand alone, connected to BAS wall … Photocell -controlled Dimming with Occupancy Sensor .
-
Fiber optic system for monitoring of fuel oil burners in power boilers
The moment of switching the coal burner on is especially important because of possible extinguishing of oil … They are equipped with the optical sensors of extinguishing of flame — " photocells ", installed close to the longitudinal axis of the burner and are UV -sensitive or, more frequently, IR-sensitive.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0176.pdf
Flame Sensor : • Ultraviolet, C7012, C7027, C7035, C7044, C7061, C7076. • Rectifying flame rod/ photocell . • Optical, C7927, C7935 ( UV ), C7915 (IR), C7962 (Visual Light). e. A.3.1 The Flame Switch shall be an accepted system by: .
-
Solid‐State Gas Sensors Developed from Functional Difluoroboradiazaindacene Dyes
Solid-state Gas Sensors … air, as determined by the naked eye for illumination with a low intensity UV source, lies in … This on–off color switching is stable for at least one year and there was no decrease in … … optical spectroscopic equipment, most notably a laser diode as excitation source and a photocell as detector, even …
-
An assessment of visible‐light polymerizing sources
… assessed by measuring the irradiance at a wavelength corresponding to maximal intensity, from switch on until a … … aluminium screen with a 1 mm aperture was placed on top of a photocell sensitive to blue … Using the calibrated controls of the stage to shift the sensor , intensity measurements were made, at a … Study 6: UV hazard assessment .
Indicates content that may require registration and/or purchase.