-
Supplier: Xenics nv
Description: The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Camera Link®
-
Supplier: Xenics nv
Description: You will enter a new era of easy, fast, efficient and comfortable connectivity with the Gobi-640-GigE. The advantages of a high quality infrared camera are now combined with the power of a GigE interface and Power over Ethernet (PoE). Excellent image quality, high thermal resolution
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: Xenics nv
Description: Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We
- Spectral Range: 8 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Ambient Temperature Range: -40 to 140 F
-
-
Supplier: Sofradir - EC, Inc.
Description: The ATOM™ 1024-DF100/300 High Resolution Uncooled Thermal Imaging Camera incorporates a dual field of view (DFOV) 100mm-300mm Infrared Objective Lens and an extremely high resolution ATOM 1024x768 uncooled infrared camera. Because of the use of an state-of-the-art
-
Supplier: Synertron Technology, Inc.
Description: 80 x 62 Uncooled LWIR Thermal Camera 80 x 62 Uncooled LWIR Thermal Camera FM8062-V1 FOV@44° FM8062-V2 FOV@90° Features: Uncooled IR Detector Up to 6M Detection Range with accuracy of +/- 0.3℃ -40 ~ +500℃ Scene Temperature Range Multiple
- Maximum Frame Rate: 25 fps
- Camera Function: Still
-
Supplier: OMEGA Engineering, Inc.
Description: objects’ infrared (IR) radiation to visible color images, thermal imaging cameras make it possible to detect very small temperature differences from a distance. Heat signatures can help diagnose the cause of equipment failures and poor performance due to wear and tear, misalignments
- Measurement Range: -20 to 1,500 C
- Spectral Range: 8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
-
Supplier: Xenics nv
Description: Xenics' XTM-640 is an extremely compact and versatile thermal camera module with unique image quality and stability for a broad range of OEM applications. These applications include security, night vision, firefighting, airborne and land-based reconnaissance and surveillance. We
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Camera Link®, Ethernet
-
Supplier: SPIE - Education
Description: Within the infrared community, it is widely held that uncooled sensors are incapable of doing accurate quantitative work. This course aims to show that quantitative imaging is actually possible with uncooled systems by demonstrating the steps to achieve radiometric calibration in
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Supplier: OMEGA Engineering, Inc.
Description: Thermal imaging cameras can be used for a wide variety of R&D applications. Until today using a thermal imaging camera was often the privilege for large R&D departments. With the extremely affordable OSXL-A35SC/ OSXL-A15SC and OSXL-A5SC thermal imaging systems are
- Measurement Range: -40 to 550 C
- Spectral Range: 7.5 to 13 microns
- Accuracy: 5 ±% Full Scale
- Horizontal: 80 to 320 lines
-
Description: · Infrared thermal imaging 320*240 resolution(TI332); 220*160(TI322) · Three fusion modes of visible and infrared · Three image enhancement modes for different applications · Customized high and low temperature limit alarm · Computer analysis software meets more professional industry
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: -20 to 350 C
- Maximum Frame Rate: 9 frames per second
- Horizontal: 320 lines
-
Supplier: Critical Imaging, LLC
Description: Motorized automatic focus, quick change lens, auto alarming
- Measurement Range: -25 to 900 C
- Spectral Range: 8 to 12 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
-
Supplier: Critical Imaging, LLC
Description: Thermal imaging for security & surveillance, Color day camera, alarm
- Spectral Range: 7.5 to 13 microns
- Horizontal: 320 lines
- Vertical: 240 lines
- Maximum Dimension: 18 inch
-
Supplier: Critical Imaging, LLC
Description: For use in firefighting, patented Life Sensor Software™
- Measurement Range: -29 to 103.99999999999999 C
- Spectral Range: 7 to 14 microns
- Horizontal: 320 lines
- Vertical: 240 lines
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Type: Specialty / Other
-
Supplier: Teledyne DALSA
Description: Teledyne's Latest Microbolometer Technology The latest advances in the integration of our in-house 12 μm microbolometer pixel technology with a deep-ADC ROIC circuit have resulted in the development of the small and lightweight MicroCalibir™. This compact, low-power uncooled thermal
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.31889835 inch
- Height: 1.5354339 inch
- Length: 0.9055123 inch
-
Supplier: Larson Electronics LLC
Description: camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Wavelength: 17,000 to 14,000 nm
- Working Distance: 15,000.000000000002 mm
- Focal Length: 0.15 to 0.02 m
- Type: Specialty / Other
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Wavelength: 12,000 nm
- Focal Length: 0.035 m
- Type: Specialty / Other
-
Supplier: InfraTec GmbH
Description: Designed for universal use, the compact camera TarisIR® mini with the corresponding IRBIS® software from InfraTec enables entry-level access to stationary thermography at an excellent price-performance ratio. The radiometrically calibrated infrared camera is based on an uncooled
- Measurement Range: -40 to 600 C
- Spectral Range: 8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: InfraTec GmbH
Description: Thermal infrared camera system for security and surveillance applications Uncooled FPA detector with (1,024 × 768) IR pixels Noiseless long-term observations Personnel detection range up to 6.1 km Vehicle detection range up to 10.7 km
- Measurement Range: -40 to 2,000 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 C
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The VarioCAM® high resolution inspect 384 model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 384 x 288 Pixel. Included is an color camera working in the VIS spectrum as well as an high resolution (VGA) 3.5” swivel
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 384 lines
-
Description: offering users options to manipulate the forming of appropriate images. While Motorized Lenses allow users to adjust the camera from remote distances without manual handling. Hangzhou Shalom EO offers a series of IR single FOV lenses for LWIR (8-12 micro) thermal imaging cameras
- Wavelength: 17,000 nm
- Focal Length: 0.049999999999999996 m
- Type: Specialty / Other
-
Supplier: Fluke
Description: The Fluke Ti450 Thermal Imager with MultiSharp™ Focus delivers focus near and far in one image. Stop worrying about focus; simply point and shoot. Capture a clear, accurate image focused throughout the field of view with MultiSharp™ Focus. Simply point and shoot — the camera
- Measurement Range: -20 to 1,200 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Ophir-Spiricon Inc.
Description: Broad wavelength response, lead sulfide vidicon camera
- Spectral Range: 0.4 to 2.2 microns
- Horizontal: 700 lines
- Maximum Dimension: 11.4 inch
- Weight: 6.174 lbs
-
Supplier: InfraTec GmbH
Description: High-resolution, radiometrically calibrated infrared cameras with a very good price/performance ratio - these are the new SWIR cameras from the ImageIR® series. They are suitable for temperature measurements from 300 °C and operate in the short-wave infrared range. Detector operating
- Measurement Range: 300 to 1,700 C
- Spectral Range: 0.9 to 1.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 1 C
-
Supplier: Vibration Specialty Corporation
Description: JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 384 outputs stunning infrared images of 384 × 288 pixel resolution with a sharpness and distinctness so far unknown at commercial level. What’s more, it does so in real-time! Scope
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 384 lines
-
Supplier: OMEGA Engineering, Inc.
Description: Compact point-and-shoot OSXL-I Series cameras are the most cost-effective choice for getting your new infrared program off to a strong start or arming everyone on your team with the power of thermal imaging. OSXL-I Series cameras provide high-quality thermal images and
- Measurement Range: -20 to 250 C
- Spectral Range: 7.5 to 13 microns
- Horizontal: 60 to 140 lines
- Vertical: 60 to 140 lines
-
Supplier: LAND
Description: reduction, thermal imaging cameras and systems play an important role in modern and industrial processing. The new MWIR-640 thermal imager builds on more than 20 years of thermal imaging experience, expanding the market-leading range of LAND thermal imaging family
- Measurement Range: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Maximum Frame Rate: 60 to 7.5 frames per second
- Horizontal: 640 lines
-
Description: Fixed installation thermal imaging system for high-temperature applications e.g. on metal surfaces. The camera detects temperatures in ranges between 600 and 3000 °C. Moreover, the camera features a 1000 Mbit/s Gigabit Ethernet for data transmission. As an option, the
- Measurement Range: 600 to 3,000 C
- Spectral Range: 0.75 to 3 microns
- Accuracy: 0.5 ±% Full Scale
- Maximum Frame Rate: 60 frames per second
-
Supplier: ANVS, Inc.
Description: Features digital zoom and black hot or white hot polarity switch
- Spectral Range: 7 to 14 microns
- Horizontal: 640 lines
- Vertical: 480 lines
- Maximum Dimension: 4.9212625 inch
-
Supplier: LAND
Description: borescope imaging cameras, designed to produce continuous live high definition thermal images, at an outstanding pixels resolution of up to 3 million pixels. The cameras can measure temperatures in the range of 600 to 1800 °C (1112 to 3272 °F) and are suitable for a wide range
- Measurement Range: 600 to 1,800 C
- Spectral Range: 0.78 to 1.1 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 30 frames per second
Find Suppliers by Category Top
Featured Products Top
-
corresponding IRBIS® software from InfraTec enables entry-level access to stationary thermography at an excellent price-performance ratio. The radiometrically calibrated infrared camera is based on an uncooled microbolometer FPA detector of the latest generation with (640 × 480) IR pixels and a (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
employees and has its own design, manufacturing and distribution capabilities. With its infrared measurement business unit, InfraTec is one of the leading suppliers of commercial thermal imaging technology. In addition to the high-end camera series ImageIR® and the VarioCAM® High (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The ImageIR® 6300, as an extension of the ImageIR® series, offers entry into the class of infrared cameras with cooled photon detectors and provides users with enormous performance advantages at a very good price/performance ratio. Due to the latest SWaP detector technology and a robust (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
measurement speed High availability also with fastest data acquisition and handling large amounts of data Thermal behaviour of fast turning objects can be analysed Special Components Provide High Frame Rate of Infrared Cameras Fast (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
.048) IR pixels and combines maximum geometrical and thermal precision in one camera. Standard cameras with (640 x 512) IR pixels need at least 16 consecutive measurements to achieve the same level of detail as the top model of the ImageIR® series from InfraTec. Thereby a separate (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
AMETEK Land, has launched a retraction system for thermal imagers, safeguarding the instrument and preventing overheating or damage in the event of loss of power, purge flow loss or cooling. (read more)
Browse Thermal Imagers Datasheets for LAND -
The Optris Xi 05M is a short-wavelength infrared camera that offers innovation, affordability, and precision in non-contact thermal imaging of challenging objects. Designed to operate within the short-wavelength infrared range (05M: 500 - 540 nm), this forward-looking infrared camera is (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
Next-level thermography with the ImageIR® 9300 Z The thermal imaging camera ImageIR® 9300 Z from InfraTec takes thermographic measurements to a completely new level. With powerful zoom (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Roadside and highway information displays must deliver crisp, readable images 24/7. Yet a hidden materials problem can quietly undermine that performance: tiny silane/siloxane molecules from silicone-based thermal interface materials evaporate or migrate, condense on optical surfaces, and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
a high-resolution thermal imaging camera to detect the transition between steel and slag. The dedicated thermal imaging camera has been specifically designed to survive in the harsh operating conditions and utilizes a particular wavelength to reduce obscuration caused by smoke and fume. Data is (read more)
Browse Thermal Imagers Datasheets for LAND
More Information Top
-
Thermal Imaging Cameras in Security Applications Report - 2015
2.3 The world market for uncooled thermal cameras .
-
Digital image processing techniques for uncooled LWIR thermal camera
The research and development of uncooled thermal cameras is incipient in Brazil.
-
Sniper detection using infrared camera: technical possibilities and limitations
Detection, Recognition and Identification ranges calculated for uncooled thermal camera .
-
Perimeter Security Report - 2013
Cooled thermal camera growth took a hit in 2011 and 2012 as a result of many governments reducing budgets and the increased interest and adoption of uncooled thermal cameras .
-
US BIS initiates study to assess foreign availability of thermal imaging cameras
The report profiled several Chinese thermal imaging companies and their products, including Guangzhou SAT, a "leading Chinese supplier of uncooled thermal cameras ", which produces camera products that are "similar in design and characteristics with those offered by US manufacturers", and which …
-
Thermal Cameras - Security Executive Insight Report - August 2015
This document is a security executive insight on the uncooled thermal camera market in commercial security for purchasers of the video surveillance intelligence service.
-
Thermal cameras and applications: a survey
Fig. 7 Example of an uncooled thermal camera , AXIS Q1921 .
-
The art of detection: UGS systems make a quantum leap in reliability and utility
Falcon Watch, which made its debut at the DSEi exhibition in September 2005 (see IDR 11/2005, p13), utilises off-the-shelf IR, magnetic, seismic, sensors and CCD or uncooled thermal cameras coupled to RF-5400V-MS sensor nodes.
-
Thermal Imaging’s Pocket-Sized Potential - Nasa Tech Briefs :: NASA Tech Briefs
Uncooled thermal cameras operate without the need of additional cooling.
-
Thermal Modeling and Imaging of As-built Vehicle Components
There are two main types of thermal imagers: namely cooled thermal cameras and uncooled thermal cameras .
Indicates content that may require registration and/or purchase.