Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sensor Systems, Inc.
Description: VHF/UHF
- Primary Frequency Range: 30 to 512 MHz
- Applications: Aerospace / Military
- Polarization: Other
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' Broadband Dipole Antenna operates efficiently over the frequency range of 160 MHz to 500 MHz. Suitable for FCC, MIL-STD, VDE, TEMPEST, and immunity testing, this antenna will provide reliable, repeatable measurements. Whether testing outdoors, or in a shielded
- Primary Frequency Range: 160 to 500 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
- Polarization: Linear
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER offers a broad range of ultra high frequency (UHF) / very high frequency (VHF) antennas suited for communication and ECM applications. This complementary range of antennas is designed for the bandwidth, power, and interoperability demands of contemporary
-
-
Supplier: Newark, An Avnet Company
Description: Indoor RCA Basic Vhf/Uhf Antenna; Product Range:
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Compact VHF/UHF transmitting/receiving antenna system for naval applications The R&S®AD066FW is an omnidirectional VHF/UHF antenna system for naval applications. The system can be used for transmitting and for receiving only. The R&S®AD066FW consists of the
- Primary Frequency Range: 118 to 453 MHz
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HS9043 cavity antenna filters are proven “workhorses” that have been used successfully for decades. They are used in single-channel systems where medium power handling capacity and medium selectivity are sufficient. The filters make it possible to set up radiocommunications systems
- Frequency (Fc): 100 to 400 MHz
- Insertion Loss: 0.5 to 2 dB
- VSWR: 1.1 to 2 :1
- Filter Design: Adjustable Filter
-
Supplier: Rohde & Schwarz USA, Inc.
Description: VHF/UHF omnidirectional antenna for vertical polarization The VHF/UHF Coaxial Dipole R&S®HK014E is a vertically polarized omnidirectional antenna for both stationary and mobile use. It is designed to operate even in tough mechanical and climatic conditions
- Primary Frequency Range: 100 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: Accuris
Description: Transmitting Antenna Characteristics at VHF and UHF
-
Standards and Technical Documents - Transmitting antenna characteristics at VHF and UHF -- BS.1195-1Supplier: Accuris
Description: Transmitting antenna characteristics at VHF and UHF
-
Supplier: Accuris
Description: ANTENNAS, COMMUNICATION, UHF/VHF, GENERAL SPECIFICATION FOR
-
Supplier: Sensor Systems, Inc.
Description: VHF/UHF/AM-FM/L-BAND
- Primary Frequency Range: 30 to 1,220 MHz
-
Supplier: Accuris
Description: Transmitting and receiving antennas at VHF and UHF
-
Supplier: Newark, An Avnet Company
Description: TV ANTENNA, VHF/UHF, 440MM LENGTH; Product Range:Multicomp Pro TV Antennas
-
Supplier: Newark, An Avnet Company
Description: HDTV Indoor Television Antenna - UHF/VHF/FM; Product Range:TV Antennas RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TV ANTENNA, VHF/UHF, 1.31M LENGTH; Product Range:Multicomp Pro TV Antennas
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Extremely broadband vertical coaxial dipole especially for use on ships The VHF/UHF Coaxial Dipole R&S®HK033 is a very broadband omnidirectional antenna for vertically polarized signals. It features a vertical radiation pattern with null fill-in and high suppression of skin
- Primary Frequency Range: 80 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: TACO Communications Inc.
Description: environments. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™ model. The low profile silhouette of this antenna plus the resulting decrease in the number of antennas required at any tower site also gives a much improved radiation
- Primary Frequency Range: 116 to 400 MHz
- Gain: 1 dB
- VSWR: 2 :1
- Applications: Aerospace / Military, Air Traffic Control, Dual Band / Multi-band
-
Supplier: TACO Communications Inc.
Description: “Sharpshooter” CYD series features high gain, narrow frequency range, as specified. Connects to VHF antennas without coupler.
- Primary Frequency Range: 470 to 812 MHz
- Gain: 8 dB
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: TACO Communications Inc.
Description: choose a single combined output (M-1), a separate UHF and VHF output (M-2) or three separate outputs (M-3).
- Primary Frequency Range: 54 to 890 MHz
- Gain: -1 dB
- VSWR: 1 :1
- Technology Type: Dipole / Wire Antenna
-
Supplier: SFCable.com
Description: Remote Control Outdoor HDTV Antenna UHF/VHF 360 Degree Rotation US Version (HG-831), for TV Signal Receiving.
- Form Factor / Mounting: External
- Applications: TV / Radio Broadcasting
-
Supplier: TACO Communications Inc.
Description: result is a small, rugged, easy to install antenna. A minimum of 30 dB isolation is realized between any two antenna elements in every MULDIPOL™model. The low profile of this antenna plus the resulting decrease in the number of antennas required at any tower site also
- Primary Frequency Range: 118 to 400 MHz
- Gain: 1 dB
- VSWR: 2 :1
- Applications: Aerospace / Military, Air Traffic Control, Dual Band / Multi-band
-
Supplier: SFCable.com
Description: Super Active , Rotating & Powerful Receive Antenna. High quality far rangin reception. UHF/VHF TV and FM radio. Parabolic focusing reception. Built-in high gain booster. Built-in low noise circuit. 360 all directional rotation. With infrared remote control. Can operate
- Form Factor / Mounting: External
- Applications: TV / Radio Broadcasting
-
Supplier: DigiKey
Description: MASWELL VHF UHF DUAL BAND AMATEU
- Primary Frequency Range: 155 to 440 MHz
- Gain: 2.15 to 3 dB
- VSWR: 1.5 :1
- Polarization: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas MISCACC,MBC,VHF/UHF
-
Supplier: Northrop Grumman Corporation
Description: Our UHF Multiplexer (UMUX) is an integrated line replaceable unit (LRU) which combines up to six UHF RF signals into two antennas. The LRU contains a six-port UHF multicoupler along with cosite filters for VHF and L Band signals as well. The LRU is contained in a
- Device Type: Multiplexer
-
Supplier: Quarktwin Technology Ltd.
Description: Yagi RF Antenna VHF, UHF
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: TE Connectivity
Description: Configuration Features Antenna Type : Whip Band Type : Wide Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM, LoRaWAN, UHF, Vehicular, Cellular, VHF Primary Application : VHF, UHF, Vehicular
- Primary Frequency Range: 118 to 970 MHz
- Gain: 0 to 3 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Richardson RFPD
Description: The MBD1444(S) antenna offers VHF and UHF dual band coverage with 2 dB gain at (VHF), and 5 dB gain at (UHF) frequencies. The antenna features a tapped coil design to maximize bandwidth. A shock spring is available for heavy duty applications.
- Primary Frequency Range: 144 to 448 MHz
- Gain: 5 dB
- VSWR: 1.5 :1
- Polarization: Vertical Linear
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: significantly deteriorates at frequencies above 500MHz. APPLICATION Citizens band radio communications / Ham radio Mobile radio Landing and ground control aviation systems and hardware CCTV Ship-to-shore communications/marine VHF Cable assemblies LF, HF, and some VHF antennas
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: UHF / PL259
-
Supplier: Comtelco Industries, Inc.
Description: PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 150-162MHz SMA TERMINATION FOR KING RADIO 800MHz,UNIDEN 800MHz,SPU 416K,SPU 48K,NEWER VHF,UHF
- Primary Frequency Range: 150 to 162 MHz
- Gain: 0 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 185 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA WHIP 24 MHZ VHF-UHF Product overview: NMOWBQBFT from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Primary Frequency Range: 132 to 899 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Richardson RFPD
Description: The MBS VHF/UHF/800 MHz series is ideal for temporary installations. The MBS adapter allows a mobile VHF, UHF or 800 MHz antenna to be used as a base station. By providing radials, the antenna can be used in areas where a ground plane is not available.
-
Supplier: R.A. Miller Industries, Inc.
Description: The AT-1108/ARC Antenna is a combined VHF/UHF airborne communications antenna designed for usage airspeeds of less than Mach 1. The antenna housing is fiberglass epoxy, designed to withstand the exposure to sand and dust particles of desert areas and is foam-filled
- Primary Frequency Range: 116 to 400 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: R.A. Miller Industries, Inc.
Description: The 87C1108-1 Antenna is a combined VHF/UHF airborne communications antenna. The outside surfaces of the antenna are abrasive resistance fiberglass epoxy and the inside is filled with foam to reduce the effect of extreme temperature changes, extreme humidity, and
- Primary Frequency Range: 116 to 400 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: Fairview Microwave Inc.
Description: the transmission power through an antenna or systems of antennas. Fairview Microwave connectorized RF signal amplifiers are in stock and they are shipped the same day as they are ordered.
Find Suppliers by Category Top
Featured Products Top
-
B, N-F Werbel Microwave Model WMHPC-80-520M-6dB-N is a high-power coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications. Conservatively rated for 100 watts CW. Useful for amplification and signal distribution applications including radio and (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC -
B, N-F Werbel Microwave Model WMHPC-80-520M-6dB-N is a high-power coupler that operates over the 80-520MHz band, covering FM radio, upper VHF and lower UHF applications. Conservatively rated for 100 watts CW. Useful for amplification and signal distribution applications including radio and (read more)
Browse RF Couplers Datasheets for Werbel Microwave LLC
Conduct Research Top
-
DVB Antenna Design and Matching with Antenna Magus, Optenni Lab and FEKO
An antenna is designed for VHF and UHF DVB operation using Antenna Magus, a matching network is designed in Optenni Lab and the full combination simulated in FEKO.
More Information Top
-
433MHz VHF UHF Magnetic Mobile Antenna with 5DBI from Shenzhen Gisantone Technology Co.,Ltd, China
• Related Keywords:433mhz antenna, vhf uhf antenna , 433mhz mobile antenna, 433mhz magnetic antenna .
-
Vhf Mobile - Vhf Mobile Manufacturers, Suppliers
[ Related Keywords : 433mhz antenna, vhf uhf antenna , 433mhz mobile antenna, 433mhz magnetic antenna ] .
-
vhf mobile exporter - vhf mobile manufacturers, exporters, factories, suppliers, China vhf mobile
[ Related Keywords : 433mhz antenna, vhf uhf antenna , 433mhz mobile antenna, 433mhz magnetic antenna ] .
-
Avionics and air traffic control technique
XPDR antenna (VHF) antenna ( VHF ) antenna ( UHF ) antenna (LW/MW) antenna (L band .
-
Fiber-optic communication links suitable for on-board use in modern aircraft
VHF/ UHF Antenna VHF /UHF Antenna VHF/UHF Antenna .
-
A reliability simulation approach for use in the design process
… 12 13 14 15 16 17 Talk switch Amplifier, intercom Panel assembly, voice control Processor adapter assembly Matrix audio switch Relay assembly Dta entry display Data entry display power unit Data entry electronicunit VHF receiver/transmitter VHF antenna UHF radio switch UHF receiver/transmitter …
-
Handbook of Antenna Design, Vol. 2
VHF and UHF antennas - A. Burberry .
-
Integration of conformal GPS and VHF/UHF communication antennas for small UAV applications
Abstract— The integration of GPS and VHF / UHF antennas occupying the same physical volume conformal to the tail of a small UAV is presented in this paper.
Indicates content that may require registration and/or purchase.