Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Vinyl foam tape
-
Supplier: Budnick Converting, Inc.
Description: A 125.0 mil. vinyl foam tape featuring A-30 acrylic adhesive on a thick silicone liner used for many sealing applications.
- Thickness: 0.062 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Can-Do National Tape
Description: 3M Vinyl Foam Tape, 4508 Closed-Cell Foam Tape 3M 4508 Vinyl Foam Tape is a vinyl, conformable, single-coated, closed-cell foam tape.
- Adhesive: Pressure Sensitive (PSA)
-
-
Supplier: Clark Foam Products Corp.
Description: Quality Vinyl Nitrile Foam Products Vinyl nitrile foams are one of the most versatile foam materials in the industry. Vinyl nitrile foams are closed cell products, generally of low-density construction exhibiting firm support, low attenuation
- Applications: Acoustics / Sound Proofing, Automotive / Transportation, Cushioning / Springs, HVAC, Impact / Energy Absorption, Sealing / Gasketing, Shock / Vibration Dampening
- Features & Approvals: Chemical / Fuel Resistant, Flame Retardant, Thermal Insulation, Weather / UV Resistant
- Type: Closed Cellular
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Supplier: Can-Do National Tape
Description: 3M Vinyl Foam Tape, 4516 Closed-Cell Foam Tape 3M 4516 Vinyl Foam Tape is a vinyl, conformable, single-coated, closed-cell foam tape that is 1/16 in thick. Available Sizes: 1 inch x 36 yard 12 inch x 36 yard 14 inch x 36 yard 34 inch x 36 yard 38 inch
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: 3M Vinyl Foam Tape, 4504 Closed-Cell Foam Tape 3M 4504 Vinyl Foam Tape is a thick, vinyl, conformable, single-coated, closed-cell foam tape. 1/4 in thick. Available Sizes: 1 inch x 18 yard 12 inch x 18 yard 14 inch x 18 yard 34 inch x 18 yard 38 inch
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Accuris
Description: VOID - Vinyl Foam Headliner
-
Supplier: Budnick Converting, Inc.
Description: General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
- Thickness: 0.188 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: General purpose PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
- Thickness: 0.75 inches
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: Gaska F710 is a .25 inch thick, white, UL rated PVC foam tape manufactured for use in applications requiring positive seals on irregular surfaces.
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Accuris
Description: Foam Vinyl
-
Supplier: Accuris
Description: Expanded Polyethylene Ethylene Vinyl Acetate Foam
-
Supplier: Newark, An Avnet Company
Description: Single Coated Vinyl Foam Tape 1" x 18 yd
-
Supplier: Newark, An Avnet Company
Description: Single Coated Vinyl Foam Tape 1" x 36 yd
-
Supplier: Newark, An Avnet Company
Description: Vinyl Foam Tape, 3/4 in x 18 yd
-
Supplier: Newark, An Avnet Company
Description: Single Coated Vinyl Foam Tape 3/4"x36yd
-
Supplier: Ellsworth Adhesives
Description: 3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20 minutes and
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 1,968,503.93700787 V/m
- Adhesive: Acrylic
- Backing: Foam, PVC / Vinyl
-
Supplier: Ellsworth Adhesives
Description: 3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20 minutes and
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 3,937,007.87401574 V/m
- Adhesive: Acrylic
- Backing: Foam, PVC / Vinyl
-
Supplier: SAE International
Description: This specification covers a modified vinyl plastic foam in the form of sheet and strip up to 1-1/2 inches (38.1 mm) in nominal thickness.
-
Supplier: SAE International
Description: This specification covers a closed-cell, modified vinyl plastic foam in the form of sheet and strip up to 1-1/2 in. (37.5 mm) in nominal thickness.
-
Supplier: Ellsworth Adhesives
Description: 3M 4714 Vinyl Foam Tape Black is a single-coated tape that adheres to a variety of substrates such as glass, stainless steel, acrylic, lacquered wood, ABS, and non-plasticized PVC. It is a medium-density, flexible, closed-cell foam that has a pressure sensitive acrylic adhesive
- Dielectric Strength: 1,968,503.93700787 V/m
- Backing: Foam, PVC / Vinyl
- Features: Specialty / Other
-
Supplier: Ellsworth Adhesives
Description: 3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4504 tape adhesion is normally adequate within 20 minutes and
- Temperature Resistance: -18 to 121 C
- Dielectric Strength: 1,968,503.93700787 V/m
- Adhesive: Acrylic
- Backing: Foam, PVC / Vinyl
-
Supplier: IES2000
Description: Acousti-Foam acoustical foams are designed to provide maximum absorption of airborne sound with minimum thickness and weight. These flexible polyurethane open cell foam products are manufactured to optimize pore size, air flow resistance, and density. Sound energy, passing
- Applications: Acoustics / Sound Proofing
- Features & Approvals: Chemical / Fuel Resistant
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Type: Flexible, Open Cellular
-
Supplier: Trim-Lok, Inc.
Description: Foam tubing with straight end cuts and skin.
- Material / Composition: Elastomer / Rubber, Plastic / Polymer, Thermoplastic, Vinyl / PVC
- Features: Other, Specialty / Other
- Form / Shape: Stock Shape (Bar, Sheet, etc.)
-
Supplier: RS Components, Ltd.
Description: RS PRO IPT 3920 12mm x 10m Foam Tape
- Width: 0.47244094488188976 inches
- Thickness: 0.07874015748031496 inches
- Peel Strength / Adhesion: 4.111305948 lbs/in
- Backing: Foam, PVC / Vinyl, Plastic / Polymer
-
Supplier: ASTM International
Description: This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) foam or copolymers thereof. Materials shall be produced in sheet, strip, molded, or simple specific shapes. Complete details
-
Supplier: IES2000
Description: urethane foams or fiberglass insulations. This fire retardant foam meets the flame spread, smoke density and fuel contribution requirements necessary to comply with Class-l building code regulations. The high performance thermal and acoustical characteristics of this flexible, low
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: ASTM International
Description: This specification covers flexible closed-cell or non-interconnecting cellular products, the elastomer content of which is predominantly poly(vinyl chloride) foam or copolymers thereof. Materials shall be produced in sheet, strip, molded, or simple specific shapes. Complete details
-
Supplier: ASTM International
Description: This specification establishes requirements for rigid poly(vinyl chloride) siding with integral foam plastic backing. The poly(vinyl chloride) compound shall be extruded into siding and compounded so as to provide heat stability and weather exposure stability. Tests shall be
-
Description: ISO 11638:2012 specifies the characteristics of heterogeneous poly(vinyl chloride) flooring on foam, based on poly(vinyl chloride), and supplied in roll form or tile. Such products can contain a transparent, non-PVC factory finish. To encourage the consumer to make an informed
-
Supplier: CSA Group
Description: ISO 11638:2012 specifies the characteristics of heterogeneous poly(vinyl chloride) flooring on foam, based on poly(vinyl chloride), and supplied in roll form or tile. Such products can contain a transparent, non-PVC factory finish. To encourage the consumer to make an informed
-
Supplier: Total Plastics, Inc.
Description: Call TPI for Available Colors. Total Plastics carries name brand PVC expanded foam sheet in a variety of colors and sizes for a multitude of design and display applications. Call for custom colors and sizes.
- Form / Shape: Film / Sheet, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Plastic / Polymer, Thermoplastic, Vinyl / PVC
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M(TM) Double Coated Vinyl Foam Tape 4416 Black, 1 in x 36 yd 1/16 in, 9 per case Bulk
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M(TM) Double Coated Vinyl Foam Tape 4416 Black, 3/4 in x 36 yd 1/16 in, 12 per case Bulk
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M(TM) Double Coated Vinyl Foam Tape 4408 Black, 3/8 in x 36 yd 1/8 in, 36 per case Bulk
Find Suppliers by Category Top
Featured Products Top
-
Budnick Converting specializes in converting adhesive tapes, foams, foils, and other flexible materials. Whether you need a standard tape or custom converted parts, Budnick has the solution for your (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
, Inc. offers a broad range of Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
Sound Absorbers including: Melamine Foams Perforated Metal Panels Fabricated covered fiberglass panels Quilted Fiberglass with Vinyl coverings Baffles and banners (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc. -
materials that were once considered "unmachinable." When selecting the proper cutting method, you must consider the material composition, thickness, tolerances, quantities per run, finished part presentation, and many other factors. Waterjet is a great solution for thicker foams and (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc.
Conduct Research Top
-
Bonding Tape Systems for TPO Materials (.pdf)
TPO materials, with their low surface energy characteristics, present unique bonding challenges for manufacturers of pressure sensitive adhesives. Add into the equation a second substrate, such as, a foam, vinyl, other low energy surface finish or material and the bonding challenge increases
More Information Top
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Actafoam® F-2 [Crompton/Uniroyal] Chem. Descrip.: Stearic acid salts Uses: Activator-stabilizer for plastic foams, EPDM, PVC/nitrile sponge compds., vinyl foams containing Celogen AZ blowing agents; gas release accelerator .
-
Handbook of Textile Processing Chemicals
Uses: Plasticizer, softener for NR, SR, PVC, used in vinyl foam and vinyl coated fabrics Features: Low volatility Properties: Water-wh. liq.; mild odor; m.w. 426; sp.gr.
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Chemically blown foam applications such as expanded sheet vinyl flooring, expanded vinyl fabric, vinyl foam gasketing, vinyl foam fatigue mats, carpet backing and adhesives, low temp. fusion applications .
-
Handbook of Lubricants
Uses: Emollient; primary plasticizer, softener for polymers (PVC, NR, SR, CR), vinyl foam , vinyl coated fabrics; plasticizer in food-contact rubber arti- cles for repeated use; syn. lubricant basestock; in food-pkg. adhesives .
-
Handbook of Food Packaging Chemicals and Materials
Uses: Emollient; primary plasticizer, softener for polymers (PVC, NR, SR, CR), vinyl foam , vinyl coated fabrics; plasticizer in food- contact rubber articles for repeated use; syn. lubricant basestock; in food-pkg. adhesives .
-
Expanding PVC as a building material
Abstract Rigid vinyl foam can currently be found in applications such as profile, sheet, and foam core pipe, but it is still a curiosity in house siding and other wood replacement applications.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: PVC for coatings for heat-sensitive fabrics, vinyl foams , vinyl sten- cil inks .
-
Handbook of Green Chemicals
Uses: Plasticizer in flooring, cast and calendered film and sheeting, coated fabrics, plastisols, organosols, vinyl films, acrylic lacquers, calendering, extrusions, vinyl foams , slush molding, inks, coatings, adhesives, sealants, elastomers, wire and cable Features: Monomeric; offers permanence Regulatory: DOT nonregulated; SARA nonreportable .
-
Foamed rigid vinyl for building products
Vinyl foam prod- ucts can also be planed, drilled, and glued like wood-no special skills or tools are necessary (2).
Indicates content that may require registration and/or purchase.