-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, W-CDMA VIII,1GHZ, BALANCED; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:WCDMA Band 8; Product Range:-; Attenuation @ Reject Band Min:54dB; Bandpass Insertion Loss Max:2.3dB RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, W-CDMA VIII,1GHZ, BAL, FULL REEL; No. of Pins:9 Pin; Filter Case Style:1008 [2520 Metric]; Duplexer Applications:WCDMA Band 8; Product Range:-; No. of Pins:9Pins; Size:2.5 2 0.65 RoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-7606 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 –960 MHz DL) handsets and mobile data terminals. ACMD-7606 also enhances the sensi tivity and dynamic range of handset receivers by providing high isolation of the transmitted signal
- RX (Low): 880 to 915 MHz
- TX (High): 925 to 960 MHz
- RX Rejection (Over TX): 50 dB
- TX Rejection (Over RX): 55 dB
-
-
Supplier: Qorvo
Description: The QPQ6108 is a high-performance temperature-compensated Surface Acoustic Wave (TC-SAW) duplexer designed for Band 8 uplink / downlink applications. The QPQ6108 provides low insertion loss and high rejection, making it an ideal choice for Small Cells. This duplexer is housed in a
- RX (Low): 880 to 960 MHz
- Insertion Loss: 3.2 to 3.5 dB
- Device Type: Duplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 942.5MHZ, SMD-8; No. of Pins:8 Pin; Filter Case Style:SMD; Duplexer Applications:WCDMA Band 8; Product Range:D5 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SAW DUPLEXER, 1.96GHZ, SMD-8; No. of Pins:8 Pin; Filter Case Style:SMD; Duplexer Applications:PCS, WCDMA Band 2; Product Range:D6 Series RoHS Compliant: Yes
-
Supplier: Anatech Electronics, Inc.
Description: 1948.8-1958.8 /2110-2150 MHz Cavity Duplexer
- Insertion Loss: 1 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 563.8 MHz / 915 MHz Cavity Duplexer
- Insertion Loss: 1.5 dB
- Device Type: Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 450-454.8 MHz 460-464.8 MHz Cavity Duplexer for GSM-450 applications
- Insertion Loss: 1.5 dB
- Device Type: Duplexer
-
Supplier: UIY Inc.
Description: 448.2 to 469.8MHz – Duplexer / Diplexer
- RX (Low): 463.2 to 469.8 MHz
- TX (High): 448.2 to 454.8 MHz
- Insertion Loss: 1.5 dB
- VSWR: 1.3 :1
-
Supplier: TelephoneStuff.com
Description: 8/8 Conductor,110-IDC Terminal Non-Keyed Duplex Modular Jack. Features: - Captive retaining screw keeping the cover securely fastened and preventing damage to the assembly - 110-IDC Terminal eliminates stripping and wrapping of wires - Threaded brass inserts on the terminal screws and washered
- Type: Duplex Outlet Cover
-
Supplier: Anatech Electronics, Inc.
Description: 1948.8-1958.8 MHz / 2110-2150 MHz Single In/Out Duplexer
- Insertion Loss: 1 dB
- Device Type: Duplexer
-
Supplier: Broadcom Inc.
Description: The Avago ACMD-7610 is a highly miniaturized duplexer designed for use in UMTS Band 8 (880 – 915 MHz UL, 925 – 960 MHz DL) handsets and mobile data terminals. ACMD-7609 also utilizes Avago Technologies’ advanced Microcap bonded-wafer, chip scale packaging technology.
- RX (Low): 880 to 915 MHz
- TX (High): 925 to 960 MHz
- RX Rejection (Over TX): 45 dB
- TX Rejection (Over RX): 44 dB
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATHER RESISTANT; SIDE, PUSH
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Thomas & Betts Corporation
Description: DUPLEX TYPE; THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; GROUNDING; 2 POLE(S); TAMPER RESISTANT, WEATHER RESISTANT; SIDE, PUSH WIRING;
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Keyed/Non-Keyed Duplex Floor Jack - 8 Position 8 Conductor. Features: - Mounting in standard outlet boxes and tombstone-style outlets for under carpet cabling and mounting in overhead raceway - UL Certified - No Label
- Type: Duplex Outlet Cover, Data Jack Wall Plate
-
Supplier: TelephoneStuff.com
Description: Duplex Modular Surface Mount Jack. Features: - Captive retaining screw keeping the cover securely fastened and preventing damage to the assembly - 110 IDC terminal eliminates stripping and wrapping of wires - Designed for mounting on baseboards, walls or other flat surfaces - Printed jack
- Type: Duplex Outlet Cover, Data Jack Wall Plate
-
Supplier: Opto 22
Description: Half Duplex Modem Interface
- Data Rate: 9.6 kbps
- Operating Temperature: 0 to 70 C
- Operating Humidity: 0 to 95 %
- Agency Approvals: CE Conformity Marks
-
Supplier: Legrand - Pass & Seymour
Description: DUPLEX TYPE THERMOPLASTIC MATERIAL IVORY COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE, PUSH WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: TelephoneStuff.com
Description: Brass duplex faceplate. Features: - Clean contemporary appearance - Accepts 106 style duplex jack outlet frames - 2 openings
- Type: Duplex Outlet Cover
- Material: Brass
-
Supplier: Selecta Products
Description: " DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT, WEATHER RESISTANT SIDE, PUSH WIRING APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Thomas & Betts Corporation
Description: DUPLEX TYPE; HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL; WHITE COLOR; 5-15R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; OVERALL D
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Hubbell Wiring Device-Kellems
Description: DUPLEX WITH LED INDICATOR LIGHT, DECORATOR TYPE; THERMOPLASTIC MATERIAL; LIGHT ALMOND COLOR; 5-15R CONFIGURATION; 3 WIRE(S); UL (CANADA AND US), FSUL WC596 APPROVAL; 125 V VOLTAGE RATING; 15 AMPERE CURRENT RATING; 2 POLE(S); SIGNATURE[TM] BRAND; CONSTRUCT
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Richardson RFPD
Description: Applications Enhanced Duplexer High isolation >60dB min Usable pass band 45 MHz Low VSWR Features Package size 8.1 mm × 8.1 mm Max. package height 1.1 mm Approximate weight 0.2 g RoHS compatible Package for Surface Mount Technology (SMT) Ni/Au-plated terminals Electrostatic Sensitive Device
- RX (Low): 1,710 to 1,755 MHz
- TX (High): 2,110 to 2,155 MHz
- Insertion Loss: 2.8 dB
- Device Type: Duplexer
-
Supplier: Legrand
Description: Trademaster, single gang, duplex, jumbo wall plate in white is molded of rugged, practically indestructible self-extinguishing nylon. It is preferred for hospital, industrial, institutional, and other high-abuse applications. Available in Ivory, White, Brown, Gray, Black, Blue, Orange, Red, and
- Type: Duplex Outlet Cover
- Features: Other
- Opening / Devices: Two
-
Supplier: Selecta Products
Description: " DUPLEX TYPE HIGH IMPACT RESISTANT THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) SIGNATURE[TM] BRAND OVERALL DIMENSION 1.65 INCH W X 1.2 INCH D X 4.2 INCH H
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Poles: 2 Poles
- Wires: 3-Wire
-
Supplier: Legrand
Description: Trademaster Wall Plate Jumbo 1gang Duplex Molded of rugged, practically indestructible self-extinguishing nylon. ("TP" series only.) Available in "TP" series, extra 3/16 inch width and height than Standard size plates; and "TPJ" series, extra 3/16 inch width and height than Junior-Jumbo size
- Type: Duplex Outlet Cover
- Opening / Devices: One
- Features: Other
-
Supplier: Legrand
Description: Duplex Receptacle Wall Plate, One Gang, 302 Stainless Steel Type 302 Stainless Steel, non-magnetic: .032" nominal thickness. Brushed finish. This alloy contains 18% chromium and 8% nickel for superior resistance to corrosion. Recommended for use in food processing plants, dairies, chemical plants,
- Type: Duplex Outlet Cover
- Opening / Devices: One
- Material: Steel
-
Supplier: Legrand
Description: Smooth Metal Wall Plate 1gang Duplex Aluminum Aluminum: .040" thick. Lustrous satin finish. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as
- Type: Duplex Outlet Cover
- Material: Aluminum
- Opening / Devices: One
-
Supplier: Skyworks Solutions, Inc.
Description: 12 General Packet Radio Service (GPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78042 enhanced architecture supports WCDMA/High Speed Downlink Packet Access (HSDPA) and High Speed Uplink Packet Access (HSUPA) modulations, covers multiple bands for 3GPP including
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Skyworks Solutions, Inc.
Description: SkyOne® Ultra 2.0 is a multimode multiband (MMMB) Front-End Module (FEM) which supports 3G/4G and CDMA handsets and performs efficiently in CDMA, WCDMA, HSPA, and LTE modes. The FEM consists of a WCDMA block operating in the low bands, a logic control block for multiple power control
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: 3 meter length, 10 gigabit duplex, operating distance 300 meters
- Cable Diameter: 1.6000000000000003 mm
- Cable Type: Duplex, Multifiber Cable, Patchcord
- Connector Type: LC
- Fiber Mode: Multimode
-
Supplier: Eaton
Description: Duplex strainers remove damage causing particulate matter from the process media, and never have to be shut down for cleaning…the line can run continuously. When one strainer basket becomes full, flow is switched to the other by simply turning the operating handle of the strainer. The first basket
- Pipe Size: 5 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Skyworks Solutions, Inc.
Description: Class 12 General Packet Radio Service (GPRS) multi-slot operation and EDGE linear modulation. WCDMA: The SKY78041 enhanced architecture supports WCDMA/High Speed Downlink Packet Access (HSDPA) and High Speed Uplink Packet Access (HSUPA) modulations, covers multiple bands for 3GPP
- Features: Other
- Package Type: Surface Mount Technology (SMT)
Find Suppliers by Category Top
Featured Products Top
-
High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
/coaxial Waveguide Microstrip/stripline Lumped element Key Features Frequency coverage from DC to 50 GHz Complete series covering all standard wireless bands Low insertion loss of 0.8 dB in both standard models (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
" Keyway Standards: DIN 6885 / ANSI B17.1 Fastening: M8–M24 high-tensile bolts (8.8 grade) Torque (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
revolutionary tool for low-frequency and high-power scenarios. The specific parameters are as follows: Model Number: UIYCC8080C175T210DMTDFTNF Frequency Range: 175-210MHZ Insertion Loss: 0.25dB Max. Isolation: 20.0dB Min. VSWR: 1.25 Max. Average Power: 800W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
/N AE5500SSH6558 Our P/N AE5500SSH6558 has a Cut Off Frequency of 5.5GHz and a Pass Band Frequency of 5.5?23GHz. The Pass Band Insertion Loss is ≤2.0dB @ 5.5?5.8GHz ≤1.0dB @ 5.8?23GHz. Follow us on: (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1310nm / 1550nm Fiber Mode Single Mode 9/125μm Pigtail Connector LC Duplex Metal Adapter, PC face (rotor & stator (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
.0 ~ 6.0GHz (Full Band) Electrical Performance Operating at +20 ~+70?? IL<0.8dB, ISO >13dB, VSWR<1.50 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Design considerations of 3-D single package communicator (SPC) for quad-band WCDMA/GSM cellular phone
Fig.2 Strip line traces connecting from duplexer Fig.4 Optimized circuit schematic for WCDMA B8 TX .
Indicates content that may require registration and/or purchase.