Products/Services for Wax Stabilizer

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
  •  
    Inhibitors and Stabilizers - (125 companies)
    Inhibitors suppress, decrease, or prevent a reaction from occurring while stabilizers are used to maintain specific functions or properties of a product or additive. Inhibitors and stabilizers alter catalytic reactions or prevent them from occurring...
  • Chemical Additives and Agents-Image
    Chemical Additives and Agents - (2124 companies)
    ...plasticizers, reaction terminations and retarders, reaction accelerators, release agents, rheology modifiers and flow agents, scale inhibitors, settling agents and flocculants, stabilizers, and anti-degradants. Acids, acidulants, bases, alkali...
  • Food Additives-Image
    Food Additives - (420 companies)
    ...pH levels. Citric acid, lactic acid. Cheeses, jams/jellies, confections. Stabilizers/thickeners. Helps establish and maintain a firm texture. Pectin; gelatin; arabic, guar, and locust bean gums. Frozen confections, jams/jellies, dressings, puddings...
  • Catalysts and Initiators-Image
    Catalysts and Initiators - (354 companies)
    Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives.
  •  
    Minerals, Aggregates, and Sands - (407 companies)
    Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, aggregates and other additives used to extend, fill, strengthen or modify plastics, coatings, adhesives, and other materials.
  •  
    Natural Fibers and Fabrics - (197 companies)
    Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
  •  
    Industrial Dyes - (190 companies)
    Dyes are typically combined with several other ingredients to create an exact formula (sometimes referred to as a "recipe"). In addition to the dye and solvent (typically distilled water), other ink ingredients include stabilizers, biocides, pH control...
  •  
    Mold Releases and Release Agents - (263 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
  •  
    Rapid Prototyping Equipment - (269 companies)
    Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern. Rapid prototyping equipment builds models of products before they are mass produced for the marketplace. These physical...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Polymers - Opportunities and Risks I
    10 % Chemicals (such as antioxidants, light stabilizer wax , stearic acid, zinc oxide, sulfur, accelerator) 5 % other .
  • Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
    …solubilizer for perfumes Properties: Wh. flake; 0.3% water Storage: Store in cool, dry conditions in original containers Manrowax CSA [Stepan UK] Chem. Descrip.: Cetearyl alcohol CAS 8005-44-5; EINECS/ELINCS 267-008-6 Uses: SE wax , stabilizer , visc. modifier, emollient for…
  • Handbook of Rheology Modifiers
    kerosene; hardness modifier in modeling waxes ; stabilizer migrating from food pkg.; drier in food-contact coatings; binder, emulsifier, stabilizer, anticaking agent in foods Regulatory: FDA 21CFR §172.863, 175.300, .
  • Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
    degreasing; solubilizer, emulsifier for essential oils, solvs., fats, waxes ; stabilizer , emulsifier for syn. latexes .
  • Handbook of Textile Processing Chemicals
    Uses: High temp. detergent, emulsifier for oils, fats and waxes ; stabilizer in latex and alkyd emulsions; emulsion polymerization; asphalt; scouring tex- tile operations .
  • The Condensed Encyclopedia of Surfactants
    [552] C ll- 14 alkyl polygly- col ether (12 EO); nonionic; emulsifier for fats, oils, and waxes ; stabilizer for syn. latices; liq.; HLB 14.5; biodeg.; 100% conc.
  • Handbook of Paint and Coating Raw Materials Volume 1 and 2
    Uses: Surfactant for high temp. processes, textile wetting, scouring, degreasing; solubilizer, emulsifier for essential oils, solvs., fats, waxes ; stabilizer , emulsifier for syn. latexes .
  • Handbook of SOLVENTS
    …thesis for explosives, medicine, pesticides, chem. fibers, paints, ore dressing; reaction medium; extraction solvent for rosin and some inorg. materials (e.g., aluminum chloride); solvent for coatings, adhesives, inks, cellulose esters, vinyl, alkyd, other resins and waxes ; stabilizer for chlorinated solvents; fuel…
  • Handbook of Food Packaging Chemicals and Materials
    waxes ; stabilizer migrating from food pkg.; .
  • Industrial Chemical Thesaurus
    Uses: Thickener for lubricating greases; waterproofing concrete; emulsi- fier for benzene, kerosene; hardness modifier in modeling waxes ; stabi- lizer migrating from food pkg.; drier in food-contact coatings; binder, .


Product Announcements
MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Hamilton Company
Mitsui Chemicals America, Inc.