Products/Services for Xenon Desk Lamps
-
Lamps - (1862 companies)Lamps are light sources that emit incoherent light for illumination. There are many different types of products. Examples include fluorescent lamps, halogen lamps, heat lamps, incandescent lamps, LED lamps, projection lamps, spectral lamps...Lamp TypeFlash LampCompact -
LED Lamps - (828 companies)LED lamps are light emitting diode arrays with traditional lamp ballasts. Image Credit: StellarNet, Inc. | AUtomationdirect.com | D & N Electronics. LED lamps are electric lights that use one or more arrays of light-emitting diodes (LEDs... -
Fluorescent Lamps - (430 companies)Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light. The UV excites phosphor materials applied as a thin layer... -
Lighting Fixtures - (1592 companies)...incandescent, light-emitting diode (LED), mercury, metal halide, sodium, or xenon lamps. Light Fixture Types. The GlobalSpec SpecSearch database provides information about these and other types of products. Desk lamps and table lamps areused for task... -
Ballasts - (420 companies)Ballasts are electrical devices that condition the line voltage (amplitude, amperage and waveform) to operate fluorescent and HID lamps. Basically they serve two functions: to provide the starting kick, and to limit the current to the proper value... -
High Intensity Discharge Lamps - (238 companies)...lamps that produce light by electrical discharge through sodium vapor. Similarly, Xenon lamps are HID light sources that produce light by electrical discharge through xenon vapor. Like mercury lamps, sodium lamps and xenon lamps operate...
-
Incandescent Lamps - (383 companies)Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot. Incandescent lamps generate light by passing an electric current through a thin filament wire until...
-
Halogen Lamps - (279 companies)Halogen lamps are high pressure incandescent lamps containing halogen gases such as iodine or bromine, which allow the filaments to be operated at higher temperatures and higher efficacies. Halogen lamps are high pressure, incandescent lamps...
-
UV Lamps - (52 companies)UV lamps are lamps (bulbs) that emit light in the ultraviolet region of the spectrum. Ultraviolet (UV) lamps emit electromagnetic radiation with a wavelength between 10 nanometers (nm) and 400 nm, which is below the visible light spectrum. UV lamps...
-
Spectral Lamps - (55 companies)Spectral lamps radiate line spectra of various gases and metal vapors with high brightness and spectral purity. Spectral lamps are used in conjunction with narrow bandpass filters for applications where monochromatic light is necessary to conduct...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Lamp-Pumped Ceramic Reflectors Standard BAB models are available as direct replacements for common single-lamp and single-rod configurations. In addition to standard geometries, custom reflector cavities can be engineered to accommodate specific cavity lengths, lamp-rod center distances, mounting features, and selective glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Air Innovations LLC
MyZone Desk Console Management System -- (ME200) The MyZone personal desk environment (model ME200) is a console management system that attaches to a personal work surface and combines environmental control, lighting control, and lift functions inside a single unit. The user can control these features with a non-fixed controller, which can be positioned anywhere on their desk. The unit itself can be mounted horizontally or vertically under the desk. An optional HEPA filter can also be installed on the unit. Standard Features: Variable Heating... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
Shenzhen Yunhongda Motor Co., LTD.
B3041L 80W gear motor for Adjustable Desk . Note: Gear ratio is estimated based on RPM and load requirements. Typical Applications. Electric standing desks (single or dual-motor systems). Medical lifting beds/industrial lifting columns. Adjustable workstations. (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Excelitas Technologies Corp.
Amba UV Curing Reliable Replacement Lamps Producing the widest range of UV curing lamps as well as metal halide UV lamps and components available, Excelitas can supply NobleLight Amba (R) replacement UV lamps for a wide range of UV curing applications such as printing and wood coating. Advantages of NobleLight Amba (R) lamps include: 10,000 lamp types available, including types for unusual lengths, special output characteristics and MH additives. more consistent and reliable curing processes due to Strong seals, immaculate quartz glass... (read more)Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Excelitas Technologies Corp.
Noblelight UV lamps reduce VOCs & downtime Noblelight UV lamps reduce VOC emissions and downtime. VOCs are released during the production of cast parts. These VOCs enter the environment in the exhaust air via an air duct or smokestack. Optimized low-pressure UV lamps clean and reduce pollutants in the foundry exhaust air by means of photo-oxidation. This was made possible by the joint development of a customized low-pressure UV lamp by xpuris and Excelitas Noblelight. Molds and cores for automotive industry castings are made from sand... (read more)Browse UV Lamps Datasheets for Excelitas Technologies Corp. -
Shenzhen Power Motor Industrial Co., Ltd.
Geared Stepper Motor, Lamps & Valves - PST.24BE Product Overview. The PST.24BE provides a 12 V reference stepper configuration for bedside lamps and hydraulic valve control, with documented gearing and pull-out torque data. Reference Configuration. Specification: PST.24BE1901-001; voltage 12 V; phase resistance 220 O. Published reduction ratio: 64; excitation method: 1-2. Pull-out torque: 850 gf .cm at 400 pulses per second. Custom Configuration. Power Motor offers custom motor design. The final PST.24BE configuration can be customized... (read more)Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
STEGO
NEW: LED ENCLOSURE LAMP MULTI WIDE VOLTAGE LED lights with Multi Wide Voltage are ideal for flexible use in enclosures and casings of different sizes. Multi Wide Voltage supports both AC and DC voltages, ensuring maximum flexibility in the application. Fewer versions mean optimized processes in procurement and materials management. The mounting kit supplied also enables simple and versatile installation. Multi-wide-range voltage (AC, DC). Internal power unit for easy connection. Durable and maintenance-free thanks to LED technology. (read more)Browse Lighting Fixtures Datasheets for STEGO -
HydraCheck Inc.
Stroboscope for Preventative Maintenance The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps. The DT-326B 's LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a rechargeable lithium battery, a single charge can last up to a full 12 hours of operation.The DT-326B is designed for speed and frequency measurements in motion and vibration analysis applications. These features make... (read more)Browse Stroboscope Instruments Datasheets for HydraCheck Inc. -
Alluxa, Inc.
Challenging custom optical filters Custom and OEM Optical Filter Development. Challenging custom optical filters without prohibitive pricing. Alluxa 's design approach allows each custom thin-film optical coating to be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the Xenon arc lamp is transmitted through the custom filter. Our engineering... (read more)Browse Optical Filters Datasheets for Alluxa, Inc. -
Alluxa, Inc.
Custom and OEM Optical Filter Development custom thin-film optical coating to be completely optimized to your system. As an example, the custom optical filter in Figure 1 was designed to shape the spectrum of a Xenon arc lamp to resemble that of the sun. Figure 2 shows the resulting spectrum produced when light from the Xenon arc lamp is transmitted through the custom filter. Our engineering team will work with you to design the ideal custom interference filter or thin-film coating for your OEM system. Even if your requirements... (read more)Browse Optical Filters Datasheets for Alluxa, Inc.
-
An artificial daylight source for the assessment of non-fluorescent colour
A sloping desk inside the cabinet is illuminated via a mirror by two Wotan XBO 150 xenon lamps ,? the average illumination being approximately 1000lux.
-
An improved gas-circulating pump
A sloping desk inside the cabinet is illuminated via a mirror by two Wotan XBO 150 xenon lamps ,? the average illumination being approximately 1000lux.
-
Double abdomen induction by UV in Bradysia tritici (syn. Sciara ocellaris , Sciaridae): sensitive stages and conditions for photoreversal
Irradiation was done either with a desk -type germicidal UV lamp (Camag, Berlin), emitting mainly at 254 nm wavelength, or with monochromatic 254 nm UV radiation from a Xenon arc lamp (Osram XB0 450W) passed through a grating mono- chromator (Farrand Foci …
-
40w T8 Lamp - 40w T8 Lamp Manufacturers, Suppliers (Page 2)
Hid Xenon Lamp Desk Lamp .
-
Infrared Lamp,Quartz Lamp,Gold Reflector Lamp from Uvir Co.,Ltd, China
Xenon Lamp Desk Lamp .
-
Novel optical pH-sensor based on a boradiaza-indacene derivative
… and emis- sion spectra, as well as response curves of the sensing membranes, were measured on an Aminco-Bowman Series 2 luminescence spectrometer (SLM-Aminco, Rochester, NY 14625, USA), equipped with a continuous wave 150-W xenon lamp as a light source. Data were transferred to an optiplex GXMT 5100 desk calculator.
-
MEASUREMENT OF THE AXIAL WAVEFRONT ABERRATION OF THE HUMAN EYE
The source is a 75-W xenon arc lamp , with a crater width of 0.5 mm and a luminous intensity of approxi- mately 40,000 cd cm+. … aberro- scope which is little more than that corresponding to a 60-W desk lamp viewed from …
-
Photometric and fluorimetric assay of alkaline phosphatase with new coumarin-derived substrates
Fluorimetry was carried out with an Aminco SPF 500 instrument equipped with a 250 Watt xenon lamp . Its digital output was processed using a Hewlett Packard 9815A desk calculator and a pH 7725A plotter.
-
HID Lamp - HID Lamp Manufacturers, Suppliers
Desk Lamp Hid Xenon Kit .
-
curing lamp - offers from curing lamp manufacturers, suppliers, exporters & wholesalers
• Desk Lamp • Xenon Lamp .
Indicates content that may require registration and/or purchase.