Products/Services for Yuasa Chuck Jaw
-
Chuck Jaws - (81 companies)...types of chuck jaws: base jaws. hard jaws. soft jaws. Base, or master, jaws are attached to the body of the chuck jaw and are the component that the top jaw is mounted to. Base chuck jaws move radially toward and away from the work being chucked...Jaw TypeJaw StyleJaw Shapes -
Chucks - (402 companies)...of jaws determines how many workpieces the chuck can hold. Three-jaw chuck, with jaws removed. Image Credit: tudedude. Capacity or jaw opening is the size of the workpiece that can be chucked or clamped. Chuck size is the total outside diameter (OD... -
Wafer Chucks - (22 companies)Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
-
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Vise Jaws - (40 companies)Magnetic vise jaws use a strong nitrile magnet to hold jaw inserts in place. Oversized plate jaws are designed to hold fixtures or oversized plates. Toothed vise jaws have sturdy teeth that penetrate the workpiece. They are designed to hold parts... -
Drilling Units and Tapping Units - (83 companies)Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units...
-
Grippers - (314 companies)...like clamps or chuck jaws. Gripper Actuation. Grippers may be actuated manually, electrically, pneumatically, or hydraulically. Manual grippers are actuated by hand crank, wheel, levers, or other manual or mechanical means. Electric grippers fingers...
-
Lathes and Turning Centers - (710 companies)...this determines the maximum length of material that can be mounted between the headstock and tailstock. Video credit: Matthias Wandel. A metal lathe spins a workpiece along a horizontal axis. A mandrel or chuck is mounted to the headstock of the metal...
-
Crushers - (170 companies)...to 100 inches) and reduces the material to secondary crusher feed size (1 to 20 inches) or mill feed size (0.5 to 3 inches). This video illustrates single- and double-toggle jaw crushers. Video Credit: Agg-Net/QMJ Publishing. Types of Industrial...
-
Stretch Forming Machines - (11 companies)Transverse equipment stretches the workpiece along its width. For both types of stretch formers, specifications describe the jaws, die table, and hydraulic system. Jaw specifications include: number of jaws, jaw width, distance between jaws, stroke per...
Product News
-
Parker Sporlan Division
ZoomLock Max Jaw Kits . * Refrigeration - Cases, Coolers, Walk in Coolers, Freezers. * Pipe sizes range from 1/4 " to 1 1/8 ". * Transportation. PRESS JAW KIT (7 PIECE). Includes 1/4, 3/8, 1/2, 5/8, 3/4, 7/8 and 1-1/8 jaws. 32 kN ROTHENBERGER Jaw Set. ? Description: MZK-32KN JAW KIT. ? Part Number: 871408. 24 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871409. 19 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871410. 3 JAW STARTER KIT. Includes 3/8, 3/4, and 7/8 jaws. 24 kN... (read more) -
Chengdu Leno Machinery Co., Ltd.
High-Performance Jaw Couplings Key Features: Secure Fastening: Bolt-tightened design for easy assembly/disassembly without shaft damage. Precision & Vibration Control: Reduces servo system vibrations and maintains positional accuracy. Misalignment Compensation: Handles parallel, angular misalignment, and shaft end-play. Bidirectional Rotation: Identical performance in clockwise and counterclockwise motion. Applications: Agricultural machinery. Servo systems. High-torque, vibration-sensitive equipment (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Parker Sporlan Division
ZoomLock Jaw Kit Starter Pack Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock MAX refrigerant press fittings eliminate brazing, flames, fire spotters, or risks from installing traditional HVACR fittings. ZoomLock MAX has a 15-year warranty and offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker. (read more) -
Fountyl Technologies Pte. Ltd.
Advanced Electrostatic Wafer Chuck Semiconductor fabrication faces critical challenges such as inconsistent wafer clamping, thermal non-uniformity, and compatibility issues with diverse materials like silicon, sapphire, and silicon carbide. Engineers often struggle with process instability, high defect rates, and costly equipment adjustments in ion implantation, etching, and thin-film deposition processes. Our electrostatic chucks deliver high-density, durable, and customizable solutions that address these challenges: Polymer... (read more)Browse Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Semiconductor Electrostatic Chucks These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature manufacturing environments. Key Technical Features. Multi-Zone Thermal Control: Advanced multi-zone cooling profiles achieve precise temperature uniformity across the entire wafer surface. Rapid Chucking & Dechucking: Optimized transient... (read more)Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Jaw Couplings Tyre Coupling Chain Coupling Rotex 1. Jaw Coupling L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225. 2. Tyre Coupling A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200. 3. Chain Coupling 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022. 4. Rotex Coupling. (1)Rotex Coupling(steeliness). (2)Rotex Coupling(cast material). (3)Double cardanic type DKM 5. HRC Coupling 70, 90, 110, 130, 150, 180, 230, 280 6. Pin Coupling 67, 83, 102, 134, 178, 204, 254, 318 7... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Custom Jaw Couplings Zero Backlash Durable Design Star Jaw Couplings: Flexible Torque Transmission for Industrial Machinery. Star couplings, also referred to as jaw couplings, consist of two metal hubs with claw-shaped jaws and a resilient elastomer spider. This simple but effective design provides reliable torque transmission while absorbing shock loads and compensating for misalignment. How They Perform. The elastomer spider sits between the hubs, acting as both a torque carrier and a vibration damper. Under load, the spider compresses... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Zero-Backlash Jaw Couplings: 0.02° Accuracy High-Performance Couplings for Servo Motion Systems. In precision motion systems where positioning accuracy directly impacts process quality, zero-backlash jaw couplings play a critical role in ensuring reliable torque transmission while accommodating real-world alignment variations. Their balanced design combines torsional stiffness with controlled flexibility to protect both motor and load components in demanding servo applications. Technical Performance: Engineered to maintain positional... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Ceramic Wafer Chucks High-purity alumina and aluminum nitride ceramic chucks, including porous ceramic chucks and electrostatic chucks (E-Chucks), provide high-precision positioning, uniform holding force, excellent thermal management, and outstanding plasma corrosion resistance. They are widely used in critical semiconductor manufacturing processes such as photolithography, etching, thin-film deposition, and chemical mechanical polishing (CMP). Non-destructive Uniform Clamping: Uniform vacuum adsorption... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
-
Acoustic transducer calibration system
A Yuasa International,three- jaw chuck rotator (SUDX 320 ) with a programmable controller (UNDC 100) was selected.
-
$40-$45 Machining - Grainger Industrial Supply
• Lathe Jaws , Soft, Aluminum, Pointed, Tongue and Groove, American T and G, Length 3.937, Width 1.25, Height 1.625 … … With Bergman, Bison, Buck, Cushman, Huron, Rohm, Forkhardt, Pratt Burnerd America, SCA, S.P., W and S, Nobel and Yuasa • Chucking ReamerChucking Reamer .
-
Fungi in interiors and on the workplace
… through the need for monitoring the legally permitted limit values of mycotoxins in life and feeds promoted. Sci Absolutely Environ: Rylander R, Persson K, Goto H, Yuasa K, Tanaka S of Airborne beta-1 … … well as on pet food; biotechnologische use for production of enzymes for the roasting industry and of …
-
S trass burger − textbook of plant sciences
… the roughening-foot-Röhrlinge (Leccinum) (L. scabrum) (L. testaceoscabrum) (L. vulpinum) to zweinadelige pines Hasel, the Eichen … the recovery of biomass, pet food and numerous substances (dyes, fatty acids etc.) uses. A-C after Yuasa ; D after R. of Harder.
-
Cooperation as strategy of technological paradigm shift
… cultivation of plants not suitable for the human consumption like industrial beets or feed grain, as well … … car mobility maximally as weakly for a long time and therefore hardly as roasting stop-technology is … grillo-potters (64) GS of Yuasa Corp .
-
Encyclopedia of Nanotechnology
… as a shovel-shaped snout with the lower jaw wedged into the upper jaw , reduced ear openings … … the same material, providing better overlay accuracy (since the wafer is not removed from the scanner chuck ). Yuasa , S., Djayapravira, D.D.: Giant tunnel magnetoresis- tance in magnetic tunnel junctions with a crystalline MgO …
-
names.data (Sepia-1.0.tgz\sg-80309-00-)
… Laar, Mart Labus, Miroljub Lage, Davila, Carlos Lagos, Ricardo Lahud, Emile Lai, In- jaw Lanotte, Johan Vande … Chuck Aroni, Mairi Aronin, Vladimir Aronoff, Ethan Aronoff, Maria Aronofsky, Darren Aronov, Grigori Aronovich, Ricardo Aronowitz, Greg … … Ronny Yuan, Chu (II) Yuan, Eugenia Yuan, Mu-jih Yuan, Roger Yuan, Ron Yuasa , Noriaki Yucer, Atilla …
-
Psychiatry and psychotherapy
Schizophr bull 10:160-203 Ogawa K Watarai A, Miya M, Nakazawa M, Yuasa S, Utena H … Wiley, Chichester Fiedler P, baking trass M, crown müller K et al. (1998) Marital interaction and the … All the animals had libitum access in the phase of the Amphetaminbehandlung AD for the feed .
-
New literature
Yuasa 1934, A.. Konold ~ 0., 1933/34.]) AS result of mehrj~hriger investigations on so far unknown feed and Grfindfingungspflanzen. plant … Breeds of common jaws .
-
Social Robotics
… Wang, G., Cook, P.: Support for MIR Prototyping and Real-Time Applications in the ChucK Programming Language. Yuasa , M., Saito, K., Mukawa, N.: Brain activity associated with graphic emoti- cons. Eye Left, Eye Right, Jaw , Smile Left, Smile Right.
Indicates content that may require registration and/or purchase.