-
Supplier: Daemar Inc.
Description: DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68. Brass
- Thickness: 0.008 inches
- Material: Brass
- Type: Shim Stock
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: A flux coated filler metal shim used for joining aluminum and aluminum alloys. Shims are coated with a non-corrosive flux. CXZNAL 7822 is a zinc/aluminum/silicon composition that melts over a temperature range of 426°C to 482°C (800°F to 900°F). Nominal composition: 78%Zn/22%Al
- Melting Range: 800 to 900 F
- Braze Alloy: Aluminum Alloy Braze
- Features: Flux Coated, Other
- Joining Process / Product Form: Preform
-
Supplier: Reid Supply
Description: one-piece constructed.Bonded WashersMetal flat washers are available in mild or stainless steel. They provide full insulation, cushioning and spacing.Designed for applications involving low loads and require high deflection. Available in plain, metal, or zinc plated finishes.Commonly used as
- Inside Diameter: 0.476 inch
- Outside Diameter: 1.004 inch
- Metric Size: M 12
- Features: Other
-
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Body Length / Working Height: 1 inch
- Material: Metal, Steel
- Type & Shape: Round
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Body Length / Working Height: 1 inch
- Material: Metal, Steel
- Type & Shape: Round
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Body Length / Working Height: 0.375 inch
- Material: Metal, Steel
- Type & Shape: Round
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Body Length / Working Height: 1.25 inch
- Material: Metal, Steel
- Type & Shape: Round
-
Supplier: EXAIR
Description: of high velocity, laminar airflow with minimal air consumption and noise. Force and flow may be easily increased or decreased by installing a different shim. It is available in zinc/aluminum alloy or Type 316 stainless steel.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: reducing noise levels. Force and flow may be easily increased or decreased by installing a different shim. It is avail; able in zinc/aluminum alloy or 316 stainless steel.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: opening that is set with a stainless steel shim positioned between the cap and the body. The thick stainless steel shim creates a larger air gap opening to increase the force and flow. Model HP1125 has a zinc aluminum construction. Model HP1125SS is constructed of durable Type
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Form: In-line
-
Supplier: Smalley
Description: the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs, Crest-to-Crest springs can
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.019 inch
- Finish: Black Oxide, Zinc Plated
-
Supplier: HardwareSource, Inc.
Description: Latch is made for livestock bar gates made from tubing that is 1-5/8" or 2" in diameter. Shims are provided to attach to 1-5/8" size tubing. May be used for either in-swinging or out-swinging gates (One way only). Latches automatically, can be unlatched with one hand. Latching mechanism
-
Supplier: HardwareSource, Inc.
Description: Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used for gates that swing open in both directions (two way). Latches automatically, can be unlatched with one hand. Can be unlatched from
-
Supplier: Mega Fortris Americas Inc.
Description: cable security seal features a non-linear lock body design that prevents shim attacks. Shock-proof ABS is molded over the zinc lock body providing clear signs of tampering and enables clear laser marking of permanent seal number, bar code and customer name or logo. One end of the cable
- Features: Bar Code Seal, Markable
- Approvals: C-TPAT Compliant, ISO 17712 Compliant
- Sealing Devices: Cable Seal
Find Suppliers by Category Top
Featured Products Top
-
installing different shim thicknesses. Optional swivel fittings and Stay Set Flexible Hoses to aim the nozzle are also available. The 1" Flat Super Air Nozzle is available in zinc aluminum alloy construction, suitable for rugged industrial applications. Applications include ejecting heavy parts and slugs, chip removal, part cleaning, drying, liquid blowoff and cooling. https://exair.co/57-1san (read more)
Browse Nozzles Datasheets for EXAIR -
may be easily adjusted by installing different shim thicknesses. Optional swivel fittings and Stay Set Flexible Hoses to aim the nozzle are also available. The 1" High Power Flat Super Air Nozzle is available in zinc aluminum alloy construction, suitable for rugged industrial applications (read more)
Browse Nozzles Datasheets for EXAIR
More Information Top
-
The causes of reduced fatigue strength of steel in contact zones
Zinc shims ( 6 = 0.
Indicates content that may require registration and/or purchase.