Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CO2Meter.com
Description: interface board. (Please Note, Probe and Sensor Interface Board must be purchased separately for Sensor System) OXY-02S-FR-T2-18BM-C - Zirconia Probe - zirconium dioxide oxygen sensor that holds a 28mm long length for easy install. OXY-02S-FR-T2-18A-003 - Zirconia
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Other
- Gas Types: Oxygen (O2)
- Number of Gases Monitored: Single Gas
-
Supplier: SST Sensing Ltd.
Description: seconds Supply voltage: 8–28 VDC Durable stainless steel body with M18x1.5 process fitting Output options: 4–20 mA, 0–10 VDC, or RS485 Includes 1.2 m, 5-core cable The Zirconia Oxygen Sensor System provides a complete, ready-to-use solution, eliminating the need for customers to design
- Operating Temperature: -148 to 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: 3X Ceramic Parts Company Limited
Description: sensors, such as blood glucose monitors, oxygen sensors, and pH sensors Industrial sensors, such as temperature sensors, pressure sensors, and flow sensors Aerospace sensors, such as temperature sensors and strain gauges Automotive
- Density: 0.0000059992311142436085 g/cc
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
-
Supplier: Process Sensing Technologies USA
Description: The Miniature Zirconium Dioxide Oxygen Sensors can be PCB mounted and are used when measuring ambient gas with the complete sensor immersed in the atmosphere which is to be measured. SST’s range of Miniature Zirconium Dioxide Oxygen Sensors use a unique closed loop measurement
-
Supplier: CoorsTek
Description: high-performance sensor components. CERAMIC COMPONENTS FOR ALL KINDS OF SENSORS From ultra-sensitive pressure and temperature sensors to oxygen and chemical sensors, CoorsTek provides high-performance ceramic components for world-class performance in virtually any service
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.5 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 27,992.109995939 psi
- Features: Other
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by SST’s aerospace customers and in applications that require high temperature and pressure operation. SST’s range of zirconium dioxide oxygen sensors use a
-
Supplier: Process Sensing Technologies USA
Description: The Flange Mount Zirconium Dioxide Oxygen Sensor is designed for easy sealing into a manifold or sampling chamber. Favoured by PST’s aerospace customers and in applications that require high temperature and pressure operation. PST’s range of zirconium dioxide oxygen sensors use a
-
Supplier: 3X Ceramic Parts Company Limited
Description: , zirconia cover , zirconia spray nozzle , zirconia suction head Zirconia ornaments , zirconia accessories , Black zirconia , Blue zirconia , Yellow Zirconia, Pink zirconia , green zirconia Polished zirconia Zirconia
- Density: 0.0000059992311142436085 g/cc
- Thermal Conductivity: 2.5 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Features: Specialty Ceramic
-
Supplier: GasLab
Description: Board must be purchased separately for complete sensor system. OXY-O2S-FR-T2-18BM-C - Zirconia Probe - 28mm zirconium dioxide oxygen sensor with threaded probe for easy installation. Cable 1m (39.4 in.) OXY-LC-A25-455 Oxygen Sensor Interface Board - 0.1-25% oxygen range
-
Supplier: CoorsTek
Description: Fully Stabilized Zirconia is applied in high-temperature applications that require strong thermal shock resistance, fracture toughness, and superior corrosion resistance. Additionally, Fully Stabilized Zirconia has the unique capability to allow oxygen ion transporting, meaning only
- Max Use / Curie Temperature: 1,800 to 2,400 C
- Thermal Conductivity: 2.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 10.5 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 27,992.109995939 psi
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has
- Thermal Conductivity: 2.5 W/m-K
- MOR / Flexural Strength: 174,044.207228636 psi
- Compressive / Crushing Strength: 304,577.362650114 psi
- Modulus of Elasticity: 29,007,367.8714394 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Precision Machining Zirconia Cearamic Ring Washer Spacer Zirconia Ceramic Ring Spacer is mainly composed of zirconium dioxide. At room temperature, it is a material with high mechanical strength and strong fracture toughness among all major precision ceramics. It can be used to make
- Density: 5.99999621323765 g/cc
- Features: Specialty Ceramic
- Applications: Structural
- Specialty Ceramic Type: Zirconia
-
Description: Zirconia ceramic, also known as zirconium dioxide (ZrO2) ceramic, is a new type of high-tech ceramic with the highest room-temperature toughness and strength of all advanced ceramic materials. It is also very thermally insulating and has a low thermal conductivity. Zirconia Ceramic has
- Density: 5.99999621323765 g/cc
- Oxide Type: Zirconia
-
Supplier: SST Sensing Ltd.
Description: Details Compact Industrial Miniature Zirconia Oxygen Sensor Measurement Range: 0.1 to 100% O₂ (2 mbar to 3 bar partial pressure with interface electronics) Linearity: Consistent, linear output across the full measurement range Reference Gas: Not required Sensor Diameter: 12 mm
- Operating Temperature: -148 to 482 F
- Gas Types: Oxygen (O2)
-
Description: Zirconia (Zro2) ceramic, also known as "ceramic steel," combines high hardness, wear and corrosion resistance, and one of the highest fracture toughness values among all ceramic materials. The most common grade of Zirconia is Yttria Partially Stabilized Zirconia (Y-PSZ). Because
- Oxide Type: Zirconia
-
Supplier: SST Sensing Ltd.
Description: controlled atmosphere systems. The sensor operates using SST’s proprietary closed-loop measurement system, which provides continuous oxygen level monitoring along with a built-in heartbeat signal that alerts users to any operational issues in real time. Thanks to its non-depleting
-
Supplier: SST Sensing Ltd.
Description: Resistant to vibration: 5G repetitive, 30G incidental Mounting: Ø3.2 mm holes Supplied with 0.4 m cable and Molex connector SST’s Flange Mount Zirconia Oxygen Sensor is designed for seamless integration into sealed environments such as gas manifolds and sampling chambers, making it a
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump is a high performance, lost cost and maintenance free
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Angst+Pfister Sensors and Power
Description: Adjustable measuring range; 0...1000 ppm & 0...25 % O2
- Electrical Outputs: Analog Current
-
Supplier: Teledyne Monitor Labs, Inc.
Description: situ design of the oxygen analysis probe. It provides the rapid response required for combustion control while eliminating the need for high maintenance sampling components. The flue gas flow around the zirconium oxide sensor is accomplished completely within the process and the sensor
- Operating Temperature: 25 to 125 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: SAE International
Description: means the fuel consumption can be calculated from exhaust flow rate and AFR. To realize in-situ, real-time measurement, we used an ultrasonic exhaust flow meter which can measure a wide flow range accurately with no pressure loss, and a fast response zirconia sensor which can be
-
Supplier: COSA Xentaur Corporation
Description: probe remains in place, thus no disruption of the process is required. The sample gas diffuser protects the sensor from exposure to sample gas contaminants and a built in verification port exposes the sensor to calibration gas. Calibrations can be performed manually or automatically at
- Operating Temperature: -4 to 140 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Analog Voltage
- Instrument Type: Analyzer
-
Supplier: CoorsTek
Description: DURASENSE™ ALUMINA TOUGHENED ZIRCONIA Exclusive DuraSense Alumina Toughened Zirconia (ATZ) is a hybrid ceramic engineered to combine the best of zirconia and alumina properties for the optimal balance of sensor performance and long-term durability.
- Density: 3.719997652207343 to 4.049997443935413 g/cc
- Thermal Conductivity: 12 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 181,296.049196496 psi
-
Supplier: CoorsTek
Description: high-performance sensor components. CERAMIC COMPONENTS FOR ALL KINDS OF SENSORS From ultra-sensitive pressure and temperature sensors to oxygen and chemical sensors, CoorsTek provides high-performance ceramic components for world-class performance in virtually any service
- Density: 3.719997652207343 to 4.049997443935413 g/cc
- Thermal Conductivity: 12 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 7.2 to 11 µm/m-C
- MOR / Flexural Strength: 26,106.6310842955 to 181,296.049196496 psi
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5831 Direct Heat Hypoxic CO2 Incubator features a Zirconia Cermanic Oxygen Sensor to improved accuracy and lower hypoxic control by displacement with nitrogen for multiple applications such as stem cell research to maintain pluripotency of cell lines
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5841 provides an easy method to monitor and control humidity and oxygen levels in the chamber for hypoxic stress studies, stem cell culture, carcinogenic tumors, toxicity, and more.
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Description: Innovacera Ceramic Oxygen Sensor Heater is suitable for use in Bosch, Denso, Delphi, NTK & NGK Oxygen Lambda Sensor, Oxygen sensors are designed to monitor the amount of oxygen that's in the car's exhaust stream, while ceramic heater plays an important role in the O2
- Features: Specialty Ceramic
-
Supplier: DigiKey
Description: ZIRCONIA OXYGEN TRANSMITTER 220M
- Operating Temperature: 14 to 185 F
- Electrical Outputs: Analog Voltage
-
Supplier: Process Sensing Technologies USA
Description: The Zirconia Oxygen Sensor System offers a complete solution, removing the need for customers to develop their own electronics. Frequently used in combustion control systems, burning coal, oil, gas and biomass and in oxygen generation systems. The Zirconia Oxygen Sensor
-
Supplier: Sensore Electronic GmbH
Description: The Sensore SO-A0-XXX Micro Oxygen Sensor utilises advanced Zirconium Dioxide (ZrO₂) technology to deliver precise, stable oxygen concentration measurements across a wide range of industrial and scientific applications. This compact sensor is engineered for reliability and accuracy,
- Operating Temperature: 482 F
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Accuratus Corporation
Description: Zirconia is an extremely refractory material. It offers chemical and corrosion inertness to temperatures well above the melting point of alumina. The material has low thermal conductivity. It is electrically conductive above 600°C and is used in oxygen sensor cells and as the susceptor
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Radwell International
Description: ZIRCONIA CELL OXYGEN DETECTOR, UNIVERSAL CELL ASSEMBLY KIT, FOR ZO21D / ZR22 / ZR202, (E7052UE / K9119ED / K9119GE). FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Sensore Electronic GmbH
Description: enabling fast sensor replacement without the need for on-site recalibration, saving time and simplifying maintenance. The system’s current-limiting zirconia sensors ensure long operational life, even in challenging environments. A high-resolution low-range sensor provides
-
Supplier: Aremco Products, Inc.
Description: Dielectric, high strength, heaters, sensors
- Max Use / Curie Temperature: 1,371.111111111111 C
- Coeff. of Thermal Expansion (CTE): 8,100,000 µm/m-C
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
- Features: Other, Specialty Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Injection Molded Zirconia Ceramic Probe Housing for Sensor Material: Zirconia ceramic (ZrO2) Process: Injection molding Features: High strength (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for 3X Ceramic Parts Company Limited -
The Zirconia Oxygen Sensor System is a complete solution for measuring oxygen in high-temperature industrial processes. Based on zirconium dioxide sensing technology, it delivers accurate and stable O? measurement for combustion control and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
generators, environmental chambers, and other controlled atmosphere environments. Utilizing zirconia technology, Sensore’s trace oxygen sensors provide long-term stability, fast response times, and minimal drift, even in demanding industrial or laboratory settings. With a compact footprint and robust design, our trace oxygen products integrate easily into both OEM equipment and standalone monitoring systems. (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
. With the high strength and toughness of zirconia ceramics, zirconia solid fuel cell can be made. In addition, piezoelectric materials, which are mainly composed of zirconia, have been widely used. The oxygen sensor made of zirconia has high sensitivity and has been widely used to detect oxygen content (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for 3X Ceramic Parts Company Limited -
essential for ensuring long-term product support. Sensore offers a range of zirconia oxygen sensors designed as a dependable alternative for many Fujikura-based systems. With compact form factors, stable measurement performance, and long operational life (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Amperometric zirconia oxygen sensors are extensively employed in many different industrial sectors like power plants, chemical plants, and food processing etc., where precise oxygen measurement is essentially needed. With over 30 years of experience, Angst Pfister Sensors and Power (formerly (read more)
Browse Gas Sensors Datasheets for Angst+Pfister Sensors and Power -
Probe Zirconium Dioxide Oxygen Sensors are engineered for accurate oxygen measurement in high-temperature industrial environments. Using zirconia sensing technology, they provide fast response times and reliable O? readings in combustion and process gas (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Screwfit Zirconium Dioxide Oxygen Sensors are designed for secure and reliable installation in high-temperature industrial processes. Based on zirconia sensing technology, they deliver fast and accurate oxygen measurement for combustion and process monitoring (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
The Miniature Zirconium Dioxide Oxygen Sensor is designed to deliver accurate oxygen measurement in high-temperature environments where space is limited. Using zirconia sensing technology, it offers fast response times and reliable performance for combustion and (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd.
Conduct Research Top
-
Direct In Situ Zirconia Oxygen Analyzer (.pdf)
and NOx. ZR22G Detector uses a high-reliability Zirconia sensor, and its heater assembly can be replaced on site. The detector is mounted, for example, on the wall of a flue and can measure the gases directly.
-
Prolonging the Life of your Zirconia Oxygen Sensor
This article gives an overview of helpful hints on how to pro-long the life of PST's Zirconia Oxygen Sensors. The application in which the zirconia oxygen sensor is operating influences the life of the sensor.
-
How Does a Zirconia Oxygen Sensor Work?
Zirconia Oxygen Sensors are typically used to measure the air-to-fuel ratio in combustion, automotive, oil, gas, and bio-mass environments.
-
CO2Meter Discusses Zirconia Oxygen Sensor Technologies
A first hand glance at the new Oxy-Flex Oxygen Analyzer and Zirconia Oxygen Sensor System, now available for a variety of applications in combustion control, industrial boilers, gas, coal, incubation and many others.
-
Zirconia Oxygen Sensor Function - How they Work?
At the core of SST 's zirconia oxygen sensors is the sensing cell (Figure 1). The cell consists of two zirconium dioxide (ZrO2) square coated with a thin porous layer of platinum which serve as electrodes provide the necessary catalytic effect for the oxygen to dissociate, allowing the oxygen ions
-
PST Zirconia O2 Sensors: What Interface Boards Can You Use?
In order to operate any of PST's range of SST Zirconia O2 Sensors, you will require an interface board which provides the electronics necessary to power and control the zirconium dioxide oxygen sensors. Alternatively, if you would rather have a complete solution, the OXY-FLEX Series or OEM O2
-
How to Set Up and Install OXY-LC Interface Electronics with SST's Zirconia 02 Probe?
To operate an SST zirconia O2 probe, it is necessary to have interface electronics to power and control the sensor. For customers that do not want to purchase the electronics, please read our application note on how to design your own interface electronics.
-
What is the Oxygen Sensor Made Of?
The oxygen sensor consists of an internal ceramic material called zirconia, with a porous platinum coating, and is protected by a metal casing. Its performance is based on changing the properties of ceramics at high temperatures, allowing oxygen to diffuse from the air. The probe has a limitation
More Information Top
-
Investigation on cubic Zirconia-based pressure sensor for high temperature application
Experiment results illustrate the feasibilityto apply the designed single crystal cubic zirconia sensor for pressure measurement at high-temperature harsh industrial environments with further development.
-
Handbook of Gas Sensor Materials
1998) Nonideal electromotive force of zirconia sensors for unsaturated hydrocarbon gases.
-
Solid State Gas Sensors - Industrial Application
They take advantage the high degree of maturity of planar zirconia sensors and the long experience in manufacturing and operating these devices.
-
Development of a high temperature pH electrode for geothermal fluids. Final report, Task 1
Comparison of the responses of a zirconia sensor and a glass electrode at 95OC.
-
Optical Fiber High Temperature Sensor Instrumentation for Energy Intensive Industries
This study demonstrates the feasibility of using a novel cubic- zirconia sensor .
-
Continuous measurement of oxygen concentration in citrus soil by means of a waterproof zirconia oxygen sensor
Measurement of oxygen with zirconia sensor .
-
Design and assembly of miniature zirconia oxygen sensors
Although ionic conductivity of the electrolyte is induced above 450 C, zirconia sensors normally operate at tempera- tures in the range 600–800 C in order to ensure sufficiently fast response of the gauge electrodes especially in oscillatory modes.
-
Encyclopedia of Applied Electrochemistry
For high-temperature applications, potentio- metric tube-type yttria-stabilized zirconia sensors are most commonly used [26, 27].
Indicates content that may require registration and/or purchase.