-
Supplier: ASTM International
Description: similar externally threaded fasteners. When tested, sampled specimens shall adhere to specified values for chemical composition, hardness, tensile strength, yield point, elongation, and dimensions.
-
Supplier: ASTM International
Description: similar externally threaded fasteners. When tested, sampled specimens shall adhere to specified values for chemical composition, hardness, tensile strength, yield point, elongation, and dimensions.
-
Supplier: ASTM International
Description: similar externally threaded fasteners. When tested, sampled specimens shall adhere to specified values for chemical composition, hardness, tensile strength, yield point, elongation, and dimensions.
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR CARBON STEEL BOLTS, STUDS, AND THREADED ROD 60 000 PSI TENSILE STRENGTH - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: and studs having a minimum tensile strength of 60 ksi (414 MPa) and intended for general applications, Grade B Bolts and studs having a tensile strength of 60 to 100 ksi (414 to 690 MPa) and intended for flanged joints in piping systems with cast iron flanges, and Grade C
-
Supplier: NBK America LLC
Description: RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions
- Length: 11.81103 inch
- Metric: M16
- Features: Other
- Material: Plastic
-
Supplier: International Hydraulics
Description: extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
- Stroke: 8 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
- Stroke: 8 inch
- Rated Load/Force: 31,410 lbs
- Bore Size: 4 inch
- Shaft Diameter: 1.5 inch
-
Supplier: International Hydraulics
Description: extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
- Stroke: 16 inch
- Rated Load/Force: 17,670 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.375 inch
-
Supplier: International Hydraulics
Description: extended seal life; -High tensile strength tie rods with rolled threads for durability; -100% top quality seals
- Stroke: 8 inch
- Rated Load/Force: 17,670 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Jergens, Inc.
Description: Stainless Steel Finish: Black Oxide (for Alloy Steel Rod Ends) Heat Treat: 32-36 RC (for Alloy Steels Rod Ends) Thread: Class 2A-UNC Note(s): Part No.'s 35301, 35318, 35319, 35303, 35306, 35307, 35312, 35314, 35315, & 35321 have 150,000 PSI Tensile Strength. Rod
- Design Units: Inch
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: high loads, eye bolts with forged or welded loops should be chosen, as they can withstand loads up to the tensile strength of the material of which they are made. Care must be taken when lifting heavy objects. Standard forged eye bolts should not be used with angular lifts. If an
- Special Eyebolt Type: Forged, Shoulder Eyebolts
- Rating: Load Rated
- Metric: M10, M12, M14, M16, M18, M20, M24, M27, M30, M36, M6, M8
- Features: Other
-
Supplier: NOSHOK, Inc.
Description: threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated high tensile strength 4140 steel mounting bolts
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 10,000 psi
- Size: 1/4"
-
Supplier: NOSHOK, Inc.
Description: threads Bonnet lock pin to prevent accidental loosening Vinyl bonnet and stem dust cap 0.187 inch orifice size Electroless nickel plated high tensile strength 4140 steel mounting bolts
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 6,000 psi
- Size: 1/2"
Find Suppliers by Category Top
Featured Products Top
-
engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
High-tensile fasteners: the backbone of modern engineering High-tensile fasteners are specialized components designed to withstand extreme stress without deforming or failing. These fasteners are graded based on their tensile strength, which measures (read more)
Browse Nuts Datasheets for BUMAX® -
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Keystone Electronics has introduced a series of threaded standoffs specifically formulated using a high-performance, nylon blend for use in (read more)
Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Our range of Alnico magnets delivers dependable magnetic strength and stability for a wide variety of industrial, educational, and experimental uses. Available in (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
Bolts Bolts are one of the most versatile structural fasteners, available in a vast array of configurations to suit different materials and strength requirements. These fasteners differ primarily in thread specification, length and head shape, with varying combinations of these (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
push toward sustainability. One area of particular interest is the shift from traditional, heavier materials to lighter, high-strength alternatives like thin, high-tensile steel and aluminum alloys. However, achieving strong, reliable threaded joints in these materials can be (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
Product Options: Alnico Rod Magnets Supplied in a red-painted cylindrical format, rod magnets are commonly used in sensor systems, magnetic demonstrations, and laboratory experiments. Stable (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
.88 Resistivity Ω*cm 3.11 x 10^11 Tensile strength N/mm2 153.86 Bending strength (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
IEEE Trial-Use Design Guide for Wood Transmission Structures
ANSYASTM A307 -90, Standard Specification for Carbon Steel Bolts and Studs, 60,000 PSI Tensile Strength . .... ANSI C135.2-1987, American National Standard for Threaded Zinc-Coated Ferrous Strand-Eye Anchor Rods and Nuts for Overhead Line Construction.
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Rolled and Formed Steel: American National Standard Specification for Structural Steel, G41.5-1970 (ASTM A36-69) or American National Standard Specification for Low and Intermediate Tensile Strength Carbon Steel Plates of Structural Quality, G24.2-1972 (ASTM A283-70a), Grade D. .... (B) Rivets, Bolts, and Rods . .... Bolts and Rods: American National Standard Specification for Low Carbon Steel Externally and Internally Threaded Standard Fasteners, G38.5-1969 (ASTM A307 -68).
-
GRAINGER APPROVED Threaded Rod,Steel,1 1/4-7 x 2 Ft - Threaded Rods - 5NU38|5NU38 - Grainger Industrial Supply
• Tensile Strength 72,000. .... • Meets/Exceeds ASTM A307 . .... Threaded Rod , , Plain, 1-1/4-7x2 ft .
Indicates content that may require registration and/or purchase.