-
Supplier: Mar Cor Purification
Description: The recent adoption of higher standards by AAMI means the quality of water used in dialysis treatment will increase. The new standard has 2 important aspects to it. First, acceptable microbiological levels have been reduced by more than 50%, as noted in the chart below. Second,
-
Supplier: Accuris
Description: AAMI RESOURCE CATALOG
-
Supplier: Accuris
Description: AAMI STERILIZATION STANDARDS MULTIMEDIA SET
-
-
Supplier: Accuris
Description: AAMI STERILIZATION STANDARDS BOOK COLLECTION
-
Supplier: Accuris
Description: AAMI STANDARDS ON CD - THE COMPLETE COLLECTION
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1254043-S-8252AAM-I6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry
- Operating Temperature: -40 to 85 C
-
Supplier: Mar Cor Purification
Description: The CWP 100 offers cost-effective, consistent delivery of AAMI grade water according to ANSI/AAMI 13959 for dialysis at the point of use. This system is designed to meet all current standards for dialysis quality water. The automated heat disinfection of the distribution loop
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kimberly-Clark examination gown is packaged 10 units per bag, 10 bags per case, comes in yellow and meets AAMI L1 standards. Proper sizing is important when buying this SKU. The size for this product is Large.
- Clothing Type: Gown
-
Supplier: Henkel Corporation - Industrial
Description: techniques. LOCTITE EDAG PE 428E E&C meets ANSI/AAMI standards for Pregelled ECG Disposable Electrodes (when used with appropriate gel). Compatible with other Acheson silver and carbon inks Meets ANSI/AAMI standards for pre-gelled ECG disposable electrodes (when used with
- Form: Transfer Tape
- Industry: OEM / Industrial
- Substrate / Surface: Metal
-
Supplier: CSA Group Testing and Certification Inc.
Description: Break into new markets, launch innovative products, and boost customer confidence by earning the trusted CSA mark
- Capabilities: Certification, Field Evaluation / On-site Inspection, Pre-assessment / Gap Analysis, Testing, Witness / Review
- Certification Level: Components / Parts, Facilities / Equipment, Products (Equipment / Devices), Quality / Management Systems, Samples / Materials
- Certify / Evaluate To: AAMI, ASTM, FCC (US), FDA, CB Report, CCC (China), CE Mark (Europe), CISPR, CSA Mark, IEC, IEEE, IES, InMetro (Brazil), ISO, NOM (Mexico), UL / ETL / CSA, NSF Standard Mark, OEM Specific, RoHS, WEEE
- Industry Applications: Appliances, Automotive, Building Products, Battery / Energy Products, Cleanrooms, Coatings / Paint, Electrical Distribution, Electronics, Hazardous Location Equipment, Health Care / Medical, HVAC, Industrial / Machinery, Instruments / Sensors, Materials, Motor Controllers / Control Systems, Paper /
-
Supplier: ASTM International
Description: 1.1 This specification establishes requirements for the performance, documentation, and labeling of surgical gowns used in the healthcare facilities. Four levels of barrier properties for surgical gowns are specified in AAMI PB70 and are included in this specification for reference purposes
-
Supplier: Richardson RFPD
Description: . The outputs are short circuit and overload protected. The converters are available in two different pinning options and optionally with an external control pin for standby consumption as low as 12.5mW. The converters are fully certified to CB, IEC/EN and ANSI/AAMI standards and carry
- Input Voltage (VIN): 18 to 36 volts
- Output Power: 6 watts
- Output Voltage (Volt): 3.3 volts
-
Supplier: TUV Rheinland of North America
Description: TÜVRheinland® delivers premier independent testing, assessment, and certification services to help companies gain access into global markets. Boasting an international network across six continents, the company's in-country experts ease the path to compliance with cost-effective pricing and quick
- Capabilities: Certification / Qualification, Commissioning, Comparisons, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Failure Analysis / Troubleshooting, First Article / Contract QA, In-Process In-Line Testing, Proficiency Testing, Research and Development, Testing, Test
- Forms Tested: Components / Parts, Samples / Materials, Products (Machines / Devices), Capital Equipment
- Industry Applications: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Power / Distribution, Electronics, Food & Beverage, Fuels / Gas & Oil, Consumer Products, Industrial, Instruments / Sensors, Legal / Forensics, Marine, Medical Devices /
- Services Offered: Abrasion / Wear Testing, Acoustic / PIND Testing, Chemical Compatibility Testing, Dimensional Gaging, Dynamics / Vibration & Shock, Electrical Characteristics Testing, Functional / ATE, Leak / Seal Testing, Mechanical / Structural (Static Load / Stress), NDT / Inspection, Performance Testing,
-
Supplier: Henkel Corporation - Electronics
Description: ACHESON Eelectrodag PE-428 is a blend of silver and silver chloride pigment in a resin system designed for printing on flexible substrates. It is suitable for applications using flexographic or rotogravure printing techniques. It meets ANSI/AAMI standards for Pregelled ECG disposable
-
Supplier: Mar Cor Purification
Description: standards according to ANSI/AAMI 13959 and is cleared for use in hospital acute dialysis settings. Ideal For Hospital Acute Use Complete System Disinfection - Unit has the ability to disinfect the RO and the product water supply tubing to the dialysis machine. Quiet
- Maximum Liquid Flow: 0.5204 GPM
- Maximum Pressure: 30 to 75 psi
- Maximum Temperature: 49 to 90 F
- Trigger: System
-
Supplier: Medisca Inc.
Description: Extractable Testing in Accordance with IES-RP-CC-005.2 Gamma Irradiated Sterilization, Minimum Dose 2.5 Mrads Sterilized in Accordance with AAMI Standards Sampled in Accordance with MIL STD-105E Complies with U.S. Government 21CFR 177.2600 for Food Handling
-
Supplier: Medisca Inc.
Description: Extractable Testing in Accordance with IES-RP-CC-005.2 Gamma Irradiated Sterilization, Minimum Dose 2.5 Mrads Sterilized in Accordance with AAMI Standards Sampled in Accordance with MIL STD-105E Complies with U.S. Government 21CFR 177.2600 for Food Handling
- Clothing Type: Gloves
-
Supplier: RS Components, Ltd.
Description: Voltage Rating AC = 24V Contact Voltage Rating DC = 24V Contact Current Rating = 1.75 A Switch Environment = Medically Approved General Duty IP Rating = IPX7 Contact Material = Silver Standards Met = ANSI/AAMI ES60601-1:2005/(R)20 12, CSA C22.2 No. 60601-1:14, EN 60601-1:2006, EN
- Maximum AC Voltage: 24 volts
- Maximum Current: 1.75 amps
- Maximum DC Voltage: 24 volts
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Supplier: CSA Group
Description: ISO (International Organization for Standardization) Standard 11137-1 (first edition, 2006-04-15). Scope 1.1 This part of ISO 11137 specifies requirements for the development, validation and routine control of a radiation sterilization process for medical devices. Note - Although the
-
Supplier: Tripp Lite by Eaton
Description: Ideal for patient, guest or staff use, the U280-001-W2-HG Hospital-Grade USB Wall Charger lets you safely and quickly charge a USB-powered mobile device within a patient-care vicinity. Compliant to AAMI ES60601-1:2005+A1 and CSA C22.2 No. 60601-1:2014 3rd Edition, it is recommended for use
- DC Input Voltage: 5.2 volts
- Input Frequency: 0.8333 Hz
-
Supplier: RS Components, Ltd.
Description: single and dual outputs, even under no-load conditions. The outputs of the REM10 Series of converters are short circuit and overload protected. The DC-DC converters are fully certified to CB, IEC/EN and ANSI/AAMI standards and carry the CE and UL marks. Reinforced Insulation for 250VAC
- Input Voltage (VIN): 9 to 18 volts
- Output Current (IOUT): -0.4160 to 0.4160 amps
- Output Power: 10 watts
- Output Voltage (Volt): -12 to 12 volts
-
Supplier: Daburn Electronics & Cable
Description: reinforced insulation. It has a patient leakage current rating of 2 µA (max.) to meet EN60601-1, ANSI/AAMI ES60601-1 standards. The RoHS-compliant device is housed in an industry-standard 7-pin SIP package measuring 0.77” × 0.39” × 0.5” with internal SMD construction, and
- DC Input Current: -0.2000 to 0.4000 amps
- DC Input Voltage: 5 to 24 volts
- DC Output Current: -0.2000 to 0.4000 amps
- DC Output Power: 2 watts
-
Supplier: Daburn Electronics & Cable
Description: altitude of 5000M, 0.11 watt low standby power consumption and a 2000 VAC input to output 2 MOPP isolation. In addition, this model meets all UL, CE and ANSI/AAMI ES60602-2, EN60601-1 and IEC60601-1 safety standards. INPUT Voltage Range AC input: 85 - 264 Vac
- AC Input Voltage: 85 to 264 volts
- DC Output Current: 0.0016 to 0.0100 amps
- DC Output Power: 65 watts
- DC Output Voltage: 3.3 to 28 volts
-
Supplier: Daburn Electronics & Cable
Description: insulation) Input to Output: 4000 VAC Input (Output) to F.G: 1500 VAC Isolation Resistance 500 Vdc: 0.1GO Switching Frequency: 60 kHz Approvals and Standard: ANSI/AAMI, ES60601-1, IEC6060-1 and EN60601
- AC Input Voltage: 85 to 264 volts
- DC Output Current: -2.09 to 8.34 amps
- DC Output Power: 100 watts
- DC Output Voltage: 12 to 48 volts
Find Suppliers by Category Top
Featured Products Top
-
IEC - International Electrotechnical Commission
Transforming old batteries into new resources in Africa
for circular models in Africa – turning battery e-waste into e-resources”. Recognizing the huge role that international standards and conformity (read more)
Browse Codes, Standards, and Regulations Datasheets for IEC - International Electrotechnical Commission -
standard evaluation group, through her exceptional engagement and proactivity. The Systems Committee concept was new at the time and she successfully organized SyC AAL into six working groups and one maintenance team with a diverse group of committee members many of which were new to the standards (read more)
Browse Codes, Standards, and Regulations Datasheets for IEC - International Electrotechnical Commission -
Pre-order the 2021 Code to keep current with technical and market trends governing the design, fabrication, and inspection of boilers, pressure vessels and nuclear power plant components during construction. IHS Markit guarantees you will receive the best pricing and immediate delivery of the 2021 Code as soon as it is released.
(read more)
Browse Standards and Technical Documents Datasheets for Accuris -
Our IHS Standards Alert is a monthly newsletter that showcases critical, industry-relevant, standards updates and releases from our top publishing partners. The newsletter simplifies the process for finding updated standards with one, consolidated, monthly email highlighting the latest updates (read more)
Browse Standards and Technical Documents Datasheets for Accuris -
The Online Standards Solution, or IHS Standards Expert™, provides those users who need company-wide access to more than just a few (read more)
Browse Standards and Technical Documents Datasheets for Accuris -
find cross references between sections of the code as well as other ASME standards. Important and frequently used portions of the Code can be bookmarked for easy retrieval anytime by anyone in your design, fabrication, and maintenance or inspection facilities. ASME BPVC is the must (read more)
Browse Standards and Technical Documents Datasheets for Accuris -
Issued every two years, the ASME Boiler and Pressure Vessel Code (BPVC) sets the standard for the safe design, manufacture and maintenance of boiler and pressure vessels, power-producing machines and nuclear power plant components. Today, more than ever, Code users around the world - boiler (read more)
Browse Standards and Technical Documents Datasheets for Accuris -
IHS Knowledge Collections are pre-configured to give you access to a definitive set of core engineering content, as well as the most relevant content applicable to your industry.
(read more)
Browse Standards and Technical Documents Datasheets for Accuris -
Distinguished Service to Powder Metallurgy Awards Announced
(read more)
Browse Standards and Technical Documents Datasheets for Metal Powder Industries Federation (MPIF) -
Motors. “ChargePoint is committed to delivering a safe, accessible and reliable charging experience for all EV drivers, wherever they live, work, and play,” said Kor Meelker, director, global standards at ChargePoint. “Through the SAE EVPKI Consortium, industry (read more)
Browse Standards and Technical Documents Datasheets for SAE International
Conduct Research Top
-
IEC60601: understanding the changes from 2nd to 3rd edition
First published in 1977, the internationally. accepted IEC 60601_1 standard has been. continuously developed to help alleviate safety. issues relating to all manner of medical. equipment. The 3rd edition of this medical. safety standard was first published by the IEC. in 2005 (IEC60601_1:2005
-
Marketplace
at Interphex 2004 Booth 838. Lymtech Scientific offers the quality assurance you need, when you need it. Lymtech's validated sterile wipes are gamma irradiated with Cobalt-60 to a sterility assurance level of 10-6 in accordance with procedures outlined in Standard AAMI/ISO 11137-Method 1. Each