Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AIRBRASIVE
Description: Our Model H unit gives high volume producers the ability to Micro-Blast parts on production lines or in labs. This sturdy machine has been designed to accommodate both intermittent or continuous operations. Powder flow lines are reinforced with tungsten carbide fittings for the utmost reliability
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: The model 6500 is an innovative, all-pneumatic micro-blasting machine. This unit was designed with portability in mind and for ease in field use. Unlike our previous units which require electricity to stimulate powder into the air stream via an electrical vibrator, the 6500 vibration is generated
- Abrasive Grain / Media Flow: 0.0882 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
Supplier: AIRBRASIVE
Description: With its 20 lb powder capacity, the Model HME has the ability to micro sand blast on a non-stop, round the clock basis. It is designed for heavy duty operation on continuous production lines. The special long life fittings at critical wear points aid in longer operation. These units can be easily
- Abrasive Grain / Media Flow: 0.121275 lbs/min
- Blast Pressure: 140 psi
- Features: Abrasive Injector, Cutting Head, Gun / Lance, Hopper / Tank, Other
- Power Source: Air / Pneumatic
-
-
Supplier: Koike Aronson/Ransome, Inc.
Description: The KOIKEJET cutting system combines Koike Aronson’s experience and unsurpassed customer support with the latest in waterjet technologies. Laser alignment, initial height sensing, and adjustable water level control improve cutting efficiency. Precision ground ball screw drives ensures accurate
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
-
Supplier: Vicone High Performance Rubber Inc.
Description: design or simply choosing the best suited material for your specific application. It™s our goal to help you reach your performance objectives so you can be at your best. Capabilities Lathe Cutting Die Cutting Water Jet Cutting Slitting Cut-to-Length Application of Pressure Sensitive Adhesive
- Capabilities: Abrasive Jet Machining (AJM), Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Features: Canada Only, East Asia / Pacific Only, North America
- Materials: Composites, Foam, Plastics, Rubber
-
Supplier: Advance Cutting Systems, Inc.
Description: Advance Cutting Systems’ Jet-Master 510 meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The JM-510 is designed and built in the USA and utilizes a color graphic control and an intensifier pump by H20 or Accustream. Cut
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
-
Supplier: Hypertherm, Inc.
Description: A very important factor for cutting edge quality is the accuracy and stability of the abrasive flow rate. The AccuStream Regulator II is designed to ensure peak cutting performance. The regulators II’s compact abrasive metering system delivers the precise amount of abrasive
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Abrasive Injector
-
Supplier: Hypertherm, Inc.
Description: The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second pot can be added to avoid long downtimes between
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Hopper / Tank
-
Supplier: Jet Edge
Description: Abrasive Removal Systems are specifically designed to continuously remove spent garnet from the waterjet catch tank. Sweeper nozzles installed in the water jet catch tank push the suspended garnet toward pump suction. Garnet is removed by a centrifugal separator which is fed by a heavy
- Features: All Sedimentation Equipment, Other
- Equipment Type: Gravity Sedimentation
- Application / Industry: Waste / Sludge
-
Supplier: AccuStream, Inc.
Description: The Right Waterjet Cutting Products to Meet Your Needs The AccuStream abrasive pots are a cost effective solution for adding waterjet cutting capacity and replacing existing waterjet cutting machines. The right abrasive delivery system can increase efficiency. A abrasive second
- Jet Pressure: 80 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Abrasive Feed & Carrier Fluid: Dry / Air
-
Supplier: Jet Edge
Description: The Abrasive Machining Center (AMC) water jet table produces complex parts out of virtually any material. It is ideal for cutting high-volume, short run, or prototype parts. The AMC is designed for operation in the abrasive water jet (abrasivejet) environment and
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Workpiece Material: Ceramic / Carbide, Concrete / Masonry, Glass, Metal, Plastic, Wood
- Operation: Cutting / Sectioning
- Machine Mounting: Floor / Skid
-
Supplier: KMT Waterjet Systems
Description: more. Actually, water jets don't know what it can't cut! Finally! A water jet abrasive cutting nozzle with the fewest possible parts making performance simple and reliable. Now, the only pieces which need to be replaced are the focusing tubes and head body. Each KMT Waterjet
- Jet Pressure: 90,000 psi
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Workpiece Material: Metal
-
Supplier: Jet Edge
Description: Permalign® entrains dry abrasive into the high velocity waterjet stream within the mixing chamber. The resulting mixture exits through the nozzle as a high velocity, coherent abrasivejet stream capable of water jet cutting any material.
- Jet Pressure: 60,000 psi
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Crawler / Track
-
Supplier: Hypertherm, Inc.
Description: the AccuValve to be mounted close together on any motion system FLEXIBLE PRODUCTION On/Off Valve is designed for flexible production in either pure water cutting or abrasive cutting applications BUILT TO LAST AccuStream brings decades of experience, rigorous research and an ongoing product
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Abrasive Feed & Carrier Fluid: Wet / Water
-
Supplier: AccuStream, Inc.
Description: WARDJet Inc., Tallmadge, Ohio is a leading manufacturer of waterjet and abrasive waterjet cutting machines in the USA. Our focus is on setting business owners’ imaginations free when it comes to the automation of almost anything. Our goal has been to design and build a CNC waterjet gantry
- Power: 5 to 20 HP
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled
- Operation: Cutting / Sectioning
-
Supplier: AccuStream, Inc.
Description: Advance Cutting Systems’ Jet-Series meets the needs of the Job Shop market with the versatility offered by an abrasive waterjet at an incredible price! The Jet-Series are designed and built in the USA and utilizes a color graphic control and an intensifier pumps from AccuStream
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Workpiece Material: Concrete / Masonry, Glass, Metal, Wood
- Operation: Cutting / Sectioning
- Machine Mounting: Floor / Skid
-
Supplier: Hypertherm, Inc.
Description: A2 ADVANTAGES INCREASED PRODUCTIVITY: Easy to use head allows for quick replacement of nozzles and orifices REDUCED OPERATING COST: Consumable that cost less than any other on the market MAXIMIZED CUTTING SPEEDS: Perfectly aligned orifice and nozzle optimize cutting performance A2 FEATURES
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Operation: Cutting / Sectioning
- Abrasive Feed & Carrier Fluid: Wet / Water
-
Supplier: Jet Edge
Description: The OmniJet xP Waterjet Cutting Head creates a coherent waterjet cutting stream and provides responsive on/off control for the UHP water. Its lightweight and compact size offers versatility in multi-directional cutting applications with all motion control systems. Cutting performance, size,
- Jet Pressure: 55,000 psi
- Features: Abrasive Jet, Cutting Head
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Machine Mounting: Crawler / Track
-
Supplier: Tate-Jones, Inc.
Description: Waterjet cutting capabilities offer a flexible and accurate method of cutting complex or difficult parts that may not be suitable for die cutting or stamping and where material integrity must remain intact. Abrasive waterjet cuts shapes and patterns from virtually any type of material using
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Features: North America, Northeast US Only, United States Only
- Capabilities: Water Jet Cutting
-
Supplier: NETZSCH Premier Technologies LLC
Description: s-Jet® Steam Jet Mill Dry Grinding in the Submicron Range General This innovative steam jet mill is capable of fine grinding all kinds of dry products with any hardness and virtually no contamination. Through this specialized milling concept, product grinding is entirely
- Applications: Abrasives / Ceramics, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: MultiCam, Inc.
Description: Jet System, as well as the legendary ease-of-use of the MultiCam Controller. For companies looking for value in a water jet cutter, the 1000 Series is the perfect solution.
- Power: 50 HP
- Blast / Jet Machine Type: Abrasive Water Jet Cutter
- Features: Automatic / CNC Controlled
- Part Loading: Gantry / XY Table Loaded
-
Grinding Mills and Pulverizers - Spiral Jet Mills with Integrated Classifier, Dry Grinding -- ConJetSupplier: NETZSCH Premier Technologies LLC
Description: ConJet® High-Density Bed Jet Mill Efficient Air Jet Milling with controlled maximum particle size General The ConJet® High Density Bed Jet Mill combines a spiral jet mill with an integrated classifier wheel. This combination allows the ConJet® to produce materials with
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Feed: Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Myers by Pentair
Description: fiberglass reinforced thermoplastic -- lightweight, rustproof, and exceptionally strong. All components in contact with water are resistant to the corrosive and abrasive forces found in the most aggressive water conditions. Shallow-well jet has corrosion-resistant polypropylene nozzle
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: AccuStream, Inc.
Description: A2 Cutting Head The A2 abrasive waterjet cutting head features a classic streamlined design. All the cutting head components are designed and manufactured with exceptionally close tolerances to ensure perfect alignment. Since it introduction, the AccuStream A2 head has provided endless
- Blast / Jet Machine Components: Cutting Head
- Features: Waterjet
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: Our CNC machining operation is set up with over 60 CNC machines including machines made by Mitsubishi, DMG, OKK, O-M, Doosan and Haas. We can measure everything we presently machine on our Zeiss Contura CMM. We are willing to invest in any equipment necessary to manufacture your product if
-
Supplier: KMT Waterjet Systems
Description: For nearly four decades, KMT has been refining the water jet cutting process, developing the very best technology to meet modern manufacturers’ demands for versatility, speed, and efficiency from their water jet cutting systems. Whether the application calls for water-only or an
- Application: Cutting / Machining
- Form: In-line
- Pattern: Stream
- Media: Water
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: CNC Machining Lean manufacturing is one more way that American companies are staying a step ahead in efficiency. CTG enables that process by providing CNC machined plastics and metal parts with the speed you need to keep your inventory low. Plastics on Hand We keep a wide variety of plastics
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Jig Boring, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Tate-Jones, Inc.
Description: Abrasive waterjet cutting is a method of cutting shapes and patterns from virtually any type of material using high pressure water and abrasive materials such as crushed garnet.
- Cutting: Band Saw Cutting, Electrical Discharge Machining (EDM), Water Jet Cutting
- Services Offered: CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Materials: Composites, Foam, Glass, Metals, Plastics, Rubber, Stone / Marble / Granite
- Specialty Cutting: Film / Sheet
-
Supplier: NETZSCH Premier Technologies LLC
Description: CGS Fluidized Bed Jet Mill Hard and/or temperature sensitive product? - No Problem!! General This innovative air jet mill is capable of fine grinding all kinds of dry products with virtually no contamination. Through this specialized milling concept, product grinding is entirely
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: 3 Dimensional Services
Description: We've invested in over 43 CNC machining centers, not to mention 75 knee mills and lathes. We're able to machine hardened tool steels to 60 Rockwell at federates of up to 20,000 millimeters per minute, as well as machine and finish grind with a machining center that provides a 40,000
- CNC Machining: 2-axis Machining, 3-axis Machining, 5-axis Machining, Deep Hole Drilling, Drilling, Laser Machining, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Plastics, Stainless Steel, Steel / Steel Alloys
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Low Volume Production, Prototype Services
- Features: CNC Machining, Europe Only, ID / Internal Grinding, Jig Grinding, Midwest US Only, North America, OD / External Grinding, United States Only
-
Description: Founded in 1963 as Cashmere Manufacturing, PA&E's precision CNC machining shop is now a world-class machining and fabrication facility. Acquired by PA&E in 1995, our precision machining shop is a full-service machining and assembly facility that has been machining
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Etching / Chemical Milling, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Precipart
Description: Components Precipart is a leader in the precious metal machining of high precision micro parts for the medical market. Custom components found in class I, II and III medical devices include electrodes, contacts, marker bands and catheter tips.Precious metal components typically range in
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Xometry
Description: Xometry is the industry leader in custom, quick-turn CNC machining services for rapid prototyping and production parts. Our online Instant Quoting Engine gives you a CNC machining quote within seconds. Then we make your machined metal or plastic parts and get them to your door in as
-
Supplier: Marmetal Industries, Inc.
Description: Marmetal welcomes the opportunity to serve you. Their experienced and knowledgeable staff is prepared to fulfill all your requirements throughout the operation. Services offered include CNC Vertical Machining, CNC Turning, Sawing and Shearing.
- CNC Machining: 3-axis Machining, Drilling, Milling, Superabrasive Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Stainless Steel
- Additional Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production
- Specialty Machining: Forging Machining
-
Supplier: APEX Machine Tool Company
Description: Apex Machine Tool Co. Precision Machining Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
Find Suppliers by Category Top
Featured Products Top
-
high strength-to-weight ratio due to its cellular structure and cross-linked resin. Because of its closed-cell structure, LAST-A-FOAM® FR-3700 has great resistance to water absorption, and will not swell, crack, or split on exposure to water. This series is non-abrasive and can be machined with (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
Accommodates low-cost heat-forming methods Bonds easily Accepts a variety of adhesives and coatings Machinable with standard high-speed cutting tools Cuts cleanly with wood-carving tools and water jets Non-abrasive (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
Different Approaches to grinding abrasive materials
crushers. For fine grinding (minus 50 mesh range down to about 95% minus 325 mesh), three different types of machines are employed: ring-roll air swept pulverizers; ball mills; and vibrating mills. For micron and nano-sizing, Custom Processing Services uses spiral jet mills; fluid bed jet mills
-
Stainless Steel Technology - Lively, Ontario
was pushing its laser cutting system to its thickness limits when it placed an order in 2005 for what would become one of Canada's largest waterjet cutting systems, a monster 10-foot by 24-foot (3m by 7.3m) High Rail Gantry manufactured by Jet Edge of St. Michael, Minnesota. This powerful machine
More Information Top
-
Advances in Abrasive Technology XVI
The 123 papers are grouped as follows: 1: Abrasive Jet Machining ; 2: Abrasive Machining; 3: Advanced Cutting Technology; 4: Brittle Material Machining; 5: CMP and Silicon Wafer Processing; 6: Coolants and Cooling; 7: Design, Fabrication and Analysis of Devices for the Applications …
-
Machining Composites Materials
Tool wear in electro-discharge machining, excessive heating in laser cutting, inaccuracy in abrasive jet machining and slow processing of electrochemical machining remain the major problems to solve.
-
http://waset.org/publications/6871/drilling-of-glass-sheets-by-abrasive-jet-machining
Abstract—Drilling of glass sheets with different thicknesses have been carried out by Abrasive Jet Machining process (AJM) in order to determine its machinability under different controlling parameters of the AJM process.
-
Nontraditional Machining Processes
The chapter does not cover the studies on abrasive jet machining , abrasive flow machining, and pure water jet machining.
-
Advances in Materials and Materials Processing
Abstract: Abrasive jet machining is an efficient technology for the fabrication of three dimensional micro structures on brittle materials.
-
Advances in Abrasive Technology XV
Review from Book News Inc.: Selected and peer reviewed, the 109 papers in this collection cover grinding and grinding wheels; truing and dressing grinding wheels; finishing, lapping, and polishing; abrasive jet machining ; advances in machining technologies; micro/nano-fabrication; and other novel technologies …
-
Direct 3D mask modeling for nonplanar workpieces in microabrasive jet machining
Fig. 1 Masked abrasive jet machining .
-
Advanced Modeling and Optimization of Manufacturing Processes
According to nature of energy employed in machining, non-traditional machining processes are further classified into the following groups: – Mechanical processes like ultrasonic machining, abrasive jet machining , water jet machining, abrasive water jet machining, etc. – Chemical and electro chemical processes …
-
Parameter optimization of advanced machining processes using cuckoo optimization algorithm and hoopoe heuristic
In this paper, the optimization of process parameters of two conventional and four advanced machining processes is investigated: drilling process, grinding process, abrasive jet machining , abrasive water jet machining, ultrasonic machining, and water jet machining, respectively.
-
http://www.ijera.com/papers/Vol4_issue3/Version 1/DC4301598604.pdf
Abrasive Jet Machining (AJM) is a non-conventional machining process where a high-pressure air stream with small abrasive particles to impinge the work surface through a nozzle.
Indicates content that may require registration and/or purchase.