Products/Services for Abrasive Jet Machining Pdf
-
Abrasive Jet and Waterjet Cutting Machines - (114 companies)Abrasive jet and waterjet cutting machines are used to cut sheet materials or remove materials from a surface by generating a focused stream of fluid mixed with abrasive particles. Abrasive jet and waterjet cutting machines are used to cut sheet...Machine TypeProcess / OperationCarrier Fluid / Abrasive Feed -
Abrasive Jet and Waterjet Cutting Heads - (56 companies)...machining (EDM), laser cutting, milling, and plasma cutting. Unlike other cutting processes, however, abrasive and water jet tools do not create hazardous materials and vapors. Some products are used in automotive and aerospace applications. Others... -
Waterjet and Abrasive Jet Cutting Services - (473 companies)How to Select Waterjet and Abrasive Jet Cutting Services. Waterjet and abrasive jet cutting services use high-pressure media to cut materials. Water jets and water abrasive jets send highly-pressurized water (20,000 - 60,000 psi) through a nozzle... -
Abrasive Blast Machines and Sandblasters - (286 companies)Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive particles against a part or a surface. Abrasive blast machines and sandblasters clean and prepare surfaces by directing a stream of abrasive... -
Blast and Jet Machine Components - (16 companies)Blast and jet machine components are accessories to blast and jet machines and systems. Products include abrasive jet cutting head, abrasive injector, blast cabinet / enclosure, blast room / cutting booth, blast wheel, crank drive, cutting head...
-
Cutoff Wheels and Abrasive Saw Blades - (472 companies)...or shank diameter. Related Standards. A-A-59344 - CUTOFF MACHINE, ABRASIVE DISK, CHOP-STROKE. SAA AS 4517.1 -BLANKS FOR SUPERABRASIVE CUTTING-OFF WHEELS PART 1: MANUALLY GUIDED CUTTING-OFF IN BUILDING AND CIVIL ENGINEERING. AGA 6 - USE OF ABRASIVE...
-
Production Machining - (723 companies)...on a workpiece. Turning describes machining processes performed on a lathe, where a cutting tool is applied parallel to a workpiece being rotated continuously. Other, more specialized processes include: Abrasive flow machining. Abrasive jet machining...
-
Abrasive Grain and Finishing Media - (432 companies)Abrasive grain and finishing media includes crushed grit, metal shot, glass beads or shaped chips for blasting, mass finishing (vibratory or tumbling), bonded wheels, coated abrasives, ball milling, water jet cutting, and other applications. When...
-
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding...
-
Plastic Machining Services - (472 companies)...surfaces on parts with small shafts. Plastic Turning. Video Credit: CNC Woodturning / CC BY 3.0. Some other, more specialized processes include abrasive flow/jet machining and laser machining: Abrasive flow/jet machining processes direct jets...
Product News
-
Norton Abrasives
Norton Merit Pink Abrasives- challenging materials 86A Vitrified Bond Mounted Points are used in a broad range of operations on a variety of machines. Mounted points are small grinding wheels permanently fastened to its own spindle. Diameters range from 1/4" to 1", and are offered in a multitude of configurations and heights. ABOUT SAINT-GOBAIN ABRASIVES. Saint-Gobain Abrasives offers powerful, precise, user-friendly solutions, which enable customers to cut, shape and finish all materials in the most complex and challenging applications... (read more)Browse Abrasive Discs Datasheets for Norton Abrasives -
Woodex MECO Industries
Tech Article Mechanical Seals Abrasive Environment Process machinery often does not conform to sizing standards. Used in widely varying applications across a broad range of industries, the machines have unique dimensions and operating conditions tailored to diverse process requirements. This presents a challenge during the selection of seals that prevent leakage of process materials from machinery. A single seal type and size will not be the ideal solution for every application. To ensure proper seal function, the seal 's specifications must... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
EP Type - 1 - Wet Abrasive Slurry Sealing The Woodex MECO EP Type - 1 seal is a custom-designed, spring-loaded, water-flushed slurry seal, principally designed for pulp and paper applications with low shaft speeds ( < 1,000 sfm) and pressures ( < 30 psig). It is also used in wet cementitious materials like drywall mud, stuccos and grouts and fluids like those found in flocculators, sludge conveyors and other water treatment systems. EP Type - 1 Machine Applications: Pulpers. Agitators. Ribbon Blenders. Paddle Mixers. How the EP Type... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Rolec Enclosures Inc.
IP 69K When Electronics Are Going To be Jet Washed ROLEC 's aluCASE diecast aluminum enclosures are now available with an optional IP 69K rating to protect electronics from high pressure jetwashing and steam cleaning. Smart modern aluCASE is ROLEC 's premier 'go anywhere ' industrial electronic enclosure. It can be mounted on walls, machines and bulkheads. The enclosures can be installed 'lid closed ' to safeguard the electronics and seal - ideal for challenging environments. All the screws are hidden beneath clip-on trims, protecting them from... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Rolec Enclosures Inc.
IP 69K Sealing - If Your Equipment Is Jet Washed designed to integrate aesthetically with pipes and other industrial equipment. Now available in four standard sizes. Applications include process control, monitoring, detection and flow metering. Can be mounted to a wall or machine while still assembled. Options include a hinged lid. aluCLIC - click-to-fit electronic enclosures for rapid installation and exchange. Can be installed with the lid closed to safeguard the electronics inside. No visible fixings, they are all concealed beneath... (read more)Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Strainsert
Custom Load Pins for Jet Engine Testing be used for improving safety, efficiency, operation and predictive maintenance. Costly and time-consuming alterations or redesigns to the structure are also avoided, keeping the project on schedule and within budget. Force sensing load pins can also be integrated into larger monitoring or control systems: Condition Monitoring Systems: Signals from multiple load pins can be fed into a central system that monitors the condition of machines or structures, alerting operators to overloads or potential... (read more)Browse Force and Load Sensors Datasheets for Strainsert -
Rolec Enclosures Inc.
You'll Need IP 69K If Its Going To Be Jet Washed ROLEC technoPLUS enclosures are now available with optional IP 69K protection - safeguarding electronics from high pressure and high temperature jet washing. They are designed for challenging indoor and outdoor locations. Each case features a dedicated bracket for horizontal or vertical mounting on poles and masts. ROLEC technoPLUS enclosures are rated to IP 66 as standard (IP 67 and IP 69K optional) and molded from UV stable ASA Luran (UL 94 HB). Each enclosure is pre-molded with screw ports... (read more)Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Top Seiko Co., Ltd.
3D Machining equipment: Coordinate-Measuring Machines (Mitutoyo). CNC Image Measuring Machine. Samples. We have produced 3D-shaped parts & components as below. - molds for contact lens production in Tempax glass (borosilicate glass). - jet engine parts in CMC (Ceramic Matrix Composites). - components for ion implantation in molybdenum and tungsten, and other materials. You can find more samples here and please enjoy seeing our skills. (read more) -
Norton Abrasives
Next Generation of Micro-Structured Abrasive Belts THE PRECISE FLEXIBLE DESIGN FOR CONSISTENT, FINE FINISHES. Drive cost out of your finishing processes with Norton NORaX N889. micro-structured engineered belts. The engineered abrasive layer. wears away consistently exposing new, sharp, abrasive grains providing longer belt life, higher quality finish, faster cut rate, and an ability to skip finishing steps. The flexible J-weight backing easily conforms to complex contours for a superior, high quality finish. For more information, see our case... (read more)Browse Abrasive Belts Datasheets for Norton Abrasives -
Norton Abrasives
FAB (Fixed Abrasive Buff) innovative buffing wheel Norton FAB (Fixed Abrasive Buff) innovative buffing wheels can achieve superior results and long life with minimal buffing compound required. Norton FAB wheels feature a patented design which incorporates abrasive grains into the buffing wheel. With abrasives incorporated into the buffing wheel you can virtually eliminate the need for messy compound allowing for a cleaner, safer, more productive buffing process. Learn more: including access to a prodct flyer, webinar, white paper and videos. (read more)Browse Buffs and Buffing Wheels Datasheets for Norton Abrasives
Conduct Research
...crushers. For fine grinding (minus 50 mesh range down to about 95% minus 325 mesh), three different types of machines are employed: ring-roll air swept pulverizers; ball mills; and vibrating mills. For micron and nano-sizing, Custom Processing Services uses spiral jet mills; fluid bed jet mills...
...was pushing its laser cutting system to its thickness limits when it placed an order in 2005 for what would become one of Canada's largest waterjet cutting systems, a monster 10-foot by 24-foot (3m by 7.3m) High Rail Gantry manufactured by Jet Edge of St. Michael, Minnesota. This powerful machine...
-
Experimental Study on Abrasive Waterjet Polishing of Hydraulic Turbine Blades
… and Peng X 2010 Applied Optics 49 2947–2953 [4] Zhu H T, Huang C Z, Wang J, Li Q L and Che C L 2009 International Journal of Machine Tools and Manufacture 49 … … Shape and polish with abrasive jets , Senter, June, 2003. URL http://www.dspe.nl/files/polishong%20robot. pdf [8] Ozcelik Y, Ciccu R and Costa G 2011 Construction & …
-
Performance of recycling abrasives in rock cutting by abrasive water jet
[13] PON SELVAN C M, RAJU S M N. Assessment of process parameters in abrasive water jet cutting of granite [C]// International Conference on Trends in Mechanical and Industrial Engineering (ICTMIE'2011). Bangkok, 2011: 140−144. http://psrcentre.org/ images/ extraimages/1211697. pdf . [14] AYDIN G, KARAKURT I, AYDINER K. An investigation on the surface roughness of the granite machined by abrasive waterjet [J].
-
Studies on abrasive jet machining through statistical design of experiments - ePrints@IISc
1998) Studies on abrasive jet machining through statistical design of experiments. PDF .
-
MRS Bulletin - Abrasive Jet Machining of Brittle Ceramics Yields Smoother Surfaces than Conventional Finishing Methods - Cambridge Journals Online
The resolution of the full-text PDF is much higher than that shown here. Abrasive Jet Machining of Brittle Ceramics Yields Smoother Surfaces than Conventional Finishing Methods .
-
Micro Abrasive Water Jet Technology and Its Application--《Journal of Xihua University(Natural Science Edition)》2009年04期
【Key Words】: micro abrasive water jet suspension abrasive micro- machining microjet Download(CAJ format) Download( PDF format .
-
Manufacturing Science and Technology, ICMST2011 Complete Document
[8] Manabu W., Yukihiko Y. and Shuzo K., “Material Response to Particle Impact during Abrasive Jet Machining of Alumina Ceramics”, J. of Materials Processing Technology, 2003, 157, 1/ pdf /LM-37.pdf .
-
Effect of hydrodynamic pressure on ultraprecision grinding
In-process dressing of resinoid-bonded ultra-fine grit diamond wheel by using micro abrasive jet machining . J. JSAT 40 4 (1995), pp. 203–208 (in Japanese [5] http://www.betterfuel.org/pdfs/MxedLubricationTheory. pdf .
-
EEMCS EPrints Service - 13185 High resolution powder blast micromachining
PDF Powder blasting, or Abrasive Jet Machining (AJM), is a technique in which a particle jet is directed towards a target for mechanical material removal.
-
On a generalized approach to manufacturing energy efficiency
… and energy efficiency the case for manufacturing. http://ec.europa.eu/information society/ events/ict4ee/2009/docs/files/ec/ec/infso/g2/SmartManufacturing. pdf Accessed 18 Sep … Tsch¨atsch H (2009) Applied machining technology. 1999) The abrasive water jet as a pre- cision metal cutting tool.
-
http://waset.org/publications/11415/an-erosion-based-modeling-of-abrasive-waterjet-turning
[20] A. W. Momber, R. Kovacevic, Principles of Abrasive Water Jet Machining .
Indicates content that may require registration and/or purchase.