-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A choke, also known as an inductor, is used to block higher-frequency while passing direct current (DC) and lower frequencies of alternating current (AC) in an electrical circuit. We manufacture a wide range of chokes, inductors, and filters: toroidal inductors, power inductors,
- Operating Frequency Range: 25 to 500,000 Hz
- Operating Temperature: -20 to 85 C
- Features: Current Sense Transformer, Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Designed for MAXREFDES1249 Miniature Universal Input AC/DC Converter (86 V – 305 V AC) Transformer optimized for 88 V – 440 V 125 KHz Input and delivers 36 W at 48 V DC, 0.75 A Ideal for Power over Ethernet (PoE) and telecommunication applications 4500 Vrms, one
- Operating Temperature: -40 to 125 C
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Telecom / LAN Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Hammond Manufacturing Company Inc.
Description: current when initially energized, only limited by the low DC resistance of the primary winding. Depending on where you are in the AC cycle when the transformer is energized dictates the chances of overloading the supply circuit. This is why the transformer may sometimes
- Maximum Secondary Voltage Rating: 6 volts
- Power Rating (VA): 30 VA
- Features: Electronics Transformer, Power / Power System / Distribution Transformer, Power Transformer, Toroidal Core
- Agency: RoHS Compliant
-
-
Supplier: Toroid Corp. of Maryland
Description: Multivoltage rectifier transformer, for 5V, ±12V or 15V regulated DC
- Maximum Primary Voltage Rating: 130 volts
- Maximum Secondary Voltage Rating: 15 volts
- Maximum Secondary Current Rating: 3 amps
- Primary Frequency: 60 Hz
-
Supplier: Coilcraft, Inc.
Description: Designed for ON Semiconductor NCP4305FBDAP 65 W Off-Line AC/DC Adapter Suitable for gate drive and other power applications Reinforced insulation class COTS Plus tin-silver-copper and tin-lead terminations available
- Operating Temperature: -40 to 85 C
- DCR: 0.033 ohms
- Features: Dry-type / Air Cooled, Isolation Transformer, Other, Power / Power System / Distribution Transformer, Toroidal Core, Tray, Trigger / Gate Drive Transformer
- Agency: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for ON Semiconductor NCP1236 Fixed Frequency PWM Controller and NCP4305FBDAP 65W Off-Line AC/DC Adapter Universal input; 66 Watt output Copper shield minimizes EMI radiation
- Operating Temperature: -40 to 85 C
- Features: Other, Power / Power System / Distribution Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: A choke, also known as an inductor, is used to block higher-frequency while passing direct current (DC) and lower frequencies of alternating current (AC) in an electrical circuit. We manufacture a wide range of chokes, inductors, and filters: toroidal inductors, power inductors,
- Operating Frequency Range: 25 to 500,000 Hz
- Operating Temperature: -20 to 85 C
- Features: Current Sense Transformer, Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: This power factor correction choke is designed specifically for the STMicroelectronics L6562 PFC controller. It is intended for use in IEC61000-3-2 compliant switch mode power supplies used in televisions, desktop PCs and high-end ac-dc adapters/chargers. The EB0057-DL is the
- Operating Temperature: -40 to 85 C
- DCR: 0.09 ohms
- Features: Isolation Transformer, Other, Power / Power System / Distribution Transformer, Switch Mode Transformer, Toroidal Core
- Agency: RoHS Compliant
-
Supplier: TiMOTION Technology
Description: General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66
- DC Output Voltage: 30 volts
- DC Output Current: 5 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: TiMOTION Technology
Description: General Features Voltage: 100V AC, 120V AC, or 230V AC Built-in transformer type: Toroidal Maximum output: 25V DC, 7.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: black or grey IP rating: Up to IP66 Certificate: EMC
- Length: 10.76772235 inch
- Width: 5.4330738 inch
- Voltage: 100 to 230 volts
- Supply Voltage: AC Voltage
-
Supplier: TiMOTION Technology
Description: General Features Voltage: 100V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Built-in transformer type: EI, Toroidal, or SMPS Maximum output: 29V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~5 Number of handsets: 1~2
- Length: 12.37008542 inch
- Width: 5.76771965 inch
- Voltage: 100 to 240 volts
- Supply Voltage: AC Voltage
-
Supplier: Analytic Systems
Description: frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI
- DC Input Voltage: 12 to 32 volts
- DC Input Current: 17 to 48 amps
- AC Output Voltage: 110 to 220 volts
- AC Output Current: 50 amps
-
Supplier: Magnetics
Description: MPP Cores Low Losses for High Current Inductors MPP cores possess many outstanding magnetic characteristics, such as high resistivity, low hysteresis and eddy current losses, excellent inductance stability after high DC magnetization or under high DC bias conditions and minimal
- Inductance: 68 nH
- Length: 50.900000000000006 mm
- Width: 7.11 mm
- Diameter: 21.080000000000002 mm
-
Supplier: Morningstar Corporation
Description: consumption (standby mode) No internal cooling fan Adjustable and Programmable Toroidal transformer design Peak efficiency of 92% Extensive electronic protections with automatic recovery Protected against harsh tropical and marine environment
- AC Output Voltage: 115 to 220 volts
- Output Frequency: 0.00005 to 0.00006 MHz
- DC Output Power: 300 to 600 watts
- Features: Pure Sine Output
-
Supplier: Triad Magnetics
Description: At Triad Magnetics, we specialize in custom inductor manufacturing services, offering a broad range of innovative solutions including DC inductors, AC line, and harmonic filter reactors. Our inductors cover a wide frequency range from 25 Hz to 500 kHz, and are designed to handle
- Features: Southwest US Only, United States Only
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 850 is a 830 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 1450 is a 1400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the
-
Supplier: ValueTronics International, Inc.
Description: delta connected primary of the main power transformer. The secondary voltage of this transformer is rectified and double L/C filtered to provide a low ripple DC output. Both output voltage and current are sensed and compared against internal references or externally applied
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The model RMX 2450 is a 2400 Watts Professional Power Amplifier that gives you clean, dynamic power with the legendary QSC sound quality and reliability. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean DC for the
-
Supplier: TMP Pro Distribution
Description: The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough price. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough price. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: The RMX Series amplifiers give you clean, dynamic power with the legendary QSC sound quality and reliability that pros depend on. The RMX Series deliver unmatched performance at a breakthrough price. The power supply is the heart of an amplifier, converting raw AC power from the wall to clean
- Type: Amplifier
-
Supplier: Far East Resources, Inc.
Description: Far East Resources Inc. has aligned itself with a supplier that has been established since 1985 with solid experience in manufacturing of various kinds of high quality & competitive magnetic products. Major products are SMPS transformers, SMD power inductors, filter choke coils, PFC chokes,
- Capabilities: AC Motors, Armatures / Rotors, Brush Motor, Brushless Motor, Chokes, Clutch / Brake Coil, Coils / Bobbins, DC Motors, Generators, Inductors, Lamination Stacking, Magnetos, Servo Motors, Solenoid Coil, Stators, Stepper Motors, Synchros, Tachometer, Toroids, Transformers
- Applications: Aerospace / Avionics, Automation, Automotive, Computer Industry, Industrial, Instrumentation, Machine Tools, Medical, Motor / Drive, Robotics
- Insulation: Blends - Multiple, Encapsulation, Epoxies, High Voltage / Reliability, Kapton® , Nomex®
- Features: North America, Northeast US Only, United States Only
-
Supplier: Biamp Systems, Ltd.
Description: want to switch on the power amplifier automatically using an external AC or DC trigger signal coming from your audio system. The amplifier will be switched on as long as the trigger voltage is present. Alternatively, you can set the power on mode switch to the audio trig position: the
- Power: 100 watts
- Number of Channels: 16 #
- Nominal Impedance: 4 ohms
- Type: Amplifier
Find Suppliers by Category Top
Featured Products Top
-
is right for them. Our custom transformer and power supply development and production capabilities include: AC/AC and AC/DC power supplies and systems for industrial, commercial, and medical applications AC/DC charging systems for stationary and mobile power (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
) Rectifier and filament transformers Single-phase transformers Switch mode (laminated and ferrite) Toroids Wall plug-in AC or DC adapters (made in the USA) Triad’s Custom Power Transformer (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Isolation power transformers are the ideal solution. Medical Grade Isolation power transformers from Triad offer a number of benefits over transformers from other manufacturers. Their toroidal construction allows for them to be manufactured in much smaller sizes than standard EI transformers (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
High Q Circuitry Transformers and Toroidal Transformers Wireless Power Transfer Inductors (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
High Q Circuitry Transformers and Toroidal Transformers Inductors/Chokes High Frequency Power Supplies High Q Circuitry Transformers and Toroidal Transformers Inductors (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
with the use of wall plug-in transformers, also called AC adapters, wall bumps, power cubes, wall adapters, or wall warts. These versatile transformers come in the form of small plastic boxes that plug directly into wall sockets. Wall plug-in transformers are available in a wide range (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
. Noise Filters: Noise filters are generally used to remove noise spikes from the low frequency AC or DC currents that are entering or leaving your circuit. They smooth these currents. Energy Storage in (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics