-
Supplier: Data Delay Devices, Inc.
Description: FEATURES • All-silicon, low-power CMOS technology • Encoder and decoder function independently • Encoder has buffered clock output • TTL/CMOS compatible inputs and outputs • Vapor phase, IR and wave solderable • Auto-insertable (DIP pkg.) • Low ground bounce noise • Maximum data rate: 50
- Pin Count: 14
- Number of Units in the Chip: 1
- Supply Voltage: 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 3.6 V, 5 V
- Package Type: DIP, SOIC
-
Supplier: Nexperia B.V.
Description: parallel expansion to a 1-of-32 (5 to 32 lines) decoder with just four '238 ICs and one inverter. The '238 can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs include clamp diodes. This
- Input Lines: 3
- Output Lines: 8
- Function: Decoders / Demultiplexers
- Features: ESD Protection, Other
-
Supplier: Nexperia B.V.
Description: expansion of the 74LVC138A to a 1-of-32 (5 to 32 lines) decoder with just four 74LVC138A ICs and one inverter. The 74LVC138A can be used as an eight output demultiplexer by using one of the active LOW enable inputs as the data input and the remaining enable inputs as strobes. Inputs can be
- Operating Ambient Temperature: 125 C
- Input Lines: 3
- Output Lines: 8
- Function: Decoders / Demultiplexers
-
-
Supplier: Quarktwin Technology Ltd.
Description: Decoder IC TV 48-DIP
- Package Type: DIP
- Features: Other, RoHS Compliant
- Device Type: Sample Rate Converter
-
Supplier: Renesas Electronics Corporation
Description: The TW9912 is a low power NTSC/PAL/SECAM video decoder chip that also supports analog component video as an input. The video decoder decodes the base-band analog CVBS or S-video signals into digital an 8-bit 4:2:2 YCbCr format. The analog component video is digitized into an
- Function: Decoders
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC MP3 DECODER SGL CHIP 100VFGBA
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: IC SIR ENDEC IRDA 115.2K 20-QFN
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CMOS MANCHESTER ENCODER-DECODER
- Features: Other
- Device Type: Sample Rate Converter, Sensor Interface
-
Description: CMOS MANCHESTER ENCODER-DECODER
- Device Type: Sample Rate Converter, Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: The TW9900 is a low power NTSC/PAL/SECAM video decoder chip that is designed for portable applications. It consumes less than 100mW in typical composite input applications. The available power-down mode further reduces the power consumption. It uses the 1.8V for both analog and digital
- Function: Decoders
- Features: Other
- Package Type: TQFP
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 112908-TOIM5232-TR3 Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Family Name: TOIM5232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-QFN (4x4) Analog Supply Voltage: 2.7 V to 3.6 V Digital
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 033343-TOIM4232-TR3 Packaging: Reel - TR Type: Infrared Encoder/Decoder Mounting: SMD (SMT) Family Name: TOIM4232 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SO Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's USB Audio Decoder ICs integrate a USB 2.0 host, SD memory card controller, AAC decoder, WMA decoder, MP3 decoder, Audio DAC amp, and a system controller all on a single chip, allowing easy playback of music stored in USB flash memory using an audio player.
- Supply Voltage: 3 to 3.6 volts
- Interface: I2C
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's USB Audio Decoder ICs integrate a USB 2.0 host, SD memory card controller, AAC decoder, WMA decoder, MP3 decoder, Audio DAC amp, and a system controller all on a single chip, allowing easy playback of music stored in USB flash memory using an audio player.
- Supply Voltage: 3 to 3.6 volts
- Interface: I2C, USB
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 869931-DX8342-NBG-A3 Features: - IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1003410-AT85C51SND3B1-RTTUL Category: Integrated Circuits (ICs)>Interface - Encoders, Decoders, Converters Type: Audio Encoder/Decoder Package: Tray Applications: Mobile Phones, Cellular, Video Displays Standard Package: 90 Mounting: SMD (SMT) Voltage - Supply,
- Device Type: Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: The CS494xx audio decoder DSP family is a market-specific consumer entertainment processor targeted for audio/video receivers and DVD players. The CS494003 integrates an enhanced version of the CS49300 Family DSP audio decoder and a 32-bit programmable post-processor DSP and allows the
- Pin Count: 144
- Data Bus: 32-Bit
- Features: Other
- Interface Type: SPI
-
Supplier: RS Components, Ltd.
Description: Advanced CMOS logic. Operating Voltage: 1.5 to 5.5 V and 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = AC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 3-of-8 Number of Elements per Chip = 9 Number of Input Enables per Element = 3 Output Type =
- Pin Count: 16
- Number of Units in the Chip: 9
- Input Lines: 3
- Output Lines: 8
-
Supplier: Newark, An Avnet Company
Description: MPEG 2.5 LAYER III AUDIO DECODER, SOIC28; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: DECODER/DRIVER, AC SERIES
- Device Type: Transceiver
-
Supplier: Renesas Electronics Corporation
Description: The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, DECODER/COUNTER, 6V, 20 PDIP; IC Interface Type:Multiplexed; Interface Applications:Interfaces Encoder to Microprocessor; Supply Voltage Min:0.3V; Supply Voltage Max:6V; Interface Case Style:DIP; No. of Pins:20Pins; Operating RoHS Compliant: Yes
-
Supplier: Cirrus Logic, Inc.
Description: The CS4970xx Family are single-chip, 32-bit audio DSPs designed to meet the demanding processing tasks associated with high-definition audio standards of next-generation DVD systems from Blu-ray®. The CS4970xx decodes up to six surround-sound audio algorithms, including Dolby Digital, Dolby
- Pin Count: 128
- Clock Speed: 150 MHz
- Operating Current: 350 mA
- Operating Temperature: 0 to 70 C
-
Supplier: Aitech Defense Systems, Inc.
Description: The MPEG interface is implemented using Zoran’s chip set. The DSP processor is the ZORAN ZR36125, which interfaces the PCIbus through the ZORAN ZR36067 PCIbus multimedia controller. MPEG-2 Real-Time Encoding Variable and Constant Bitrate 1-10 Mbits/sec Full D1 PAL/NTSC Composite and S-Video
-
Supplier: Renesas Electronics Corporation
Description: The TW8804 LCD Flat Panel Controller is a low cost high quality TFT panel controller with an embedded NTSC/PAL/SECAM TV decoder. This unique level of mixed signal integration enables the panel to be used as a stand-alone analog TV. An integrated YPbPr/RGB component input allows direct
-
Supplier: Cirrus Logic, Inc.
Description: Library, which includes both certified application programs and a modular programming environment for easy customization. The framework includes certified state-of-the-art audio decoders, virtualizers, surround simulators and audio-enhancement algorithms. The CS495xx, which features Cirrus
- Pin Count: 128
- Data Bus: 32-Bit
- Interface Type: I²C, SPI
- Features: Other
-
Supplier: Advantech
Description: The VEGA-7010 is a highly configurable, 1U, short depth video server based on the Intel® Xeon® Processor E3-1200 v6 Product Family that integrates on-chip graphics engine to improve performance of UHD HEVC developments. Its four PCI Express slots provide high flexibility to fit a wide range
-
Supplier: Skyworks Solutions, Inc.
Description: general purpose switch optimized for 3GPP bands from 0.70 to 2.7 GHz. The switch is manufactured with an industry-leading Silicon-on-Insulator (SOI) process. The SKY13388-465LF features on-chip energy management circuitry that uses only two control lines for the switch operation. The low
- Frequency Range: 100 to 2,700 MHz
- Isolation (Port to Port): 21 to 31 dB
- Features: Other
- Type: SP4T
-
Supplier: VAST STOCK CO., LIMITED
Description: Interface - CODECs USB Host MP3 Decoder
- Data Rate: 12,000 kbps
- TJ: -40 to 85 C
- Supply Voltage: 3.3 V
- Features: RoHS Compliant
-
Supplier: Advantech
Description: 1D/2D Barcode Reader for UTC-510 Series 1D/2D:752x480 CMOS2D Barcode Decoder Chip 72MHzRed LED 625±10 nm 1D Linear:20% minimum reflective differenceTypical 3 mil (Code 39, PCS 0.9)Up to 24 inches on 100% UPC/EAN symbolsUp to 31.5 inches on 20 mil Code 39630nm visible red LED
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2-Ch 9-Bit Video Decoder IC, 3.3V, 125°C, TQFP Product overview: TVP5150AM1MPBSREP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- TJ: -55 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Video Decoder IC, 2 ADC, 10-Bit, 60MS/s, 3.3V, HTQFP Product overview: TVP5160PNP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers
- Resolution: 11 bits
- Power Dissipation: 904 milliwatts
- Operating Temperature: 0 C
- Features: Other
-
Supplier: DigiKey
Description: IC ENCODER/DECODER IRDA 48LQFP
- Data Rate: 5,000 kbps
- Pin Count: 48 #
- Supply Voltage: 2.5 V, 3.3 V, 5 V
- Package Type: LQFP
-
Supplier: Data Device Corporation (DDC)
Description: The BU-67401L is a dual MIL-STD-1553 dual transceiver that operates from a +3.3V power supply voltage. It operates in conjunction with "Harris" type encoder/decoders and comes in an ultra low profile and small footprint in a 48-pad Leadless Plastic Chip Carrier package (LPCC). The LPCC
- Supply Voltage: 3.3 V
- Device Type: CardBus Controller, Transceiver
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
Rapid prototyping of DSP systems: requirements and solutions
Examples are complete sound cards integrating all analog and digital interfaces;, complete audio decoder chips ( AC3 or MPEG), complete car radio systems (demodulation, base band processing, WA), complete digital audio broadcast receiver, ...
-
A “Flying-Adder” On-Chip Frequency Generator for Complex SoC Environment
One example is a multi-millions-gates HDTV chip which inte- grates the functions of MPEG2 decoder, NTSC video decoder , OSD, Graphics Accelerator, AC3 audio processor on chip .
-
A single-chip MP@HL HDTV decoder with integrated audio decoding and display processing units
In this paper, a single- chip HDTV decoder which processes DVB streams as well as ATSC streams, performs the full functions of MP@HL MPEG2 video decoding and AC3 or MPEG audio decoding, and generates video output for HD/SD monitors or PC VGA…
-
A multi group STC system
They can be clocked off external VCXO, on- chip PLL or internal, higher than 27MHz clock source .... STC groups E and F are used for MPEG/ AC3 audio decoders and can be clocked off PLL or external VCXO.
-
Design considerations for ISO/IEC 13818-1 decoders
Small core design and easy integration with MPEG-2 MP@HL video decoder, AC3 /MPEG-2 audio decoder a d extensive 2D/3D graphics and overlay with analog video [ref. .... 51 is advantageous to presently existing solutions based on non-integrated ’ chip -per-function’ architectures [ref.
-
Cheertek Licenses MIPS32 4KEc Core for Next Generation Set-Top Box SoCs
…provider of industry-standard processor architectures and cores for digital consumer and business applications, announced today that Taiwan-based IC design firm Cheertek, Inc. has licensed the MIPS32® 4KEc® processor core and MIPS Dolby® Digital AC3 and Dolby Prologic II Audio Decoder . .... entertainment applications, is leveraging the MIPS architecture and robust software Ecosystem to develop chips for advanced set…
-
Understanding how interactive television set-top box works. . .and what it will mean to the customer
from General Instruments and AC3 from Dolby Labs. .... These four functions will be combined to produce the L64004. a quad-mode source decoder . .... RlSC microprocessor and employed it as the engine to drive system-on-a- chip developments requiring both…
-
MP3 Player - MP3 Player Manufacturers, Suppliers (Page 13)
Convert DTS/ AC3 source digital audio to analog 5.1 audio or stereo audio output 2. .... The analog stereo (L / R) signals after digital processing chip handle... .... [ Related Keywords : Decoder , Audio Decoder, Digital Audio Decoder ] .
-
Using MPEG-
at the Consumer Terminal in Broadcasting
• 2 MPEG-2 decoder chips . .... • AC97 codec, AC3 pass through.
-
Introducing the Serbia and Montenegro Chapter [Chapter Reports]
This particular example is based on the MAS3507 MP3 decoder and is list- ed as one of 25 micro chips that have changed the world in the example of the Diamond Rio PMP300 MP3 player applications. .... Some of the results include Dolby Digital Decoder— AC3 , Dolby Bass Manage- ment, AAC Audio Decoder, G…
Indicates content that may require registration and/or purchase.