Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Laurel Electronics LLC
Description: Features 0.2, 2, 20, 200, 300 & 600V AC or AC+DC voltage ranges 2, 20, 200 mA & 5A AC or AC+DC current ranges Accuracy to 0.03% of full scale, 0.1% to 100% of FS, 10 Hz to 5 kHz 0.03% accuracy of full scale at crest factor to 3.0 True RMS AC measurement with crest
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long
-
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long
-
Description: Spectrum Power Management Systems' Metered Rack Mount Power Strip line offers a wide array of products for numerous industry needs. Voltage ranges include 120 VAC, 208 VAC, 120/208 VAC WYE, and 208 VAC DELTA, up to 60 Amps/Phase . These reliable PDUs feature rugged life-long
-
Supplier: OTEK Corporation
Description: may be scaled to display different variable and scales including watts and total kilowatt hours, flow and total flow. Custom curves may be programmed in the meter for accurately measuring nonlinear frequency or voltage inputs. Plug-in signal conditioners for AC (True RMS)
- Local Interface: Digital Front Panel
- Display: Digital Readouts
- Mounting Options: Panel Mount (Meter)
- Input Options: RTD Inputs, Thermocouple Inputs
-
Supplier: ValueTronics International, Inc.
Description: The BL1350 is a 1.35 kVA ac source from Behlman. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 1350VA in a
- Type: AC Power Source
-
Supplier: TelephoneStuff.com
Description: Endeavor ED3000RM2U is a 3000VA/2100W 120 V AC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line UPS Features: - Floor-standing tower, 19-inch rack and cabinet installation kits included
- Volt-Amp Rating: 3 kVA
- Technology: On-line (Double-Conversion)
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 12A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3
- Power Rating: 1,440 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: Distribution Unit / PDU (Agency de-rated to 16A continuous) Built-in 2 digit visual meter continuously reports PDU load level in amps ISOBAR Network-grade AC surge and noise suppression with 3840 Joules AC suppression rating and EMI/RFI filtering Set of 3
- Power Rating: 1,920 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: Tripp Lite by Eaton
Description: UPS system. In a two-UPS environment, the primary input cable must be supported by a full time sine wave UPS with zero transfer time. Tripp Lite SmartOnline series is highly recommended for use as the primary UPS in a two-UPS application. ATS configurations utilizing separate mains
- Power Rating: 3,800 watts
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, UL
-
Supplier: Tripp Lite by Eaton
Description: power cord Digital display continuously reports total output power consumption in amps 1U horizontal rackmount form factor; 14.5 in. / 36.8 cm depth 8 built-in NEMA 5-15R outlets Set of two 12 ft. / 3.6m NEMA 5-15P input cables support connection to separate PRIMARY and
- Power Rating: 1,400 watts
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CSA, UL
-
Supplier: ValueTronics International, Inc.
Description: phase circuits. Application When measuring conducted radio interference voltages from active power lines to ground, it is essential to know the line impedance so that repeatable tests can be made by more than one laboratory. Artificial line impedances are specified in
- Frequency Range: 50 MHz
- Output Current Rating: 50 amps
-
Supplier: ValueTronics International, Inc.
Description: coarse and fine controls for precise settability. The BK 1743B current output is 0-6 amps, adjustable with both coarse and fine current controls. Two large LED meters continuously monitor the output voltage and current. The VOLTAGE meter is green, while the Current, meter
- DC Output Power: 209.99999999999986 watts
- Type: DC Power Supply
-
Supplier: Panel Components & Systems, Inc.
Description: for gathering detailed consumption information in commercial, industrial, government and retail environments. Features: Works on single or 3-phase loads on 0-600V (AC or DC) voltage services. Measures up to four channels of current from 0-6,000 amps. Line-powered – no
- Data Acquisition: Datalogger / Recorder
-
Supplier: TMP Pro Distribution
Description: USB Audio in/out selectable routing switch and a Kensington lock security feature. The unit measures 18.1" x 2" x 10" without rack ears. Power input is AC 100V - 240V, 50/60 Hz, and output is DC 12V, 3A. AC adaptor power supply and 1.5-meter USB cable are included, and
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: ValueTronics International, Inc.
Description: 581.2 mm Depth (From rack mount fixture to back of device): 21.78 Inches, 553.4 mm Power Consumption 110V AC Max Power consumption (Watts): 490 Max Steady State Current (Amp): 4.5 In Rush Current Draw (Amp): 16.7 220V AC Max Power consumption (Watts): 400 Max
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Producing oil and gas is a complex task that requires equipped designed specifically for the oilfield. Cat C-Series oilfield diesel generator sets offer a rugged design capable of withstanding harsh conditions in the oilfield. Decades of experience in engine manufacturing combined with
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
LineGard™ 40 - 60 Amp Class A Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard™ 40 - 60 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
conduit fittings for integrations to flexible, EMT, PVC, or burial conduit. All LineGard® 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1054 standards. Note: With acceptable volume (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
60” splicing lead wires and 1” NPT conduit fittings for integration to flexible, EMT, PVC, or burial conduit. All LineGard™ 40, 50, & 60 Amp ELCIs are proudly made in the U.S.A. in ISO certified facilities and are manufactured to meet UL 1053 standards (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Ground Fault Circuit Interrupter (GFCI) is ideal for both new and existing circuit installations. The LineGard ® 100 Amp Class A GFCI offers the flexibility of splicing in anywhere within the length of a circuit. This convenience allows the installer to (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Fuji Electric Launches New S-Flow Ultrasonic Flow Meter The new FSZ S-Flow is the latest integrated clamp-on ultrasonic flow meter for liquids in small pipes. Easy (read more)
Browse Flow Meters Datasheets for Fuji Electric Corp. of America -
& Self-Healing: Resists repetitive AC line spikes for safer operation. Certified & Compliant: UL, ENEC, and VDE approved for cross-line EMI suppression (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Advances in technology, including the adoption of high voltage direct current (HVDC) lines, can transport DC current longer distances with less energy loss. Datacenters today still generally rely on AC to power their systems. However, the backup batteries that sustain the datacenter in the event (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
load efficiency > 96% Low THD+N GS-EVB-AUD-SMPS2-GS Universal AC line input voltage (85 V – 264 V) +/-32 VDC Regulated Output Voltage 425W Continuous Output Power Full load Efficiency > 90% (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
opens when the temperature rises and is used to control heaters or to switch signal transmitters when the temperature undershoots. The use of push-in terminals prevents the supply lines from coming loose. Fixed supply lines due to push-in terminals Time saving thanks to tool (read more)
Browse Thermostats Datasheets for STEGO -
contact the factory at 610-258-5441 or email sales@acopian.com. All units come with a 5-Year Warranty. All Acopian products are designed and built in the USA. To learn more about Acopian's full line of AC-DC & DC-DC power supplies, email sales@acopian.com, visit www.acopian.com, or call 610-258-5441 / 1-800-523-9478. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
CR4 - Thread: UPS Transformer ?!? Specifications - Power Supply?
Without rectifying the output at all if I put the carbon pile across the output and my AC inductive amp meter in line do you think I could rate the transformer this way?
-
CR4 - Thread: 3 phase to Single Phase transformer
… equal 35 amps per leg (3) why not put a 40 amp 3p breaker on the generator out put, why worry about balance? put a couple 50 amp ac amp meters in series with 2 of the lines "U","W", then you …
-
Linear electric machines—A personal view
However, in transmission lines, each 1 cm2 in cross section, an electric line of copper sustains an undesirable volt drop per amp per metre of 1.6 X whilst a 50-Hz ac line in laminatedsteel of the same cross section o(= 1000) suffers an …
-
AC loss of the YBCO coated conductor in high magnetic fields
The AC losses per meter of the wire and per 1 Amp of critical current, calculated simply as Q/Ic, are plotted on the figure 4. The direct influence of the critical current on the losses is eliminated in this graph and in the region of the highest amplitudes all the curves fall approximately on the same line .
-
Plant Maintenance Product | AutomationDirect's TJN series and TJS series fuses are designed with no intentional time delay to open quickly on overload | Plant ...
AutomationDirect has added two series of Class T fuses to its line of circuit protection products. The TJN series 300 VAC and the TJS series 600 VAC fuses are designed for use as the main fuse protection for panel boards, load centers, meter stacks and AC drives. Available in one to 600 Amp sizes, the fuses are current limiting and are designed with no intentional time delay to open quickly on overload.
-
CR4 - Thread: Light dimmer voltage?
In any case the resistive load needs to be IN LINE with the current. Panel mounted amp meters often have external shunts bolted onto the back of them (at least they did in the 'olden days' : If you are going to measure AC current regularly, I suggest you invest in a clip on …
Indicates content that may require registration and/or purchase.