Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 16A AC INRUSH CURRENT LIMITER, TB ROHS COMPLIANT: YES
-
Supplier: PREMIUM S.A.
Description: The ACI-3000 is an inrush current limiter with active protection against reverse polarity available as a complimentary accessory for Premium PSU’s DC/AC inverter series: ODS-1500, ODS-3000 and ODX-3000. It can also completely stop the inverter via the ON/OFF input so that
- DC Input Voltage: 24 to 110 volts
-
Supplier: Ametherm, Inc.
Description: Ametherm's bigAMP Inrush Current Limiters are specially designed thermistors able to withstand up to 36 amperes of continuous current and 260 joules of input energy. The bigAMP Inrush Current Limiter is useful in: Switching Power Supplies AC
-
-
Supplier: Newark, An Avnet Company
Description: 16A AC INRUSH CURRENT LIMITER, DIN RAIL ROHS COMPLIANT: YES
-
Supplier: Ametherm, Inc.
Description: Ametherm's MegaSurge Inrush Current Limiter is Rugged. Specially designed to withstand up to 50 Amps of Steady State Current and 900 joules of input energy. AC Motors Frequency Generators Power Supplies Plasma Cutting Tools Motor Drives ▪ MRI Machines Audio
- Features: SPD
-
Supplier: Newark, An Avnet Company
Description: INRUSH CURRENT LIMITER ROHS COMPLIANT: YES
-
Supplier: TPS Elektronik GmbH
Description: TPS-ESB-01-12A 12A AC-Inrush Current Limiter! Features active inrush current limiting, integrated bypass relay, and 45A peak current limitation for 100-500ms. DIN rail mountable, screw terminals, IP20 rated. Perfect for protecting inductive/capacitive
- Maximum Surge Current: 12 amps
- Mounting: DIN Rail
- Features: Other, SPD
- Connection: Screw Down Terminals
-
Supplier: U.S. Sensor
Description: U.S. Sensor™s inrush current limiters (power thermistors) are specially formulated and processed NTC thermistors suitable for suppressing high inrush currents in switching power supplies and other applications where the high initial starting currents are
- Resistance (@25°C): 0.7 to 200 ohms
- Package / Electrode Type: Bead
- Lead Style: Radial
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER SUPPLY, TYPE: INRUSH CURRENT LIMITER, ART NO: 3041070001CA, INPUT AC (3PHASE): 170-575VAC, 47-63HZ, 16AMP. FREE 2 YEAR RADWELL WARRANTY
- Type: AC Power Source
-
Supplier: ValueTronics International, Inc.
Description: The 61505 is a 4000 VA AC Source from Chroma. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Volts: 150V /
- Type: AC Power Source
-
Description: the rated short-circuit current (K=1.0). Further, the short-time current rating is also equal to the short-circuit current rating, but it is included in the title of Col. 4 in the tables. The closing and latching current is now listed as a rating (it had been a related
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: APITech
Description: The AC SMARTStart® Jr. power distribution unit is designed to remotely control AC loads and monitor vital parameters such as line voltage, total load current, and line frequency via Telnet, SNMP, or Web interface. This AC Switched Power Distribution Unit (PDU) provides
-
Supplier: Power Plaza Co., Ltd.
Description: - CE Marking - Small, Compact Size - Surface mounting technology - High efficiency - Selected input voltage - Built-in EMI filter - Inrush current limit - Adjustable output voltage (Output1) - Output over current protection - Output over voltage protection - Over temperature
- DC Output Voltage: 3.3 volts
- DC Output Current: 15 amps
- DC Output Power: 49.500000000000014 watts
- AC Input Voltage: 90 to 132 volts
-
Supplier: Bodine Electric Company
Description: motor burnout and nuisance trips. Electronic inrush current limit eliminates harmful inrush AC line current during startup. Short Circuit. Shuts down the drive if a short circuit occurs at the motor (phase-to-phase). Regeneration eliminates tripping due to bus
- Rated Power: 746.145940820405 watts
- Supply Voltage (AC): 115 to 230 volts
- Maximum Output Voltage: 0 to 230 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: PHD, Inc.
Description: Series 5360 Reed Switches are available in either AC or DC models. They are ideal for use as inputs for many types of sequencers and programmable controllers. In some cases, they can be used to drive some relays or valve solenoids. However, electrical transients (inrush currents
-
Supplier: Infineon Technologies AG
Description: function to limit both the inrush current and the overshoot in output voltage. To protect the system during operation, mains input under-voltage protection and over-current protection are also in-built. Hence, it is able to operate in resonant mode with the highest reliability
- Features: Other
-
Supplier: Infineon Technologies AG
Description: efficiency at full load for all input voltage range. Summary of Features Ease of use with few external components Average current control Bulk voltage good signal for inrush relay control or PWM IC enabling Integrated digital voltage loop compensation External current
- Quiescent Current (IQ): 0.00038 amps
- Operating Temperature: -25 to 125 C
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: can also be supplied with an optional auxiliary alarm relay (Option - V22). Soft starting of 1-Phase Scroll Compressors Enclosed solution Integrated current limit Rated operational voltage: 230 VACrms, 50/60 Hz Rated operational current: up to 32A: AC-53b Integral bypassing of
- Continuous Current: 25 to 32 amps
- Motor Voltage: 230 volts
- Operating Temperature: -4 to 149 F
- Features: AC Motor Starter
-
Supplier: Schaffner EMC Inc.
Description: reduce the main harmonics, limit the inrush currents and protect variable frequency drives (VFD) and motors. An overall improvement of the true power factor and the quality of the input current waveform can be achieved. Besides many other high demanding functions, Schaffner
- Features: Other, UL Listing Mark
- Signal Type: Single Phase AC, Three Phase AC
-
Supplier: Renesas Electronics Corporation
Description: voltage options are available upon request. An external capacitor on the soft-start pin provides adjustment for applications that demand inrush current less than the current limit. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
- Regulated Output Voltage (Volt): 0.8 to 5 volts
- Output Current (IOUT): 2 amps
- Dropout Voltage (VD): 0.081 volts
- Input Voltage (VIN): 2.2 to 6 volts
-
Supplier: Renesas Electronics Corporation
Description: voltage options are available upon request. An external capacitor on the soft-start pin provides adjustment for applications that demand inrush current less than the current limit. The ENABLE feature allows the part to be placed into a low quiescent current shutdown mode.
- Regulated Output Voltage (Volt): 0.8 to 5 volts
- Output Current (IOUT): 3 amps
- Dropout Voltage (VD): 0.12 volts
- Input Voltage (VIN): 2.2 to 6 volts
-
Supplier: Allied Electronics, Inc.
Description: 75 W , Multiple Output Global Performance Switchers General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over the first AC half-cycle under
-
Supplier: Allied Electronics, Inc.
Description: Power Supply, 78% (Typ.) @ 100 VAC Efficiency, 25 A (Typ.) @ 100 VAC Inrush Current General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC
-
Supplier: Infineon Technologies AG
Description: by prgramming the oscillator with an external resistor built-in soft-start function to limit both the inrush current and the overshoot of output voltage peforms all necessary protection functions in HB LLC resonant converters Potential Applications LED OLED LCD PDP TV AC-DC
- Category: Development Board
-
Supplier: Visual Sound, Inc.
Description: for the fixed install market. Built-in power sequencing for controlling multiple Black Max amplifiers combats current in-rush problems of large audio systems. Massive power toroid and heat sinks; heavy 14-gauge chassis; Back-Slope™ AC voltage stabilization; clip limiters; and DC
-
Supplier: Allied Electronics, Inc.
Description: Global Performance Switchers, 85 to 264 VAC Voltage Rating, 3.7 A Input Current General Specifications Input Protection: Internal AC fuse provided on all units. Inrush Current: Inrush is limited by internal thermistors. The inrush at 240 VAC averaged over
-
Supplier: STEGO
Description: switching capacity 10 A resistive / 2 A inductive @ AC 120 V 5 A resistive / 1.6 A inductive @ AC 250 V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 2-pole terminal, clamping torque 0.8 Nm max.: solid/stranded 1 wire - AWG 14 max. (2.5 mm²) Housing
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.0584 oz
-
Supplier: STEGO
Description: > 100,000 cycles Max. switching capacity 10 A resistive / 2 A inductive @ AC 120V 5 A resistive / 1.6 A inductive @ AC 240V DC 30 W Max. inrush current AC 16 A for 10 sec. Connection 4-pole terminal, clamping torque 0.8 Nm max. solid wire - AWG 14 max. (2.5 mm²)
- Maximum Current: 16 amps
- Maximum AC Voltage: 120 to 250 volts
- Life Cycles: 100,000 Number of Cycles
- Weight: 1.4112 oz
-
Supplier: Visual Sound, Inc.
Description: size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB
-
Description: IEC 62040-3:2021 establishes the performance and test requirements applied to movable, stationary and fixed electronic uninterruptible power systems (UPS) that - are supplied from AC voltage not exceeding 1 000 V, - deliver AC output voltage not exceeding 1 000 V, - incorporate an
-
Supplier: Visual Sound, Inc.
Description: proof installations Variable speed fan for low noise 1 dB detented gain controls for fast and accurate gain settings Active inrush limiting eliminates AC inrush current, removing the need for expensive power sequencers XLR and detachable Euro style input connectors HD15
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Line Input: Volts/Current: 0.1%; Power: 0.15% Ballast Output: Volts/Current: 0.1% (Line); 0.3% (50 kHz); 5% (1 MHz); Power: 0.15% (line); 0.5% (50 kHz); 10%
-
Supplier: ValueTronics International, Inc.
Description: The PM1000+ is a power analyzer from Voltech. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can test power
-
Supplier: UL Standards & Engagement
Description: inrush current starting. 1.3 Variable speed fire pump controllers for electric motor driven, centrifugal fire pumps and positive displacement pumps are intended for use with squirrel cage induction, inverter duty rated, motors, and rated for 50 Hz or 60 Hz. 1.4 Limited service
Find Suppliers by Category Top
Featured Products Top
-
TPS-ESB-01-16A 16A AC-Inrush Current Limiter The TPS-ESB-01-16A is a robust 16A active inrush current limiter engineered for 230VAC single-phase systems, providing superior inrush current limiting for a wide range of demanding applications. This advanced IC current (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
. Effective Inrush Current Suppression The WNT Series NTC thermistor is designed to limit surge current during power (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Motors and transformers draw high inrush current at start-up, and a fast-acting fuse sized for running current can open on that inrush alone. Vicfuse’s VJT series is a UL Listed (File No. E479968), time-delay, current-limiting Class J fuse designed to UL248-8. It carries temporary inrush (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
of a constant transfer impedance is the ability to make useful time domain measurements i.e. oscilloscope traces of current waveform. This is extremely useful where pulsed current must be measured, as in inrush current measurements. With a 1.25” aperture, the (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
current depends on operating voltage, AC or DC operation, load type, switching frequency, inrush current, and expected service life. The switch should generally provide a control signal to a PLC input, relay coil, contactor-control circuit, or other suitable (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
XCKMR54D1H29 carries an A300 control-circuit designation for AC applications. Under IEC 60947-5-1 conditions, it is rated for AC-15 service at 3 A and 240 VAC, with a conventional enclosed thermal current of 10 A. For DC control circuits, it carries a Q150 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The FSCQ1565RTYDTU supports up to 210?W output, adaptive frequency modulation, and 20?ms internal soft-start to minimize inrush currents. TO-220F package with enhanced thermal resistance (θJC = 2.0°C/W) enables effective heat dissipation for (read more)
Browse AC-DC Converter Chips Datasheets for Win Source Electronics -
other power semiconductor devices used in high-power conversion systems. With voltage ratings covering 690V, 800V, and 1000V AC/DC and current ratings from 25A to 630A, the series supports a wide (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Cornell Dubilier announces the availability of its newest Metalized Polypropylene Film Capacitors for UPS, AC power supplies and general AC filtering applications. The 951C and 953B Series offer strong performance for filtering in applications where high ripple currents are encountered and (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
Features Voltage Rating: 1000VAC/1000VDC Current Rating: 35A–800A Interrupt Rating: AC 100kA / DC 100kA (L/R ≤ 15ms) Operating Class: aR (semiconductor protection, partial-range) Designed according to UL 248 Low I²t (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
Conduct Research Top
-
Protecting Switching Power Supplies from Inrush Current
This application note provides some design considerations for inrush current protection of the AC current applicable to Switching Power Supplies (SPS). The solution suggested in this application note uses an NTC Power Thermistor in separate legs of the power supply circuit (see Figure 1). This NTC
More Information Top
-
STIL02-P5 datasheet, download STIL02-P5.PDF electronical documentation : 1.000.000 datasheets for Electronic Components and Semiconductors
AC INRUSH CURRENT LIMITER .
-
Adaptive Feedforward Cancellation Viewed from
an Oscillator Amplitude Control Perspective
The manual also recommends that whenever the AC power is turned off, a one-minute wait period must be observed in order for the reset of the inrush current limiter .
-
Case history: electronically controlled fault current limiters allow inplant switchgear to be interconnected
…following form: • a single-line diagram; • an impedance diagram; • the types of 12.5 kV ac -power circuit breakers and … location for the fault current limiter ; • load-flow information … largest capacitor bank peak inrush current, calculated to be…
-
Study of capacitor energising transient limiter with a half-wave rectifying compensating voltage system
Power Deliv., 1993, 8, (4), pp. 1988–1994 18 Wu, J.C., Jou, H.L., Wu, K.D., Shen, N.T.: ‘Hybrid switch to suppress the inrush current of AC power capacitor’, IEEE Trans. .... 1), pp. 506–511 19 Tseng, S.T., Chen, J.F.: ‘Capacitor energising transient limiter for mitigating capacitor…
-
Capacitor energising transient limiter for mitigating capacitor switch-on transients
Power Deliv., 1993, 8, (4), pp. 1988–1994 13 Wu, J.C., Jou, H.L., Wu, K.D., Shen, N.T.: ‘Hybrid switch to suppress the inrush current of AC power capacitor’, IEEE Trans. .... 20, (1), pp. 506–511 14 Boening, H.J., Paice, D.A.: ‘Fault current limiter using superconducting coil’…
-
Flux flow resistance in Bi2223 generated by pulse currents
COMPARISON BETWEEN INRUSH CURRENT AND AC OVER-CURRENT. .... The high temperature superconducting element which is in- stalled as an inrush current limiter into the power…
-
Decision of optimal insertion resistance of superconducting fault current limiter for reducing asymmetrical fault current
551, “Recommended Practice for Calculating AC Short-Circuit Currents in Industrial and Commercial Power Systems”, 2006. .... [7] Hun-Chul Seo, Chul-Hwan Kim, Sang-Bong Rhee, Jae- Chul Kim, Ok-Bae Hyun, “Superconducting Fault Current Limiter Application for Reduction of the Transformer Inrush Current: A Decision Scheme of the Optimal Insertion Resistance”, IEEE Trans. on Applied Superconductivity, Vol…
-
Pulsed Power Supply Considerations
The AC input section includes a 3 0 circuit breaker, commoddifferential mode EM1 filter, an inrush surge limiter and the 3 0 line rectifier and filter capacitors. .... the primary of a multi-secondary high frequency step-up transformer with 50kHz sine waves of current .
-
2011 Combined Subject Index IEEE Industry Applications Society Publications
Hsu, C.-T., +, TIA July-Aug. 2011 1527-1535 Fault current limiter based on series active compensator. .... Okawa, Takahiro, +, APEC March 2011 1564-1568 Flux Estimation Techniques for Inrush Current Mitigation of Line-Interac … April 2011 901-911 Four quadrant voltage sag/swell compensation with interphase quasi-Z- source AC -AC topology.
-
Ring Signal Generation in Axe
CURRENT LIMITER The current limiter contained in the DC/DC con- verter stage has a limit value higher than 20 W, and does not operate under normal overload con- ditions. .... Its purpose is to limit inrush currents during start up. .... It also will limit output curren.t in case of failure in the DC/ AC conversion stage.
Indicates content that may require registration and/or purchase.