-
Supplier: Electro-Sensors, Inc.
Description: Synchronous Controller for Motor Drives Features • Index-follower (event/phase synchronization), Ratio-follower (electronic line-shaft) and Master modes • Smooth, tight closed-loop PID control re-calculates 1024 times/s • 6 digit setpoint precision with full decimal point
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC
- Supply Voltage (DC): 20 to 60 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Gefran
Description: Compact dimensions and reduced noise for MRL installations. Precise levelling for a safe passengers ingress/egress. Smooth landing with Direct or Creep to floor approach. Pre-torque function for a smooth start. Cost Efficient Asynchronous motors (open and closed loop) control
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Frequency: 50 Hz, 60 Hz
- Motor / System: AC Vector / Feedback Drive
-
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 5 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Quarktwin Technology Ltd.
Description: Multiphase Motor Driver IGBT PG-MDIP-24
- Operating Temperature: -40 to 125 C
- Motor / System: AC Synchronous Motor
- Features: Other
-
Supplier: Win Source Electronics
Description: - AC, DC: AC, Synchronous Function: Controller - Speed Output Configuration: Half Bridge (3)
-
Supplier: DigiKey
Description: CIPOS MINI PG-MDIP-24
- Supply Voltage (AC): 1 to 20 volts
- Supply Voltage (DC): 1 to 20 volts
- Continuous Output Current: 17 amps
- Operating Temperature: -40 to 125 C
-
Supplier: American Control Electronics
Description: capacitor (PSC), shaded pole, synchronous, and universal motors. Unlike other common triac drives, the ACT series drive takes advantage of single phase motor characteristics to provide approximately constant pressure in filtered fan applications, meaning as a filter becomes
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 373.0729704102025 to 746.145940820405 watts
- Continuous Output Current: 10 amps
-
Supplier: Win Source Electronics
Description: Controller - Speed Voltage - Supply: 5.5V ~ 20V Output Configuration: Half Bridge (3) Interface: Serial, UART Motor Type - Stepper: Multiphase Motor Type - AC, DC: AC, Synchronous
- Supply Voltage (AC): 5.5 to 20 volts
- Supply Voltage (DC): 5.5 to 20 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC
- Supply Voltage (DC): 12 to 28 volts
- Continuous Output Current: 3 amps
- Operating Temperature: 0 to 45 C
- Features: Brake Output
-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new FRENIC-Mini (C2) Series provides excellent performance for both single-phase and three-phase applications, and is available in multiple configurations to support 1/8 HP up to 20 HP AC drives / variable frequency drives (VFD) / v/ Hz vector drives. With an expanded range of
- Rated Power: 3,730.729704102025 watts
- Operating Temperature: -10 to 50 C
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Synchronous Motor
- Features: Alarm / Status Monitoring, Brake Output, Inverter Drive, Motor Speed Controller
-
Supplier: Gefran
Description: The AVRy series inverter offers the latest technology to meet the high demands of today’s civil lift engineering sector. This cutting edge control provides the best answer for the regenerative solution with regards to the synchronous motors used in the lift industry. AVRy’s advanced
- Rated Power: 10,999.999999999985 to 26,999.99999999997 watts
- Supply Voltage (AC): 400 to 480 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: vector control for outstanding regulation and torque production. Fast acting motor control functions provide near tripless operation. Popular network connections provide robust control and monitoring with system controllers. Embedded Auxiliary Control Power Input (24V) maximizes
- Rated Power: 111,921.89112306076 watts
- Continuous Output Current: 172 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Nidec Control Techniques
Description: Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive Open-loop Vector AC drive Open-loop Rotor Flux Control (RFC) Closed-loop Vector AC drive Servo for synchronous permanent magnet motors / brushless servo motors.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 575 to 690 volts
- Rated Power: 18,500.000000000025 watts
- Continuous Output Current: 22 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: vector control for outstanding regulation and torque production. Fast acting motor control functions provide near tripless operation. Popular network connections provide robust control and monitoring with system controllers. Embedded Auxiliary Control Power Input (24V) maximizes
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 125 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: vector control for outstanding regulation and torque production. Fast acting motor control functions provide near tripless operation. Popular network connections provide robust control and monitoring with system controllers. Embedded Auxiliary Control Power Input (24V) maximizes
- Rated Power: 149,229.18816408102 watts
- Continuous Output Current: 192 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: vector control for outstanding regulation and torque production. Fast acting motor control functions provide near tripless operation. Popular network connections provide robust control and monitoring with system controllers. Embedded Auxiliary Control Power Input (24V) maximizes
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 125 amps
- Supply Voltage (AC): 600 volts
- Operating Temperature: -10 to 50 C
-
Supplier: item America, LLC
Description: Motor SE 60-150-3-60-R-B, white aluminum, similar to RAL 9006 Motors SE feature a high rated speed of up to 9,000 RPM and are suitable for all applications that require precision and dynamic operation. Robust and precise encoders ensure the system exhibits reliable positioning
- Other Output Power: 0.737121211696551 HP
- Continuous Torque: 13.2743362831858 In-lbs
- Rotor Inertia: 0.058485756 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: item America, LLC
Description: name indicates that the motor in question uses a capacitive absolute encoder. The servomotors are also available with a holding brake (indicated in the product name by the letter B). The following models are available: Motor SE 40-035-3-90-AK Motor SE 40-035-3-90-AK-B
- Other Output Power: 0.737121211696551 HP
- Continuous Torque: 13.2743362831858 In-lbs
- Rotor Inertia: 0.058485756 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: What is Brushless DC Motor & Controller Brushless DC electric motor (BLDC motors, BL motors) also known as electronically commutated motors (ECMs, EC motors), or synchronous DC motors, are synchronous motors powered by DC
- Supply Voltage (DC): 24 to 40 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 8 amps
- Operating Temperature: 0 to 45 C
-
Supplier: Delta Electronics (Americas)
Description: Safe Torque Off (STO), short synchronous communication cycle time, and on-board wiring for extension digital input port making A2-E ideal for multi-axis synchronized machine automation applications. The series covers a wide range of power to drive the motors from 400W to 7.5kW for
- Number of Axes / Motors: 1
- Digital Resolution (if Applicable): 20 bits
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 400 to 7,499.999999999963 watts
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to
- Pin Count: 28
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Richardson RFPD
Description: control cards that plugs into the motherboard. The control cards have pre-tested firmware and a computer-based graphical user interface (GUI) that allow the controller to run a double pulse test, run a 3-phase motor, or operate the board as a buck or boost converter in both
- Category: Development Board
-
Supplier: RS Components, Ltd.
Description: systems that are more energy efficient. They can be used to control BLDC, permanent magnet synchronous, AC induction and stepper motors. Maximum Frequency = 60MHz Series = dsPIC33EV Device Million Instructions per Second = 70MIPS Data Bus Width = 16bit RAM Size = 16 kB
- Clock Speed: 60 MHz
- MIPS: 70
- External Memory Interface: 16-Bit
-
Supplier: Infineon Technologies AG
Description: suited as a controller for various types of motors, such as Permanent Magnet Synchronous Motors (PMSM), Brushless DC Motors (BLDC), AC Induction Motors (ACIM), servo motors and brushed DC motors. Solar inverters Infineon provides a
- Internal RAM Size: 80 KB
- Serial Port Channels: 4
- Pin Count: 41
- Operating Temperature: -40 to 125 C
-
Supplier: Richardson RFPD
Description: Converters Synchronous Rectification Solar Inverters, Motor Control, UPS
-
Supplier: HydraCheck Inc.
Description: continuous operation from 3 to 8 hours depending on user settings. Typical applications for the DT-365E are to determine speeds, inspect rotors, meshing gears, motors, textile equipment, printing production lines, conveyors, industrial fans, pump operation, vibration equipment
- Flash Rate Range: 60 to 120,000 FPM (Flashes/min)
- Features: Battery Powered
- Output Type: Digital
- Display Type: Digital Numerical Display
Find Suppliers by Category Top
Featured Products Top
-
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Synchronous motors are inherently constant-speed motors and they operate in absolute synchronism with line frequency. Hansen offers both Hysteresis and Permanent Magnet synchronous motors (PM Synchronous Motors) to meet your exact needs. The hysteresis design, Hansen's famous Genuine (read more)
Browse AC Motors Datasheets for ElectroCraft -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Industrial engineers often face challenges with unstable motor speeds, high energy loss, and electromagnetic (read more)
Browse Motor Controllers Datasheets for Constar Motion Co., Ltd -
Product Overview The 716PCDSTS0010 supports cordless vacuum motors with 12–25 VDC input, sensorless sinusoidal control, and serial speed commands in a reference design below 150 W. Reference Configuration Reference input (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
speed-command requirements with Power Motor to define the controller configuration. This is a customized controller reference, not a universal replacement board; confirm the motor, operating conditions, and final specification with Power Motor. Applications (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The YHD-50KTYZ AC synchronous motor delivers low-speed, high-torque performance with 1 RPM speed and 18 kg.cm torque, perfect for home appliances. Features CW/CCW rotation and customizable designs. Key Features of (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Improved control performance Standard support for induction motors and synchronous motors Improved motor control performance Addition of new features Customization Logic Significant improvement in the number of steps Intuitive programming (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
Advanced Design and Manufacturing Technology III
The given tension compares with the measure tension in real time, calculate the increase or decrease ac permanent magnet synchronous motor output torque control signal, then control ac permanent magnet synchronous motor through synovial variable structure speed controller to real-time, so…
-
Synchronous Controller
The MS332 Synchronous Controller is for use with AC and DC variable speed drives in advanced motor control systems .
-
Sustainable Development of Natural Resources
The Speed Control System of AC Permanent Magnet Synchronous Servo Motor Based on Auto-Disturbance Rejection Controller [J].
-
Scientific.Net: Materials Science
The Speed Control System of AC Permanent Magnet Synchronous Servo Motor Based on Auto-Disturbance Rejection Controller .
-
Speed and Current Control of Permanent Magnet Synchronous Motor Drive Using IMC Controllers - Full text
Simulation and experimental results of the vector controlled AC drive with interior permanent magnet synchronous motor are shown to present features of the current and speed controller .
-
Handbook of Fractional-Horsepower Drives
…AC motors, as the field is fixed on the rotor; additional position sensor; controller type similar to DC and AC motors : cascade control with position regulator and inner speed and current control; Open … closed-loop control of synchronous motors used with high…
-
Standard Handbook of Plant Engineering, Third Edition > MOTOR CONTROLS
A controller consisting of a three-pole starter for the ac stator circuit, a contactor for the dc field circuit, an … the ac circuit without synchronizing, in order to start a synchronous motor , accelerate it to synchronous speed , and synchronize it to…
-
AC Electric Motors Control: Advanced Design Techniques and Applications
Other key features: covers the main types of AC motors including triphase, multiphase, and … magnet, and interior PM synchronous motors illustrates the usefulness … including electric vehicles, high speed trains, steel mills, and … adaptive and robust nonlinear controllers , output-feedback controllers, fault…
-
Drive Solutions
…dependent for hoists 308 Speed monitoring 190 Speed of rotation 78 Speed setting range 140 Speed -torque-characteristic Asynchronous servo motor 109 Standard three-phase AC motor 104 Synchronous servo motor with field … machine 163 State space controller 246 Static friction 82…
-
Manufacturing Science and Technology, ICMST2011 Complete Document
Results show that the PID control model meets the control precision and the speed requirement. .... (2)By using Honey Bee CNC cutting machine as the experimental desk and applying PMAC motion controller as the control center of servo system, AC servo motor is drove to complete the interpolation trace and the synchronous detection and control of two…
Indicates content that may require registration and/or purchase.