Products/Services for Accelerometers Crossbow

  • Accelerometers-Image
    Accelerometers - (338 companies)
    Accelerometers are instruments for measuring, displaying, and analyzing acceleration and vibration. Accelerometers are transducers designed to measure acceleration forces. Accelerometers measure proper -- also known as g-force -- acceleration, which...
  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment casting.
  •  
    Inertial Measurement Units (IMU) - (64 companies)
    Inertial measurement units (IMUs) determine location via integrated gyroscopes and accelerometers that detect the distance and direction traveled over a period of time. Inertial measurement units (IMU) are self-contained systems that measure linear...
  • Inertial Navigation Systems-Image
    Inertial Navigation Systems - (80 companies)
    Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field...
  • Impact Hammers-Image
    Impact Hammers - (57 companies)
    Impact hammers are used in structural and modal analysis to determine component or system response to impacts of varying amplitude and duration. A hammer with a force transducer in its head is paired with an accelerometer on the component being...
  •  
    MEMS Devices - (67 companies)
    MEMS devices are used for both pressure sensing and inertial sensing. Available for other applications: MEMS accelerometers. MEMS mirrors. MEMS valves. MEMS connectors. MEMS switches. Features. Like other integrated circuits (ICs), MEMS devices...
  •  
    Vibration Transmitters - (42 companies)
    Weschler | PCB Piezotronics. Vibration transmitters are signal conditioning packages that provide calibrated output from vibration sensors or accelerometers. Basic Information. Vibration transmitters convert input data from one or more sensors...
  •  
    Tilt Sensors - (161 companies)
    ...successfully provides a full 360 degree sensing range, but requires a sophisticated multiplexing routine within the electronics to discern the correct angular position. Accelerometers are instruments for measuring, displaying, and analyzing acceleration...
  •  
    Vibration Sensors - (253 companies)
    Accelerometers Specification Guide are frequently used to measure vibration as well as acceleration. Basic vibration sensor types are described below. Vibration sensors are simply packaged as a raw sensor. Vibration transducers are slightly more complex...
  •  
    Shock and Vibration Testing Shakers - (86 companies)
    Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire