Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mettler-Toledo Technologies GmbH
Description: 0.0001 g/cm3 Product Type Portable Density Meter Resolution (g/cm³):0.0001 g/cm3Resolution (g/cm³):0.0001 g/cm3Built-in Measurement Scales:Density / Specific Gravity;Brix / Sugar tables;Acids / bases and chemical tables;Alcohol tables;User programmable tables /
- Temperature Range: 14 to 122 F
- Instrument Type: Density Instruments
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Resolution 3-digit: 0.001 g/cm3 4-digit: 0.0001 g/cm3 Product Type Portable Density Meter Built-in Measurement Scales Density / Specific Gravity Brix / Sugar tables Acids / bases and chemical tables Alcohol tables User programmable tables / functions Resolution
- Temperature Range: 32 to 122 F
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The SG-Pro digital hydrometer/density meter offers 99.999% accurate, temperature compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements. Results
- Temperature Range: 104 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Laboratory Style (Benchtop or Handheld), Temperature Compensated, Temperature Measurement
- Instrument Type: Density Instruments, Hydrometer
-
-
Supplier: CANNON Instrument Company
Description: For On-site Measurement of Density, Specific Gravity and API Degrees ASTM D7777 The handheld Densi-H is CANNON's most affordable instrument for measuring density and specific gravity. Lightweight and portable, Densi-H offers easy, one button operation and reports results in seconds.
- Temperature Range: 41 to 95 F
- Density Range: 0 to 2 g/cm³
- Display & Special Features: Computer Interface / Networkable, Laboratory Style (Benchtop or Handheld)
- Instrument Type: Density Instruments, Hydrometer
-
Supplier: Anton Paar
Description: The new L-Dens 2300 density sensors are flexible OEM modules which are integrated into instruments and systems. The L-Dens 2300 density sensors monitor and control the density or concentration of liquids. Mass flow can be determined by adding a volumetric flow meter.
- Pressure Range: 0 to 232.06032 psi
- Temperature Range: -10 to 80 F
- Density Range: 500,000 to 2,000,000 g/cm³
- Instrument Type: Density Instruments
-
Supplier: Malema Sensors
Description: FLOMAT series flow meter is suitable for use in large diameter pipes or open channels as an economical solution for liquid metering. Applications include flow measurement of conductive liquids in water treatment, sewage treatment, acid and alkaline solutions in chemical and
- Pipe Diameter: 1.5 to 80 inch
- Velocity Flow Rate: 0.656167979002625 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.656167979002625 to 32.8083989501312 ft/sec
- Meter Technology: Electromagnetic Meter
-
Supplier: Automation24, Inc.
Description: The Proline Promag P 10 from Endress+Hauser is a magnetic-inductive flow meter for chemical and process applications. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The sensor can be fitted with various linings and is also suitable
- Media Temperature Range: -40 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -40 to 302 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Automation24, Inc.
Description: The Proline Promag H 10 from Endress+Hauser is a magnetic-inductive flow meter for hygienic applications in the beverages, foor, and life science industries. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The sensor can be fitted
- Media Temperature Range: -4 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 302 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-Ultra digital hydrometer/density meter offers 99.999% accurate, temperature-compensated specific gravity, density, and density-related values. Select from multiple units of measure to suit your measurement needs or create custom user-defined requirements.
- Temperature Range: 32 to 104 F
- Density Range: 0 to 2 g/cm³
- Specific Gravity (Relative Density): 0 to 2 #
- Display & Special Features: Computer Interface / Networkable, Data Storage Options, Graphic / Video Display, Insertion Type, Laboratory Style (Benchtop or Handheld), SPC / Application Software, Temperature Compensated, Temperature Measurement
-
Supplier: Terra Universal, Inc.
Description: A powerful tool for the laboratory that requires a dedicated instrument for the determination of nucleic acid purity and concentration, protein concentrations or cell density measurements. Free Shipping!
- Spectral Range: 190 to 900 nm
- Resolution: 5 nm
- Features: Portable
- Instrument Type: Spectrophotometer
-
Supplier: FLEXIM AMERICAS Corp.
Description: are not in contact with the medium, the system is ideally suited for the measurement of chemically aggressive, corrosive, abrasive or ultra-pure media. PIOX® S can be used to determine the concentration of high purity sulfuric acid, hydrofluoric acid, nitric acid or even ammonia
- Pipe Diameter: 0.4 to 63 inch
- Operating Temperature: -4 to 140 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Analytical Technology, Inc.
Description: monitor comes with concentration/temperature tables for sodium hydroxide, potassium hydroxide, hydrochloric acid, nitric acid, and sulfuric acid. A user configurable table is also available for entering data points for a custom concentration curve. The ATI Model Q45CT toroidal
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: Tee fitting material is polypropylene. For larger pipe diameters, the sensor can be insertion mounted through a 11.2 NPT ball valve for easy retraction. The monitor comes with concentration/temperature tables for sodium hydroxide, potassium hydroxide, hydrochloric acid, nitric acid,
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 2L or 5L working volume Cell culture package Integrated 4 gas mixing system (Air, O2 , N2 CO2 ) Freely selectable gas composition to sparge or overlay 4 Flow meter assembly DO control via agitation, gas mix and substrate addition pH control via CO2 / Acid and Base Special impeller
- Number of Vessels: 1 #
- Vessel Volume: 0.39999999999999997 to 4.999999999999999 liters
- Stirrer Speed: 20 to 1,200 rpm
- Temperature Range: 60 C
-
Supplier: 3X Ceramic Parts Company Limited
Description: Spacer Color black Density ≥3.15g/cm3 Max temperature usage 1650°C Moulding method Isostatic compaction/Dry pressing Compresive strength ≥2200Mpa Electrical insolation Yes Acid and alkali resistant Yes Thermal conductivity 120-150 W/mk Dimension Custom make Pressless silicon carbide
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Modulus of Elasticity: 59,465.10413645077 psi
-
Supplier: Eagle Eye Power Solutions, LLC
Description: to IEEE and NERC standards. Meet IEEE standards 450-2010, 1188-2005, and 1106-2005, which are the industry-recommended standards for maintenance, testing, and replacement of Vented Lead-Acid (VLA) stationary batteries, Valve-Regulated Lead Acid (VRLA) batteries, and Vented
- Voltage Test Range: 0.01 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Flottweg SE
Description: that operators need to dispose of, recycle, or burn less sludge. The result: enormous potential savings for the operators of sewage treatment plants. The Flottweg C7E: High Quality, Efficiency, and Long Service Life The C7E conveys up to 120 cubic meters per hour of sewage sludge for
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Waste / Sludge
Find Suppliers by Category Top
Featured Products Top
-
-purity sintered silicon carbide (SiC), the tube provides outstanding resistance to wear, corrosion, and high temperatures. It delivers reliable performance in demanding conditions such as molten metal handling, acid gas environments, and high-temperature processing (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
arisen, including density. gradient-based centrifugation or filtration,2 fluorescent. and magnetic activated cell sorting, cell surface. markers,3 and laser tweezers.4 Although each. of these techniques is unique in its inherent advantages. and disadvantages, all are forced to compromise. between high
More Information Top
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Property Color Kinematic Viscosity Low Temperature Viscosity and Viscosity Stability Viscosity Index Viscosity Classification Density-hydrometer method Density-digital density meter Acid Number-Colorimetric Potentiometric Water Content Pour Point Evaporation Loss Flash/Fire Points-Open Cup Autoignition Temperature Spray Ignition Hot Manifold Ignition …
-
Chapter 12-Turbine Lubricating Oils and Hydraulic Fluids
Property Color Kinematic Viscosity Low Temperature Viscosity and Viscosity Stability Viscosity Index Viscosity Classification Density-hydrometer method Density-digital density meter Acid Number-Colorimetric Potentiometric .
-
Process Engineering | Fixing a Fouled Flue Gas System | Chemical Processing
I would suggest the following design changes: a venturi feeds a cyclone and a density meter measures the acid concentration.
-
Protein Folding Kinetics
… 111−113, 116−119, 121, 126, 132, 135−136, 139, 142−143 − heat, 59, 93, 114−115, 143 Denatured (unfolded) state, 1−3, 27, 58−61, 63, 72, 75−76, 89, 97, 105, 112−113, 115, 118, 120−123, 135, 139−149, 159 Density meters , 71 Deoxyribonucleic acid , see DNA Deuterium, 54 …
-
The Physics of Metrology
65, 81, 353 acceleration, gravitational 41 apoachromatic lens arrangements 257 acidic atmospheric conditions 357 acidity hydrometer 233 acid rain 347 acoustic gas density meter 223, 224 acoustic impedance 76, 298 acoustic ohm 76 acoustics 271 ACSR cable 123 actuators, linear 354 actuators …
-
Evaluation of colour properties and chemical quality parameters of cactus juices
Density, pH and total titratable acids were de- termined with a Density meter DMA 48 (Anton Paar, Graz, Austria) and a pH meter 716 DMS Titrino (Metrohm, Herisau, Switzerland), respectively.
-
density meter - offers from density meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Alcohol meter, Density Meter , Densitometers, Sulphuric acid Meter ] .
-
Dictionary of the geology / Dictionary of Geology
… f density difference sealing difference m density of layers density lamination f density lay the density log n, gamma-gamma-log n (borehole geophysics) density logging density measurement f density meters density blades m density of acid acid concentration f density of …
-
Tank characterization report for single-shell tank 241-B-106
Bulk density ICP ( acid ) ICP (water) IC Combustiblegas meter readings for headspace flammability .
-
Investigation of an acid spill caused by the failure of an air‐operated diaphragm pump
In the Acme operation, the acid pump was usually exposed to the pressure of the static head of the acid solution (elevation = 2.8 meter , density = 1,260kg/m3, pressure = 31.6 kPa gauge).
Indicates content that may require registration and/or purchase.