-
Supplier: Dresser-Rand
Description: from 15,400 to 90,000 psi, rated maximum speeds from 850 to 1,800 rpm, and pressures up to 8,000 psig. Applications for our high-speed reciprocating compressors — Natural gas gathering and processing for shale gas, coal bed methane, conventional, and unconventional natural
- Compressor Technology: Reciprocating Piston
-
Supplier: Fortrans Inc.
Description: high pH process water to levels as low as 5.8 pH! Benefits Highly efficient Dif-Jet™ injectors convert over 90% of carbon dioxide gas to carbonic acid More efficient than bubble producing devices Non-Fouling design works in high solids water Safer operation compared to mineral
-
Supplier: Triangle Pump Components, Inc.
Description: one or two springs and has a standard seat made of 316 Stainless Steel unless otherwise specified. At Triangle Pump Components, we offer a premium plate pump valve for rigorous applications and environments. Capable of pumping ammonia, gasoline, petrochemicals, hydraulic fluid, sulfuric acid,
- Pressure Rating: 15,000 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
- Media: Gas
-
-
Supplier: Triangle Pump Components, Inc.
Description: 160°F. For higher temperature applications, we provide fluoroelastomer inserts. Abrasion Resistant (AR) Valve Technical Specifications Triangle Pump Components’ abrasion resistant (AR) valve is ideal for the most rigorous applications and pump systems. Able to pump abrasive media such as
- Pressure Rating: 15,000 psi
- Media Temperature: 160 F
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
-
Supplier: Automation24, Inc.
Description: pressure, pump monitoring, wastewater treatment, gas compressors, engine compression, gas pressure chambers, tank level, chemical processing, fracking, acidizing, cementing, wellhead pressure, pump monitoring, wastewater treatment, gas compressors, engine
- Working Pressure Range: 0 to 100 psi
- Operating Temperature: -40 to 179.6 F
- Signal Output: Analog Current
- Features: Other
-
Supplier: 3M Advanced Materials Division
Description: Silicon carbide has come a long way since its use in sandpaper. Today, this versatile ceramic material is used to manufacture components that won’t deform in the blast of a hot furnace ... sliding bearings that can operate in caustic and acid process fluids ... seal rings for high-speed
- Applications: Abrasive / Erosive Wear Protection, Foundry / Metal Processing
- Material Type: Carbide Materials, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape, Spout / Nozzle (Launder Pouring / Atomization), Tube Stock
- Features: Hollow Stock / Shape, Preforms
-
Supplier: Gems Sensors & Controls
Description: equipment Ideal unit capable of handling corrosive liquids such as: acids, solvents, and dielectric water applications Medical Equipment; Anesthesia, Histology Markets: Oil & Gas OHV Industrial
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,500 psi
- Material Temperature Range: -40 to 212 F
- Features: Electromechanical Switch
-
Supplier: Parker Sporlan Division
Description: The Liquid Line Sealed Model Filter-driers - Sporlan Catch-All® Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s high performance
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: centrifugal; radiator-mounted fan with ATEX-compliant fan drive and guarding; all guards designed, manufactured, and fitted in accordance with the Machinery Directive 2006/42/EC. Exhaust System Exhaust gas cooler, plenum, and outlet box assembly; ATEX compliant – designed to limit the exhaust
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: of 13.2 cfm at 1250 rpm compressor speed; includes two environmental drains and filtered atmospheric air connection Charging System 24V 35A EX d ATEX compliant alternator for Gas Group IIB, temperature class T3; heavy-duty, brushless. 24V 65A alternator, NEC 500 Class 1 Division 2 for
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Description: CS+SS/SS/SS+STL Discs CS+SS/SS/SS+STL Parts name WCB LCB WC6 WC9 Applicable medium Inner bolt A193GrB7/A194Gr2H A320GrL7/A194Gr4 A193 GrB16/A194Gr4/7 A193GrB16/A194Gr4/7 Water, oil, gas Nitric acid, acetic acid Middle flange bolt nut A193 GrB7/A194Gr2H A320 GrL7/A194Gr4 A193
- Valve Type: Check Valves
-
Supplier: Caterpillar Oil & Gas
Description: Caterpillar - Class I Division 2 (NEC 500) - Class I Zone 2 (NEC 505) - ATEX Directive (94/9/EC) Group II, 3G environments (Zone 2) with Gas Group IIA, Electrical IIC, and Temperature Class T3** Technology - Electrical harness containing point-to-point wiring without splices in any
- Horse Power: 800 to 1,110 HP
- Displacement: 32.118619687173506 liters
- Length: 76.18 inch
- Width: 56.34 inch
Find Suppliers by Category Top
Featured Products Top
-
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
chemical processing, water treatment, food and beverage, pharmaceuticals, oil and gas, and automotive manufacturing. Our bag filter housings are engineered for: High-efficiency filtration – compatible with standard filter bags (size 1 & 2) to meet diverse micron ratings (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Simteche Hydrate CO2 Capture Process
Acid Gas Compressor .
-
Acid Gas Injection and Carbon Dioxide Sequestration
There are only a few centrifugal acid gas compressors installed in the world today (and note acid gas is the key word).
-
Subsurface Acid Gas Disposal Scheme in Wayne-Rosedale, Alberta
The acid gas compressor skid is equipped with a separate small control room housing the programmable logic controls (PLC) and associated equipment.
-
Acid Gas Injection and Related Technologies
Based on these calculations, the acid gas compressor is designed to a dis- charge of 12.4 MPa to meet injection pressure following frictional and head losses through the discharge and transport piping.
-
The Path to Zero Flaring in ZADCO
Option-1: Acid Gas Compressor plus a Stand-by Export Compressor: This option is shown in Figure 3.
-
Amine Unit Optimization with High Performance Solvent
That is why overlooking the above aspects could translate in limitations on the unit capacity, off spec products, equipment corrosion, degradation of SRU performance and undesirable sulphur quality, bottlenecks and corrosion issues of acid gas compressors and others related issues.
-
Acid Gas Dehydration - Is There a Better Way?
Ideally, the unit is installed inside the acid gas compressor building and would therefore result in no increase in space requirement.
-
Sour Gas and Related Technologies
This will need to be man~ged with a cooler I condenser, separator, and a recompressor or vacuum/ educator system to return these acid gas vapours to the inlet of the acid gas compressor .
-
Slaughter Estate Unit CO2 Pilot - Surface and Downhole Equipment Construction and Operation in the Presence of H2S
If the high-level alarm was activated, the acid gas com- pressor was shut down automaticalIy.
-
Industry Practices of Sour Gas Management by Reinjection: Benefits, Methodologies, Economic Evaluation and Case Studies
Acid gas from the amine regenerator is sent directly to the suction of the acid gas compressor .
Indicates content that may require registration and/or purchase.