Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: U.S. Plastic Corporation
Description: These hand pumps will eliminate the lifting and tilting of drums and carboys. They are designed to transfer most acids with relative ease. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of FKM. The pumps in this
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for most acid/base or ionic salt applications • UL-listed for sulfuric acid transfer at 50% concentration • Withstand temperatures up to 120
F (49 C) • Self-priming, will not siphon - Pump Type: Drum Pumps
-
Supplier: ARGAL s.r.l.
Description: Compact "Chemical pumps" The magnetic drive pumps TMP serie have been developed on previous AM pump to better meet current and future market needs. These pumps are centrifugal, horizontal, short coupled, entirely made of reinforced thermoplastic polymers. Internal
- Discharge Size: 0.75 to 1.25 inch
- Maximum Discharge Flow: 5 to 14 GPM
- Media Temperature: -4 to 212 F
- Water Temperature: -4 to 212 F
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: These hand pumps will eliminate the lifting and tilting of drums and carboys. The body and shaft are constructed of a special polyvinyl chloride with the valves and patented seals of CSM. The pumps in this series are 38" long with a diameter of 1-1/2" and deliver 28 oz. per stroke.
-
Supplier: FLUX-GERÄTE GMBH
Description: Features and benefits: for transferring acids and alkalis like boric acid, hydrochloric acid, hydrofluoric acid (diluted), phosphoric acid, and liquid fertilizers unique barrel pump design in PP throughout the world: a steel cored inner tube provides the
- Pump Type: Drum Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP Performance: 11gpm Features • Ideal for low volume transfer • PP • 27" or 39" length Specifications Versatile, lightweight pump for the transfer of acids or alkalies from glass carboys and similar containers. Pump will handle liquids to 250 cps. Motor
- Pump Type: Drum Pumps
-
Supplier: Xylem Applied Water Systems
Description: glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY:
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: Xylem Applied Water Systems
Description: glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotions andpreparations. Filtering pharmaceutical solutions. Fillingline supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing wood pulpslurries. FOOD, BEVERAGE & DAIRY:
- Maximum Discharge Flow: 8.2 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 0.75 inch
- Media Temperature: 180 F
-
Supplier: Xylem Applied Water Systems
Description: glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY:
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.5 inch
- Media Temperature: 180 F
-
Supplier: Xylem Applied Water Systems
Description: glycerine,brine, etc. PHARMACEUTICAL: Processing medicines, lotionsand preparations. Filtering pharmaceutical solutions.Filling line supply pump. PAPER PROCESSING: Transferring and applyingstarches, sizes, etc. Circulating and processing woodpulp slurries. FOOD, BEVERAGE & DAIRY:
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1 inch
- Media Temperature: 180 F
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control panel has
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: electrical motor is connected to the pump through elastic coupling with spacer, and fixed on a carbon steel base plate. Suitable to transfer acid and basics solutions, the parts in contact with the liquid are build from a solid plastic (PP-PVDF-PEHD-PVC-PTFE-Graphite)or graphite
- Discharge Size: 16 to 20 inch
- Horsepower: 1.00516528867711 to 268.044076980564 HP
- Maximum Discharge Flow: 44.028666666666666 to 4,402.866666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: U.S. Plastic Corporation
Description: narrow neck containers. These pumps can pump liquids with specific gravities up to 1.84 and viscosities up to 750 SSU at reduced flow and pressure. The GM Series of pumps is constructed of CPVC and Polypropylene with Hastelloy C shaft and suitable for most acids, alkalies
- Pump Type: Magnetic Drive Pumps
-
Supplier: Finish Thompson, Inc.
Description: deep vacuum in the suction piping. This allows it to lift fluid from as deep as 25 feet (7.6 m) below the pump. Superior lift and high working pressure capabilities allow SP Series to pump high specific gravity fluids like sulfuric acid, phosphoric acid and sodium and
- Discharge Size: 2 inch
- Horsepower: 6.29903580904325 to 9.9 HP
- Maximum Discharge Flow: 231.6 GPM
- Maximum Discharge Pressure: 90 psi
-
Supplier: Dickow Pump Company, Inc.
Description: fuels (all kinds), acids, lye, solvents, hydrocarbons, heat transfer liquids, heavy fuel, liquid sulphur, melted plastics, bitumen etc. For handling hot water above 190 ºC (375 ºF), our pump types NHL are available. Relevant documents on request.
- Maximum Discharge Flow: 3,962.58 GPM
- Pump Type: Centrifugal Pumps
-
Description: failure is absolutely unacceptable such as pipeline sampling Pump locations which a leaking pump may cause a safety concern (near walkways or overhead) The Viking Universal Mag Drive Series is foot-to-foot interchangeable with existing Viking Universal Seal and Heavy-Duty pumps
- Maximum Discharge Flow: 135 GPM
- Maximum Discharge Pressure: 200 psi
- Discharge Size: 2.5 inch
- Media Temperature: 225 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: to transfer acid and basics solutions, the parts in contact with the liquid are built from a solid plastic (PP-PVDF-PEHD-PVC-PTFE-Graphite)or graphite block and the gaskets present are in the right material (EPDM-FPM). Primary label mechanical seals combinations are installed
- Discharge Size: 16 to 20 inch
- Horsepower: 2.9484848467862 to 100.516528867712 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,100.7166666666667 GPM
- Media Temperature: -58 to 302 F
-
Supplier: Traceable® Products
Description: 3384 Variable-Speed Pump -- Ultra-Low Flow 0.005 to 0.900 ml/minute Cat. No. 3385 Variable-Speed Pump -- Low Flow 0.03 to 8.20 ml/minute Cat. No. 3386 Variable-Speed Pump -- Medium Flow 0.4 to 85.0 ml/minute Cat. No. 3389 Variable-Speed Pump -- Medium/High Flow 4.0 to 600
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: T-Mag Magnetic Drive Pumps
Description: meet your chemical resistance needs. A T-Mag Mag Drive Pump is ideal for transferring acids, alkalis, hydrocarbons, heat transfer oils, liquid gases, toxic and explosive chemicals in industrial and chemical industries. They are also suitable for pumping low viscosity
- Discharge Size: 2 inch
- Horsepower: 5 HP
- Maximum Discharge Flow: 215 GPM
- Maximum Discharge Pressure: 40 psi
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: Suitable to transfer acid and basic solutions, the wet ends, are produced in thermoplastics (PP-PVDF) and O-ring in the proper elastomer material (EPDM-FPM-FEP). Pump shaft fixed to the motor, is guided trough PTFE CG and Al2O3 (alumina) bushings; available upon request is the
- Discharge Size: 1 to 2 inch
- Horsepower: 0.737121211696551 to 100.516528867712 HP
- Maximum Discharge Flow: 22.014333333333333 to 1,320.8600000000001 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the
- Maximum Discharge Flow: 6.604299999999999 to 110.07166666666667 GPM
- Discharge Size: 0.75 to 1.5 inch
- Media Temperature: 14 to 212 F
- Horsepower: 0.335055096225705 to 7.37121211696551 HP
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 12 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: DRUM-MATES Inc.
Description: Rotary Drum & Tank Hand Pumps Excellent for Transferring All Kinds of Liquids, from 6-27 Gpm! Flow Rate: 8 Gpm, includes 2" Npt bung adapter. Wt. 3 lbs. Ideal for most organic acids, waxes, plating solutions, alcohols, detergents and other inorganic chemicals Designed to fit, 15, 30,
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel
- Discharge Size: 6 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, None, Pump Only
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: Wastewater, Water Pumps
-
Supplier: DRUM-MATES Inc.
Description: Lever Action Hand Drum Pumps Excellent for Transferring All Kinds of Liquids, up to 10 Gpm! Flow Rate: 6 Gpm, includes 2" Npt bung adapter. Wt. 4 lbs. Ideal for most organic acids, plating solutions, alcohols, detergents and other inorganic chemicals Designed to fit, 15, 30, 55 gallon
- Pump Type: Drum Pumps, Hand / Foot Pumps
-
Supplier: Macnaught USA, Inc.
Description: well suited for Diesel, Kerosene, ATF, Coolant and Oils up to 85W. This pump is a self-priming unit and dispenses approximately 33 oz. per rotation. Macnaught Rotary Hand Operated Oil Pump Specifications Part # PN# FPM-001 Pump Type: Rotary Vane Twin Impeller Wetted MOC:
- Maximum Discharge Flow: 25 GPM
- Media Temperature: 140 F
- Pump Type: Hand / Foot Pumps, Rotary Vane Pumps, Self-Priming Pump
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: AFF Polypropylene Rotary Barrel Pump Model 8075 Introducing a rugged AFF rotary pump made from high-density polypropylene that works for the transfer of water, 50/50 antifreeze mix, windshield washer solvents, water-based acid and alkali solutions along with all petroleum
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with AISI316
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Serfilco, Ltd.
Description: pumps include a built-in check valve and feature a self-cleaning double volute which allows the Series 'S' pump to self prime and lift to 25 ft. The self priming capability and chemical resistance make this an ideal chemical transfer, waste treatment, and emergency / backup
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
Clearflo™ 70 PVC Tubing Clearflo 70 phthalate-free PVC tubing was developed in response to customers’ interest in fluid transfer products that do not contain leachable (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
according to API 682, DICKOW-NCR-pumps are suitable to convey nearly all kinds of liquids which are usual in the above mentioned industries. E.g. acids, lyes, chlorinated hydrocarbons, heat transfer media (HTM), all kinds of hydrocarbon fuels, liquid sulphur, melted plastics, bitumen etc. If the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
- Photoresist and chemical dispensing systems - Precision dosing pumps in analytical and pharmaceutical equipment - Fluid handling in CVD and ALD precursor delivery systems - High-purity liquid transfer in fab chemical delivery modules Manufacturing Capability (read more)
Browse Industrial Ceramic Materials Datasheets for Fountyl Technologies Pte. Ltd.
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
. Microfabrication. Deep reactive ion etching (DRIE) was used to etch. a !100O silicon wafer to a depth of 50 mm (Fig. 1AeD). to form the master stamp. Oxide was then grown on the silicon. master using thermal oxidation and removed using. hydrofluoric acid to reduce surface 'scalloping' caused by. the DRIE
More Information Top
-
Aging management guideline for commercial nuclear power plants-pumps
Boric Acid Transfer Pump .
-
Cognitive skill training for nuclear power plant operational decision making
For SNUPI'S, a reccmmendation to transfer water from the boric-acid storage tanks to the suction of the charging pumps via the boric- acid transfer pumps would have been a more viable recommendation than the one made by the control room operator…
-
Standardized Technical Specifications for Westinghouse PWRs
3/4 1-12 Boric Acid Transfer Pumps - Shutdown .
-
GASIFICATION PLANT COST AND PERFORMANCE OPTIMIZATION
940 Degasifiers 940 Anion Demineralizer Skids 940 Demineralizer Polishing Bed Skids 940 Bulk Acid Tank 940 Acid Transfer Pumps 940 Demineralizer Acid Day Tank Skid 940 Bulk Caustic Tank Skid 940 Caustic Transfer Pumps 940 Demineralizer Caustic Day Tank Skid 940 Condensate…
-
Liquid and Gaseous Waste Operations Department annual operating report, CY 1992
The J-1026C sulfuric acid transfer pump became inoperative due to a faulty relief valve and was repaired.
-
Production Management of Chemical Industries
Acid transfer pump and day tank for acid Filling up acid in day tank for reaction Production gets delayed if day tank gets emptied Manual lifting of acid carboys not .
-
Successful Trouble Shooting for Process Engineers
Acid transfer pump ; isolate, drain, inspect, 2155 .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1122 - Knowledge and Abil...
Design characteristics of boric acid transfer pump . . . . . . . . . . . . . . . . . . . .
-
100-N technical manual. Volume 2A: Systems descriptions
(2 pen) %-FR-2b6 - Sodium Hydroxide Transfer Pump discharge flow *FR-247 - Phosphoric Acid Transfer Pump discharge flow .
-
SRP engineering and design history, Vol III, 200 F and H Areas
1 Nitric acid unloading pump, 100 g.p.m~ 1 Nitric acid circulatingpump, 100 g.p.m. 2 Nitric acid transfer pumps , 50 g~p.m. 2.
Indicates content that may require registration and/or purchase.