Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Dupont Water Solutions
Description: AMBERLYST™ 35Wet is a polymer based strong acid ion exchange resin for the use of functionalized styrene divinylbenzene copolymers with different surface properties and porosities. This product has high thermal stability for production of oxygenates (MTBE, ETBE, TAME).
- Filtration Grade (Micron Rating): 700 to 950 µm
- Maximum Temperature: 302 F
- Features: Bulk Filter Media, Ion Exchange Resin, Water
- Filter Medium Material: Cation Exchange Resin
-
Supplier: Dupont Water Solutions
Description: AMBERSEP™ GT74 is a polymer based weak acid ion exchange and chelating resins for brine softening rhodium and mercury removal.
- Filtration Grade (Micron Rating): 450 to 700 µm
- Maximum Temperature: 140 F
- Features: Bulk Filter Media, Ion Exchange Resin, Other, Water
- Filter Medium Material: Cation Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2652 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic, macroreticular, with sulfonic acid functionality, suitable for non-aqueous catalyst. Specification TEST 1. Capacity 4.70 eq/kg min. 2. Moisture 1.60% max. 3. Particle size less than 0.3 mm 0.5%
- Features: Ion Exchange Resin
-
-
Supplier: Dupont Water Solutions
Description: AMBERLITE™ IRP88 is a weakly acidic potassium form cation exchange resin for use in pharmaceutical applications as a tablet disintegrant and for taste masking.
- Filter Medium Material: Anion Exchange Resin
- Features: Bulk Filter Media, Ion Exchange Resin, Water
-
Supplier: Dupont Water Solutions
Description: AMBERJET™ UP1400 is a uniform particle size, gel type, strongly acidic, cation exchange resin developed specifically for use in producing ultrapure water for the semiconductor industry.
- Filtration Grade (Micron Rating): 600 to 700 µm
- Maximum Temperature: 275 F
- Features: Bulk Filter Media, Ion Exchange Resin, Water
- Filter Medium Material: Cation Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2653 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic, macroreticular, with sulfonic acid functionality, suitable for non-aqueous catalyst. Specification TEST Properties No properties.
- Features: Ion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2642 CAS#:39389-20-3 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Strongly acidic gel-type resin with sulfonic acid functionality. Total capacity 1.9 meq/ml. Specification TEST Properties No properties.
- Features: Ion Exchange Resin
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2643 CAS#:9002-23-7 F.W.: NFPA#: Specific Gravity: DOT:NR Descriptions: Gel-type resin with sulfonic acid functionality. Specification TEST Properties No properties.
- Features: Ion Exchange Resin
-
Supplier: Serfilco, Ltd.
Description: recover gold and other metals from plating operations easily and economically. Select the proper resin for gold recovery from acid or cyanide rinse water. Depth of resin column assures good solution contact for maximum metal recovery. Gold is recovered by incinerating the resin.
-
Supplier: Hilliard Corporation (The)
Description: HILCO Dry Resin Ionic Exchange cartridges are a highly effective solution for reducing TAN level in phosphate ester fluids as well as reducing varnish potential in both mineral and synthetic fluids. Hilco’s Dry Resin Ionic exchange is a cost effective treatment method
- Filter Medium Material: Anion Exchange Resin
- Features: Cartridge, Filter Element / Cartridge, Glass Fiber, Hydraulic Fluid, Ion Exchange Resin, Lubricants, Oil, Other, Pulp and Paper
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation
-
Supplier: Serfilco, Ltd.
Description: purple to golden brown to indicate resin exhaustion. Specifications OPTIONAL: FLOW CONTROL VALVE - For most effective exchange. Recommended to control flow through resin. RESIN CANISTER CHAMBER - For convenient refill of resin. Trap filters are 30 micron depth
-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene, crosslinked, sulfonic acid, hydrogen ion form Catalog # : 723 CAS : 39389-20-3 Physical Form : Beads Swelling Factor : 60-70% for polar solvents Max Temp : 120C Moisture Content : <1% Misc : Macroreticulated spheres 16-50 mesh Exchange Capacity : 4.7meq/g dry resin
- Maximum Temperature: 248 F
- Filter Medium Material: Cation Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: ASTM International
Description: 11.1 This test method covers the determination of the amount of water retained by ion-exchange resins and is intended for testing both new and used materials. 18.1 This test method covers the determination of the backwashed and settled density of ion-exchange
-
Supplier: AGC Chemicals Americas, Inc.
Description: Since 1950, FORBLUE™ SELEMION™ ion exchange membranes have been available to dilute and concentrate ionic materials with electro/diffusion dialysis. Instead of conventional ion exchange resins that use a stack of ionic particles with binder resins to connect
- Geometry: Flat Sheet
-
Supplier: Bio-Rad Laboratories, Inc.
Description: acid groups of Chelex 100 resin classify it as a weak cation exchange resin, but it differs from other exchangers in this class by featuring uniquely high selectivities for metal ions and much higher bond strengths. Chelex 100 chelating ion exchange
- Filter Medium Material: Cation Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: another. AG resins are primarily used for the separation of low molecular weight compounds such as inorganic ions, organic acids, nucleic acids, or carbohydrates. AG 50W resin, AG MP-50 macroporous resin, and biotechnology grade AG 50W all offer strong acid cation
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: Polymethacrylic acid, crosslinked, hydrogen form Catalog # : 708 CAS : 50602-21-6 Physical Form : Beads pH Range : 5 to 14 Swelling Factor : 40% Max Temp : 100C Moisture Content : 50% Misc : Macroreticulated spheres 16-50 mesh; 0.33 to 50mm effective size Exchange Capacity : 10.0meq/g dry
- Maximum Temperature: 212 F
- Filter Medium Material: Cation Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: 500 g, anion exchange resin, chloride form, 4% crosslinkage, 200-400 dry mesh size, 45-75 µm wet bead size, ~1,400 MW limit  AG, AG-MP, and Bio-Rex 5 Resins AG (analytical grade) resins — AG resins are extensively purified to remove both organic and inorganic
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Bio-Rad Laboratories, Inc.
Description: exonuclease-free and to contain no ligase inhibitors.Biotechnology Grade AG 501-X8 resin is certified to contain less than 100 micro-organisms per gram. AG 501- X8(D) resin and resin has a blue dye irreversibly bound to the anion exchange resin, which turns from
- Filter Medium Material: Anion Exchange Resin
-
Supplier: Scientific Polymer Products, Inc.
Description: cation) Applications : Ion exchange, production of high quality deionized water, deionizing aqueous systems at constant pH
- Maximum Temperature: 140 F
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Description: The method is based on passing a solution of the sample in a hydrochloric-hydrofluoric acid mixture through an ion exchange column, removal of all elements other than niobium and tantalum by washing, separation of niobium and tantalum from the resin bed, gravimetric
-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene, crosslinked, tertiary amine, free base form Catalog # : 726 Physical Form : Beads pH Range : Unlimited Swelling Factor : 25% Max Temp : 100C Moisture Content : 53% Misc : Macroreticulated spheres 20-50 mesh; 0.41 to 0.51mm effective size Exchange Capacity : 4.2meq/g dry
- Maximum Temperature: 212 F
- Filter Medium Material: Anion Exchange Resin
- Features: Ion Exchange Resin
-
Supplier: SiliCycle Inc.
Description: 10 SiliaPrep (3 mL/200 mg) silica-based cartridges of each phase: SCX, SCX-2, WCX & 10 SiliaPrepX (3 mL/60 mg) polymeric cartridges of each phase: SCX, WCX Support Backbone Silica Gels, Polymeric Resins Array Carboxylic Acid (WCX), Propylsulfonic Acid (SCX-2), Tosic Acid (SCX) Family /
- Sorbent Mass: 0.06 to 0.2 g
- Sample Volume: 3 cc
- Configuration: Cartridge / Column
- Extraction Mechanism: Ion-Exchange (Cation, Anion, Covalent)
-
Supplier: ASTM International
Description: 1.1 This practice is an alternative to Practice C1411 for the ion exchange separation in small mass samples (~5 μg of plutonium and up to 0.5 mg of uranium in 1 mL of solution) of uranium and plutonium from each other and from other impurities for subsequent isotopic abundance and
-
Supplier: Eco-Tec, Inc.
Description: Recoflo ion exchange process and unique integrated cation exchange/resin sorption (DPU) process for the greatest acid savings and minimal waste Uses an specially designed vacuum evaporator for concentrating acid for easy recycle Factory assembled modules and testing in
-
Supplier: Eco-Tec, Inc.
Description: acid must be added, while old solution must be hauled off-site. Considerable savings are possible, however, through continuous purification by ChromaPur™, which removes metallic contamination and recovers over 95% of acid with less waste. The system employs advanced, proprietary ion
- Application: Liquid
-
Supplier: Cole-Parmer
Description: phase and ion exclusion characteristics; separations are based on charge as well as relative hydrophobicity. Ideal for analysis of carboxylic acids and alcohols—no elevated temperature required. Exchange capacity is 0.17 mEq/g.
- Stationary Phase/Separation Process: Ion Exclusion
-
Supplier: Eco-Tec, Inc.
Description: and continuously operates to remove dissolved aluminum from the tank. It does this using a simple process which involves passing the anodizing solution through a resin bed where the sulphuric acid and dissolved aluminum are separated. Periodically the resin is automatically
- Maximum Liquid Flow: 0.4843154286666667 to 7.264731429999999 GPM
- Application: Liquid
-
Supplier: Kontek Ecology Systems Inc.
Description: Tri-Chrome Plating Bath and Chromate Purification & Precious Metal Recovery Recover gold and other precious metals from alkaline or acid plating solutions, water rinses, or drag-out tanks. Kontek KC SERIES ion exchange systems also provide purification of trivalent chromium plating
-
Supplier: CSA Group
Description: From an aqueous aolution of a sample the phosphates are removed by passing the solution over an ion-exchange resin. Then a boric acid mannitol complex is formed and titrated.
-
Description: From an aqueous aolution of a sample the phosphates are removed by passing the solution over an ion-exchange resin. Then a boric acid mannitol complex is formed and titrated.
-
Description: Culligan® Pro Series deionizers are part of a multiple process treatment system that produces high quality water required for specialized applications. A flexible configuration of mixed-bed or strong acid-base resin tanks is simple to manage, and you have the option to automatically or
-
Supplier: Technic, Inc.
Description: The Technic Fogging Gold Saver thoroughly rinses plated work with a fog/spray of pure, fresh, electrolyte-free water. There is no staining, color change or bleaching of the gold deposit. The rinse water is collected and automatically pumped through an ion exchange column to recover
-
Supplier: Thermo Fisher Scientific, Inc.
Description: at pH 8 or higher, targets can be eluted by protonating the stationary phase to carboxylic acid (neutral), thus eliminating the ion-exchange retention mechanism. The cartridge is designed for use with the Thermo Scientific™ Dionex™ AutoTrace™ 280 SPE system or other SPE instrumentation
- Sorbent Mass: 0.06 to 0.5 g
- Sample Volume: 3 to 6 cc
- Configuration: Cartridge / Column
- Separation Mechanism: Syringe
-
Supplier: Eco-Tec, Inc.
Description: need to be treated. Features: Uses Eco-Tec’s highly efficient Recoflo ion exchange process and unique integrated cation exchange/resin sorption (DPU) process for the greatest acid savings and minimal waste. Factory assembled modules and testing in Eco-Tec’s ISO registered
- Process / Technology: Electroplating
Find Suppliers by Category Top
Featured Products Top
-
hydrogen product lineup is its line of FORBLUE S-SERIES fluorinated ion exchange membranes specifically designed for polymer electrolyte membrane (PEM) water electrolysis. These membranes are a key component in the production of green hydrogen, enabling superior voltage performance and stable, long (read more)
Browse Microporous Membranes Datasheets for AGC Chemicals Americas, Inc. -
modern electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and (read more)
Browse Medical Equipment and Supplies Datasheets for Green Cubes Technology
Conduct Research Top
-
ACID SEPARATION FOR IMPURITY CONTROL AND ACID RECYCLE USING SHORT BED ION EXCHANGE
Acid separation using short bed ion exchange is a now well established technology in copper. refinery tankhouses. Refinery bleed streams from liberator cells are treated by short bed systems. to produce an acid-free byproduct stream that contains the bleed metals and valuable nickel salts. Removing
More Information Top
-
MTBE & Tertiary-Butyl Alcohol
MTBE is made by the liquid-phase reaction of Isobutylene and mrethanol,using a fixed-bed acidic Ion exchange resin catalyst.
-
Epoxy/Polycarbonates Business Strategic Units
Mixture of acidic ion exchange resin and modified acidic ion exchange resin 80-100 .
-
Impact of electrode separator on performance of a zinc/alkaline/manganese dioxide packed-bed electrode flow battery
The anode and cathode materials used are discussed above and the separating materials evaluated were Amberlyst A-26(OH) strongly basic ion exchange resin (Sigma-Aldrich), Amberlite IR-120H (Sigma-Aldrich) strongly acidic ion exchange resin , eth- ylene–acrylic acid copolymer beads (Allied …
-
Adipic Acid
Column reactor having attached sections packed with acidic ion exchange resin , condenser, and reboiler .
-
Oligomerization of Light FCC Naphtha with Ion Exchange Resin Catalyst
In the hydrocarbon industry proven technologies already exist for the application of acidic ion exchange resin catalysts (e.g. synthesis of ethers).
-
Synthesis, reactivity and application studies for different biolubricants
The kinetics of epoxidation of J. curcas seed oil by per- oxyacetic or peroxyformic acid, formed in situ by the re- action of aqueous hydrogen peroxide and acetic/formic acid, in the presence of an acidic ion exchange resin as catalyst in or …
-
Investigation of Production of Motor Fuel Components on Heterogeneous Catalyst with Oligomerization
Based on our experimental results we established that the examined various catalytic systems containing acidic ion exchange resin catalyst are suitable for the flexible production of different motor fuel blending components (gasoline, mid- dle distillate) with high conversion (92.4 %) and …
-
Ion Exchange Technology II
As a result, it was concluded that the acidic ion exchange resin , Amberlite IR-120, is a suitable catalyst for this reaction since the activation energy reduced from 59.300 to 49.000 kJ/mol in the presence of this catalyst [4].
-
Etherification of glycerol by isobutylene. Effects of the density of acidic sites in ion-exchange resin on the distribution of products
Thus acid catalysts such as sulfuric acid, p-toluenesulfonic acid, acidic ion exchange resins , wide pore zeolites, and acid-functionalized mesostructured silicas have been used in the etherification of glycerol.
-
Characterization of Autocatalytic Reactions in Modified Cellulose/NMMO Solutions by Thermal Analysis and UV/VIS Spectroscopy
In the case of the application of modifiers with functional groups, e.g. acidic ion exchange resins with carboxyl groups decreasing the pH-value, further reactions proceed.
Indicates content that may require registration and/or purchase.