-
Supplier: Stafford Manufacturing Corp.
Description: ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust,
- Width: 1 inch
- Outer Diameter: 3.25 inch
- Units: English
- Collar Type: One Piece (Threaded)
-
Supplier: Stafford Manufacturing Corp.
Description: ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust,
- Width: 1 inch
- Outer Diameter: 4 inch
- Units: English
- Collar Material: Steel
-
Supplier: Stafford Manufacturing Corp.
Description: ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust,
- Width: 0.625 inch
- Bore Diameter: 1 inch
- Outer Diameter: 2.25 inch
- Axial Load Capacity: 3,000 lbs
-
-
Supplier: Stafford Manufacturing Corp.
Description: ACME 1-Piece Threaded Collars are used on standard ACME threaded shafts, either left or right hand thread). They are perfect for applications such as stroke limiting, stops, and height and spring tensioning. Precision machined, they are non-marring, easy to adjust,
- Width: 0.5 inch
- Outer Diameter: 1.125 inch
- Units: English
- Collar Type: One Piece (Clamp)
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Acme, Left-hand and metric threads available Superior fit, finish and holding power RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Temperature Range (Deg. F) Steel: -40° to 350° Stainless: -40° to 350°
- Width: 0.281 to 0.75 inch
- Bore Diameter: 2.25 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Opposing screws available Superior fit, finish and holding power Acme, Left-hand and metric threads available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010”
- Width: 0.281 to 0.75 inch
- Bore Diameter: 2.25 inch
- Outer Diameter: 0.625 to 3.25 inch
- Units: English
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Studs Full Thread Studs – 1/2″ – 1 7/8″ in diameter up to 12″ Double End Tap End Single End Tapered Combination Collar Studs Acme Threads
- Length: 12 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Finish: Black Oxide, Phosphate, Zinc Chromate (Yellow), Zinc Plated
- Material: Brass, Bronze / Copper Base Alloy, Copper, Inconel® / Incoloy®, Monel®, Nylon, PTFE, Rubber, Stainless Steel, Steel, Titanium
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Mueller Company
Description: incorporated them into additional machines for other conditions and purposes. MUELLER Co. offers the most complete line of time proven drilling and tapping machines available. ANTI-FRICTION THRUST COLLAR - fluorocarbon impregnated steel bearing sealed in a steel case - no lubrication
Find Suppliers by Category Top
More Information Top
-
Development and Evaluation of Slimhole Technology as a Method of Reducing Drilling Costs for Horizontal Wells
Instead of the integral joint shouldered connection rental tubing used i n the re-entries, a modified ACME thread design collared profile on company owned tubing was used.
-
Minimizing Costs For Drilling Shallow Infill Wells
… the several steps in the drilllng oper- atlon is shown in Flg 4 and Table 1 The drilling assembly and condltlons were as follo\irs Plpe 3%-ln 9 30-lb EUE tubing wlth 6 Acme thread couplings Collars 6 to 8-4% …
-
Manufacturing process 4
Proposes similarly preparatory transforming stages Oehler [OEHL72,OEHL01] in a following composite tool for production of sheet metal passages of great collar heights for thread .
Indicates content that may require registration and/or purchase.