Products/Services for Acoustic Ceiling Spray Machine

  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (401 companies)
    Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints...
  • Spray Guns and Applicators-Image
    Spray Guns and Applicators - (258 companies)
    Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray. Spray guns and applicators...
  • Industrial Paints-Image
    Industrial Paints - (660 companies)
    ...medical, military, optical, pharmaceutical, semiconductor, and textile applications. Some industrial paints are applied with brushes or rollers. Others are applied with spray systems. Substrates for industrial paints include: Asphalt. Ceramic...
  •  
    Foam Insulation - (94 companies)
    ...of traditional insulating products like fiberglass insulation. The U.S. military began using polyurethane-based spray foam insulation in the 1940s on airplanes and rigid foams were widely used for safety and insulation in cars starting in the 1960s...
  • Foams and Foam Materials-Image
    Foams and Foam Materials - (581 companies)
    ...of two part (A + B) systems where A is the resin and B is the catalyst or hardener. Casting resins are available as spray foams, froth packs and pourable materials. Molding grade resins are also available, but in the form of pellets. These plastic...
  •  
    Ceiling Tiles and Panels - (134 companies)
    ...and testing of metal suspension systems for either acoustical tile or lay-in panels. Metal ceilings may consist of planks or curved panels, and are available in various colors and finishes. Specifications. Metal acoustical ceilings are used...
  •  
    Soundproofing and Acoustic Materials - (381 companies)
    ...for the material throughout the audio spectrum. Types. Many different types of soundproofing and acoustic materials are available. A vinyl acoustic barrier blocks airborne noise (street traffic, voices, music) from passing through a wall, ceiling, or floor...
  •  
    Ceiling Fans - (85 companies)
    Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
  •  
    Acoustic Enclosures - (133 companies)
    Typically, these permanent structures contain acoustic ceiling tile, acoustic wall tile, and acoustic foam. Personnel shelters, observation rooms, cooling towers, and control rooms are examples of larger structures. Features. Some popular features...
  •  
    Acoustic Horns - (31 companies)
    Acoustic horns are relatively low-frequency horns that produce vibration at frequencies that will loosen and clean soot or other undesirable particulate buildup on chimneys, catalyst beds, or other process vessels. Acoustic horns produce vibrations...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Sonic absorber and silencers
    Sprinkler system 425 spraying coating 255 track width 450 state opera Mainz 313 state theater Mainz … … state theater Koblenz 314 stability 42 city theater Flensburg 312 standard deviation sonic incidence statistischer/senkrechter to 367 … … channel 25, 73 flow machine 498, 548 flow resistance … … 271, 409, 463, 478, 479 testing signal 410 textile coating 38 thermally activated ceiling 126 thermally activated …
  • Dubbel
    … L 38 -, protection of environment support L 38 -, combustion process L 36 -, forced passage system L 36 fire boxes for solid fuels L 39 -, ash influences L 42 -, cover fire box L 42 … … supply L 45 -, pressure atomizer L 45 -, high temperature … … compound G 32 flat belt gear G 103 -, forces G 103 flat grinding machines T 88 surface … … liquid chromatography W 25 liquid manometers W 17 liquid friction B 12 liquid sound W 23 liquid …
  • Environmental Engineering: Environmental Health and Safety for Municipal Infrastructure Land Use and Planning and Industry 6th Edition Complete Document
    Pollutant/Sources a Asbestos and other fibrous aerosols: friable asbestos — fireproofing, thermal and acoustic insulation, decoration; hard asbestos — vinyl floor and cement products, automatic … … stoves, fireplaces, smoking, and automobiles (O) Formaldehyde: particleboard, p aneling, plywood, ceiling tile, u rea-formaldehyde … … rodent poisons Nitrates — outdoor air Sulfates — outdoor air Nitrogen dioxide: Gas stoves, gas space heaters, kerosene space heaters, combustion sources (O), automobile exhaust (O) Ozone: photocopying machines , electrostatic air cleaners, outdoor … … and other semivolatile organics: Sprays and strips, drift from …
  • mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
    … 'sea slug'),(115896,'sea snail'),(115897,'sea snake'),(115898,'sea spider'),(115899,'sea spray '),(115900,'sea … … 117413,'service'),(117414,'service abroad'),(117415,'service agency'),(117416,'service area'),(117417,'service book'),(117418,'service break'),(117419,'service bureau'),(117420,'service call'),(117421,'service cap'),(117422,'service ceiling '),(117423,'service charge' … … 'sewing kit'),(117657,'sewing machine '),(117658,'sewing needle' … … 'ship\'s officer'),(118319,'ship\'s papers'),(118320,'ship-breaker'),(118321,'ship-towed long-range acoustic detection system'),(118322 …
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … sectral_N|1 hypertension_N|34 antihypertensive_drug_N|10 angiotensin_ii_N|4 angiotensin_converting_enzyme_N|1 congestive_heart_failure_N|12 portent_N|1 analgesic_J|17 antipyretic_J|7 datril_N|1 tylenol_N|1 panadol_N|1 phenaphen_N|1 tempra_N|1 anacin_iii_N|1 acetaminophen_N|1 crystalline_J|152 cellulose_acetate_N|3 compound_lens_N|2 chromatic_aberration_N|1 street_name_N|10 lysergic_acid_diethylamide_N|1 high_frequency_N|4 hearing_loss_N|8 deafness_N|4 delay_line_N|2 propagation_N|11 storage_device_N|8 acoustic _delay_line_N|1 citadel_N|4 synthetic_J|46 antihistamine_N|14 … … fire_truck_N|1 torpedo_V|6 dispenser_N|6 fine_ spray _N|1 propellant_N|11 shirt_N|31 underwear_N|8 … … the_flood_N|2 hebrews_N|7 ten_commandments_N|7 armchair_N|7 sofa_N|7 magnetic_field_N|48 visor_N|8 goalkeeper_N|3 archeology_N|10 bracelet_N|5 celestial_globe_N|1 astronomer_N|43 wardrobe_N|2 machine _gun_N|13 armor-plated_J|1 … … cafe_N|7 cloak_N|20 levant_N|3 caftan_N|1 cloak_V|2 parka_N|2 military_vehicle_N|7 calabash_N|1 gourd_N|8 calamine_N|1 water-base_paint_N|6 zinc_oxide_N|2 ceiling _N|21 calcium_N|55 nerve_cell_N|17 …
  • mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
    … sea_snake_N 0,0,0,0,0 sea_spider_N 0,0,0,0,0 sea_ spray _N 1,0 … … 0,0,0 service_break_N 0,0,0,0,0 service_bureau_N 0,0,2,0,0 service_call_N 0,0,0,0,0 service_cap_N 0,0,0,0,0 service_ ceiling _N 0,0,0 … … 0,0,0 sewing- machine _operator_N 0,0,0 … … 0,0,0,0 ship's_papers_N 0,0,0,0,0 ship-towed_long-range_ acoustic _detection_system_N 0,0 …
  • ZASMHBA0001223
    30 / SurfaceCleaning Table6 Applications ofvapordegreasing byvapor- spray -vapor systems Parts Metal Production rate kg/h Ib/h Soil … Spark plugs Kitchen utensils Valves (automotive) Valves (aircraft) Small-bore tubing Builders' hardware Acoustic ceiling tile Gas meters Continuous strip, 0.25-4.1 mm (0.010-0.160 in.) Automatic transmission components Machining oil Buffmg compound Machining oil Machining oil Wax extrusion lubricant Buffing compound; rouge Light oil (stamping …
  • Dubbel
    … L 35 fire boxes for solid fuels L 37 -, ash influences L 40 -, cover fire box L … … grate L 38 -, vortex fire boxes L 41 -, fluidized bed boiler L 42 fire boxes for liquid fuels L 43 -, burner L 43 -, fuel supply L 44 -, pressure atomizer L 43 -, high temperature … … G 109 flat grinding machines T 95 surface elongation … … liquid cooling P 13 liquid manometers W 17 liquid friction B 16 liquid sound W 23 liquid …
  • mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
    … sea_snake_N 0,0,0,0,0 sea_spider_N 0,0,0,0,0 sea_ spray _N 1,0 … … 0,0,0 service_break_N 0,0,0,0,0 service_bureau_N 0,0,2,0,0 service_call_N 0,0,0,0,0 service_cap_N 0,0,0,0,0 service_ ceiling _N 0,0,0 … … 0,0,0 sewing- machine _operator_N 0,0,0 … … 0,0,0,0 ship's_papers_N 0,0,0,0,0 ship-towed_long-range_ acoustic _detection_system_N 0,0 …
  • http://acoustics.asn.au/joomla/../journal/2000/2000_28_3_Fricke_Fouvy.pdf
    … falling on metal roofing Their noise reduction work covercd many aspects of both community and machine noise. The problem was remedied, and tram noise reduced by 13 to 15 dB, by spraYIng a vibration dampening rubber-basod layer on subway duct work, dlsconnecting the shop walls from the ceiling slab, suspending the shop ceilings from these walls, and reducing … … and, from 1973, in th ~ AAS Bulletin and its successor /Tom 19);4, Acoustic ,~ Ausrralia, .