-
Supplier: MBI Products Company, Inc.
Description: MBI Blackout Tiles are ideal for any ceiling where you need maximum sound absorption at a cost-effective price. The matte black finish has very little sheen, making the ceiling disappear. Perfect for home theaters and cinemas. MBI Whiteout Tiles are an eco-friendly, pure
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Thickness: 1 inch
- Description: Ceiling Panel / Tile
- Features: Other
-
Supplier: Titebond
Description: Titebond Acoustical Ceiling Tile Adhesive is designed for the safe and easy installation of acoustical ceiling tiles. Its fast, strong grab holds materials firmly in place and eliminates sagging. It offers excellent adhesion to common surfaces such as
- Viscosity: 200,000 cP
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: ACOUSTICAL CEILING TILE CLIP
-
-
Supplier: IES2000
Description: High-performance acoustic ceiling tile for 24 mm (15/16 inch) grid systems Made from willtec® acoustic foam Two patterns: VISTA (smooth surface) and TARTAN (softly sculpted surface) Colors: natural white or light grey; HPC-coated in white, black, light grey or almond for easy cleaning
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Made from recycled, renewable material, the BioLine Acoustical Ceiling Tiles provide a LEED® eligible alternative to other wood ceiling tiles. The Solid-Finish tiles provide the beauty of real wood veneer while the organic tiles offer a unique fiber
- Width: 24 inch
- Height: 24 to 72 inch
- Mounting: Ceiling Attachment
- Description: Ceiling Panel / Tile
-
Supplier: Acoustics First Corporation
Description: Sonora® Ceiling Tiles are an excellent choice for many ceiling grid applications requiring high absorption. Both Square Cut and Reveal Cut tiles are constructed from one piece of 6-7 PCF non-combustible and dimensionally stable glass fiber core.
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Width: 24 inch
- Height: 24 to 48 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Signature Ceiling Tiles are excellent for lowering reverberation (echo) levels in rooms. The acoustical tile consists of a 1" thick, 6 pound density fiberglass board covered with your choice of four facings; white pebble grain vinyl, white nubby cloth, white fabric or
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1 inch
- Width: 24 inch
- Height: 24 to 48 inch
-
Supplier: Acoustical Solutions, Inc.
Description: Sonex Harmoni Ceiling Tiles are the natural choice when you're looking for a way to combine contemporary styling with excellent acoustical control at a moderate price. The Sonex Harmoni ceiling tiles are a class one fire rated melamine foam ceiling
- Noise Reduction Coefficient (if applicable): 0.9 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaEnviro™ Ceiling Tiles are very popular ceiling tiles in theaters, music studios and home theaters. These ceiling tiles are a 1" or 2" thick fiberglass that are either PVC faced or PVC encapsultaed. The ceiling tiles offer high sound
- Noise Reduction Coefficient (if applicable): 1.15 NRC
- Thickness: 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Acoustics First Corporation
Description: Cloudscape® Ceiling Tiles absorb noise and block sound transmission. Tiles are designed to fit into existing 24" x 24" ceiling grid systems. They may also be used in 24" x 48" ceiling grid by retro-fitting the existing grid with cross tees. Cloudscape®
- Noise Reduction Coefficient (if applicable): 0.8 NRC
- Thickness: 1.5 to 2 inch
- Width: 24 inch
- Height: 24 inch
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR INSTALLATION OF METAL CEILING SUSPENSION SYSTEMS FOR ACOUSTICAL TILE AND LAY-IN PANELS (R 1981)
-
Supplier: Accuris
Description: Standard Practice for Installation of Metal Ceiling Suspension Systems for Acoustical Tile and Lay-In Panels
-
Supplier: Accuris
Description: Standard Test Methods for Strength Properties of Prefabricated Architectural Acoustical Tile or Lay-In Ceiling Panels
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation of suspension systems for acoustical tile and lay-in panels. It is applicable to contractors whose services are utilized for installing acoustical ceilings and to other trades if their activities are responsible for interference
-
Supplier: TMP Pro Distribution
Description: Designed to supplement audio systems with low-frequency extension, the AD-C81Tw is acoustically matched to the entire AD Series. Rated for 100 watts continuous power handling and able to take up to 400 watt peaks, the AD-C81Tw is a great compliment to any of the ceiling mount or surface mount
- Application: Music / Audio Systems
-
Supplier: Sound Technologies
Description: Panels and Lagging systems are offered for a range of transmission loss performances to accommodate the requirements of your application. Typical panels are 2" to 6" thick, and may include one or more septum. Additionally, Sound Technologies offers experienced, technical services to assist you with
- Thickness: 2 to 6 inch
- Description: Acoustic Barrier / Panel, Ceiling Panel / Tile, Pipe / Duct Lagging
-
Supplier: CertainTeed Corporation
Description: Ecophon® ceilings and walls offer countless designs and shapes, along with outstanding acoustical performance and functionality. Extensive high-end designs, including multi-level suspension systems, allow you to attain a new dimension of beauty and functionality in any space. Ecophon -
-
Supplier: CertainTeed Corporation
Description: A complete range of easy to install products that offer best-in-class value for performance. Performa® ceilings meet your space’s needs with a full spectrum of attractive and acoustically sound design solutions. Every product in this comprehensive offering has its own unique combination of
-
Supplier: Visual Sound, Inc.
Description: designed to offer wide response for music and speech. 70-V/100-V operation 6W transformer with multi tappings down to 0.75W. Built in ceiling tile cut-out marker. Dished grille design for acoustic integrity. Galvanized steel construction finished in Brilliant white (RAL9003). Included
-
Supplier: Visual Sound, Inc.
Description: iP5 Mirage - designed for European ceiling tile grid applications: The iP5 Mirage 2 x 2 - sized for North American ceiling tile grids.
-
Supplier: Visual Sound, Inc.
Description: JBL Professional The unique Nested-Chamber design and Linear Dynamic™ port of the JBL Control 19CS subwoofer allows powerful low-frequency reinforcement from a compact in-ceiling enclosure. The Control 19CS is an ideal addition to any system, resulting in full-fidelity, high level sound. The
-
Supplier: TMP Pro Distribution
Description: pure titanium dome tweeter utilizing a neodymium magnet structure. The AD-CI52T has a small "footprint" - enabling this speaker to be less visually intrusive. The AcousticDesign ceiling speakers are packaged with the backcan, support bracket, tile rails, and a grille. For integration
- Speaker Size: 5.25 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The AcousticDesign Series of installation loudspeaker products from QSC Audio expands with the new AD-C42T ceiling mount loudspeaker system. Designed for background and general purpose audio playback, the new AD-C42T is compact and acoustically matched to the entire AD Series. Rated for 40
- Speaker Size: 4 inch
- Application: Music / Audio Systems
-
Supplier: Biamp Systems, Ltd.
Description: against falling debris. This design makes the CM4 speaker ideal for use in strip metal or perforated tile ceilings. Those ceilings allow the air that displaced by the loudspeaker cone to escape, resulting in a sound that lacks ‘body’. The back can of CM4 prevents this and
- Impedance: 4 ohms
- Application: Loudspeaker / Public Address, Music / Audio Systems
-
Supplier: Minerallac Company
Description: ACOUSTICAL EYE TYPE STEEL MATERIAL ZINC PLATED FINISH 4 INCH 1/4 INCH NOMINAL DIAMETER TEK POINT END TYPE APPLICATION DRYWALL, WOOD AND CEILING TILE PACKAGING QUANTITY 100 PER BOX
- Length: 4 inch
- Inch: 1/4"
- Screw Type: Lag Screw
- Material: Steel
-
Supplier: Milwaukee Electric Tool Corporation
Description: VARIABLE PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-1/8 INCH DIAMETER 600 RPM SPEED RATING 1 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL TAPER ARBOR SHANK TYPE THREAD SIZE 5/8 INCH-18 TPI APPLICATION USE FOR CUTTING THROUGH DRYWALL, PLASTER, ACOUSTICAL TILE,
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
-
Supplier: TelephoneStuff.com
Description: mounting with no holes to cut - Lightweight and easy to mount and move - External volume control - Can be mounted without cutting large holes in ceiling tile - Baffle designed for mounting on acoustic tile, typically found in suspended-ceilings - Can use either mounting
- Application: Security / Paging
-
Supplier: Acoustiblok, Inc.
Description: AcoustiWool underlayment is installed under wood or tile flooring as an integral component of floor/ceiling sound dampening designs using Acoustiblok material. The Acoustiwool-WF01.25 has been designed for use beneath hardwood, laminate and engineered wood floors. Used for wood floor
- Thickness: 0.125 inch
- Description: Floor Matting
- Mounting: Free Standing
-
Supplier: Acoustiblok, Inc.
Description: how much of the QuietFiber material can be installed into the room. QuietFiber is available in 4 ft. x 6 ft. sheets x 2 in. thick. Ceiling tiles may also be replaced with QuietFiber. Unlike other fibrous materials or fiberglass which does not have the high NRC ratings that QuietFiber
- Noise Reduction Coefficient (if applicable): 1 NRC
- Thickness: 2 inch
- Width: 4 inch
- Height: 6 inch
-
Supplier: Visual Sound, Inc.
Description: AKG Acoustics, U.S. The C 562 CM is designed for mounting in acoustic ceiling tile, walls or flat surfaces. It offers the inherent advantages of boundary layer design: 6 dB higher sensitivity and virtual elimination of comb-filter effects when installed on reflective surfaces plus
- Directivity: Omnidirectional
-
Supplier: Georgia-Pacific Corporation
Description: Chemicals manufactures a variety of MF resins used in applications such as backcoating acoustic ceiling tile and low and high pressure laminates. GP Chemicals also produces a line of triazone products that can extend base polymers, reducing costs while maintaining performance of the
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
Find Suppliers by Category Top
More Information Top
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
Gypsum backing boards serve as a base to which wallboards or acoustical ceiling tiles are laminated.
-
Grainger.com
• Acoustical Ceiling Tile , Cortega, PK6Acoustical Ceiling Tile,Cortega,PK6 .
-
ARMSTRONG Plumbing - Grainger Industrial Supply
• Acoustical Ceiling Tile , Cortega, PK6Acoustical Ceiling Tile,Cortega,PK6 .
-
Noise Reducers - Grainger Industrial Supply
• Acoustical Ceiling Tile , Cortega, PK6Acoustical Ceiling Tile,Cortega,PK6 .
-
National Best Practices Manual for Building High Performance Schools (Revised)
Acoustical ceiling tiles often cost less than wallboard ceilings.
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 6, 0.06 Interior construction
DAMAGED ACOUSTICAL CEILING TiLE .
Indicates content that may require registration and/or purchase.