-
Supplier: Utmel Electronic Limited
Description: FCA Series 16 V 0.1 uF ±20 % Surface Mount Metallized Acrylic Film Capacitor
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 12 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Humidity Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206, REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Lead Spacing:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ACRYLIC FILM 1UF, 16V, 20%, 1210; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):16V; Humidity Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR ACRYLIC FILM 0.15UF, 16V, 10%, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.15µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; ESR:- RoHS Compliant: Yes
-
Supplier: DigiKey
Description: 680pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- Operating Temperature: -55 to 125 C
- Features: Film Capacitors, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±20% 1uF -40°C~+85°C Acrylic 1210 Film Capacitors ROHS
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: Acrylic Surface Mount Film Capacitors 0.1µF 16V
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Features: Film Capacitors, Other
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1350298-25MU105MA23216 Category: Capacitors - Film Capacitors Series: PMLCAP®, MU Termination: Solder Pads Package: Tape & Reel Voltage Rating - DC: 25V Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: DC Link, DC Filtering Height -
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Richardson RFPD
Description: frequency filtering. The 1.0 µF 10 Vdc rating offers a film capacitor that is a direct replacement for tantalum “A"" case capacitors. The non polar FCA capacitor has lower ESR and lower DCL than an equivalent tantalum capacitor, and in high frequency applications
- Capacitance Range: 1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 12 volts
-
Supplier: Allied Electronics, Inc.
Description: 3M 1205 Tape is used for high-temperature electrical applications in which a tough, thin insulating material that is solvent resistant is required for wrapping coils, transformers, capacitors and wire harnesses. It is also used as a cover layer material for many types of flexible printed
-
Supplier: Win Source Electronics
Description: Dielectric Material: Acrylic, Metallized Family Name: ST Categories: Capacitors Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): NSPH106M25V2220TRF; Introduction Date: September 18, 2012 ECCN: EAR99 Country
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR M-Series (1 Mil PET/Acrylic adhesive) is manufactured from polyester film with acrylic pressure-sensitive adhesive. M765 is designed to have excellent flagging resistance and good conformability. Applications: Economical method to hold, insulate and/or protect various
- Thickness: 0.0025196850393700786 inches
- Temperature Resistance: -29 C
- Adhesive: Acrylic
- Backing: PET / Polyester
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old K.30 AC is a 25 micron Teonex® film coated on one side with high-temperature acrylic adhesive. Designed for high temperature electrical applications where a thin, conformable backing combined with excellent dielectrical properties is required. Applications: Insulation of bobbins,
- Thickness: 0.002362204724409449 inches
- Temperature Resistance: -70 C
- Adhesive: Acrylic
- Features: Cable, Single-Sided Adhesive
-
Supplier: Pexco
Description: acrylic backing (pressure-sensitive tape). Applications include capacitor films, spacers, electrical insulation components, PCBs, flexible circuits, cap liners, plungers, stoppers, protective liners, gaskets, diaphragms, semiconductor processing components, expansion joint
- Overall Thickness: 0.0015 to 0.25 inch
- Overall Width: 72 inch
- Overall Width / O.D.: 72 inch
- Material Type: Dielectric / Electrically Insulating
-
Supplier: Budnick Converting, Inc.
Description: M765 is a 2.5 mil, electrical grade, polyester film with specially compounded acrylic adhesive. It is designed to be a flame retardant, printable capacitor tape.
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Film 1uF 16V Acrylic Resin 20% (3.2 X 2.5 X 1.4mm) SMD 85°C T/R Product overview: ECPU1C105MA5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 1,000,000 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: RoHS Compliant
-
Supplier: Pexco
Description: etched two-side or with a self-adhesive acrylic backing (pressure-sensitive tape). Applications include belts, food processing, capacitor films, wire harnesses, electrical insulation, PCBs, protective liners, gaskets, diaphragms, semiconductor processing, and solar panel
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: ICO RALLY
Description: TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over
- Thickness: 0.0025 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -20 to 162.99999999999997 C
- Adhesive: Acrylic
Find Suppliers by Category Top
Featured Products Top
-
design engineers. The ELANTAS product portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC