Products/Services for Acrylic Submarine Windows
-
Windows - (608 companies)Windows are one or more panes of glass held in place by a frame and built into a wall or roof as a means to admit light and usually ventilate an interior space. A single unit of framed glass is called a sash, and there is often multiple sashes...ResidentialNew ConstructionReplacement -
Sight Windows - (192 companies)Sight windows are an effective and economical way of viewing tank, pressure vessel and piping systems interiors. They are also referred to as sight glasses. Sight windows are an effective and economical way of viewing tank, pressure vessel, piping... -
Acrylic Adhesives and Acrylate Adhesives - (197 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction... -
Optical Windows - (280 companies)Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded. Window types available are plane windows or Brewster windows. Plane windows can come wedged or parallel and are designed to have... -
Infrared Windows - (39 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
-
Window Operators - (34 companies)Window operators are mechanical devices that are used to open and close windows. Products range from manual crank window operators to electrically controlled window operators. Electronic controls for window operators provide control of a motor which...
-
Window Treatments - (131 companies)Window treatments are interior products used around windows to provide privacy, insulation, shade from sunlight, and add a decorative, aesthetic look. Window treatments vary in size and form and can be designed to fit small windows that are inset...
-
Windshields and Vehicle Windows - (18 companies)...windows. Windows are typically made from tempered glass, polycarbonate plastic, or acrylic plastic. For military, security, or dignitary protection, bulletproof glass is used to provide occupants addition protection from ballistic projectiles...
-
Window, Glass, and Glazing Services - (146 companies)Window, glass and glazing services install glass windows, blocks, doors, walls, and other architectural elements. They may also design and install custom glass surfaces and mirrors. Window, glass and glazing services install glass windows, blocks...
-
Waveguide Pressure Windows - (18 companies)Waveguide pressure windows are used to seal waveguides at high pressure and prevent contaminants from entering the system. Waveguide pressure windows are designed to isolate pressurized sections from the non-pressurized sections in the waveguide...
Product News
-
Takachi Electronics Enclosure Co., Ltd.
Custom Acrylic PC Cases by TAKACHI Customized transparent boxes can be manufactured by using laser cutting machine on an acrylic sheet. Tough and beautiful box using clears acrylic sheets assembled with aluminum pillars at each corner designed by TAKACHI. Let people see the inner workings of your device at exhibitions or use as a digital display or display case with a sense of luxury. Customizable clear boxes are available to order in 1 mm increments between 50 to 500 mm. TAKACHI ELECTRONICS ENCLOSURE - JAPAN Website : https... (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Budnick Converting, Inc.
Acrylic Foam Tapes are Superior to Fasteners waste. Tapes, especially when die-cut, create minimal waste while the adhesive is confined to the bonding area. * Extra equipment is needed to dispense liquids and can be difficult to maintain over time. Mechanical Fasteners. * Foamed acrylic tapes absorb energy and stress, eliminating the possibility of weak points unlike rivets and fasteners. * Over time, rivets and fasteners will rust after being exposed to moisture, and sunlight. * Virbrational fatigue can be compensated for by using acrylic... (read more)Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
M-Squared Innovations & Insights
Clean Polycarbonate and Acrylics without Scratch The specialty blend of fibers is carefully constructed to ensure repeated wiping and cleaning of the most delicate surfaces without scratching, marring, or damage. In fact, it 's the only material called out to be safe for use on all aerospace transparency materials, such as acrylics and polycarbonates. bz (R) Performance Cleaning Cloths work exceptionally well with solvents and cleaners and are packaged for your cleaning needs. (read more)Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
Changchun Yutai Optics Co., Ltd.
LiF Windows Applications of LiF windows. 1. X-Ray monochromator. 2. Vacuum ultraviolet. 3. X-ray diffraction devices. 4. Deep UV technology (read more)Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
CeNing Optics Co., Ltd.
Sapphire Windows Sapphire Windows are glass with parallel surfaces used to enable optical radiation to pass from one environment to another without allowing environments to mix. Material, transmission, scattering, wavefront distortion,damage threshold and resistance to certain environments should be considered when selecting windows. Specifications: Dimensional tolerance +-0.1mm. hickness tolerance +-0.1mm. Surface quality 80-50 S/D. Surface flatness 1L@633nm. Parallelism 3 arcmin. Protective bevel 0.25mm (read more)Browse Optical Lenses Datasheets for CeNing Optics Co., Ltd. -
Avantier Inc.
BK7 Windows Avantier 's BK7 windows are ideally suited for rigorous optical applications, attainable with laser-grade precision. BK7 glass boasts a density of 2.51 g/cm ^3 and a Knoop hardness rating of 610. Its coefficient of thermal expansion measures approximately 7.1 x 10^-6 K in the range from -30 C to +70 C, and about 8.3 x 10^-6/K from +20 C to +300 C. Surface Quality Specifications for BK7 Windows. The surface quality of our optical windows is determined using a two-part scratch dig number system... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Window with Holes The precision Window with Holes is a fundamental component specifically designed for high-precision optical and instrument equipment. Manufactured from high-quality soda-lime glass, it offers excellent light transmission, chemical stability, and outstanding mechanical strength. High-Precision Customization: The outer diameter, thickness, as well as the center hole diameter and position, can all be precisely machined according to the customer's specific drawings. We strictly control the inner... (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Germanium Windows Germanium Windows are widely used in thermal imaging systems, FLIR systems, and demanding IR applications where high transmission across the 2 -14 mm range and low chromatic aberration are required. Avantier manufactures custom and stock germanium windows with DLC and BBAR coating options that offset the material 's high refractive index (4.0 across 2 -14 mm) and minimize Fresnel reflection losses, supporting prototype runs through full production scale. Applications in IR and Optical Systems... (read more)Browse Optical Windows Datasheets for Avantier Inc. -
ORAFOL Fresnel Optics GmbH
Custom Optical Windows High quality optical windows with very low stress birefringence and customizable countours and surfaces for optical sensors and measurement systems. The optical windows can be modified with angular surfaces. Made of PMMA or PC the optical windows are light weight and cost effetive. Anti-reflective coating can be added to increase the optical efficieny. (read more)Browse Fresnel Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
Changchun Yutai Optics Co., Ltd.
BK7 Step Glass Windows What are the advantages of step glass windows?. 1. Precise positioning and mounting. 2. Enhanced sealing performance (for vacuum or high pressure environments). 3. Improved structural stability. 4. Simplified assembly process. 5. Reduced stray light interference. 6. Multi-functional and integrated design. 7. Thermal stability optimisation. (read more)Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd.
-
Acrylic Windows For Underwater Structures
Optical windows have been employed on research sub- marines and have been found to be of great value. Since the introduction of the conical window shape and the application of acrylic plastic to the deep …
-
Design, Fabrication And Operation Of A3000 FSW Submersible Work System
“Fabrication, Welding, and Inspection of HY-80/100 Submarine Hulls”, NAVSEA 0900- LP-OO6-9O1O, Published by Direction … Stachiw, J. D. and Burnside, O.H. “ Acrylic Plastic Spherical Shell Windows Under Point Impact Loading,” May, 1975.
-
Blue Urbanism
Visitors can stay in underwater suites, some forty-eight feet (fifteen meters) below the surface, and enjoy spectacular views of the ma- rine life that swims by: “Every room has a double bed and huge windows of acrylic plastic which fade into … All guests can use a submarine or a special tunnel from the beach to get into the …
-
ARCANGELLO III human powered submarine
Acrylic windows , inserted in openings practiced in the hull. The structural design is dictated by the rules of the ISR (International Submarine Races), which specify that …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(102675657,8,'lucy_in_the_sky_with_diamonds%1:06:00::'). sk(102675657,9,'pane%1:06:02::'). sk(102675657,10,'superman%1:06:00::'). sk(102675657,11,' window _pane%1:06:00::' … … sk(102677028,1,' acrylic %1:06:00::' … … 00::'). sk(102724533,3,'antispasmodic_agent%1:06:00::'). sk(102724722,1,'anti- submarine _rocket%1:06:00 …
-
Physics in Hydrospace (1)
The need for improved visibility has led to the development of large spherical acrylic windows , typical of L-class submersibles, and consequently a much greater chance of catastrophic failure exists due to impact with underwater obstacles, compared with the smaller size and … The effect of depth raises the critical impact velocity, while increasing the submarine mass reduces it by …
-
Adhesive bonding
Hydroxylterminierte Polysulfides can through conversion with acrylic or methacrylic acid to be made available as acrylated systems … … of base plates for petrol station installations, they are used further for insulating window in the high … The applications of Epoxy Polysulfides for sealings are remarkable in the submarine region (section 12.9).
-
Adhesive bonding
Hydroxylterminierte Polysulfides can through conversion with acrylic or methacrylic acid to be made available as acrylated systems … … of base plates for petrol station installations, they are used further for insulating window in the high … The applications of Epoxy Polysulfides for sealings are remarkable in the submarine region (section 12.9).
-
Human powered submarine hull construction
Recesses for acrylic windows were built into the hull shape by cutting high temperature wax into the window shapes, laying the shapes into the mold, and curing the fiberglass over them just as with the hatches. The success of the Inviscid submarine is owed to the designers ability access and utilize these new …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(102583682,8,'Lucy_in_the_sky_with_diamonds',n,1,0). s(102583682,9,'pane',n,3,0). s(102583682,10,'superman',n,2,0). s(102583682,11,' window _pane',n,1,0 … … s(102585035,1,' acrylic ',n,4,0 … … 1,0). s(102630522,3,'antispasmodic_agent',n,1,0). s(102630711,1,'anti- submarine _rocket',n,1 …
Indicates content that may require registration and/or purchase.