-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. is committed to providing quality, custom solutions which meet our customers’ unique needs. We provide a highly valued experience for our customers and employees by making all our business partnerships enjoyable, professional and profitable.
- Valve Size: 0.0625 to 0.125 inch
- Number of Ports/Ways: 2
- Pressure Rating: 125 psi
- Media Temperature: 180 F
-
Supplier: Bailey International LLC
Description: Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most
- Media: Hydraulic Fluid
- Features: Needle Valves
-
Supplier: Tridak LLC - A DYMAX Company
Description: 765 dispensing valve easily mounts to process automation and robotics for repeatable performance. Optimal operation is achieved by using the Tridak Model 345 valve controller for valve actuation. Features of the Model 765 Needle Valve: Adjustable flow control
- Features: Needle Valves
-
-
Supplier: Asahi/America, Inc.
Description: diaphragm are integrated into a single PTFE component preventing media from leaking into the valve bonnet. The novel needle/diaphragm also includes a small sealing cone around the base of the needle, insuring an excellent seal and protecting the needle from damage. The
- Features: Needle Valves
-
Supplier: Radwell International
Description: PRECISION DISPENSE VALVE, BACKPACK ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Sampling / Dispensing Valves
-
Supplier: Rotork plc
Description: Valves, Pilot Valves, Interface Valves, Quick Exhaust Valves, Check Valves, Relief Valves, Pumps, Pressure Intensifiers, Pressure Transmitters, Fittings, Adaptors and Nipples Up to 1"" actuated solutions available
- Pressure Rating: 20,000 psi
- Features: Needle Valves
- Actuation: Pilot Operated
-
Supplier: Nordson EFD
Description: The clasp design eliminates the need to remove the mounting fixture or use any tools during valve maintenance. The xQR41 needle valve’s exchangeable modular design makes it easy to adapt to a variety of specific dispense applications. Its configurability with a BackPack™
- Material Feed: Batch (Syringe)
- Dispensing Application: Dot
- Valve Dispensing Technology: Needle or Spool Valve
- Number of Components: Single Component Dispensing
-
Supplier: Nordson EFD
Description: The 741V Series needle valve design applies low viscosity assembly fluids with accurate, extremely close repeat deposit control. During operation, controlled pulsed air acts on the piston to withdraw the needle a preset distance from the needle seat to provide exact,
- Application: Adhesive / Silicone
- Dispensing Application: Bead
- Material Feed: Continuous Feed
- Valve Dispensing Technology: Needle or Spool Valve
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 204℃ (399℉) with FKM o-ring seal Up to 250℃ (482℉) with Kalrez o-ring Premium four(4) sealing on stem for high pressure Stem seal below actuating threads prevent system fluid contamination SS316 Pipe thread 1/4 -1/2 inch
- Valve Size: 0.19 inch
- Flow (Cv): 0.75
- Number of Ports/Ways: 2
- Pressure Rating: 10,000 psi
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROL VALVE, STRAIGHT-THRU VALVE CONFIGURATION, 250PSIG PRESSURE RATING, NICKEL-PLATED BRASS MATERIAL, NITRILE SEAL MATERIAL, INTERCHANGEABLE NEEDLE TAPER VALVE ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Features: Control Valves, Needle Valves
-
Supplier: Edgen Murray
Description: packages built to the customer specifications. Our offerings include: Ball Valves W-K-M, Cameron, Grove, TK, TVB, Nutron, Orbit, Apollo, Stockham Gates, Globes & Checks Stockham Bronze & Iron, Alloy Valves, Goodwin Wafer Check Valves, Crane Wafer Check Valves, Jenkins
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: Radwell International
Description: NEEDLE VALVE, 3/8 INCH NPT, BRASS, FEMALE TO FEMALE, DIRECT ACTING, HYDRAULIC ACTUATION, 13.5 GPM, N25B. FREE 2 YEAR RADWELL WARRANTY
- Material Of Construction: Brass / Bronze
- Media: Hydraulic Fluid
- Features: Needle Valves
-
Supplier: Rotork plc
Description: Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Location: Hazardous
-
Supplier: Rotork plc
Description: Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Location: Hazardous
-
Supplier: Rotork plc
Description: Hanbay R series electric multi-turn actuators are certified explosionproof and provide precise control of valves in hazardous environments. R series multi-turn actuators are compact, lightweight and most often installed on needle valves, metering valves, high-pressure
- DC Voltage: 24 volts
- AC Voltage: 110 to 240 volts
- Features: Electric
- Location: Hazardous
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TIE ROD ROTARY ACTUATOR, SERIES: A752, SHAFT ROTATION: 90, TOP CENTERED, SINGLE END, .376 DIAMETER, CUSHION: 3C (BOTH) NEEDLE VALVE POSITION:1, PORT SIZE: 1/8. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Clippard
Description: Stepper Controlled Proportional Valves Utilizing the industry's most robust and powerful linear actuator, the high-flow stepper-controlled proportional valve outperforms the competition in performance and durability. The bonded elastomeric seat achieves excellent sealing ensuring
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 100 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: SONCEBOZ Corporation
Description: regulation (liquid or gas), via a needle valve at the end of the screw.
- Stroke or X-Axis Travel: 0.393701 inch
- Rated Speed: 0.166535433070866 to 0.332677165354331 in/sec
- Rated Force: 11.24 lbs
- Motor Continuous Power: 3.2 to 5.5 HP
-
Supplier: Rotomation, Inc.
Description: PA3 pick & place actuator but with stepping rotary section. Features: Extremely configurable to fit your specific needs Rugged, reliable, simple operation with just a four-way valve Various rotation angles to choose from, up to 730 degrees or special Various port and needle
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 193.7 In-lbs
- Shaft / Table Axial Load Capacity: 150 lbs
- Shaft / Table Radial Load Capacity: 150 lbs
-
Supplier: Harwood Engineering Company
Description: Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open
- Pressure Rating: 125,000 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
- Actuation: Pneumatic
-
Supplier: IMI Bimba
Description: Flow controls offer metered flow in one direction, free flow in the opposite direction. Port mounted flow controls are ideal for adjusting the speed of extension and retraction for virtually any actuator. Most double acting applications are best served with meter-out style flow controls, which
- Pressure Rating: 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
- Features: Needle Valves
-
Supplier: Velan, Inc.
Description: Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits • Designed to handle light slurries, pulp stock and corrosive fluids in process industries. • Meets TAPPI standard TIS 405-8 and MSS SP-81 for wafer-type knife gate valves. • Lug
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Velan, Inc.
Description: (65°C) maximum working temperature. Applications outside of these conditions require special design considerations. • Needle bearings on NPS 14 - 24 (DN 350-600) valves. • Available with air actuation. • Lug bolt pattern matches ASME B16.5 Class 150. Holes tapped.
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Nordson EFD
Description: Needle Valve 741MD MicroDot™ Valve 752V Diaphragm Valve 752HF High-flow Diaphragm Valve 754V Aseptic Valve
- Interface: Digital Front Panel
- Form Factor: Panel / Chassis Mount, Stand-Alone
-
Description: Description Research Control Valve Specification Size: 3/4"~1-1/4" Design Pressure: PN160 Connection: NPT, GB Control Mode: Electric Regulating Type, Electric Switching Type Structure: Needle Valve Seat research metering control valves manufacturer Advantages of Research
- Valve Size: 4 inch
- Valve Type: Control Valves, Directional Valves, Metering Valves, Servo Valves
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient, economy-minded
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: VAT, Inc.
Description: DN 16 - 100. These products are subject to the Non Proliferation Treaty (NPT). Control and leaktight closing. Selection of flow range by replaceable needle/nozzle unit. Increased safety by evacuation of bellows interior.
- Operating / Bake-out Temperature: 248 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve
- Valve Actuation: Electric - Motorized, None / Manual
-
Supplier: Beswick Engineering Co., Inc.
Description: The RPV is used to protect a pneumatic actuator such as a chuck, press, or gripper from sudden bursts of high pressure. The internal needle valve restricts the initial movement of the actuator to a user defined speed, and then opens up upon sensing back pressure. This allows the user
- Pressure Rating: 500 psi
- Features: Other
- Primary Material: Stainless Steel
-
Supplier: Ellsworth Adhesives
Description: Fisnar SV2003N is a no-clog, adjustable spray valve with a fan pattern. It works best with low viscosity materials, typically less than 1,000 cps. Material is typically fed to the spray valve from a pressure reservoir. The valve is actuated by air pressure sequenced by a
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Fisnar SV2002N is a no-clog, adjustable spray valve with a medium bead pattern. It works best with low viscosity materials, typically less than 1,000 cps. Material is typically fed to the spray valve from a pressure reservoir. The valve is actuated by air pressure
- Features: Other
-
Supplier: Brooks Instrument
Description: cartridge valve, NRS valve or high-flow needle valve Benefits Integral mounting to flow meter saves space and improves installation High-resolution valves provide precise flow control for many applications Choice of different diaphragm and O-ring materials ensures
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
-
Supplier: Siemens Process Instrumentation
Description: designed for use on control valve actuators that require very fast stroking speeds Both 61H and 61VH feature a stabilizing bypass needle valve between the input and output, which eliminates the need for an externally piped bypass. Epoxy powder coating provides excellent
- Media: Air
- Features: Regulator (general)
-
Supplier: SAE International
Description: Besides full valve needle lift, both types of injectors are also analyzed in ballistic operating mode for minimum injection quantities. Compared to piezo injectors solenoid injectors show a much larger tolerance band at low fuel quantities. A new sensorless closed-loop control system
-
Supplier: Oil-Rite Corp.
Description: PSI. Check valves located after each pump to ensure fluid flows in only one direction. Bypass relief valves to protect the pumps and system components in the event of an overpressure condition. Needle valves located after pumps, of carbon steel construction. A pressure
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: actuated modulating water control valve minimizes water usage. The bronze valve monitors the temperature at the heat exchanger’s cooling oil outlet and adjusts water flow accordingly. It is adjustable from 100° to 175° F. Additional controls include: · (3) needle
- Features: Adjustable Volume
- Feed Type: Circulating Oil
Find Suppliers by Category Top
Conduct Research Top
-
Interphex Preview, Part Deux
in providing solutions to the diversified process industry through the development, production and distribution of valves, actuators, pumps and related flow components. Resistoflex is recognized as a leading supplier of plastic lined pipe, fittings, hoses, and other components for corrosive and high purity
More Information Top
-
Magnetostrictively Actuated Valves for Cryosurgical Probes - Nasa Tech Briefs :: NASA Tech Briefs
In cryosurgical probes of a type now undergoing development, the flow of coolant (typically, liquid nitrogen) would be regulated by magnetostrictively actuated needle valves controlled by use of superconductive electromagnet coils.
-
Continuous‐Flow Asymmetric Hydrogenation of an Enol Ester by using Supercritical Carbon Dioxide: Ionic Liquids versus Supported Ionic Liquids as the Catalyst M...
…our workshops.[11,3] The liquid substrate was intro- duced through an HPLC pump, the H2 gas was added through a mass-flow controller, and the CO2 was dosed as compressed liquid via a pneumatic actuated needle valve controlled by a mass…
-
A Super-Wide Bore DNP System for Multiple Sample Polarization: Cryogenic Performance and Polarization at Low Temperature
This annular reservoir acts as a phase separator, the liquid being transferred to the cryostat bath through a pneumatically actuated needle valve , and the vapor returning to room temperature .
-
Experimental and Numerical Investigation on the Performance of Gas Oil Gravity Drainage at Different Miscibility Conditions
Several high pressure manual and air- actuated needle valves were included in the set-up to regulate the gas and liquid flow into/out of the system.
-
Fundamental and practical aspects of ultrahigh pressure liquid chromatography for fast separations
Anspach et al. [61] reported a new air- actuated needle valve injection system rated to with- stand pressures of up to 40000 psi.
-
Injection valve for ultrahigh-pressure liquid chromatography.
A new air- actuated needle valve injection system rated to withstand pressures of up to 40,000 psi (2760 bar) has been evaluated.
-
Small installation for continuous culture of microorganisms
As actuators, the special constructions of pneumatically driven needle valves (cf. Abb. 10) with vapor-anschluR are installed that are directly mounted on the fermenter collar.
Indicates content that may require registration and/or purchase.